Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ifm efector inc.
Description: For the reliable vibration monitoring of machines and equipment Condition-based maintenance thanks to monitoring of imbalance, rolling element bearing or gear state Inputs for the simultaneous detection of up to four vibration sensors Two switching outputs for pre-alarm and main
- Operating Temperature: 158 F
- Features: Other
-
Supplier: RS Components, Ltd.
Description: ifm electronic VNB001 Vibration Sensor
- Linear Velocity: 19.68503937007875 in/sec
-
Supplier: Newark, An Avnet Company
Description: VIBRATION SENSOR
-
-
Supplier: Polytec, Inc.
Description: Polytec's IVS-200 Industrial Vibration Sensor is a ruggedized laser Doppler vibrometer for non-contact, on-line production vibration testing. An eye-safe visible laser is aimed and focused onto the part being measured. IVS-200 is easily retrofitted into existing lines because
- Linear Velocity: 3.93700787401575 in/sec
- Frequency Range: 0.2 to 25,000 Hz
- Minimum Accuracy: 1 +/-% FS
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: TILT/VIBRATION SENSOR
-
Supplier: Wilcoxon Sensing Technologies
Description: Vibration sensor, 100 mV/g, ESD protection, top exit BNC connector, case isolated
- Acceleration: 80 g
- Frequency Range: 0.5 to 12,000 Hz
- Operating Temperature: -58 to 185 F
- Sensor Outputs: Acceleration
-
Supplier: Embedded Data Systems
Description: for wet environments Internal loop antenna Low cost Part # 3005-19 - Point Sensor Vibration, 418 MHz The Point Sensor Vibration sensor is a battery operated digital vibration sensor with a microprocessor controlled 418 MHz. FCC certified radio
- Frequency Range: 418,000,000 Hz
- Operating Temperature: -40 to 185 F
- Features: Battery Powered
-
Supplier: CEC Vibration Products
Description: Features: Friction-free design for long life Self-generated, high level, low impedence output Operates to +700°F Applications: Industrial Turbines Turbine-Driven Machinery Power Generators Gas Pumping Systems Description: The friction-free moving elements in CEC's 4-138 Vibration
-
Supplier: Newark, An Avnet Company
Description: DIGITAL VIBRATION SENSOR; Accessory Type:Digital Vibration Sensor; For Use With:Arduino IO Expansion Shield; Product Range:Gravity Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL
- Acceleration: 1 to 40 g
- Frequency Range: 5 to 300 Hz
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
-
Supplier: Newark, An Avnet Company
Description: VIBRATION SENSOR BOARD, ARDUINO BOARD
-
Supplier: PCB Piezotronics, Inc.
Description: Electronic vibration switch
- Device Category: Switch
-
Supplier: Wilcoxon Sensing Technologies
Description: Industrial, high frequency vibration sensor, intrinsically safe, 100 mV/g sensitivity, 5% tolerance, top exit 3 pin bayonet connector, CSA certified for use in Class I, Division 1 hazardous areas
- Acceleration: 80 g
- Frequency Range: 0.6 to 15,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE390B voltage type accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. This series products with firm structure,low power consumption, excellent
- Acceleration: 1 to 40 g
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
- Device Category: Sensor / Transducer
-
Supplier: Wilcoxon Sensing Technologies
Description: Miniature high frequency vibration sensor, 10 mV/g ±5%, 500 g range, top exit BNC connector, base isolated
- Acceleration: 500 g
- Frequency Range: 0.4 to 22,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE398B current type accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. This series products with firm structure,low power consumption, excellent
- Acceleration: 1 to 40 g
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
- Device Category: Sensor / Transducer
-
Supplier: PCB Piezotronics, Inc.
Description: Electronic vibration switch 685B series electronic vibration switch with internal sensor, 0-1.5 ips scale factor, 85-245 Vac power, 10A Form C relays, single 1/2" NPT conduit hub, CSA approved. This model is a pre-configured stock version of Model 685BXX. For the
- Linear Velocity: 0 in/sec
- Operating Temperature: -22 to 158 F
- Device Category: Switch
-
Supplier: Wilcoxon Sensing Technologies
Description: Industrial, high frequency vibration sensor, intrinsically safe, 100 mV/g sensitivity, 5% tolerance, top exit 3 pin bayonet connector, Atex certified for use in Zone 0, Zone 1, Zone 2 hazardous arease
- Acceleration: 80 g
- Frequency Range: 0.6 to 15,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Electro-Sensors, Inc.
Description: Vibration Monitor Features • Heavy-duty sensing probe • DPDT 10 amp relay • Optional 230 VAC operation • Control unit remotely mounted • Failsafe operation The VUM800 Vibration Monitor confirms normal operation of processes utilizing continuous vibration. Since the VUM800
- Operating Temperature: 32 to 131 F
- Features: Event Triggered, Other
- Device Category: Sensor / Transducer, Switch
- Measurement Axes: Single Axis
-
Supplier: PCB Piezotronics, Inc.
Description: USB-programmable electronic vibration switch, relay output, 0.25 to 5 in/sec pk, 2 to 1k Hz, top exit, 2-pin conn The 686C01 Smart Vibration Switch is a low cost versatile and fully USB Programmable electronic vibration switch that replaces unreliable mechanical
- Maximum Shock: 5,000 g
- Operating Temperature: -40 to 185 F
- Sensor Mounting: Stud or Bolt-on
- Device Category: Switch
-
Supplier: BERNSTEIN AG
Description: Thanks to their special properties, hall sensors are ideal for use in many different applications. They are used to detect position, angle and / or speed and are immune to shock, impact, vibration and wear. High switching frequencies, long switching distances, a broad temperature range
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Automation24, Inc.
Description: The vibration transmitter VSA001 from ifm electronic guarantees a reliable vibration monitoring of equipment and operates in a frequency range of 1-6,000 Hz. The measuring range is -25- 25 (G) and is indicated via a precise linearized 0-10 mA analog output . The operating
- Operating Temperature: -22 to 257 F
- Features: Other
- Measurement Axes: Single Axis
-
Supplier: Automation24, Inc.
Description: The vibration monitor VKV022 from ifm electronic guarantees a reliable permanent vibration monitoring according to DIN ISO 10816, and operates in a frequency range of 10-1,000 Hz. The measuring range is 0- 50 RMS mm/s and is indicated via a NC DC PNP contact. The operating
- Linear Velocity: 0 to 1.96850393700787 in/sec
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -13 to 176 F
-
Supplier: Automation24, Inc.
Description: The vibration transmitter VTV121 from ifm electronic guarantees a reliable permanent monitoring of the total vibration according to DIN ISO 10816 and operates in a frequency range of 10-1,000 Hz. The measuring range is 0-50 RMS mm/s and is indicated via a precise linearized 4-20
- Linear Velocity: 0 to 1.96850393700787 in/sec
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -22 to 257 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: The vibration monitor VKV021 from ifm electronic guarantees a reliable permanent vibration monitoring according to DIN ISO 10816, and operates in a frequency range of 10-1,000 Hz. The measuring range is 0-25 RMS mm/s and is indicated via a NC DC PNP contact. The operating
- Linear Velocity: 0 to 0.984251968503937 in/sec
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -13 to 176 F
-
Supplier: SEQUOIA IT s.r.l.
Description: abnormal collisions and vibrations allows very low output times, with rapid machine stoppage and consequent reduction in damage (digital alarm triggered less than 1 millisecond from the start of the event). Black box function The vibrations and collisions the machine is subject to are
-
Supplier: Kistler Group
Description: The Type 8080A050... accelerometer is Kistler’s most accurate and repeatable low impedance, back-to-back, vibration calibration standard. It features low base strain, long-term and thermal stability and high frequency response. Due to its unique shear design, it offers minimum sensitivity to
- Acceleration: 50 g
- Frequency Range: 1 to 10,000 Hz
- Maximum Shock: 500 g
- Operating Temperature: -85 to 248 F
-
Supplier: Pepperl+Fuchs SE
Description: Limit switch for liquids Large selection of process connections: universal use Wide variety of electronic modules (e. g., relay, thyristor signal output): the right connection for every process control system No calibration: quick and low-cost start up No mechanically moving parts:
-
Supplier: MTI Instruments Inc.
Description: for cabling and wiring troubleshooting, audio signal simulation, machinery speed signal simulation, low-voltage bridge mode (microvolt DC output) sensor signal simulation and gas turbine maintenance, the 1510A produces accurate and precise voltage, charge, and speed signals necessary for
- Frequency Range: 10 to 100 Hz
- Number of Input Channels: 1 #
- Operating Temperature: 32 to 122 F
- Sensor Outputs: Acceleration
-
Supplier: RS Components, Ltd.
Description: OKdo TelePort Vibration Sensor Module
- Category: Development Suite / Kit
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997E linear Hall sensor for highly accurate rotation and position detection The Infineon linear Hall IC TLE4997has been designed specifically to meet the demands of highly accurate rotation and position detection, as well as for current measurement applications. The
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - Linear Hall sensor with SPC (Short PWM Code) protocol The linear Hall IC TLE4998C has been designed specifically to meet the requirements of highly accurate angle and position detection as well as for current measurement applications. The sensor provides a digital SPC (Short
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: GIMATIC S.r.l.
Description: vibrations and, each time vibrations exceed a certain threshold preset on the sensor, the circuit commutates the output, enabling the PLC (Programmable Logic Controller) control electronics to intervene and remove the defect. The sensor has a special lay-out to be
- Frequency Range: 100 Hz
- Maximum Shock: 35 g
- Operating Temperature: 14 to 158 F
- Measurement Axes: Biaxial
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4998C3 highly accurate linear Hall IC for angle and position detection with SPC signal The Infineon linear Hall IC TLE4998C has been designed specifically to meet the requirements of highly accurate angle and position detection as well as for current measurement applications. The
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
aerospace structures to battery systems and electronic devices—traditional vibration control systems often struggle with limited processing capability, unstable real-time response, and complicated multi-channel configurations. The (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
, safety, crash-avoidance and in-cabin sensors. The Critical Role of Conformal Coatings and Potting Materials In modern vehicles, electronic systems are the backbone of performance, safety, and comfort. From power management units to a myriad of sensors that monitor and (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
for the electrical and electronics industry. They are found in electric motors, household appliances, cars, generators, transformers, capacitors, digital cameras, wind mills, computers, lamps, circuit boards, and sensors, and help to ensure that product design engineers can construct eversmaller and (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
quality sensors, including several varieties of inductive sensors. Each of our inductive sensors are vacuum sealed to protect the ultra-important electronics inside from variables such as: debris vibrations shock dirt moisture Thanks (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Electronics: Electronics mount up to 75 feet away for high temp, high vibration or hazardous environments. Auto (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
whether the sensor is healthy or has failed. GAPS and HAPS sensors have an MTBF of 500,000, maximum operating temperatures of 115°C, and can handle a 20G vibration loading. They also share Level 3 lightning-induced transient susceptibility, as internal electronics within the sensor are lightning (read more)
Browse Proximity Sensors Datasheets for Powell Electronics, Inc. -
healthy or has failed. GAPS and HAPS sensors have an MTBF of 500,000, maximum operating temperatures of 115°C, and can handle a 20G vibration loading. They also share Level 3 lightning-induced transient susceptibility, as internal electronics within the sensor are lightning-isolated from the (read more)
Browse Proximity Sensors Datasheets for Powell Electronics, Inc. -
Tronics is the only provider of both closed-loop MEMS Accelerometers and Gyros, taking MEMS inertial sensors to an unrivalled level of performance. Closed-loop electronics, also called force-feedback, brings several key advantages to inertial sensors, including superior (read more)
Browse Datasheets for Tronics Microsystems -
changes. The standard induSENSOR models form the basis for the modifications. Possible customized solutions: Customer-specific sensor design Adapted measuring range Integrated or detached electronics Target as sleeve or plunger (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
Capacitance probes are versatile sensors used for point-level detection in bins, tanks, and silos. Get fail-safe operation, quick (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
PT 101: Accelerometers Measure Slow Speed Rollers and Detect High Frequencies
accelerometers are the sensor of choice for accurately measuring the broad range of frequencies and low amplitudes occurring in slow speed roller bearing installations. Wilcoxon accelerometers are specially designed to maximize sensitivity to low level vibrations. Their low electronic noise floor is needed
-
CVLD Interface: Constant Voltage Line Driver Technology
There are many different types of electrical schemas used to couple sensors to electronic readouts but most of them typically use changes in voltage proportional to the various physical phenomena being measured. Voltage changes are used as a signal carrier to describe dynamic acceleration/vibration
-
Materials Tracking: It's All in the Data
, but at this point, Cagle says, most companies are doing it manually. Another must-have for data systems is compliance with 21 CFR Part 11, the FDA directive on electronic documents and signatures. Sensicast Systems (Needham, Mass.) offers its SensiNet wireless sensor to monitor temperature, humidity
-
Some Like it Hot
If you think of energy harvesting only as a means of using the sun, vibration or temperature variation to generate the few milliwatts needed to power a wireless sensor node or a wearable electronic device, think again. Despite conventional wisdom suggesting that renewable energy sources can only
-
AKF392B MEMS Digital Accelerometer
AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL optional, can be set
-
Data Loggers: There s No Such Thing as TMI
By Paul Thomas, Senior Editor Data loggers now seem nearly as pervasive in pharma plants as the data that they monitor and capture. In an environment where electronic sensor and measurement technologies have mushroomed, paper-dependent chart recorders are so last century. Plus, drug manufacturers
-
Be used in engineering machinery
Now more and more engineering machinery equipment from the traditional mechanical, hydraulic system to electronic, hydraulic system transformation, especially the wide application of CANBus bus for engineering machinery the upgrading of products and work to promote the efficiency of provides a very
-
Advantages of Linear Encoders Over Rotary Encoders
; they basically consist of a readhead and a magnetic tape that are not in contact, so the risk of failures due to vibrations, shocks or mechanical stresses is limited. The range of linear encoders from Lika Electronic has grown more and more and includes today a wide variety of both incremental
More Information Top
-
Optoelectronic interferometric vibration sensor
A schematic of the opto- electronic vibration sensor is shown in fig.
-
Large scale application of vibration sensors for fan monitoring at commercial layer hen houses.
A low-cost electronic vibration sensor was developed and commercialized.
-
Calibration Station
This calibration unit for dissolution testers was designed specifically to allow the measurement of vibration in the X, Y and Z axes in four parameters: acceleration, frequency, velocity and displacement via an electronic vibration sensor .
-
Sensors | Free Full-Text | Large Scale Application of Vibration Sensors for Fan Monitoring at Commercial Layer Hen Houses
A low-cost electronic vibration sensor was developed and commercialized.
-
Fabrication of waveguide-based vibration sensors by femtosecond laser micromachining
This technology can be used where ordinary electronic vibration sensors and fiber Bragg grating sensors cannot be used.
-
Interferoaetric Fiber Optic Pressure Sensor
response curves is measured by electronic capacity vibration sensor (as .
-
Practical Soil Dynamics
Modern electronic miniature vibration sensors operate at a wider range of frequencies and amplitudes than conventional type accelerometers and geophones.
-
Ground Vibration Engineering
Modern electronic miniature vibration sensors operate at a wider range of frequencies and amplitudes than conventional type accelerometers and geophones.
Indicates content that may require registration and/or purchase.