-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes Blue Laser MDP
- Wavelength Range: 450 nm
- Laser Power: 50,000 milliwatts
- Operating Temperature Range: 10 to 70 C
- Laser Type: Laser Diodes
-
Supplier: World Star Tech
Description: Overview of PLPM4_450 Laser Diode PLPM4_450 is a high-performance blue laser module designed for demanding applications such as laser projectors and medical systems. Manufactured by OSRAM, this module integrates multiple laser chips into a compact, robust package,
- Wavelength Range: 446 nm
- Laser Power: 50,000 milliwatts
- Operating Temperature Range: 70 C
- Laser Wavelength: Blue
-
Supplier: ProPhotonix, Ltd.
Description: These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical
- Wavelength Range: 805 to 811 nm
- Laser Power: 60,000 milliwatts
- Operating Voltage: 2.5 volts
- Operating Current Range: 85,000 milliamps
-
-
Supplier: Electro Optical Components, Inc.
Description: IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges from
- Wavelength Range: 405 to 1,550 nm
- Operating Current Range: 30 to 105 milliamps
- Operating Temperature Range: -10 to 60 C
- Laser Wavelength: Blue, Green, Infrared, Orange, Red, Yellow
-
Supplier: SemiNex Corporation
Description: 4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent
- Wavelength Range: 1,460 nm
- Laser Power: 4,000 milliwatts
- Operating Voltage: 1.6 volts
- Operating Current Range: 12,000 milliamps
-
Supplier: SemiNex Corporation
Description: 4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent
- Wavelength Range: 1,550 nm
- Laser Power: 3,300 milliwatts
- Operating Voltage: 1.7 volts
- Operating Current Range: 12,000 milliamps
-
Supplier: SemiNex Corporation
Description: 4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent
- Wavelength Range: 1,375 nm
- Laser Power: 4,300 milliwatts
- Operating Voltage: 1.6 volts
- Operating Current Range: 12,000 milliamps
-
Supplier: SemiNex Corporation
Description: 4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent
- Wavelength Range: 1,470 nm
- Laser Power: 5,000 milliwatts
- Operating Voltage: 1.6 volts
- Operating Current Range: 17,000 milliamps
-
Supplier: ProPhotonix, Ltd.
Description: An economical range of compact, 8mm diameter, laser diode modules for integration into systems and handheld instrumentation where space is at a premium. Typical applications are targeting, industrial alignment such as pre-press plate alignment, laser alignment for label and
- Wavelength Range: 635 to 650 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 3 to 6 volts
- Operating Current Range: 50 milliamps
-
Supplier: World Star Tech
Description: LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your
- Wavelength Range: 650 nm
- Laser Power: 0.4 milliwatts
- CDRH Classification: Class I
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: ProPhotonix, Ltd.
Description: Fibre pigtailed laser diodes are suitable for OEM applications ranging from scientific equipment and optical instruments requiring a laser diode light source to visual fibre optic fault locators for communications networks, telecomms systems and instrumentation and free
- Wavelength Range: 635 to 850 nm
- Laser Output: Continuous Wave
- Features: Fiber Pigtailed
- Laser Type: Laser Diodes
-
Supplier: ODG (Origin Data Global)
Description: LASER DIODE 1310NM 1.122MW 6.1MM
-
Supplier: World Star Tech
Description: Overview of HL63703HD Laser Diode HL63703HD is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 1.3W at a wavelength of 630 nm. This laser diode is housed in a robust 9 mm TO-Can package and is designed for
- Wavelength Range: 630 nm
- Laser Power: 1,300 milliwatts
- Operating Temperature Range: -10 to 25 C
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: ProPhotonix, Ltd.
Description: The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88° cross, 58° line, 58° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity, however, is user
- Wavelength Range: 658 nm
- Laser Power: 0.1 to 4.5 milliwatts
- Operating Voltage: 3 to 6 volts
- Operating Current Range: 100 milliamps
-
Supplier: World Star Tech
Description: UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight
- Wavelength Range: 650 nm
- Laser Power: 0.4 milliwatts
- CDRH Classification: Class I
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: RS Components, Ltd.
Description: Radial t1 3/4 laser Diode,905nm
- Tj: -40 C
- RoHS Compliant: RoHS Compliant
-
Supplier: Electro Optical Components, Inc.
Description: IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges from
- Wavelength Range: 850 to 1,550 nm
- Operating Current Range: 4 to 6 milliamps
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
-
Description: The eDrive Nitro air-cooled laser driver integrates a standard eDrive with optional power supplies, RF drivers, and other accessories into a single compact rack-mounted housing. This laser controller manages all aspects of your laser system in one unit, and can be configured for
- Number of Devices in Package: 1 #
- GPIO Ports: 0 #
- Device Type: Laser Driver
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: Applications: Construction laser applications, Positioning, Light barriers, Leveling Dimensions: Length from 8 mm up to 22 mm, Diameter from 4.2 mm up to 7 mm
- Wavelength: 635 to 849.9999999999999 nm
- Diameter / Width: 4.2 to 7.000000000000001 mm
- Length: 8 to 22 mm
- Type: Collimator
-
Description: ideally-suited for laser illumination and laser range-finding applications. The package comes standard with a 10 kΩ thermistor that enables the user to monitor the temperature of the device. Other monitoring electronics are available upon request. In addition to this standard
- Wavelength Range: 790 to 1,550 nm
- Laser Power: 1,600,000 milliwatts
- Operating Voltage: 16 volts
- Operating Current Range: 175,000 milliamps
-
Description: The A package is a compact, conductively-cooled laser diode array. The A package is available in pulsed configurations with up to 2.4 kW of peak power or in CW configurations with up to 40 W of continuous power. The A package mounts easily into a laser system or
- Wavelength Range: 790 to 1,550 nm
- Laser Power: 1,600,000 milliwatts
- Operating Voltage: 16 volts
- Operating Current Range: 175,000 milliamps
-
Supplier: DigiKey
Description: Laser Diode 650nm 5mW 3.5V, 4.5V 25mA Cylinder (12.0mm Dia)
- Wavelength Range: 650 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 3.5 to 4.5 volts
- Operating Current Range: 25 milliamps
-
Supplier: Newark, An Avnet Company
Description: DRIVER, LASER DIODE, SOIC-8; Laser Driver Type:Laser Diode; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.4V; Supply Voltage Max:6V; Product Range:-; MSL:-; Supply Current:90mA; Supply Voltage Range:2.4V to 6V RoHS Compliant: Yes
-
Description: The G Package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. It is available with up to eight bars and a maximum QCW output power of 2.4 kW. CEO offers these arrays with many values of
- Wavelength Range: 790 to 1,550 nm
- Laser Power: 400,000 milliwatts
- Operating Voltage: 7.2 volts
- Operating Current Range: 95,000 milliamps
-
Supplier: ROHM Semiconductor GmbH
Description: For Motion Sensor for Gesture Control, 3D Depth Sensor
- Wavelength Range: 842 to 862 nm
- Operating Voltage: 2.4 volts
- Operating Current Range: 250 milliamps
- Beam Divergence: 331.61255787892276 millirad
-
Supplier: Edmund Optics Inc.
Description: laser diode modules are ideal for OEM integration into a variety of applications. Interchangeable projection heads can be used to create a line or cross hair pattern. Mounting accessories and power supply (sold separately) also available.These Focusable Laser Diode
- Wavelength Range: 635 nm
- Laser Power: 4.5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 80 milliamps
-
Supplier: Texas Instruments
Description: 11.3 Gbps Laser Diode Driver 24-VQFN -25 to 100
- Data Rate: 11,300,000 kbps
- TJ: -25 to 100 C
- Bias / Operating Current: 118 mA
- Supply Voltage: 3.3 V
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Optoelectronics>Laser Diodes, Modules Part Status: Obsolete Flat Flex Type: FPC Mounting Type: Fixed Connector/Contact Type: Contacts, Top Number of Positions: 5 Termination: Solder FFC, FCB Thickness: 0.05-0.13mm
-
Supplier: Accuris
Description: Fiber optic active components and devices-Performance standard template-Part 4: Laser diodes and laser diode modules for fiber optic transmission
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1070459-LNCT28PF01WW Category: Optoelectronics>Laser Diodes, Laser Modules Package: Tray Standard Package: 480 Power (Watts): 100mW Voltage - Input: 2.4V ~ 3V, 2.5V ~ 3V Wavelength: 661nm, 783nm Package / Case: 4-SIP Alternative Parts (Cross-Reference):
-
Supplier: Axetris AG
Description: The LGD F200 instrument series is based on a contact-less, near-infrared absorption measurement of the target gas. The systems are self-contained, ready-to-use OEM modules, using a flow-through cell set-up forextractive measurements.
- Operating Temperature: -4 to 131 F
- Operating Humidity: 0 to 99 %
- Response Time: 2 seconds
- Application: Ambient Air Monitoring, Confined Space Monitoring, Continuous Emissions Monitoring, Process Gas
-
Supplier: Edmund Optics Inc.
Description: or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled driver circuit is fully protected and matched to the diode. The stable
- Wavelength Range: 655 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 4 milliamps
-
Supplier: Edmund Optics Inc.
Description: or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled driver circuit is fully protected and matched to the diode. The stable
- Wavelength Range: 655 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 4 milliamps
-
Supplier: Newport MKS
Description: The CLD-1 Cylindrical Diode Adaptor mounts cylindrical laser diode packages with an outside diameter up to 0.6 inch (15.2 mm). The mount adaptor has an outside diameter of 1 in. (25.4 mm) and can be mounted in PERFORMA™ and ULTIMA® optical mounts for tip-tilt.
- Mount Type: Laser Mount, Mirror Mount
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Laser Marking for most metals for flat (2D), complex (3D), and 4-Axis delivers accurate and repeatable results for two-sided parts. Laser marking for your part in all quantities from one to thousands. With a quick turn around, we can generate customized artwork or use your provided CAD (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
PLTB 450B Data Sheet PLTB 450B Laser Diode PLTB 450B is a high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL63680HD is a high-performance red laser diode from Ushio, designed for advanced applications requiring high optical output power and reliability. This diode operates at a wavelength of 638 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
, Protomatic has you covered with our OMTech B10 laser engraver. Versatility combined with affordability. Standard 2-axis tabletop Blue 450nM,10W optical power Diode-based The power to cut through materials such as 5mm (.20″) black acrylic plastic (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
SICK is launching its latest generation of miniature photoelectric sensors, the W4F. A new ASIC platform delivers numerous performance advantages to this product family. For example, these sensors can detect jet black, highly reflective, flat, or transparent objects with the utmost reliability (read more)
Browse Safety Laser Scanners Datasheets for SICK -
technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries. (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for World Star Tech -
scanner is the use of a high-power 4 W IR laser, which made it possible to achieve the required scanning frequency. A system including 7 such scanners which control both surfaces of the belt was developed and successfully implemented by our partner at one of the gold mining enterprises. (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Take a closer look at the Fusion Galvo G100, the latest addition to the Epilog Laser product lineup. Featuring our revolutionary IRIS™ Camera System for precise artwork placement and lightning fast engraving speeds, the Fusion Galvo is a game-changer for manufacturers who need to (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
and F254 lenses that allow laser operators to move seamlessly between a 4” x 4” (101.6 x 101.6 mm) and 6” x 6” (152.4 x 152.4 mm) engraving area. It also features Epilog’s revolutionary IRIS™ camera system that includes two cameras above the engraving field that (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Circuits - Suitable for High-Frequency Interconnection - High Surface and Geometric Precision - Reduced Thermal-Cycling Stress - Custom Structures Available Typical Applications 800G DR8 Optical Modules Used as a submount for EML, Laser Diode or related laser chips (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
NAVAL
POSTGRADUATE
SCHOOL
EM4 DFB LASER DIODE DATASHEET .
-
Design and performance of a high-repetition-rate single-frequency Yb:YAG microlaser
Our microlaser is pumped by a 7-Watt 940-nm fiber-coupled laser diode from EM4 .
-
Sensitive harmonic detection of ammonia trace using a compact photoacoustic resonator at double-pass configuration and a wavelength-modulated distributed feedb...
A distributed feedback (DFB) InGaAsP/InP diode laser ( EM4 high power DFB, E0038143, AA1401, temperature ranges from 20 to 40 C, the maximum power is about 80 mW at 1,533.7 nm) is used as radiation source.
-
Engineering Materials and Application
A diode laser ( EM4 Inc. 600mw Single Mode Pump Laser) pumps the active fiber at 980nm through a wavelength division multiplexer (WDM).
-
Optical parametric oscillator-based photoacoustic detection of hydrogen cyanide for biomedical applications
A 1064-nm distributed Bragg reflector (DBR) diode laser ( EM4 , Bedford, Massachusetts, USA) in a 14-pin butterfly package design is used as a seed source for the fiber amplifier (see Fig. 1).
-
The use of a dual-wavelength erbium-doped fiber laser for intra-cavity sensing
The active fiber was pumped by a diode laser ( EM4 Inc. 600 mW single mode pump laser) at 980 nm through a wavelength division multiplexer (WDM).
-
Fiber-guided seeding of narrow bandwidth, sub-nanosecond optical parametric pulse generation in PPLN
The fiber amplifier was pumped at 915 nm using an EM4 , Inc. diode laser .
-
Femtosecond fiber lasers at 1550 nm for high repetition rates and low timing jitter
The 980 nm pump diode manufacturers have been continuing to improve their product offerings and for this laser a 700 mW diode from EM4 47 was chosen.
-
Narrow-Bandwidth, Subnanosecond, Infrared Pulse Generation in PPLN Pumped by a Fiber Amplifier–Microchip Oscillator
The fiber amplifier was pumped at 915 nm us- ing an EM4 , Inc., diode laser .
-
Comparison of a Yb-doped fiber and a semiconductor taper for amplification of picosecond laser pulses
For pumping, we used a commercial EM4 Fabry-P´erot laser diode in cw mode.
Indicates content that may require registration and/or purchase.