-
Supplier: Proteus Industries Inc.
Description: 8000EMR Series flow meters were designed for use in harsh environments with high levels of electromagnetic or radio-frequency interference. The superior immunity has been laboratory tested up to an RF power of 10 V/m to 10 GHz. The effective design indicates that the flow meters can
- Media Temperature Range: -40 to 194 F
- Liquid Volumetric Flow Rate: 0.5 to 60 GPM
- Media Temperature: -40 to 194 F
- Liquid Volumetric Flow Rate Range: 0.5 to 60 GPM
-
Supplier: Eaton | Power Quality
Description: balancing and for easy start-up and provisioning of servers. New ePDU G3 Metered Input models feature best-in-class technologies, including ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network
- Number of Electrical Outlets: 36
- Current Rating: 35 amps
- Power Rating: 12,480 watts
- Voltage: 115 VAC, 208 VAC, 230 VAC
-
Supplier: Newark, An Avnet Company
Description: JE190009058 DS-10=10MM/EMI/FLEX/SHIELD SLEEVE/100 METER
-
-
Supplier: Newark, An Avnet Company
Description: JE190014991 FS-30=30MM/EMI/FLEX/SHIELD SLEEVE/50 METER
-
Supplier: Newark, An Avnet Company
Description: JE190009066 DS-14=14MM/EMI/FLEX/SHIELD SLEEVE/100 METER
-
Supplier: Newark, An Avnet Company
Description: JE190009041 DS-7=7MM/EMI/FLEX/SHIELD SLEEVE/100 METER
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PANEL METER, GREEN LED ,3 1/2 DIGIT MINI-SIZE PROCESS METER, 4-20MA ,EXCITATION, 24VDC, ±1,999 COUNT DISPLAY SPAN,EMI/RFI FILTER FOR AC POWER ,120 DB CMR, 56 DB NMR, 4-20 MA, 1-5 V, 0-10 V SIGNAL RANGES . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRONIC, ELASTOMER, EMI/RFI, FOR USE IN TIME TOTALIZING METERS COVERED BY MIL-M-7793
-
Supplier: Accuris
Description: Gasketing Material, Conductive, Shielding Gasket, Electronic, Elastomer, EMI/RFI, for Use in Time Totalizing Meters Covered by MIL-DTL-7793
-
Supplier: ValueTronics International, Inc.
Description: The E4982A is a 3 GHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one
-
Supplier: ValueTronics International, Inc.
Description: The 437B is a used 110 GHz Power from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed
-
Supplier: Accuris
Description: Gasketing Material, Conductive, Shielding Gasket, Electronic, Elastomer, EMI/RFI, for use in Time Totalizing Meters Covered by MIL-M-7793
-
Supplier: Ellsworth Adhesives
Description: SCS CTM051 Ground Pro Ground Integrity Meter is made in the USA, and designed to measure the ground connection of equipment in accordance with ANSI/ESD S6.1 and ANSI/ESDA S20.20 standards. It also measures the existence of high-frequency noise or electromagnetic interference (EMI) on
- Form Factor: Handheld
-
Supplier: S. Himmelstein & Company
Description: meter at the cost of measurement accuracy. Features Digital and Analog Outputs of Torque, Speed and Power 1 kHz Bandwidth 1:1 and 1:5 Traceable Ranges 0.03% Combined Nonlinearity and Hysteresis 0.0006% Temperature Performance Hardened to EMI from Adjustable Speed Drives Bi-Polar Rotor
- Maximum Torque: 25 to 100,000 In-lbs
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: DigiKey
Description: RFI GASKET SIL METER
-
Supplier: L-com, Inc.
Description: 100Gigabit 50/125 and 9/125 singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features OFNR jacket complies with stringent building codes Tight buffered coating provides environmental and
- Cable Diameter: 3 mm
- Cable Type: Duplex, Patchcord
- Fiber Mode: Single Mode
-
Supplier: S. Himmelstein & Company
Description: peaks are clipped. Three performance grades are offered. A Carrier Amplifier, immune to dc and low frequency signals, handles the torque bridge output. Hardening against electromagnetic interference (EMI) generated by Variable Frequency Drives, ISM transmitters and other industrial noise
- Maximum Torque: 500 to 100,000 In-lbs
- Accuracy: 0.04 to 0.027 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Serial
-
Supplier: L-com, Inc.
Description: L-com's Economy USB cables contain 28AWG power conductors and gold flash connectors. These cables are perfect for economically tight projects and competitive bids. Features Cable contains a braided shield to protect against EMI/RFI Molded backshells provide durability and increased strength
- Cable Length: 16.404208333333333 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: L-com's Economy USB cables contain 28AWG power conductors and gold flash connectors. These cables are perfect for economically tight projects and competitive bids. Features Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths, color is dark gray Gold flash contacts provide reliable connections
- Cable Length: 6.561683333333334 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: L-com's Economy USB cables contain 28AWG power conductors and gold flash connectors. These cables are perfect for economically tight projects and competitive bids. Features Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths, color is dark gray Gold flash contacts provide reliable connections
- Cable Length: 3.280841666666667 ft
- Product Type: USB
-
Description: This recommended practice establishes appropriate electromagnetic (EM) threat levels, protection methods, monitoring techniques, and test techniques for specific classes of computer equipment. This equipment is expected to be accessible to the public at ranges less than 100 meters, and the
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: valve. The standard MIV-TA340-R valve shows humidity levels of 20%RH, 40%RH, and 60%RH. This valve is also available with humidity levels of 10%RH, 20%RH, and 30%RH. Specify these lower humidity levels by substituting TA341 for TA340 in the part number. RFI/EMI shielding is available. TA340-R
- Display: Analog Meter or Gauge
- Form Factor: Meter / Indicator
- Variables Measured: Relative Humidity
-
Supplier: Tripp Lite by Eaton
Description: Distribution Unit / PDU (Agency de-rated to 12A continuous) Built-in 2 digit visual meter continuously reports PDU load level in amps ISOBAR Network-grade AC surge and noise suppression with 3840 Joules AC suppression rating and EMI/RFI filtering Set of 3 diagnostic LEDs report LINE OK
- Power Rating: 1,440 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: Distribution Unit / PDU (Agency de-rated to 16A continuous) Built-in 2 digit visual meter continuously reports PDU load level in amps ISOBAR Network-grade AC surge and noise suppression with 3840 Joules AC suppression rating and EMI/RFI filtering Set of 3 diagnostic LEDs report LINE OK
- Power Rating: 1,920 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Radwell International
Description: DELUXE USB CABLE, TYPE A TYPE B, USB 2.0 ASSEMBLY, 26AWG POWER LEADS, 480 MBPS, EMI/RFI PROTECTION, 3 METER CABLE, GRAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Uni-Trend US
Description: Digital Insulation Resistance Tester – 2500V, 2.5TΩ, Capacitance & Low Resistance Testing
- Form Factor: Handheld
- Standards and Certifications: RoHS Compliant
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PANEL METER, GREEN LED ,3 1/2 DIGIT MINI-SIZE PROCESS METER, 4-20MA ,EXCITATION, 24VDC, ±1,999 COUNT DISPLAY SPAN,EMI/RFI FILTER FOR AC POWER ,120 DB CMR, 56 DB NMR, 4-20 MA, 1-5 V, 0-10 V SIGNAL RANGES . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: (U0902-83), CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, SHIELDED, NICKEL PLATED BRASS COUPLING, 8 WIRE, T BARB FITTING, RFI/EMI PROTECTION, BLACK PVC JACKET, 10 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CAL-TEK Company, Inc.
Description: Cal-Tek is your best first choice for repair of test and measurement equipment. We carry a large inventory of parts and support products from most manufacturers. Products we service include oscilloscopes, power supplies, DMMs, megohmmeters, signal generators, temperature meters, chart
- Services: Bench / Off-site, Calibration Documentation, Calibration Service, OEM / Warranty Authorized Shop, Pick-up and Delivery, Product Sales - Used / Refurbished
- Specialty Instruments: Calibration Instrument, Laboratory Instrumentation / Equipment, Medical / Biotech Instruments
- Equipment Repaired: Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Multimeters / Electrical Meters, Oscilloscopes / Scopes, Power Supplies / Amplifiers, Signal / Function Analyzers, Sound Level Meters / Dosimeters, Timers
- Features: North America, Northeast US Only, Other Specialty Instruments, United States Only
-
Supplier: ValueTronics International, Inc.
Description: compression: > + 7 dBm The HP Agilent HP 8447D is a low-noise, high gain amplifier used to improve the sensitivity of counters, spectrum analyzers, RF voltmeters, EMI meters, power meters and other devices. They will also increase the maximum power available from a signal
- Frequency Range: 1,300 MHz
-
Supplier: SIE Computing Solutions, Inc.
Description: rear. The 794 Series includes custom I/O rear panels, a front circuit breaker, an AC indicator, a time meter, and a power supply fuse. A 350 watt power supply is standard. With mounting capabilities for up to a 10-slot PCI/ISA backplane, the 794 Series Platform provides users the ability to
- Speed: 2,800 MHz
- IDE Disks Capacity: 2 GB
- General Features: EMI / RFI Shielded
- Processor: Intel®
-
Supplier: OTEK Corporation
Description: 102323 (EMI/RFI) and several Mil-Std. has made the HI-Q series the controller/monitor of choice in all modern/refurbished installations worldwide.
- Number of Digits: 4
- Analog Input Channels: 1 to 3
- Width: 35.56 mm
- Height: 287.02 mm
-
Supplier: Richardson RFPD
Description: The barrier strip filtered terminal block is designed provide excellent EMI/RFI filtering of AC and DC power lines and control lines. This terminal block is available in various sizes, with terminal for soldering or spade lugs. Application examples include filtering power supplies in
-
Supplier: ValueTronics International, Inc.
Description: The 8404A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: The HP 8504 Leveling Amplifier is used the HP 432A Power Meter to level HP 8620 and HP
-
Supplier: Unipower, LLC
Description: Features and Options True RMS Digital Current Meter Remote Power Monitoring via WEB, SNMP & Bundled Software HTTP, HTTPS, SNMP, DHCP & UDP Protocols Supported Individual Outlet Switching User Programmable ON/OFF Sequencing User Programmable Alarm Thresholds Event Alerts via Email, SNMP Trap
- Number of Electrical Outlets: 8
- Current Rating: 15 amps
- Operating Temperature: 32 to 104 F
- Voltage: 115 VAC, 230 VAC
Find Suppliers by Category Top
Featured Products Top
-
Engineers face challenges in power electronics and industrial systems, including EMI interference, voltage spikes, and environmental stress that can compromise (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
that many commercial and industrial applications may encounter. EMI/RFI suppression can play an important role in many different commercial and industrial product applications. These include motors, AMR (Automated Meter Readers), Class 3 EV charging stations, solar micro-inverters, UPS (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
S. Himmelstein and Company, a leader in torque measurement technology since 1960, announces the release of its MCRT® 84800V and MCRT® 85800V Ultra-Precise Bearingless Digital Mechanical Power Meters, engineered to deliver exceptional real-world accuracy, speed, and reliability (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
S. Himmelstein and Company has launched the MCRT® 84800V and 85800V Series Ultra-Precise Bearingless Digital Mechanical Power Meters. They are built for real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature is simultaneous output of (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
ozf-in (0.07 to 1.4 Nm) 200 to 1,000% Overload 150% Overrange 25,000 rpm Speed Rating Engineering Unit Digital Outputs of Torque, Speed & Power ±5.000/±10 Volt Analog Outputs of Torque, Speed & Power Hardened to EMI (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
The Model HS20 is a compact hollow shaft encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings and EMI shielding. The encoder meets IP65 sealing requirements when ordered with the shaft seal (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
The Model H20 is a compact encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings and EMI shielding. The encoder meets IP66 sealing requirements when ordered with the shaft seal and one (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
excellent performance over the frequency range of 170 MHz - 3 GHz. High gain, low VSWR, input handling capability up to 800 watts CW and rugged design make this horn antenna excellent for both immunity and emissions testing. * Calibration data and certificate at 1 Meter Horizontal and Vertical (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
10 meter horizontal polarity FCC, MIL-STD, CISPR and TEMPEST Testing Rugged Construction Linearly Polarized Additonal Resources: (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
compression for environmental sealing and effective EMI/RFI protection. Southco’s exclusive 5 mm true center-point compression provides controlled, consistent sealing across the door. The low-profile handle is partially recessed for a clean enclosure appearance (read more)
Browse Latches Datasheets for Southco
More Information Top
-
Detection of edaphic discontinuities with ground-penetrating radar and electromagnetic induction
against observation depth ( EMI meters in the horizon- tal and vertical dipole positions) with a general linear model procedure for a polynomial design (SAS 1990).
-
A new tool for hillslope hydrologists: spatially distributed groundwater level and soilwater content measured using electromagnetic induction
EMI meter and dipole orientation .
-
Mobilized Surveying of Soil Conductivity Using Electromagnetic Induction
Sheets and Hendrickx (1995) also found that EMI instruments have tremendous advantages due to their speed and ease of use, and further stated that their transect took 40 min to survey with the EMI meter compared to almost a day with the …
-
Imaging the Lateral Migration of Subsurface Moisture using Electromagnetic Induction
Sheets and Hendrickx (1995) also found that EMI instruments have tremendous advantages due to their speed and ease of use, and further stated that their transect took only 40 min to survey with an EMI meter compared to almost 8 h with …
-
The Role of Instrumentation in the Goal of Compatibility "A Look to the Future of Interference Measurement"
Most modern EMI meters offer a choice of band- widths (Resolution is a function of IF Bandwidth) that the operator can select according to his requirements.
Indicates content that may require registration and/or purchase.