-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Powder ECCOSTOCK® FFP Epoxy-Based Powder X X
-
Supplier: DigiKey
Description: RF EMI Powder ECCOSTOCK® FFP Epoxy-Based Powder X X
-
Supplier: Master Bond, Inc.
Description: properties including no mixing and unlimited working life at room temperature. It should be noted that this one part epoxy requires a curing temperature of 250°F or above.
- Viscosity: 150,000 cP
- Use Temperature: -452.47 to 300 F
- Tensile Strength (Break): 3,000 psi
- Elongation: 65 %
-
-
Description: LOCTITE® ABLESTIK 5025E unsupported epoxy adhesive film is ideal for bonding "hot" devices onto heat sinks in applications where electrical insulation is not required. Thin, uniform bondline control Provides RF/EMI shielding Electrically conductive in x, y, z axes Excellent
- Thermal Conductivity: 6.5 W/m-K
- Chemical System: Epoxy (EP)
- Industry: OEM / Industrial
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Epoxy Technology
Description: EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and
- Viscosity: 15,000 to 25,000 cP
- Use Temperature: 572 F
- Thermal Conductivity: 1.1 W/m-K
- Coeff. of Thermal Expansion (CTE): 26.666666666666664 to 111.66666666666666 µin/in-F
-
Supplier: Epoxy Technology
Description: EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and
- Use Temperature: 482 F
- Thermal Conductivity: 2.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 28.88888888888889 to 49.44444444444444 µin/in-F
- Viscosity: 25,000 to 45,000 cP
-
Supplier: Techsil Limited
Description: MG Chemicals 8331 is a Silver Conductive Epoxy with a moderate cure time and high conductivity. This is an economical electronic epoxy with good electrical and thermal conductivities. The adhesive bonds very well to a variety of surfaces, it resists thermal and mechanical shocks and
- Features: Electrically Conductive, Thermal / Heat Conductive
- Industry: Electronics
- Chemical System: Epoxy (EP)
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Epoxy Technology
Description: EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and
- Viscosity: 800 to 1,600 cP
- Use Temperature: 482 F
- Thermal Conductivity: 1.4 W/m-K
- Coeff. of Thermal Expansion (CTE): 26.666666666666664 to 83.33333333333333 µin/in-F
-
Supplier: Techsil Limited
Description: MG Chemicals 8330 Silver Conductive Epoxy is a higher conductivity version of the 8331 Silver Conductive Epoxy. It is an electronic grade epoxy which combines a moderate curing rate and a high conductivity. It bonds very well to most substrates used in electronic assemblies;
- Features: Electrically Conductive, Thermal / Heat Conductive
- Industry: Electronics
- Chemical System: Epoxy (EP)
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Epoxy Technology
Description: EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and
- Viscosity: 25,000 to 45,000 cP
- Use Temperature: 482 F
- Thermal Conductivity: 2.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 51.99999999999999 to 88.99999999999999 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP65 represents a breakthrough in epoxy adhesive technology featuring hitherto unattainable balance of processing strengths. This two component adhesive system is formulated to cure exceptionally quickly at ambient temperatures e.g. 8-10 minutes, shorter lives at
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -80 to 400 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Features: Anti-static / ESD Control, Die Bonding Adhesive / Compound, EMI / RFI Shielding Material, Electrical Insulating / Dielectric, Electrically Conductive, Gap Filling Sealant / FIP Gasket, Liquid, Other, Specialty / Other, Unfilled
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP29LP is a two component high performance epoxy resin system featuring low viscosity, long pot life and low exotherm. As an adhesive this versatile material will form bond strengths in excess of 2,500 psi (aluminum to aluminum). It bonds well to a variety of
- Viscosity: 700 to 800 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.11538232 W/m-K
- Coeff. of Thermal Expansion (CTE): 25,000,000 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21BAS is a radio-opaque two component epoxy compound which cures readily at ambient or more quickly at elevated temperatures. This epoxy polymer system features outstanding physical and chemical properties. A user friendly one-to-one (1/1) mix ratio by
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 27 µin/in-F
- Tensile Strength (Break): 7,500 psi
-
Supplier: VPT, Inc.
Description: The VXR Series of EMI filters is the most advanced offering in VPT’s extensive line of high reliability COTS products. Building on a proven design heritage, the VXRF20 features low resistance, high attenuation and a wide input voltage range. The VXR product family is optimized for a broad
- Rated Voltage: 60 volts
- Rated Current: 20 amps
- Minimum Insertion Loss: 55 to 65 dB
- Operating Temperature: -55 to 105 C
-
Supplier: Equipto Electronics Corporation
Description: to other enclosures in our Heavy Duty product line. EEC's N6 enclosure - High End shielded enclosure with a NEMA 6 rating Product Features Military Standards 14 gauge steel frame body construction Painted to meet your specification. The model shown has a durable epoxy paint Fully
- Features: EMI/RFI Coating, Hinged Cover
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- NEMA Rating: NEMA / IP Enclosures
- Shape: Rectangular
-
Supplier: RS Components, Ltd.
Description: Super Shield Silver Epoxy Conductive EMI
-
Description: Cuming Microwave manufactures a range of epoxy and silicone-based rigid and castable absorbers, loaded with high magnetic loss carbonyl iron and ferrite fillers. The proper filler and loading level can produce a very lossy material in UHF, microwave or millimeter wave frequencies. Unlike
- Type: Casting Resin, Thermoset
- Features: EMI / RFI Shielding
- Chemical System: Epoxy, Silicone
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 5025E, Epoxy Film, Die attach LOCTITE® ABLESTIK 5025E unsupported epoxy adhesive film is ideal for bonding "hot" devices onto heat sinks in applications where electrical insulation is not required. Thin, uniform bondline control Provides RF/EMI shielding
- Thermal Conductivity: 6.5 W/m-K
- Chemical System: Epoxy (EP)
- Industry: Military / Government (MIL-SPEC / GG)
- Features: Thermal / Heat Conductive
-
Supplier: APITech
Description: Designed for three-phase, four-line power systems, these high-performance power line filters provide excellent attenuation for high voltage impulse and have current ratings from 5 to 150 amps available. Its metal case provides effective EMI shielding and they are epoxy molded
-
Description: Sprayable absorber is ideally suited for broadband, specular, off-normal, and surface wave attenuation. Silicone or urethane binder systems should be selected for dynamic applications, epoxy should be selected when a hard coating is needed or chemical resistance is desired. Sprayable
- Applications: EMI / RFI Shielding
- Form / Shape: Foam Spray
-
Supplier: APITech
Description: Designed for high performance, three-phase, three-Delta connection systems, this power line filter is effective for both balanced and unbalanced three-phase loads and has excellent attenuation for high voltage impulse. Its metal case provides effective EMI shielding and they are
-
Supplier: Henkel Corporation - Electronics
Description: ABLESTIK ABLEFILM ECF563 unsupported epoxy adhesive film is ideal for bonding "hot" devices onto heat sinks in applications where electrical insulation is not required. This adhesive provides RF/EMI shielding in bonding microwave substrates into packages.
- Thermal Conductivity: 1 W/m-K
- Type: Electrically Conductive
- Industry: Electronics (PCB / SMT Assembly)
- Features: Film / Sheet
-
Supplier: APITech
Description: These filters are effective for both balanced and unbalanced three-phase loads. The metal case of these filters provides effective EMI shielding and they are epoxy molded for internal component reliability.
-
Supplier: Allied Electronics, Inc.
Description: sealed keypads. These keypads are legended by epoxy ink printing the rubber key tops. Custom legends and colors are available at a nominal cost. The Series 84LS is offered with a choice of matrix or single pole⁄common bus circuitries and EMI shielding.
-
Supplier: Voltage Multipliers, Inc.
Description: options include: Low Ripple (including EMI shielding), Remote Enable, CDRH Delay, and Epoxy Potting.
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 1,100 to 2,200 volts
- DC Output Current: 0.0025 to 0.005 amps
- DC Output Power: 11 watts
-
Supplier: VPT, Inc.
Description: The VXR30-2800S is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling. The VXR Series patent-pending epoxy encapsulated V-SHIELD®
- DC Input Voltage: 9 to 60 volts
- DC Output Voltage: 3.3 to 15 volts
- DC Output Current: 0 to 9 amps
- DC Output Power: 30.000000000000004 watts
-
Supplier: Daburn Electronics & Cable
Description: Our compact 10 watt single and dual output DC-DC converter is a highly efficient, epoxy-encapsulated design with customizable six-sided shielding and short circuit protection available. INPUT Input Voltages 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage
- DC Input Voltage: 12 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -1 to 2 amps
- DC Output Power: 10 watts
-
Supplier: Allied Electronics, Inc.
Description: compatibility to all IR remote control data formats. This component has not been qualified according to automotive specifications. Features: Low Supply Current Photo Detector and Preamplifier in One Package Internal Filter for PCM Frequency Improved Shielding Against EMI Supply
-
Supplier: Allied Electronics, Inc.
Description: compatibility to all IR remote control data formats. This component has not been qualified according to automotive specifications. Features: Low Supply Current Photo Detector and Preamplifier in One Package Internal Filter for PCM Frequency Improved Shielding Against EMI Supply
-
Power Supplies - DC-DC Converter, 25 Watt Single, Dual and Triple Output Regulated 2:1 Input -- KW25Supplier: Daburn Electronics & Cable
Description: Our 25 watt single, dual and triple output DC-DC converter features input/output isolation, an efficiency of 86%, a minimum switching frequency of 100 KHz and short circuit protection. Six-sided shielding is also available for this epoxy-encapsulated design. INPUT Input Voltages 12
- DC Input Voltage: 12 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -2.5 to 5 amps
- DC Output Power: 25 watts
-
Supplier: Abrisa Technologies
Description: Transparent conductive coatings such as Indium Tin Oxide (ITO), Indium Molybdenum (IMO) or Index-Matched (IMITO) are used to make robust transparent electro-magnetic shielded (EMI) display enhancement glass, anti-fogging/frost-free camera windows and controlled temperature sample surfaces for
- Busbar Type: Laminate Busbars
- Busbar (Conductor) Material: Other
-
Power Supplies - DC-DC Converter, 25 Watt Single, Dual and Triple Output Compact Package -- KW25-B2ASupplier: Daburn Electronics & Cable
Description: With short circuit and over-voltage protection, our 25 watt single, dual and triple output DC-DC converter is a highly efficient, epoxy-encapsulated design with a low profile package of 2.0" x 2.0" x 0.45". INPUT Input Voltages 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT
- DC Input Voltage: 12 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -2.5 to 5 amps
- DC Output Power: 25 watts
Find Suppliers by Category Top
Featured Products Top
-
VMI’s LPS Series is designed for critical HeNe laser applications and features options that include: Low Ripple (including EMI shielding), Remote Enable, CDRH Delay, and (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
feedthrough is engineered to meet customer-specific electrical, mechanical, and environmental requirements while supporting high-pressure applications, EMI shielding, cryogenic temperatures, and stringent military or industrial standards. Douglas Electrical’s in-house engineering, customization (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Douglas Electrical Components -
CircuitSeal™ is a hermetic sealing and encapsulation process that protects connectors, circuit boards, and electronic assemblies using a low-outgassing, chemically inert epoxy. By fully encapsulating components such as rigid and flex PCBs, hybrid circuits, and flat flex cables, it creates (read more)
Browse Wire to Board Connectors Datasheets for Douglas Electrical Components -
"Flex-pin" contacts are permanently installed and encapsulated in the insulators with epoxy. Meanwhile, Omnetics manufacturing team can terminate many wires and cable types, while maintaining the design characteristics you are in search of. Custom cable harnesses outfitted with back shells, EMI (read more)
Browse Cable Harness and Wire Harness Services Datasheets for Omnetics Connector Corporation
More Information Top
-
A high performance electromagnetic interference shielding epoxy composite with multiple conductive networks in the matrix
Fig. 3 Preparation procedure diagram of EMI shielding epoxy composites .
-
Electromagnetic wave shielding and microwave absorbing properties of hybrid epoxy resin/foliated graphite nanocomposites
The electromagnetic wave shielding effectiveness ( EMI ) of ep- oxy /FGN nanocomposites versus FGNs content at fixed fre- quency 5 GHz is depicted in Figure 4.
-
Enhanced microwave shielding and mechanical properties of high loading MWCNT–epoxy composites
Few studies have been reported on CNT– epoxy composites as EMI shielding material.
-
Epoxy adhesive for EMI shielding | News | The Engineer
Epoxy adhesive for EMI shielding .
-
Chomerics introduces electrically conductive silver epoxy coatings for EMI shielding
Chomerics introduces electrically conductive silver epoxy coatings for EMI shielding .
-
Dielectric properties of graphite‐based epoxy composites
Microwave experiments (see Fig. 5) show that the only but really effective additive for producing EMI shielding with graphite– epoxy resin composites is exfoliated graphite.
-
EM compliance of narrow band input mux filters by using EMI screened components
In case of non-availability of quality components, the components may be treated with a suitable EMI shielding material like silver epoxy or conductive RTV compound and by doing EMI screening, improved components may be selected for use in the package.
-
Effect of length of carbon nanotubes on electromagnetic interference shielding and mechanical properties of their reinforced epoxy composites
The effect of length of MWCNTs on the mechanical, electrical, and electromagnetic interference ( EMI ) shielding properties of MWCNTs/ epoxy nanocomposites is investigated.
-
Highly Aligned Graphene/Polymer Nanocomposites with Excellent Dielectric Properties for High‐Performance Electromagnetic Interference Shielding
EMI Shielding Efficiencies of rGO/ epoxy Nanocomposites .
-
EMI shielding performance study of tri-layer nano stealth composites
EMI shielding effectiveness of CNT/ epoxy nanocomposites .
Indicates content that may require registration and/or purchase.