-
Supplier: Accuris
Description: Two Stroke Engine Oil (SAE 20)
-
Supplier: Accuris
Description: Special HD-Engine Oil (SAE 20)
-
Supplier: Accuris
Description: Engine oil (SAE 15W40-SF)
-
-
Supplier: Accuris
Description: Diesel Engine Oil (SAE 20W/20)
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGARD 500 Engine Oil SAE 25W-60 is specially formulated and engineered for diesel engines operating in severe conditions requiring extra protection to maintain engine cleanliness a ndwear protection. CITGO CITGARD 500 Engine Oil SAE
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: CITGO Petroleum Corporation
Description: CITGO SUPERGARD Synthetic Blend SAE 10W-40 Motor Oil is a premium quality engine oil designed to provide optimum performance in high-output gasoline (including turbocharged and supercharged) engines in passenger cars, vans, sport utility vehicles, and light trucks.
- Applications: Automotive / Transportation
- Features: Combustion Engines / Motor Oil, Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
-
Supplier: Total Lubricants USA, Inc.
Description: Medium-duty compressed natural gas (CNG) or liquefied petroleum gas (LPG) engine oil. Designed for the lubrication of engines operating under normal service conditions.
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: Total Lubricants USA, Inc.
Description: Multi-grade, heavy-duty diesel engine oil. Designed to satisfy major diesel and gasoline engine manufacturer's performance requirements for older engines. Low ash (<1%)
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: Total Lubricants USA, Inc.
Description: Multi-grade, high performance, fuel economy, heavy-duty diesel engine oil. Developed for the newest (post 2007) low emission, diesel engines with after-treatment systems such as diesel particulate filters.
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: Royal Purple, Ltd.
Description: Quadrex® is a low ash, fuel saving, high performance, synthetic blend 4-cycle natural gas engine oil. Quadrex® saves fuel and reduces maintenance costs. It extends drain intervals, ring and bearing life, prevents piston seizing and scuffing and keeps engines clean. Quadrex® is
- Kinematic Viscosity (@ 40°C): 128.8 cSt
- Viscosity Index: 108
- Pour Point: 20 F
- Flash Point: 505 F
-
Supplier: CITGO Petroleum Corporation
Description: CITGO RD-919 and RD-1019 are high dispersancy, reduced ash engine oils intended for use in railroad locomotive diesel engines and other medium-speed stationary and marine diesel engines of similar design. They meet the LMOA Generation V (GE Generation IV Long Life)
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: Chevron Lubricants
Description: HDAX 7200 Low Ash Gas Engine Oil SAE 40 is the next generation of HDAX high performance gas engine oils. Recommended for four-stroke and selected two-stroke stationary engines, HDAX 7200 provides outstanding oxidation and nitration resistance along with
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: Royal Purple, Ltd.
Description: Royal Purple Motor Oil delivers superior protection and improves performance in four-cycle gasoline and diesel engines. It increases horsepower and torque, saves fuels and reduces heat, wear and emissions. It has unsurpassed oxidation stability that allows for extended oil
- Kinematic Viscosity (@ 40°C): 182 cSt
- Viscosity Index: 108
- Flash Point: 460 F
- Applications: Automotive / Transportation, Combustion Engines
-
Supplier: SAE International
Description: not only engine oil technologies but also engine oil standards over decades. The API S category and ILSAC engine oil standard are well known and widely used engine oil specifications [ 1 ] [ 2 ]. The development of an engine oil
-
Supplier: Chevron Lubricants
Description: Designed for subzero, arctic-type temperatures, Delo 400 Synthetic SAE 0W-30 is a mixed fleet motor oil recommended for naturally aspirated and turbocharged four-stroke diesel engines and four-stroke gasoline engines in which the API CG-4, CF-4 and CF service categories
- Applications: Automotive / Transportation
- Features: Combustion Engines / Motor Oil, Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
-
Supplier: SAE International
Description: The purpose of this SAE Standard is to describe test conditions and performance evaluation factors for both diesel and gasoline engine tests. Specifically, the tests described in this document are used in the requirements for engine oils in U.S. military specifications,
-
Supplier: SAE International
Description: The purpose of this SAE Information Report is to describe test conditions and performance evaluation factors for both diesel and gasoline engine tests. Specifically, the tests described in this document are used to measure the engine performance requirements for engine
-
Supplier: United Bio Lube
Description: No Description Provided
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Features: Biodegradable, EP (Extreme Pressure / Active), Low / Non-foaming
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Fluid / Oil
-
Supplier: ASTM International
Description: Oil Test Engine (also referred to as the Sequence VIII test engine in this test method) run on unleaded fuel. An oil is evaluated for its ability to protect the engine and the oil from deterioration under high-temperature and severe service conditions. The
-
Supplier: CITGO Petroleum Corporation
Description: understanding the product mixing does result in decreased level of performance. CITGO Final Drive Oil should not be used in diesel engines and should not be used in compartments that contain friction materials unless recommended by the equipment manufacturer. Available Viscosity
- Kinematic Viscosity: 334 cSt
- Viscosity Index: 100
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Caterpillar Oil & Gas
Description: pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler Oil dipstick Oil pump Oil filter, cartridge type with RH service Shallow
- Horse Power: 1,900 to 1,985 HP
- Displacement: 69.00587117484064 liters
- Length: 146.9 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler Oil dipstick Oil pump Oil filter, cartridge type with RH service Shallow
- Horse Power: 1,430 to 1,600 HP
- RPM: 1,750 rpm
- Displacement: 51.75030661841527 liters
- Length: 113.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: with RH service Fuel transfer pump Instrumentation Instrument Panel, RH Engine oil pressure gauge Fuel pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: meter Lube System Crankcase breather — top mounted Oil cooler Oil filter — RH Auxiliary oil reservoir Rear sump oil pan Oil filler in valve cover and dipstick — RH Mounting System Engine supports Protection System Shutoff General Paint — Cat yellow
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: CANNON Instrument Company
Description: ASTM D445, ASTM D5293, ASTM D4684 CANNON certified viscosity check oils verify SAE target viscosities for kinematic viscometers, cold-cranking simulators and mini-rotary viscometers per ASTM D445, D5293 and D4684 respectively. Each check oil contains a commercial engine
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Air Operated Oil Pump Specifications Model number T512-02 Pump ratio 5:1 ratio Output SAE 10 3.5 GPM Output SAE 15W-40 3 GPM Output SAE 90 2.9 GPM Maximum Static Head 160ft (50m) Pressure relief valve √ 2" Bung adapter √ Fully serviceable √ Warranty¹ 10 years
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil, Lubricants
-
Supplier: Macnaught USA, Inc.
Description: YEAR WARRANTY! Macnaught Air Operated Oil Pump Specifications Model number T312-02 Pump ratio 3:1 ratio Output SAE 10 4 GPM Output SAE 15W-40 3.5 GPM Output SAE 90 3.2 GPM Maximum Static Head 90ft (27.4m) Pressure relief valve √ 2" Bung adapter √ Fully serviceable √
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil, Lubricants
-
Supplier: General Pump
Description: 51 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A) 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic plungers with continuously
- Maximum Discharge Flow: 1.9 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 165 F
-
Supplier: Mile-X Equipment, Inc.
Description: a hundredth of a gallon. Uses 4 replaceable AA batteries. Pre-calibrated at the factory, it is also easily field-calibrated if necessary. Can handle engine oil, gear oils up to SAE 140, antifreeze solution and hydraulic fluids. Maximum working pressure: 1000 psi. Maximum
-
Supplier: Red Line Synthetic Oil Corporation
Description: 75W90 GL-4 gear oil (similar to SAE 5W40/10W40 engine oil viscosity) Popular in Nissan, Mazda, Mitsubishi, VW/Audi, Lotus Elise/Exige, Toyota Offers quicker shifts, perfect synchronizer coefficient of friction Safe for brass synchros, as it lacks the reactive sulfurs
- Kinematic Viscosity (@ 40°C): 15.6 to 90 cSt
- Viscosity Index: 185
- Pour Point: -49 F
- Flash Point: 464 F
-
Supplier: General Pump
Description: ES SERIES – 1"; HOLLOW SHAFT – NICKEL-PLATED, FLANGED FOR GASOLINE ENGINES (SAE J609B) ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves Exclusive
- Maximum Discharge Flow: 3.96 GPM
- Maximum Discharge Pressure: 4,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Kuriyama of America, Inc.
Description: Broad Fuel Resistance - Exhibits resistance to a wide range of fuels. Meets SAE J30R7 compliance, meaning it can be used in a variety of fuel applications including gasoline, oil, diesel fuel and lubrication for internal combustion engines in mobile, stationary and marine
- Inside Diameter: 1 inch
- Outside Diameter: 1.34 inch
- Working Pressure: 300 psi
- Temperature Range: 257 F
-
Industrial Hose - T654AA Series 3/16 in. ID Small Engine Fuel Transfer Hose|Master File -- T654AA019Supplier: Kuriyama of America, Inc.
Description: Broad Fuel Resistance - Exhibits resistance to a wide range of fuels. Meets SAE J30R7 compliance, meaning it can be used in a variety of fuel applications including gasoline, oil, diesel fuel and lubrication for internal combustion engines in mobile, stationary and marine
- Inside Diameter: 0.1875 inch
- Outside Diameter: 0.47 inch
- Working Pressure: 300 psi
- Temperature Range: 257 F
-
Supplier: Kuriyama of America, Inc.
Description: Broad Fuel Resistance - Exhibits resistance to a wide range of fuels. Meets SAE J30R7 compliance, meaning it can be used in a variety of fuel applications including gasoline, oil, diesel fuel and lubrication for internal combustion engines in mobile, stationary and marine
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.94 inch
- Working Pressure: 300 psi
- Temperature Range: 257 F
-
Supplier: Macnaught USA, Inc.
Description: viscosity and premix coolants. The ideal choice for remote mount or integration into lubrication systems. INCLUDES 10 YEAR WARRANTY! Macnaught Air Operated Oil Pump Specifications Model number R300S-02 Pump ratio 3:1 ratio Output SAE 10* 6gal (23L)/min Output SAE 15W-40* 5gal
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
. Viscosity is usually reported at 100° C. If viscosity of the lubricant exceeds ranges set forth by SAE for minimums and maximums, it needs to be changed. Oil viscosity is expected to rise over time and use as soot and solids increase. A loss of viscosity in a engine is considered to be more serious (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
that its governing body is not so much ASTM but the SAE or Society of Automotive Engineers. Their technical committees bring the engine manufacturers, airframe manufacturers, oil companies, and the aviation authorities together to agree on certain standards for safety and for reliability. One (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific