Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: DeepMaterial COB encapsulating adhesives are formulated with heat-curing epoxy
- Viscosity: 32,500 to 50,000 cP
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Encapsulating / Potting, Specialty / Other
- Chemical System: Epoxy (EP)
-
Supplier: Epoxies Etc...
Description: 10-3031 is a two component electronic grade epoxy system. This material provides excellent chemical and heat resistance. It is available in a standard and low viscosity.
- Viscosity: 11,600 cP
- Use Temperature: -40 to 320 F
- Features: Die Bonding Adhesive / Compound, Liquid, Room Temperature Curing, Unfilled
- Industry: Electronics, OEM / Industrial
-
Description: General Polymers 3561 EPOXY RESIN GLAZE is a high solids, two component epoxy resin systems used for general purpose decorative aggregate and heavy duty industrial flooring systems. 3561 EPOXY RESIN GLAZE possess good chemical resistance, with excellent
- Features: Chemical / Oil Resistant, Coating, Other
- Substrate: Concrete / Masonry
- Chemistry: Epoxy, Glaze / Glass Enamel, Inorganic (Ceramic, Conversion, Glaze), Resin Base / Polymer Binder
- Location / Orientation: Floor
-
-
Supplier: Epoxies Etc...
Description: 70-3810 is a low viscosity, aluminum filled epoxy casting and tooling resin. This system is used for making heat resistant cast tools or parts that require high heat resistance and thermal conductivity. 70-3810 utilizes a new polymer resin that offers better heat resistance than
- Use Temperature: -103 to 572 F
- Thermal Conductivity: 1.80284875 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.5 µin/in-F
- Tensile Strength (Break): 14,500 psi
-
Supplier: Epoxies Etc...
Description: 20-3652 is a filled epoxy casting, potting, and encapsulating resin system. This system exhibits excellent physical, thermal, and electrical insulation properties. 20-3652 is easily machined and exhibits outstanding adhesion to metals, ceramics and plastics. When cured with Catalyst
- Use Temperature: -85 to 320 F
- Thermal Conductivity: 0.66344834 W/m-K
- Tensile Strength (Break): 9,000 psi
- Dielectric Strength: 449.9999999999993 kV/in
-
Supplier: Epoxies Etc...
Description: 20-3061 is a 100% reactive epoxy resin system which does not contain any solvents or additives which downgrade physical, thermal, and electrical insulation properties. This is a filled low viscosity system which provides good flow and wet out characteristics. 20-3061 is designed for
- Use Temperature: -76 to 320 F
- Thermal Conductivity: 0.33172417 W/m-K
- Coeff. of Thermal Expansion (CTE): 21.11111111111111 µin/in-F
- Tensile Strength (Break): 8,250 psi
-
Supplier: Allied Electronics, Inc.
Description: Cyanoacrylate Adhesive, 1.05 @ 75 ºF Specific Gravity Conductive Epoxy, Silver Epoxy Resin, Mild Odor Conductive Silver Epoxy Provides Excellent Electrical and Thermal Conductivity High Strength Conductive Bonding Repairs Defective Traces and Creates Jumpers on Boards
-
Description: General Polymers 3561C CONDUCTIVE / SPARKPROOF EPOXY RESIN GLAZE is a high solids, two-component conductive epoxy resin used as the binder resin and grout coats for the TPM® #115 Conductive / Sparkproof Flooring system. 3561C CONDUCTIVE / SPARKPROOF EPOXY
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating, Conductive, Other
- Substrate: Concrete / Masonry
- Industry: Electronics
- Chemistry: Epoxy, Glaze / Glass Enamel, Inorganic (Ceramic, Conversion, Glaze), Resin Base / Polymer Binder
-
Supplier: ThreeBond International, Inc.
Description: These ThreeBond adhesives use epoxy resin as their main component. They are excellent for a myriad of purposes including general purpose adhesion and sealing, and for electronic device bonding, filling, repair, casting and impregnation. Epoxy resins, also known as
- Viscosity: 120,000 cP
- Industry: Automotive
- Chemical System: Epoxy (EP)
- Substrate Compatibility: Rubber / Elastomer
-
Description: General Polymers 3526 LOW TEMPERATURE MULTIPURPOSE EPOXY RESIN is a two-component, high solids epoxy resin designed for use in concrete toppings, slurries, machine grouting, beam repair and preservation of concrete where rapid cure, moisture tolerance and chemical
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Conductive, Weather / UV Resistant
- Substrate: Concrete / Masonry
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Form: Liquid
-
Supplier: Accuris
Description: Epoxy Resin Paint
-
Supplier: Accuris
Description: Epoxy resin systems
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® 811 General purpose, two-part, fast-setting, five-minute epoxy. Quick green strength, machinable, flowable. Offsets/Replaces: Loctite Fixmaster Epoxy, Huntsman Araldite 2012, 3M Fastbond 10; Devcon 5 Minute Epoxy
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Accuris
Description: Epoxy Resin - Rapid Cure
-
Supplier: Accuris
Description: EPOXY COATING KIT (EPOXY RESIN SYSTEM)
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Epoxy (EP)
-
Supplier: Norplex-Micarta
Description: These products consist of multiple plies of various papers impregnated with specialty epoxy resin systems and laminated under heat and pressure to produce a thermoset composite. Both papers and resins can be modified to change the finished properties of the final product, and
- Use Temperature: 284 F
- Water Absorption: 0.59 %
- Industry: Electronics
- Chemical System: Epoxy
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Epoxy (EP)
-
Supplier: NuAire, Inc.
Description: NuAire’s Epoxy Resin countertops hold higher thermal properties than polypropylene and are less likely to scratch. Our countertops are highly corrosive-resistant, stain resistant, and hold a low moisture absorption rate.
- Type: Casework System
- Use: Industrial
- Application: Laboratory
- Features: Other
-
Supplier: Fosroc Limited
Description: A two pack thixotropic epoxy resin product for the repair of cracked concrete and masonry by the injection process.
- Features: Caulk / Grout, Leveling / Filling Compound
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Epoxy (EP)
-
Description: Plastics -- Epoxy resins -- Determination of degree of crosslinking of crosslinked epoxy resins by differential scanning calorimetry
-
Supplier: Master Bond, Inc.
Description: Master Bond EP21LSCL-1 is a two component, low viscosity epoxy resin system featuring superb optical clarity as well as outstanding non-yellowing properties. This system has a forgiving mix ratio of 100 to 60 by weight. It will cure readily at 75°F in 3-5 days or 3-4 hours at
- Deflection Temperature (@ 264 psi, 1.8 MPa): 180 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 22 to 33 µin/in-F
- Tensile Strength (Break): 7,600 psi
-
Supplier: Norplex-Micarta
Description: NP512 combines a woven glass fabric and an epoxy resin system. The product provides high flexural, impact, and tensile strength at room temperatures along with a very high flexural modulus. NP512 is suitable for applications requiring enhanced flexural modulus and physical strength
- Use Temperature: 284 F
- Water Absorption: 0.1 %
- Tensile Strength (Break): 32,000 to 40,000 psi
- Dielectric Strength: 750.0000000000013 to 799.9999999999995 kV/in
-
Supplier: Master Bond, Inc.
Description: Master Bond Supreme 11AOHTLP is a two component epoxy resin system for high performance bonding, sealing and coating. It is user friendly with a convenient one to one mix ratio by weight or volume. It cures at room temperature or more rapidly at elevated temperatures. The optimum cure
- Use Temperature: -100 to 400 F
- Industry: Aerospace, Electronics, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic
- Features: Electrical Insulation / Dielectric, Optoelectronics / Photonics, Thermal / Heat Conductive
-
Supplier: CSA Group
Description: ISO 18280:2010 provides an overview of the ISO test methods used to characterize epoxy resins.
-
Supplier: Protavic America, Inc.
Description: Non-Conductive Coating for Bonding of Stacked Wafers. This material is perfectly adapted for high reliable ceramic attaching applications. Ideal for screen printing.
- Viscosity: 20,000 to 30,000 cP
- Coeff. of Thermal Expansion (CTE): 13.88888888888889 µin/in-F
- Substrate Compatibility: Ceramic / Glass
- Features: Die Bonding Adhesive / Compound, Electrical Insulation / Dielectric, Gel, Other, Thermal / Heat Conductive, Unfilled
-
Supplier: Norplex-Micarta
Description: NP130 (NEMA FR-4) consists of a woven glass fabric substrate combined with a halogenated epoxy resin system. It is produced to printed circuit board quality standards, is flame retardant and meets or exceeds the requirements of MIL-I-24768/27, Type GEE-F, and IPC 4101, sheet 21.
- Temperature Resistance: 130 to 140 C
- Materials: Cloth / Fabric (Woven), Glass / Fiberglass
-
Supplier: Allied Electronics, Inc.
Description: CircuitWorks Conductive Epoxy is a two part, silver epoxy used in prototype, repair and general conductive bonding applications. CW2400 features strong mechanical gbonds, excellent electrical conductivity, and quick room temperature curing. CircuitWorks Condcutive Epoxy bonds
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover boron filaments in the form of tape impregnated with epoxy resin, the resin to be supplied in a "B" stage condition.
-
Supplier: SAE International
Description: This specification covers an alicyclic diepoxy carboxylate prepolymer in the form of a low vicosity liquid.
-
Description: Power class: 2A Type series: BW-E Features normally open resets automatically with connector cables blue epoxy resin insulation Main parts 1) Shell 2) Base 3) Bimetal disc 4) Movable contact 5) Temperature calibration plate 6) Static contacts Construction The movable contact are welded
- High Temperature Set Point: 95 to 320 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 24 volts
-
Supplier: Fosroc Limited
Description: A two pack low viscosity epoxy resin product for the repair of cracked concrete and masonry by the injection process.
- Features: Caulk / Grout, Leveling / Filling Compound
-
Description: Power class: 2A Type series: BW-E Features normally closed resets automatically with connector cables blue epoxy resin insulation Main parts 1) Shell 2) Base 3) Bimetal disc 4) Movable contact 5) Temperature calibration plate 6) Static contacts Construction The movable contact are
- High Temperature Set Point: 95 to 320 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 24 volts
Find Suppliers by Category Top
Featured Products Top
-
Epoxy resins made by 3,3'-diaminodiphenylsulfone. The polymer made from TG3DAS has excellent mechanical properties and heat resistance. SO2 has better performance in bonding carbon-fibers. it is used in airplanes and electronic materials. (read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
Casting & Potting Materials ELANTAS PDG, Inc. offers a wide range of high performance casting resins and potting resins. Our 2-component casting and (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Eliminate the weighing and mixing of adhesives and resins. Ellsworth Adhesives works with KitPackers, a custom resin packager that offers pre-mixed and frozen (PMF (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
materials including acrylates, methacrylates, epoxies, polyesters, nylon, ABS and other resin compounds. Easy dispersion within a polymer matrix. Prevention of soft polymer blocking in powder fusion processes. Active chemical surface facilitating strong chemical bonding (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
Supreme 11ANHT-2 Two component epoxy compound for bonding, coating and sealing Master Bond Supreme 11ANHT-2 is a two component thermally conductive, electrically insulating epoxy resin system for bonding, coating and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
handling Excellent heat resistance Toughened system Passes NASA low outgassing Master Bond Supreme 11AOHTLP is a two component epoxy resin system for high performance bonding, sealing and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
EP21LSCL-2Med Master Bond EP21LSCL-2Med is a two component, low viscosity epoxy resin system featuring superb optical clarity. This system has a forgiving mix ratio of 100 to 20 by weight. The (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
, saturated polyesters, epoxies and phenolic resins. All varnishes are offered in different organic solvents as well as waterbased systems, depending on technical demand and safety as well as environmental requirement. We are providing certified solutions for the use as binders and cross (read more)
Browse Resins and Compounds Datasheets for ELANTAS North America LLC -
(0.001) compared to liquid crystal polymer (LCP), polyimide and epoxy. These properties make Fluon+PFA EA-2000 resins an outstanding material for electrical insulation, raising the reliability of electronics. Stable dielectric constant with varying (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
These monomers are key monomers in the production of epoxy resins and polycarbonate plastic. These monomers have excellent mechanical properties. (read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc.
Conduct Research Top
-
UV Curing Epoxy Resin
UV-curing epoxy resin is a type of resin that has gained immense popularity in recent years due to its unique properties and advantages over traditional epoxy resin. Unlike conventional epoxy resin, UV-curing epoxy resin cures or hardens when exposed to ultraviolet light, making it faster and more
-
Discovering the Top Epoxy Resin Manufacturers In The World
Epoxy resin is a versatile and widely used material that is known for its durability, strength, and resistance to chemicals and heat. It is used in a variety of industries, including construction, aerospace, automotive, and electronics. Epoxy resin is commonly used as a coating or adhesive. Also
-
How UV Curing Epoxy Resin Works
The efficiency of UV Curing Epoxy Resin as an adhesive has surely taken many people by storm. It has performed well above the expectations of its critics. This particular adhesive can be referred to as a game changer in the industry.
-
Efficiently Applying, Processing and Curing Epoxy Resin
Epoxy resins are reactive resins with which a stable, chemical-resistant plastic can be produced through the addition of additives. Epoxy-based casting resins feature excellent electrical properties and a high hardness level. When applying epoxy with the proper metering equipment from
-
The best epoxy resin manufacturer in china for high-quality electronic products
Synthetic epoxy resin can be used for different purposes. This is usually made by mixing a hardener and a resin that match one another in a given ratio. After they are mixed, a chemical reaction is initiated. The curing process depends on the kind of epoxy resin and the ratio used.
-
Tech Tip 16 - Understanding & Preventing Epoxy Resin Bleed
Epoxy resin separation ("resin bleed or bleed out") is a phenomenon that can take place when working with filled, adhesive systems dispensed onto various surfaces/substrates. It is often described as a clear, colorless or amber organic stain, surrounding the die attach epoxy; appearing as a shadow
-
Exploring the Versatility of UV-Curing Epoxy Resin in Art and Craft Projects
In the dynamic world of art and craft, the quest for innovative materials that offer both functionality and aesthetic appeal is a constant journey. One such material that has been making waves in recent years is UV epoxy resin. This versatile medium, known for its robustness and high-gloss finish
-
From Jewelry to Countertops: Finding the Best UV Resistant Epoxy Resin for Various Applications
UV resistant epoxy resin is a type of epoxy resin that is specially formulated to withstand the damaging effects of ultraviolet (UV) rays. UV rays can cause epoxy resin to yellow, crack, or degrade over time, which can be a problem in various applications. UV resistance is particularly important
More Information Top
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Curing agent for epoxy resins used for powd. coatings, potting, encapsulation, ambient temp. stable epoxy prepregs, and transfer mold- ing compds., in aerospace, automotive, elec./electronic industries .
-
Kanerva's Occupational Dermatology
51 Epoxy Resins . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Curing agent for epoxy resins used for powd. coatings, potting, encapsulation, ambient temp. stable epoxy prepregs, and transfer mold- ing compds., in aerospace, automotive, elec./electronic industries .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Chem. Descrip.: One-component epoxy resin , UV curing .
-
Contact Dermatitis
2004) Nickel sulphate and epoxy resin : differences in iron status and glutathione redox ratio at the time of patch testing.
-
Thermosetting Matrix Resins
The matrix resins include glycidyl ether and glycidyl amine epoxy resins , polyimide prepolymers, and vinylesters.
-
Adhesive bonding
Epoxy resin adhesives (EP).
-
Adhesive bonding
Epoxy resin adhesives (EP).
Indicates content that may require registration and/or purchase.