-
Supplier: TPS Elektronik GmbH
Description: ESD trolley with laminate top and powder-painted metal frame. 150kg capacity, 600x500x750mm size. ESD wheels with locking feature.
- Capacity: 330.75 lbs
- Length: 23.62206 inch
- Width: 19.68505 inch
-
Supplier: All-Spec Industries
Description: The All-Spec DP110G-1 is a water based dissipative coating manufactured with a high quality acrylic latex. Produced to meet or exceed the ANSI-ESD57.1 Electronic Industry IS-5-A-2223 specifications for surface resistivity and static decay. All-Spec DP110G-1 Features: Coverage: 300-400 sq.ft. per
- Coverage: 300 to 400 ft²
- Resistivity: 10,000,000 to 1,000,000,000 ohm-cm
- Coating Material: Aluminum, Resin Base / Polymer Binder, Water Based
- Substrate: Anodized, Ceramic / Porcelain, Concrete / Masonry, Metal, Plastic, Steel, Wood
-
Supplier: All-Spec Industries
Description: The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc.
- Coverage: 300 to 400 ft²
- Resistivity: 100,000 to 1,000,000 ohm-cm
- Coating Material: Acrylic / Latex, Aluminum, Resin Base / Polymer Binder, Water Based
- Substrate: Anodized, Ceramic / Porcelain, Concrete / Masonry, Metal, Plastic, Steel, Wood
-
-
Supplier: Luxo Lamp Ltd.- Canada
Description: System 373 ESD-Safe Binocular Microscopes â€" designed for use in static-sensitive environments. The body and stand are powder-coated with a metal-laced paint that measures 10^5 Ω/sq. (static dissipative). These microscopes offer nearly 8 in. (203 mm) working distance and 15% greater
- Working Distance: 203.19989027205926 mm
- Eyepiece Style: Binocular
- Application: Medical / Forensic
- Microscope Type: Stereomicroscope
-
Supplier: FORREST Technical Coatings
Description: An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge.
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating, Conductive, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Specialty / Other, Touch-Up
- Industry: Electronics, Machine Tools, Medical / Healthcare, OEM / Industrial, Process Equipment
- Location / Orientation: Interior
- Substrate: Metal, Plastic, Steel
-
Supplier: Mountz, Inc.
Description: and reduces operator fatigue. Durability and less cosmetic damage with paint fading or chipping away. ESD compliant.
- Drive Size: 0.25 inch
- Overall Length: 5.2 inch
- Torque Range: 0.45 to 2.2 In-lbs
- Type: Torque Screwdriver
-
Supplier: DigiKey
Description: ESD Paint Floors 5 Gallon
-
Supplier: DigiKey
Description: ESD POLYCOAT PAINT 1G MGRAY
-
Supplier: RS Components, Ltd.
Description: ESD Safe Coating Paint for Plastics
- Use Temperature: 248 F
- Form / Function: Conformal / Encapsulating Coating
- Features: Other, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: ACL Staticide Diamond ESD Paint 4700 Dark Gray is a high performance, water-based polyurethane coating that is used on concrete floors to prevent static. 5 gal Pail.
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Masking protective film is made of PE film/washiashi paper as the substrate, compounded with pressure-sensitive adhesive on the top. Mainly used for automobiles, ships, trains, cabs, furniture, and other products, such as paint spraying masking blocking paint, masking paint and
- Features: Anti-static / ESD Control, Electrically Conductive, Protective Tape, Single-Sided Adhesive
- Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Terra Universal, Inc.
Description: Motorized lifters automatically raise, lower and level the work surface for optimal operator comfort and convenience Ergonomic benchtop positioning eliminates back stress—and costly lawsuits! Front panel-mounted controls ensure easy operation Sealed design isolates motor to guard against
- Length: 72 inch
- Width: 30 inch
- Load Capacity: 420 lbs
- Features: Adjustable Height, ESD (Electrostatic Dissipative), Sanitary
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Sticky ball tape, also known as sticky ball adhesive tape or sticky ball roll, is a type of adhesive tape that uses small, sticky balls as the adhesive surface. This tape is typically used for hanging items on smooth surfaces such as glass, tiles, metal, and painted walls without leaving residue or
- Features: Anti-static / ESD Control, Electrically Conductive
- Backing: Glass / Fiberglass
-
Supplier: Terra Universal, Inc.
Description: Pneumatic vibration-free mounts isolate up to 90% of building vibration, eliminate operator fatigue and nausea during microscope operations Low-profile, ergonomic design combines stability with convenience Built-in pneumatic controller simplifies leveling, allows continuous in-line operation Meets
- Length: 34 inch
- Width: 48 inch
- Load Capacity: 350 lbs
- Features: Adjustable Height, ESD (Electrostatic Dissipative), Sanitary, Specialty / Other
-
Supplier: Invotec Solutions Ltd.
Description: Ambersil Amberclens Anti-Static Foaming Cleaner A multipurpose, anti-static foaming cleaner. Ideal for general cleaning on a wide variety of electronic, industrial, aerospace and commercial equipment. Removes tough, stubborn stains such as grease, grime, dirt and nicotine. Safe for use on plastics,
- Type: Aerosol / Contact Cleaner
- Features: Anti-static / ESD Safe
-
Supplier: Caplugs
Description: VRF Series vinyl rectangular finishing caps & grips feature a flat, closed end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip on quickly and easily, and maintain a snug fit. Pad printing is available for personalization New
- Material: Vinyl
-
Supplier: Clark Foam Products Corp.
Description: resistance than static dissipative and conductive foams. Crosslink polyethylene conductive and permanently static dissipative foam. Non-contaminating, non-corrosive, and non-sloughing. ESDs: are inert and lightweight are tough, flexible and resilient are highly energy absorbent are easily
- Type: Closed Cellular
- Features & Approvals: Electrically Conductive, Weather / UV Resistant
- Material / Composition: Expanded Polyethylene (EPE), Plastic / Polymer, Thermoset / Crosslinked
- Applications: Packaging / Casing, Static / ESD Control
-
Supplier: Daemar Inc.
Description: Designed to fit most rectangular tubes and bars, Series VRR Vinyl Rectangular Caps and Grips feature a flat, rounded end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip on quickly and easily, and maintain a snug fit.
- Shape / Application: Rectangular
-
Description: General Polymers 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL, when installed over a conductive base, provides electrical resistance of 106- 109 ohms and may be used as a topcoat in a coating, slurry or troweled system. 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL is formulated to meet the tight
- Wet / Applied Thickness: 0.003 to 0.005 inch
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating, Conductive
- Type: Clear Coat / Top Coat, Enamel Paint
- Substrate: Concrete / Masonry
-
Supplier: C & C Lift Truck, Inc.
Description: combination of ash and maple hardwood strips for durability. Our ESD workbench comes with wrist strap jack on each side, a 10' green grounding wire and aluminum sheet underneath the ESD top for maximum conductivity. Standard Formica™ Laminate top colors available in Frosty White,
- Length: 48 inch
- Width: 36 inch
-
Supplier: DeWAL
Description: used as a static dissipative layer within "high static" paint hoses.
- Width: 0.25 to 20 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: 260 C
- Features: Anti-static / ESD Control, Electrical Tape, Electrically Conductive, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative
-
Supplier: RDM Industrial Products, Inc.
Description: quality inspect incoming materials such as floor finishes, floor mats, table mats, conductive floor tiles, work surfaces, paints, bags, wrist straps, common point ground cords, footwear, packaging materials, clothing, and ESD chairs in static controlled areas.
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: RDM Industrial Products, Inc.
Description: micron Extremely Quiet 50 dBA Snap-In Pre-filter allows for easy replacement and maintenance Plastic-Laminated Main Work surface (Other Surfaces Optional) Durable White Polyurethane Paint 1/4" Clear Acrylic Rear & Side Panels Removable, Flexible Front Draft Guide (ESD Static
- Length: 30 inch
- Width: 101 inch
- Features: Adjustable Height, ESD (Electrostatic Dissipative), Electrical Outlet(s) / Strip(s), Foot Rest, Keyboard Tray, Other, Portable, Storage Cabinet(s), Storage Drawer(s), Tilting Work surface
- Type: Cleanroom / Lab Workstation, Electrical / Electronic Bench
-
Supplier: RDM Industrial Products, Inc.
Description: along with the cabinet are painted with the latest in baked on corrosion resistant powder coat paint technology. Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD / Static-Control, Solid Surface, Solid Wood (Butcher Block), Stainless Steel, and More
- Height: 30 to 36 inch
- Width: 15 to 24 inch
- Depth: 29 inch
- Type: Casework System
-
Supplier: RDM Industrial Products, Inc.
Description: along with the cabinet are painted with the latest in baked on corrosion resistant powder coat paint technology. Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD / Static-Control, Solid Surface, Solid Wood (Butcher Block), Stainless Steel, and More
- Height: 30 to 36 inch
- Width: 15 to 48 inch
- Depth: 29 inch
- Type: Casework System
-
Supplier: ELMA Electronic Inc.
Description: chassis thermal simulation. Features Compliant to PICMG 3.0 specification 4U x 444mm x 385mm (H x W x D) 5 slot replicated mesh backplane Cooling side to side ( 2 x 170 CFM fans) Plug removable fan tray Dual 48VDC input terminals Front and rear ESD jack Shelf manager optional Customization
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: ASTM International
Description: pigments in paint and also may sometimes be used to characterize the identity or grade of pigments. 1.2 Sedimentation methods having as their basis Stoke's law have found general acceptance for this purpose. Results are expressed in terms of equivalent spherical diameter (e.s.d.), the
-
Supplier: SIE Computing Solutions, Inc.
Description: accessible power supplies are equipped with a DC good/fail LEDs, as well as individual cooling fans. All components including power supplies, fans, and the backplane support IPMI management and alarming. ESD jacks are located on the front and rear panels with telecom and NEBS compliance in
- CE / FCC Certified: CE / FCC Certified
- Technology: CompactPCI® Compliant
- Features: Other
-
Supplier: Mountz, Inc.
Description: operator fatigue. Durability and less cosmetic damage with paint fading or chipping away. ESD compliant model options are avaiable. Quick conversion from 1/4 F/Hex to 1/4 Sq Drive with accessory # 020175. Quick change of the end cap for color coding identification of the preset torque
- Torque Range: 1.8333333333333333 to 10 Ft-lbs
- Drive Size: 1/4" Hex
- Drive Type: Fixed Size Drive
- Drive Style: Torque Controlled
Find Suppliers by Category Top
Featured Products Top
-
. Durability Under Stress – Class F insulation, thermistor overload protection, and vacuum paint process guarantee stable performance in continuous, high-demand operations (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Powder Coatings Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
. Key Features Direct connection to the system, with built-in connection reducing overall size and optimizing performance Strong mechanical structure (vacuum paint process) High process performance: automated equipment and high consistency (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
CR4 - Thread: ESD Compliance
to fully comply with ESD standards is it necessary to have painted walkways with ESD paint in your stockroom.
-
Communication Satellite Antennas: System Architecture, Technology, and Evaluation > Satellite Antenna System Evaluation
In addition to conductivity within the material, specially developed ESD paint has been used to reduce surface charging.
-
Antenna Engineering Handbook, Fourth Edition > Satellite Antennas
Thermal covers, therefore, require sufficient conductivity in either their composition or through special ESD paints and ground paths to control the charge buildup.
-
Electrostatic Concerns In The Graphic Arts Industry
ESD preventative measures which include the use of ESD paints , floor finishes, tiles, mats, carpets, shoes, heel straps, and wrist straps should be used.
-
SPERCS—A tool for environmental emission estimation
FEICA 2, 4, 5, 8 Method: Use of literature data, expert judgment, read-across Information sources: OECD ESDs for paints and coatings, and adhesives IFRA 2 Method: Use of literature data, measured data Information source: ECHA guidance customer survey .
-
Nano/Micro Biotechnology
At the same time in the early twentieth century, several patents were issued for applications of ESD in painting [7–9].
-
Combined Bill of Materials Analysis 718, C926, C958, C808, S1190
Enclosure - Rear Display, Injection Molded Plastic, Brass Threaded Inserts, Silver Paint , ESD /EMI Coating .
-
Bill of Material Analysis - LG AX565 Mobile Phone
Enclosure, Main, Top - Injection Molded Polycarbonate, Silver Painted , ESD /EMI Coating, w/ 4 Brass Inserts .
-
Handbook of Polymernanocomposites. Processing, Performance and Application
High electrical and thermal conductivity and low coefficient of thermal expansion Additives, reinforcements, electrostatic painting for ESD protection, and EMI shielding Bayer, Hyperion Catalysis International Inc., Nanocyl, Zyvex Corp.
-
Bill of Materials - Samsung Q1EX Ultra Mobile PC
Enclosure, Main, Top - Injection Molded Polycarbonate, Black Painted , ESD /EMI Coating, Printed, w/ 15 Brass Inserts .
Indicates content that may require registration and/or purchase.