-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN89530 was specifically designed to provide a high performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed USB interface for Automotive applicaitons. The internal USB device controller is USB 2.0-compliant and implements Control, Interrupt and
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: engines located in the MAC enable the automatic generation of the 16-bit checksum for received and transmitted Ethernet frames, offloading these tasks from the CPU. Memory buffer architecture allows the most efficient use of memory resources by optimizing packet granularity. The
- Operating Temperature: -40 to 85 C
- Features: Other
-
Description: Includes a RESTful API for easy integration with other equipment and applications. Network view lets you see all your chambers with Web Controllers on one screen. Same user interface and API for ESPEC and Watlow controllers New Macro Editor Custom Emails (with data attachments) Data
- Interface: Computer Programmable, Ethernet / Networkable, Web Enabled
- Features: Datalogger, PC-Based Controller
-
-
Supplier: Cincinnati Sub-Zero Products
Description: The CSZ EZT-430i Touch Screen Controller offers a users a choice to navigate like a smartphone or windows-based navigation. It comes standard with data logging, date file access with memory stick, Ethernet control and monitoring, alarm notification via email and/or phone text message,
- Features: Chart Recorder, Datalogger, Rate Indication / Control
- Interface: Digital Front Panel, Ethernet / Networkable, Web Enabled
- Controller Type: Environmental Controller, Laboratory Controller
- Control: Fuzzy Logic, Limit / Set Point Control, PID Control
-
Supplier: Opto 22
Description: and modules mount on a SNAP PAC rack, which holds up to 4, 8, 12, or 16 modules. In addition to I/O processing, the SNAP PAC brain communicates over a standard 10/100 Mbps Ethernet network. The brain is equipped with two switched Ethernet network interfaces. Because these interfaces
- Digital I/O: 4 to 32 points
- Analog I/O: 2 to 32 points
- SRAM / SDRAM Memory: 16 MB
- Operating Temperature: 0 to 60 C
-
Supplier: ELMA Electronic Inc.
Description: Gigabit Ethernet Switch PICMG 2.16 or VITA 31.1 Model 6760 series 24 10/100/1000BT Ethernet Ports Switching capacity of 24M packets (16 ports) and 36M packets (24 ports) 8K MAC addresses Automatic or controlled learning and aging routing table Full-line rate switching engine Link
- Number of Ports: 16 to 24
- Protocol / Network: Gigabit Ethernet
-
Supplier: Volktek Corporation
Description: auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. The RJ45 type console port allows outbound network troubleshooting when networks go wrong. The USB port supports firmware upgrade, keeps configuration settings safe, and
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Mountz, Inc.
Description: The ECTD controller operates with only the ECT-Series Transducerized Smart Electric Screwdrivers. It is a single tool controller that offers programmable speed, angle, auto-reverse and soft start options. I/O interface for communication with external devices such as PLC. Preset
-
Supplier: Mountz, Inc.
Description: The ECD controller operates with only the EC-Series Smart Electric Screwdrivers (5000 models). It is a single tool controller that offers programmable speed, angle, auto-reverse and soft start options. I/O interface for communication with external devices such as PLC. Operates with
-
Supplier: Mountz, Inc.
Description: The ECTD controller operates with only the ECT-Series Transducerized Smart Electric Screwdrivers. It is a single tool controller that offers programmable speed, angle, auto-reverse and soft start options. I/O interface for communication with external devices such as PLC. Preset
-
Supplier: Mountz, Inc.
Description: The ECD controller operates with only the EC-Series Smart Electric Screwdrivers. It is a single tool controller that offers programmable speed, angle, auto-reverse and soft start options. I/O interface for communication with external devices such as PLC. Operates with Electric
-
Supplier: Microchip Technology, Inc.
Description: The LAN88730 is a high-performance, low-power 10/100 Ethernet controller which incorporates the essential protocol requirements for operating an IEEE 802.3 10BASE-T and 802.3u 100BASE-TX compliant Ethernet node. It is specifically designed to meet the high reliability standards
- Operating Temperature: -40 to 105 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Tripp Lite by Eaton
Description: Interface Controller) installed. The adapter is a more convenient, less expensive way to go online than opening your device and installing an internal Ethernet card. Plug and Play with No Power Supply NeededThis USB 2.0 Ethernet adapter offers access to an Ethernet
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: USB Connector
- Features: USB Type A
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PCB UNIT, MULTI PROCESSOR CPU BOARD, LED INDICATORS, ETHERNET PORT, DOWNLOAD PORT, HAND TERMINAL PORT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: and then download the program to your NI PXI-8196 RT controller via Ethernet. The embedded code executes on a real-time OS. Thus, you use all of the powerful and flexible development tools of LabVIEW to build reliable, real-time solutions.
- Features: Controller / Processor
-
Supplier: Performance Motion Devices
Description: Prodigy ®/CME PC/104 boards provide all the features of the regular Prodigy PC/104 boards but add the capability to download and run C-language programs directly. These boards provide high-performance motion control for scientific, automation, industrial, and robotic applications in a PC/104
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 16 bits
- Supply Voltage (DC): 12 to 56 volts
- Resolution (if Applicable): 16 bits
-
Supplier: L-com, Inc.
Description: fan installed. The fan is controlled by HyperLink's exclusive solid state fan controller. The standard unit has a fan turn-on temperature of +90° F. The controller features improved temperature setpoint accuracy and can be factory modified for other temperature setpoints. The fan is
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: L-com, Inc.
Description: Power-over-Ethernet applications. For additional information and complete specifications, click on the Data Sheet in the Downloads tab. Features Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Thermostat Controlled Heating & Cooling System Molded
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: L-com, Inc.
Description: provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: L-com, Inc.
Description: bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. For additional information and complete specifications, click on the Data Sheet in the Downloads tab. Features Features aluminum mounting plate with surge protected duplex 120 VAC Outlets &
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: Performance Motion Devices
Description: Prodigy ®/CME Stand-Alone boards provide high-performance board-level motion control for scientific, automation, industrial, and robotic applications in a stand-alone board format. Similar to other Prodigy/CME products, these boards provide the ability to download and run C-motion programs
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 16 bits
- Supply Voltage (DC): 5 volts
- Communication: CANbus, Ethernet, RS232, RS485
-
Supplier: Opto 22
Description: The SNAP-HD-G4F6 header cable connects a SNAP 32-channel digital input module (SNAP-IDC-32N) or output module (SNAP-ODC-32-SNK) to two G4 digital I/O racks. This allows older G4-based I/O systems to be integrated with modern Opto 22 products like SNAP PAC controllers, SNAP Ethernet I/O
- Cable Length: 6 ft
- Features: Cable Assembly, Multiconductor Cable, Other
- Gender: Female-Female, Male-Female
- Application: Industrial / Instrumentation and Control, LAN / Ethernet, Networking
-
Supplier: RS Components, Ltd.
Description: All PanelView Component models have RS-232 and RS-422/RS-485 ports to communicate over serial networks to MicroLogix and SLC series controllers. The C600 and C1000 models offer an additional Ethernet port supporting Ethernet communication. The design software resides in the
- Operating Temperature: 32 F
- Screen Diagonal: 3 inch
- Screen Type: LCD / Flat Panel
- Features: Other
-
Supplier: Performance Motion Devices
Description: A programmable version of the standard ION® 500 Digital Drive, the ION/CME 500 allows designers to download and run motion programs directly onto the ION 500 Digital Drive itself. This feature off-loads the host and allows for greater design flexibility with the distribution of motion
- Number of Axes / Motors: 1
- Continuous Output Current: 9.8 amps
- Supply Voltage (DC): 12 to 56 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Allied Electronics, Inc.
Description: with optional expansion card), and an Ethernet port capable of running four protocols, the G3 is the most power communications platform available today. Pick the best-in-class PLC, drive, temperature controllers, etc. for your next machine. The Red Lion G3 will make sure they
-
Supplier: Allied Electronics, Inc.
Description: with optional expansion card), and an Ethernet port capable of running four protocols, the G3 is the most power communications platform available today. Pick the best-in-class PLC, drive, temperature controllers, etc. for your next machine. The Red Lion G3 will make sure they
-
Supplier: Opto 22
Description: The SNAP-SCM-PROFI module is a high-speed serial communications module that provides a standard electrical interface between the Ethernet-based SNAP PAC System and PROFIBUS DP® networks. The SNAP-SCM-PROFI module is designed for use with Opto 22’s SNAP PAC brains and R-series
- Data Rate: 1,500 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Agency Approvals: CE Conformity Marks
-
Supplier: Ubiquiti Networks, Inc.
Description: VoIP phone. Or power a US-8 for even more Ethernet ports. Simple and Scalable Device Management The UniFi® Controller provides a graphical user interface for easy configuration and monitoring of the UniFi Switch and other UniFi devices. Simple Setup Download the app and set up
- Network Equipment: Access Points
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Sealevel Systems, Inc.
Description: flexible I/O connectivity. Standard I/O includes Ethernet, serial, USB, CAN bus, digital and analog interface. System designers can directly drive TFT/STN LCDs from the on-board video controller, and the board also includes a resistive touchscreen controller, making it perfect
- RAM: 64 to 256 MB
- Flash Memory (RAM): 256,000 KB
- Operating Temperature: -40 to 185 F
- Operating Humidity: 10 to 90 %
-
Supplier: Delta Electronics (Americas)
Description: programming needs, a communication slot for various communication cards, and a USB port to make data uploads and downloads fast and easy. Saving space, reducing setup and wiring time, while providing high efficiency and stability system —all included in the MS300 series with drive size
- Number of Axes / Motors: 4
- Rated Power: 186.53648520510126 to 14,922.9188164081 watts
- Continuous Output Current: 1.5 to 65 amps
- Supply Voltage (AC): 115 to 480 volts
-
Supplier: Allied Electronics, Inc.
Description: with optional expansion card), and an Ethernet port capable of running four protocols, the G3 is the most power communications platform available today. Pick the best-in-class PLC, drive, temperature controllers, etc. for your next machine. The Red Lion G3 will make sure they
-
Supplier: Allied Electronics, Inc.
Description: with optional expansion card), and an Ethernet port capable of running four protocols, the G3 is the most power communications platform available today. Pick the best-in-class PLC, drive, temperature controllers, etc. for your next machine. The Red Lion G3 will make sure they
-
Supplier: Festo Corporation
Description: automation or special machine construction. Integrated controllers and simple controller The integrated controllers make HEPP very compact. And communication via interfaces such as PROFINET®, EtherNet / IP®, EtherCat® enable easy commissioning, parameterization and
- Gripping Force: 1,100 N
- Stroke: 28 mm
- Gripping Size: 42 mm
- Operating Temperature: 32 to 122 F
-
Supplier: D-Link Systems, Inc.
Description: before using existing devices. Centrally Manage your Wireless Network When working in conjunction with D-Link Unified Switches/Controllers, the DWL-6610AP can be centrally managed. This allows for a large number of APs to be deployed and managed easily and efficiently. Once the APs are
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: university campus deployments.1 At transfer rates of up to 300 Mbps in the 2.4 GHz frequency range, users are able to connect with legacy 802.11g adapters as well as the latest 802.11n adapters to enjoy faster downloads and instant communication. Versatile Access Point The DAP-2360 allows
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
Find Suppliers by Category Top
Featured Products Top
-
Uncover how leading OEMs are winning today and the key plays that can position your business for success. Download the playbook (read more)
Browse Motor Controllers Datasheets for Allen-Bradley / Rockwell Automation -
The free, online resource gives you the tools to size and select the correct components for you refrigeration or AC system. Save engineering time with three simple steps: 1. Enter application details using the intuitive interface 2. Size and select products that meet the demands of your application 3. Share your project and download files easily (read more)
Browse HVAC Controllers Datasheets for Parker Sporlan Division -
glide. Related, helpful content: For more in-depth information about this topic, download Sporlan document “System (read more)
Browse HVAC Controllers Datasheets for Parker Sporlan Division -
. Download Document Learn more about Yaskawa's Irrigation Solutions (read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
. This intuitive software solution provides teams with easy access to the data that they need to better solve problems, improve processes and meet their production targets. The MagneMover LITE Operator Runtime Tool is available now to download through the Emulate3D software portal. (read more)
Browse Motion Controllers Datasheets for Allen-Bradley / Rockwell Automation -
for both OEM and automation applications. These high bandwidth controllers feature 100 microsecond sample time for velocity, position and current feedback. Industry standard network and control interfaces (Ethernet fieldbus technology, USB, network communication protocols (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
security for controllers and Program Organization Units (POUs) through longer password support up to 64 characters. Also available in this single software download are the trending capabilities for PowerFlex?drive parameters and Micro800 controller tag variables, which help to save setup time and improve maintenance. (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
, or 3R): 208 V up to 100 HP | 240 V up to 100 HP | 480 V up to 250 HP Download Press Release (read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
Micro850 and Micro870 2080-Lx0E controllers using the (read more)
Browse Motor Controllers Datasheets for Allen-Bradley / Rockwell Automation -
Siemens PLCs and SQL databases. The latest update introduces symbol browsing capabilities for Siemens S7-1200 and S7-1500 controllers, significantly reducing integration time and eliminating the need for manual tag creation. This enhanced Siemens (read more)
Browse Network Cards and Network Controllers Datasheets for Softing Inc. Industrial Automation
More Information Top
-
Network Adapter Request Board - Page 59 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Gigabyte GA-81848P775-G ethernet Controller Download (Windows XP Professional) [PCI / ISA] .
-
windows server 2003 enterprise ed. ethernet controller driver
Does anyone know where I can download the ethernet controller dirvers compatible with server 2003?
-
DRIVER NEEDED: MSI MS-7058-100 (Windows XP Home) [IDE] - Free Drivers Download | Request and Support Forums
It said it was Marvell Yukon 88E8053 PCI-E Gigabit Ethernet Controller PCI so I downloaded a driver for it.
-
Realization of Embedded Multimedia System Based On Dual-Core Processor OMAP5910
input and output, an Ethernet controller for operating system downloading and data transmitting, a PS/2 mouse and a keyboard as human Ethernet device interfaces.
-
Trends in Intelligent Robotics
Software was downloaded into ROV controllers via Ethernet .
-
Gain scheduled neural network tuned pi feedback control system for the lansce accelerator
Measurement data is uploaded to the remote system via Ethernet, the controller gains are tuned in the remote system, and new controller gains are downloaded to the controller via Ethernet .
-
windows 98se Major problems HELP!!! - Free Drivers Download | Request and Support Forums
I tried downloading a driver for the ethernet controller but it still doesn't seem to be able to read it properly.
-
Please help, ethernet controller.
and downloaded the file for the ethernet controller ....now what O.o .
Indicates content that may require registration and/or purchase.