-
Supplier: Medical Isotopes, Inc.
Description: Ethyl 2-Cyanoacrylate
-
Supplier: Techsil Limited
Description: Techsil® Cyanoacrylate Universal is a medium viscosity modified Ethyl Cyanoacrylate adhesive. Techsil® Cyanoacrylate Universal is suitable for bonding a very wide range of materials, including some porous ones, where a fast cure speed is required. Techsil®
- Features: Cyanoacrylate
-
Supplier: Newark, An Avnet Company
Description: ADHESIVE, ETHYL CYANOACRYLATE, BOTTLE, 20G; Viscosity:Low Viscosity; Product Range:-; Weight:20g; Volume:-; Adhesive Type:Cyanoacrylate; Cure:Humidity; Adhesive Colour:Transparent; Dispensing Method:Needle Bottle; Colour:Transparent RoHS Compliant: Yes
-
-
Supplier: Accuris
Description: Adhesive 8802 Ethyl cyanoacrylate based, rapid bonding, adhesive
-
Supplier: Master Bond, Inc.
Description: Master Bond MB297Med cyanoacrylate adhesive is a high strength, rapid curing, one component system which offers ultra-fast bonding at room temperature with no mixing or heating required. Only contact pressure is needed after application of the adhesive. MB297Med generally bonds from within a
- Viscosity: 2,000 to 2,400 cP
- Coeff. of Thermal Expansion (CTE): 126 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.5
- Index of Refraction: 1.46 to 1.48
-
Supplier: Accuris
Description: Adhesives - Ethyl and methyl cyanoacrylate types 1, 2 and 3
-
Supplier: R. S. Hughes Company, Inc.
Description: Sicomet clear 102 cyanoacrylate adhesive is compatible with metal, plastic, rubber and pourous materials with a 24 hr cure time. Provides a 5 sec to 60 sec fixture time. Delivers great performance with a shear strength of 3000 psi and tensile strength of 1200 to 3000 psi. Minimum to maximum
- Use Temperature: -40 to 212 F
- Features: Cyanoacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Sicomet clear 100 cyanoacrylate adhesive is compatible with metal, plastic, rubber and fabric materials with a 24 hr cure time. Provides a 5 sec to 60 sec fixture time. Delivers great performance with a shear strength of 2500 psi and tensile strength of 1200 to 2500 psi. Minimum to maximum
- Viscosity: 150 cP
- Use Temperature: -40 to 212 F
- Features: Cyanoacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Sicomet clear 101 cyanoacrylate adhesive is compatible with metal, plastic and rubber materials with a 24 hr cure time. Provides a 5 sec to 60 sec fixture time. Delivers great performance with a shear strength of 2500 psi and tensile strength of 1200 to 2500 psi. Minimum to maximum operating
- Viscosity: 2 cP
- Use Temperature: -40 to 212 F
- Features: Cyanoacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Sicomet clear 100 cyanoacrylate adhesive is compatible with metal, plastic, rubber and fabric materials with a 24 hr cure time. Provides a 5 sec to 60 sec fixture time. Delivers great performance with a shear strength of 2500 psi and tensile strength of 1200 to 2500 psi. Minimum to maximum
- Viscosity: 150 cP
- Use Temperature: -40 to 212 F
- Features: Cyanoacrylate
-
Supplier: Accuris
Description: Adhesive, Ethyl and Methyl Cyanoacrylate, Types 1, 2 and 3
-
Supplier: Sigma-Aldrich
Description: Ethyl-type, fast setting, chemically resistant, high strength
- Features: Cyanoacrylate
-
Supplier: Techsil Limited
Description: Techsil® Cyanoacrylate 80 is a black toughened rubber ethyl cyanoacrylate with an exceptional peel strength and shock resistance. Techsil® 80 has a longer setting time than regular cyanoacrylates allowing the user more time to assemble the material together after
- Features: Cyanoacrylate
-
Supplier: Techsil Limited
Description: Techsil® Fast Cyanoacrylate 95 is specially formulated for the bonding of plastics, rubbers, woods, metals and other common substrates. It is recommended for use on close-fitting parts and smooth, even surfaces. Techsil® 95 is a low viscosity (40cPs) modified Ethyl Cyanoacrylate
- Features: Cyanoacrylate
-
Supplier: Accuris
Description: ADHESIVES, CYANOACRYLATE, (CA), ETHYL ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 5 is a clear rubber toughened ethyl adhesive which provides excellent peel, impact and shear strength. Solution 5 allows up to .006 gap fill capability and works great on metal, rubber and plastic. Temperature range: -65°F to 220°F. Replaces Loctite 480 & 300 Rubber "Toughened"
- Applied Thickness / Gap Fill: 0.006 inch
- Viscosity: 240 to 340 cP
- Elongation: 2 %
- Index of Refraction: 1.45
-
Supplier: Techsil Limited
Description: Techsil® Cyanoacrylate Plastic & Rubber is a low-medium viscosity (20cPs) modified Ethyl Cyanoacrylate adhesive. Techsil® Cyanoacrylate Plastic & Rubber is suitable for bonding a very wide range of materials, including some porous ones, where very fast cure speed is
- Features: Cyanoacrylate
-
Supplier: Chemence Inc.
Description: KB154 is a medium-high viscosity, modified ethyl cyanoacrylate instant adhesive, designed to give enhanced bonding on metallic substrates but will also give high strength bonds on plastics, rubbers, ceramics and other common substrates. KB154 has enhanced gap filling capacity and can
- Applied Thickness / Gap Fill: 0.00787402 inch
- Viscosity: 1,400 to 1,675 cP
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
-
Supplier: Chemence Inc.
Description: KB2034 is a low-medium viscosity, modified ethyl cyanoacrylate instant adhesive with enhanced temperature resistance properties. KB2034 is formulated to resist higher operating temperatures than standard cyanoacrylate grades and can be used at continuous temperatures up to 105°C
- Applied Thickness / Gap Fill: 0.005905515 inch
- Viscosity: 90 to 110 cP
- Industry: Building / Construction, Electronics, OEM / Industrial
- Features: Cyanoacrylate, Die Bonding Adhesive / Compound, Liquid
-
Supplier: Ellsworth Adhesives
Description: Permabond 825 Cyanoacrylate Adhesive Clear is a low viscosity, rapid curing, modified ethyl cyanoacrylate suitable for applications where high temperature resistance is required. It is fast setting and has a good adhesion to metals, plastics, and rubber. 1 oz Bottle.
- Applied Thickness / Gap Fill: 0.005905515 inch
- Viscosity: 100 to 150 cP
- Features: Cyanoacrylate
- Cure / Technology: Single Component System
-
Description: Aron Alpha 200 Series Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer.
- Applied Thickness / Gap Fill: 0.008 inch
- Viscosity: 1,500 cP
- Use Temperature: -65 to 180 F
- Tensile Strength (Break): 4,100 psi
-
Description: Aron Alpha 200 Series Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer.
- Applied Thickness / Gap Fill: 0.004 inch
- Viscosity: 40 cP
- Use Temperature: -65 to 180 F
- Tensile Strength (Break): 4,600 psi
-
Description: Aron Alpha 200 Series Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer.
- Applied Thickness / Gap Fill: 0.005 inch
- Viscosity: 100 cP
- Use Temperature: -65 to 180 F
- Tensile Strength (Break): 4,600 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond MB297 is a high strength, rapid curing, ethyl cyanoacrylate adhesive with a viscosity of 2,200-2,400 cps at room temperature. It offers reliable, cost effective bonding at room temperature with no mixing. Only contact pressure is required after application of the adhesive.
- Viscosity: 2,000 to 2,400 cP
- Coeff. of Thermal Expansion (CTE): 126 µin/in-F
- Tensile Strength (Break): 4,000 psi
- Dielectric Constant (Relative Permittivity): 3.5
-
Supplier: Master Bond, Inc.
Description: Low viscosity MB250NT is a single component ethyl cyanoacrylate that cures exceptionally fast at room temperature. This high strength, non-toxic system meets ISO 10993-5 standard for cytotoxicity. It is often used in high speed production of disposable medical devices and also has
- Viscosity: 100 to 110 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 38.88999999999999 to 41.67 µin/in-F
- Tensile Strength (Break): 5,000 psi
-
Description: Toagosei offers the industry’s widest selection of high-performance, application-specific, instant adhesives. Aron Alpha® brand cyanoacrylate (instant) adhesives are available in a variety of viscosities, cure speeds, gap-filling capabilities and substrate compatibilities. The ultra
- Tensile Strength (Break): 4,600 psi
- Features: Cyanoacrylate
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Ellsworth Accessories Aaron Alpha 201 is a one component, humidity curing, cyanoacrylate adhesive that is used for bonding metal, plastics, and rubber. It offers an extremely low viscosity and resistance to chemicals and solvents. 20 g Bottle.
- Viscosity: 2 cP
- Features: Cyanoacrylate
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 380 is a one component, medium viscosity, rubber toughened ethyl cyanoacrylate adhesive with increased flexibility, peel strength, and enhanced resistance to shock. 1 oz Bottle.
- Viscosity: 100 to 800 cP
- Thermal Conductivity: 0.1 W/m-K
- Tensile Strength (Break): 2,610 psi
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 380 is a one component, medium viscosity, rubber toughened ethyl cyanoacrylate adhesive with increased flexibility, peel strength, and enhanced resistance to shock. 3 g Tube.
- Viscosity: 100 to 800 cP
- Thermal Conductivity: 0.1 W/m-K
- Tensile Strength (Break): 2,700 psi
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Henkel Corporation - Industrial
Description: Low viscosity, liquid ethyl cyanoacrylate adhesive designed for bonding of plastics and elastomeric materials where very fast fixturing is required. LOCTITE® 404 is a transparent, colorless to straw colored, low viscosity, liquid ethyl cyanoacrylate adhesive designed for
- Applied Thickness / Gap Fill: 0.005 inch
- Viscosity: 110 cP
- Use Temperature: 65 to 180 F
- Features: Cyanoacrylate
-
Supplier: Hi-Tech Seals, Inc.
Description: Classic cyanoacrylates are represented by the ethyl and methyl chemistries. Generally, the methyls offer better bond strengths on metals, the ethyls providing better strengths on everything else. Substrate selection and bond line configuration directly influence adhesive
- Applied Thickness / Gap Fill: 0.008 inch
- Viscosity: 1,500 cP
- Use Temperature: -65 to 180 F
- Thermal Conductivity: 0.1 W/m-K
-
Supplier: Matrix Scientific
Description: Ethyl 3-(4-chlorophenyl)-2-cyanoacrylate Molecular Formula: C12H10ClNO2 Molecular Weight: 235.67
- Purity: 95 %
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, Acetone, Xylene, Butyl Acetate Chemical Component, 0.74 Specific Gravity World famous ethyl cyanoacrylate rapid bonding adhesive. Bond strength not affected by temperatures from –60°C to +85°C (–76°F to +185°F). Cyanoacrylate adhesive with clear transparent
-
Supplier: DME Company
Description: Superglue Instantly bonds glass, metals, plastics, & rubber. Bonds close-fitting parts in seconds. Works on clean surfaces of aluminum, copper, brass, steel, vinyl, PVC, polyester, nylon, fiberglass & wood. #49403 Super Glue Instant Bond 3 gram bottle Ethyl grade Bonds close fitting parts in
- Applied Thickness / Gap Fill: 0.005 to 0.008 inch
- Viscosity: 110 cP
- Use Temperature: -65 to 180 F
- Features: Air Setting / Film Drying, Cyanoacrylate
Find Suppliers by Category Top
More Information Top
-
METHYL CYANOACRYLATE AND ETHYL CYANOACRYLATE (CICAD 36, 2001)
ETHYL CYANOACRYLATE .
-
http://www.inchem.org/documents/kemi/kemi/ah1997_25.pdf
ethyl cyanoacrylate , ethyl 2-cyano-2-propenoate, 2-propenoic acid 2-cyano ethyl ester .
-
Biologically Responsive Biomaterials for Tissue Engineering
Particularly, cyanoacrylate adhesives have shown excellent performance as skin adhesives, surgical glues, and embolitic materials [4–7], in skin closure, in plastic surgery, or in osteosynthesis ( ethyl cyanoacrylate (ECN) polymerized by ultrasounds) [8, 9], in the therapeutic embolization of cere- bral arteriovenous malformations …
-
Kanerva's Occupational Dermatology
… acrylic gel nails (occupational airborne dermatitis (Cravo et al. 2008) ‘‘Cain’’ (local anesthetics) and propanidid (Castelain and Piriou 1980) Cement dermatitis from dichromate content (koilonychia, fissures) Codein (onycholysis, subungual hyperkeratosis, nail atrophy) (Romaguera and Grimalt 1983) Ethyl cyanoacrylate (Shelley and Shelley 1988 …
-
Intracellular Delivery
ethyl cyanoacrylate .
-
http://repository.up.ac.za/bitstream/handle/2263/28899/dissertation.pdf?sequence=1
Without a photoinitiator, ethyl cyanoacrylate adhesives will form strong bonds to smooth underwater surfaces.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-08-3894/ALAYAVALLI-DISSERTATION.pdf?sequence=1
… Conductive Epoxy .......................................................................37 3.2.4.2 Electroless Nickel Deposition .....................................................39 3.2.4.3 Electrically Conductive Polymers ...............................................39 3.2.4.3.1 Chemical Synthesis.........................................................40 3.2.4.3.2 Electrochemical Polymerization.....................................40 3.2.4.4 Ethyl Cyanoacrylate ....................................................................41 .
-
Contact Dermatitis
1995) Occupational allergic contact dermatitis from ethyl cyanoacrylate .
-
In vivo study of ethyl-2-cyanoacrylate applied in direct contact with nerves regenerating in a novel nerve-guide
Occupational allergic contact dermatitis from ethyl cyanoacrylate .
-
Peripheral neuropathy in workers exposed to nitromethane †
Methods Environmental sampling was performed for nitromethane and ethyl cyanoacrylate .
Indicates content that may require registration and/or purchase.