-
Supplier: Atos North America
Description: On/off and proportional valves equipped with explosion-proof solenoids. The solenoid case is designed to contain the possible explosion which could be caused by the presence of the gas mixture inside the housing, thus avoiding dangerous propagation in the external
- Valve Size: 0.2362206 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: Atos North America
Description: Explosion-proof ZA valves are proportional valves equipped with specific solenoids and integral digital electronic drivers. The solenoid and the electronics housing are designed to contain the possible explosion which could be caused by the presence of the gas
- Valve Size: 0.2362206 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: Assured Automation
Description: The Assured Automation B Series Electric Valve Actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90°) ball valves, butterfly valves, plug valves and dampers. Available in a wide range of output torques
- Actuator Torque: 150 to 20,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 220 volts
- Operating Temperature: -40 to 140 F
-
-
Supplier: ProMation Engineering, Inc.
Description: The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as the ProMation
- DC Voltage: 24 volts
- AC Voltage: 24 to 230 volts
- Features: Electric, Local Position Indication
- Location: Hazardous
-
Supplier: ControlAir LLC
Description: The Type-2000 Pneumatic and Electro-Pneumatic Valve Positioners are designed to provide stable and accurate control of rotary and linear valves. These force balanced devices are operated with cam characacterized air pressure control utilizing a low friction spool
- Maximum Supply Pressure: 21.8 to 145 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -40 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: ProMation Engineering, Inc.
Description: The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as the ProMation
- Actuator Torque: 1,770 In-lbs
- AC Voltage: 24 to 230 volts
- Features: Electric, Local Position Indication
- Location: Hazardous
-
Supplier: ProMation Engineering, Inc.
Description: The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls. Explosion Proof and
- Actuator Torque: 300 In-lbs
- AC Voltage: 24 to 230 volts
- Features: Electric, Local Position Indication
- Location: Hazardous
-
Supplier: ControlAir LLC
Description: designed for both Intrinsically Safe* and Explosion-Proof* operation. Advanced circuitry includes electronic feedback control for superior vibration protection and highly accurate output. With flow rates up to 12 SCFM(20m3/hr), the 950XP has the muscle to drive large
- Output Pressure: 3 to 27 psi
- Maximum Air Volume: 12 SCFM
- Maximum Supply Pressure: 100 psi
- Operating Temperature: -40 to 160 F
-
Supplier: Radwell International
Description: EXPLOSION PROOF VALVE SUPERVISORY SWITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric
- Actuator Torque: 5,200 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Features: Electric
-
Supplier: MXD Process
Description: offers added flexibility by allowing you to replace it swiftly with a general-purpose stator or an emulser stator. Safety is our top priority - our explosion-proof mixer utilizes an Inverter Duty Explosion Proof electric motor, ensuring safe operations even in hazardous
- Capacity: 0.6684027313609214 to 2.6736109254436857 cubic feet
- Motor Speed: 500 to 5,000 rpm
- Motor Power: 3 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: quick and easy replacement options, allowing you to switch to a general-purpose stator or an emulser stator, providing added flexibility and variability in your mixing processes. Safety is our top priority - our explosion-proof mixer utilizes an Inverter Duty Explosion
- Capacity: 2.6736109254436857 to 7.352430044970135 cubic feet
- Motor Speed: 360 to 3,600 rpm
- Motor Power: 5 HP
- Operating Condition: Batch Operation
-
Supplier: Continental Hydraulics
Description: VSD 03M EXA HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) CSA certified Explosion-Proof coils
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Features: Control Valves, Intrinsically Safe
- Valve Type: Directional Valves, Solenoid Valves, Spool Valves
-
Supplier: co-ax valves inc.
Description: steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 4.9212625 inch
- Pressure Rating: 0 to 580.1508 psi
- Number of Ports/Ways: 2
- Media Temperature: 140 F
-
Supplier: DeZURIK, Inc.
Description: The electrically actuated Series 5200E Control Valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust. The rugged, self-cleaning
- Connection Description: Bolt Flange
- Features: Control Valves, Other
- Primary Material: Ductile Iron
- Valve Type: Pinch Valves
-
Supplier: Red Valve Company, Inc.
Description: isolates all mechanical parts of the valve, so the breakaway torque remains constant. Red Valve Series 5200E electric actuated control valves are actuated by AUMA, Rotork, or Limitorque electric operators as a standard, and include heaters, thermostats, position
- Valve Size: 1 to 30 inch
- Pressure Rating: 50 to 150 psi
- Connection Description: Bolt Flange
- Features: Control Valves, Other, Rubber
-
Supplier: Cole-Parmer
Description: • Field selectable direct and reverse modes • Accuracies of
0.15% and 0.25% of span • Intrinsically safe input on all models • Explosion-proof enclosure (STD6000 models only) • Rugged NEMA 4X and IP65 enclosures on all models Immune to shock and vibration, the Brandt - Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Mixer Direct
Description: different chemistries can be done in less than 30 seconds. A huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds on the dissolver are controlled by a local explosion proof controller
- Motor Power: 10 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Cole-Parmer
Description: • Field selectable direct and reverse modes • Accuracies of
0.15% and 0.25% of span • Intrinsically safe input on all models • Explosion-proof enclosure (STD6000 models only) • Rugged NEMA 4X and IP65 enclosures on all models Immune to shock and vibration, the Brandt - Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Process Sensing Technologies USA
Description: in the same MultiDetek2 EX purged enclosure. Using the standard rackmount platform of the MultiDetek2 mounted on a slide out system makes it easy to swap units inside the enclosure for maintenance or application upgrade. Features: Explosion proof for use in Zone 1 and Zone 2 Integrate
- Operating Temperature: -4 to 116.6 F
- Remote Interface: Other
-
Supplier: Cole-Parmer
Description: •
0.25% full scale accuracy • 4 to 20 mA Input • High and low split ranging • Field-selectable features • Direct and reverse acting input and output Transducers are designed for valve actuating, air cylinders, and controllers. The 4 to 20 mA current input is conditioned to provide - Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: •
0.25% full scale accuracy • 4 to 20 mA Input • High and low split ranging • Field-selectable features • Direct and reverse acting input and output Transducers are designed for valve actuating, air cylinders, and controllers. The 4 to 20 mA current input is conditioned to provide - Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Eastern Instruments
Description: The CentriFeeder™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Mixer Direct
Description: gives you access to a machine that is designed for this volume. With an 24" lift the DP2 high shear mixer can easily accommodate up to 20 Gal of material, and stay in a size that can still fulfill mixing in 1L beakers. The air lift moves smoothly in and out of position using a 3-way air
- Motor Power: 3 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Eaton Hydraulics Group
Description: Directional Valves No matter what market a hydraulic system serves, there is a dependable directional valve for it among Eaton’s DG Series. Easily mountable on industry standard surfaces, Eaton directional valves provide three- or four-way directional control for cylinder
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3 to 4
- Features: Control Valves, Mechanical Device, Pilot Operated
- Valve Type: Directional Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Standard with a lockable manual override 4-way standard configuration with optional adapter for 3-way field conversion NAMUR mounting available in single or dual coils and open or closed centers Available in explosion proof configurations for hazardous
- Features: Control Valves
- Valve Type: Solenoid Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pneumatic Actuated Overflow Valve Recommended and utilized in plants that run in an overflow condition for long periods. A multifunction valve especially designed as an § Automatic overflow valve § Pressure limiting valve § Bypass valve Regulates large flow
- Media: Air, Gas, Water
- Features: Control Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pneumatically Operated Switch Valve For the quick and safe shut-off of consumer lines. Versions for special applications: § With thread or lens connection § With position indicator (also for explosion proof areas) Switching position: de-energized for closing. Corrosion resistant
- Media: Air, Gas, Water
- Features: Control Valves
-
Supplier: Conant Controls, Inc.
Description: Electric Operator Weatherproof Construction (also available in explosion proof housing). Lightweight and compact, these operators are specifically designed for automating and remote control operation of Conant 2 • 3 • 4 • 5 Way Precision Selector Valves — 1/8" through
- Actuator Torque: 80 In-lbs
- Features: Electric
- Location: Hazardous
- Full Range of Rotary Motion: Multiturn (+360 degrees), Quarter Turn ( 90 degrees)
-
Supplier: Badger Meter
Description: Research Control® SRD smart valve positioners deliver actionable diagnostic information about valve performance and assist compliance with fugitive emissions regulations. SRI analog valve positioners are also available. The SRD 960 (explosion-proof) and SRD
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 1,500 psi
- Temperature Range: -4 to 320 F
-
Supplier: Valcor Engineering Corporation
Description: broad range of industrial applications. Typical applications include: Tank drain valves Differential pressures down to zero PSI Process control and production piping General on-off control of water, oil, and gas Gas and liquid distribution systems Economical choice for OEM
- Valve Size: 0.375 to 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 295 F
-
Supplier: Assured Automation
Description: Pipeline applications Available Actuators Weatherproof Electric Explosion Proof Electric Pneumatic (single & double acting) 4-20 mA, or 3-15 psi Positioners for pneumatic
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Flow (Cv): 15 to 22,400
Find Suppliers by Category Top
Featured Products Top
-
, and compromise overall system safety—especially under extreme temperature changes or high-pressure washdowns. This battery vent valve delivers a reliable and cost-effective pressure management solution for (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
explosion-proof design: explosion-proof port, reinforced door locks, and pressure leakage valves. Accurate temperature control: RT+20°C to 200°C, (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
microcomputer temperature control system and high-sensitivity thermocouple sensors, the oven achieves precise temperature regulation with a control range of RT+10? to 200? (customizable up to 400?) and temperature accuracy of ±1?. The forced convection circulation system with explosion-proof fan (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
the terminal PCB board. Multiple indicator options are available. For more information on Bonomi EX Series explosion proof limit switches or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit online at http://www.bonominorthamerica.com. (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
Protect Your EV Battery Pack with Our Explosion-Proof Valve In the high-stakes world of electric vehicles, maintaining the safety of the battery pack is paramount. The Explosion-Proof Valve is a critical component for EVs and (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Explosion Proof HVAC: Mining and Drilling The Challenge: Air Innovations was asked to design a Class I Division I environmental control system (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Download product data sheet Explosion Proof - Medical 600 Equipment for (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
reliability. Milvent Battery Pack Explosion-Proof Vents are designed to equalize pressure while maintaining high levels of environmental protection. The vents allow battery enclosures to breathe, reducing internal stress on seals and minimizing condensation buildup. Under abnormal operating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
final environmental control solution needed to dehumidify the ambient air in a single pass (versus re-circulating air) – which is a critical parameter for the fluid-bed coating process – in an explosion-proof environment. The Solution: We (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC
More Information Top
-
Guidelines for Process Safety Documentation
Of the numerous kinds of equipment categorized as instrumentation (see Section 8.3.2), an explosion proof modulating globe control valve , to be used outdoors in a hazardous environment is the example utilized here.
-
Manufacturing Engineering and Automation II
Automatic control system for dust sensor signal analysis and comparison, and control valve port explosion - proof solenoid valve opening in order to achieve the adjustment spray.
-
Concept of building infrastructure of cryogenic motor fuel filling complexes
…units ensuring efficiency and safety of the stations are: domestic series-made explosion-proof Stirling cryogenic machines (CGM) with electric motors, certified gas distribution cabinets, low-temperature cryogenic fuel storage tanks, small remote controllable electrically driven explosion - proof valves , and standard containers.
-
CR4 - Thread: DC/AC Solenoid
As far as area classification is concerned most Intrinsically safe or explosion proof valves I have come across are Pneumatically controlled .
-
Research on the oil tank sludge cleaning robot system
…of oil tank sludge robot cleaning system are as follows: Cylinder(1), Hydraulic Motor(2), Proportional solenoid valve(3) Explosion-proof type combustible gas detector, (4)Explosion-proof junction box, (5)Flow control solenoid valve , (6) Explosion - proof infrared lamp, (7)Explosion…
-
Table of content
Design of a New Explosion - proof Intelligent Monitoring & Control System for Electric Valve ...................................4894 .
-
Final design, installation and baseline testing of 500 kW direct contact pilot plant at East Mesa
ate the control valves and to pressurize some non- explosion - proof electrical .
-
The use of variable frequency drives as a final control element in the petroleum industry
…of how these devices work in comparison to the more commonly used control valve 0 a common misconception that these devices are expensive in comparison to Control Valves 0 a reluctance to use these devices on explosion proof motors found on petroleum…
-
Research on process supervision and quality control system of modular pharmaceutical production line
The control tasks include: motion control, hydraulic system, explosion - proof protection, mechanical drive, VVVF, automatic valve control , positive-negative pressure control, inflammable and explosive dangerous area information display and operation, real-time analog status monitoring and control such as flow, temperature, pressure…
Indicates content that may require registration and/or purchase.