-
Supplier: POSITAL B.V.
Description: "POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: "POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Seedburo Equipment Company
Description: The Seedburo Rotary Level Indicator operation is based on a low torque, slow speed synchronous motor. The motor rotates a paddle which senses the presence of material at the level of the unit. As a high level indicator, the paddle will rotate constantly until interrupted by
-
-
Supplier: POSITAL B.V.
Description: "POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Seedburo Equipment Company
Description: The Seedburo Rotary Level Indicator operation is based on a low torque, slow speed synchronous motor. The motor rotates a paddle which senses the presence of material at the level of the unit. As a high level indicator, the paddle will rotate constantly until interrupted by
-
Supplier: POSITAL B.V.
Description: "POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: WATTCO
Description: Explosion Proof Temperature Control Panels (sometimes abbreviated as 'HAZLOC') come with any of the On-Off, Multistage, SCR direct and hybrid control panel options. They are designed not create a spark for potentially dangerous locations that have high concentrations for volatile
- Current: 400 amps
- Features: Explosion Proof, Other
- Secondary Applications: Mining, Oil and Petrochemical
- Control Output: Switches / Relays
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROXIMITY LEVEL CONTROL, EXPLOSION-PROOF, ULTRA MAG, 15 AMP, NEMA 4X ENCOLOSURE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sitron
Description: The VTKR with a large robust explosion proof aluminum housing (GX) comes standard with a universal power supply: 18…36Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models are
- Maximum Operating Pressure: 725.1885 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Media Type: Liquid
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SINGLE POINT ULTRASONIC LEVEL SWITCH, ECHOTEL SERIES, 100-265 VAC LINE POWERED, 5 AMP GOLD FLASH RELAY OUTPUT, REMOTE MOUNTING, FM/CSA EXPLOSION PROOF, CAST ALUMINUM, NPT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Gems Sensors & Controls
Description: These units solve the problem of point level sensing in tanks with inaccessible tops or bottoms, or at intermediate locations in larger tanks. Operation is positive and dependable. The float pivots with changing liquid level, displacing a shuttle which magnetically actuates a
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 900 psi
- Material Temperature Range: -40 to 300 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
-
Supplier: OMEGA Engineering, Inc.
Description: The LVCN4300 Series level switches are flexible, as well as cost effective, level solutions for a great variety of applications. Rods can be encased in PTFE tubing as an option. The wide range of applications for RF level measurement switches include liquids and
- Measuring Range: 3.96 to 72 inch
- Maximum Operating Pressure: 290 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
-
Supplier: FineTek
Description: tank. 。Wire-Probe Type (SA150 A/B/C) Suitable for silo or large-size tank. 。Plate-Probe Type (SA160 A/B/C) Suitable for granules and at lower position of tank side. 。Explosion-Proof Type (SA270 ~ SA279) Ex dia II C T4~T6, DIP A21 TA,T3~T6 。Explosion-Proof Type (SA370 ~
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Description: water dispenser, boiler, etc for level monitor. 3. Float level switch are used as telecommunication control unit for liquid level control in automobile industry and industrial equipment. 4. Float level switches can also be used in steel rolling plant, agricultural
- Maximum Operating Pressure: 261.066310842955 psi
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Liquid Specific Gravity: 0.55 (Specific Gravity #)
-
Supplier: Larson Electronics LLC
Description: ILS 100' Explosion Proof Extension Cord With Inline Switch The Magnalight EPEXC-100-ILS Explosion Proof extension cord with inline switch allows operators to safely extend the range of their explosion proof light or equipment cords beyond the boundaries of
-
Supplier: FineTek
Description: RF-Capacitance /Admittance level switch is appropriate for application in liquid and solid mediums. It is designed to reduce medium attaching to the probe. SBX RF-Capacitance/ Admittance Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) RF-Capacitance
- Meter Technology Type: Capacitive / RF Admittance
- Features: Double Pole, Double Throw (DPDT)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: FineTek
Description: SF Series is a paddle flow switch for use with a wide variety of fluids. The paddle flow switch uses the force of the liquid flow to actuate a reed switch. It can be activated by as little as 5gpm (19.4l/m) flow. SFX Paddle Type Level Switch, Lquid Level Switch (Food Grade, Standard /
- Maximum Operating Pressure: 355 psi
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology Type: Rotation Paddle
-
Supplier: Sitron
Description: level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 725.1885 psi
- Material Temperature Range: 14 to 176 F
- Output Options: Alarm / Visual Indicator
-
Supplier: Arjay Engineering
Description: The 2852-LS Remote Mounted Level Switch provides reliable level alarm and control of liquids and solids. The sensing probe continuously monitors the level changes in a vessel to alarm at user defined set points. It is typically used to control pumps and valves, alarm of high or
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct. This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces. Safety Ratings: Meets UL
-
Supplier: Larson Electronics LLC
Description: The EXPRL-95 Explosion Proof-Intrinsically Safe LED Flashlight is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may be encountered. This intrinsically safe LED flashlight
-
Supplier: Larson Electronics LLC
Description: The XPR-9822E Explosion Proof-Intrinsically Safe LED Flashlight is Atex Certified and designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other flammable compounds may be encountered. This intrinsically
-
Supplier: BinMaster, Inc.
Description: The BM65 provides automatic point level indication of free-flowing dry materials and can be used in environments where there is a risk of combustible dust. UL Class II, Groups E, F, & G explosion-proof certified, this diaphragm switch for hazardous locations can be installed to
- Number of Switch Points: 1 (#)
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RADIO FREQUENCY LEVEL CONTROL, RF-8000 SERIES, STANDARD PROBE TYPE, EXPLOSION PROOF NEMA 7/9, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BinMaster, Inc.
Description: The BMRX-200 rotary paddle bin level indicator provides reliable point level detection and measurement of dry bulk solids in bins, tanks, silos, hoppers, and material conveyors. Mounted on the top or side of a bin, the BinMaster BMRX-200 alerts operators when bins are full—normally
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: FineTek
Description: level transmitter has a resistance output directly proportional to float position, fluid level. FGX Magnetic Float Level Transmitter, Liquid Level Transmitter (Explosion Proof units available) FG series are magnetic float level transmitter devices
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Device Classification: Transmitter
-
Supplier: FLSmidth
Description: (external) Explosion proof (NEMA 7, 9) or general purpose (NEMA 4/5) 3/4" NPT SS or 1 1/4" NPT aluminum mounting 18.5" 316 St. Stl. probe, 3/8" thickness
- Maximum Current: 5 amps
- Maximum AC Voltage: 120 volts
- Meter Technology Type: Capacitive / RF Admittance
- Features: Double Pole, Double Throw (DPDT), Top mount
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER STP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard closed until a stored energy hazard has passed. It can also prevent damage to a part in process due
- Number of Normally Open Contacts: 1 to 2
- Number of Normally Closed Contacts: 1 to 2
- Maximum AC Voltage: 24 to 220 volts
- Maximum DC Voltage: 24 volts
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 Metal enclosure Double insulated Slow action , change-over contact with double break With pre-wired cable Long life High level of contact reliability with low voltages and currents Special version only for dust Ex zone 22 available N.B.: Please state required
- Number of Changeover Contacts: 1
- Maximum Current: 0.25 to 6 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 230 volts
-
Supplier: BARTEC
Description: BARTEC miniature switches are used in areas with of limited space for a flameproof switching element. They are especially suitable for applications in valves, thermostats, push switches, servo components, level metres and switching gears. The smallest Ex d miniature switch in
-
Supplier: Radwell International
Description: ENCLOSURE, EXPLOSION PROOF, 1/2 INCH PORT SIZE, BASE AND LID, FOR EC-501A LEVEL SWITCH, (1/2"-EABC-EAJC16). FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: Winters Instruments
Description: SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch
- Switch Point Range: 15 to 30 psi
- Deadband: 0.16 to 15 psi
- Operating Temperature: -20 to 180 F
- Pressure Measurement: Differential
-
Supplier: Winters Instruments
Description: accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric
- Switch Point Range: 15 to 5,000 psi
- Deadband: 0.35 to 90 psi
- Operating Temperature: -40 to 180 F
- Pressure Measurement: Differential
-
Supplier: Altech Corp.
Description: applications. Features: Steel Body IP 20 Protection Level Temperature Range: -20°C up to +80°C
- Maximum Current: 10 amps
- Maximum AC Voltage: 125 volts
- Operating Temperature: -4 to 176 F
- Certification: CE Certified, UL Listed or Registered
-
Supplier: Winters Instruments
Description: switching mechanism, and can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Standard differential pressure-sensing element is constructed of a strong aluminum alloy using a Buna N elastomer
- Switch Point Range: 16 to 60 psi
- Deadband: 0.3 to 4.2 psi
- Operating Temperature: -20 to 180 F
- Pressure Measurement: Differential
Find Suppliers by Category Top
Featured Products Top
-
the terminal PCB board. Multiple indicator options are available. For more information on Bonomi EX Series explosion proof limit switches or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit online at http://www.bonominorthamerica.com. (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
Download product data sheet Explosion Proof - Medical 600 Equipment for (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single (read more)
Browse Absolute Rotary Encoders Datasheets for POSITAL B.V. -
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
-time temperature display, timing control and fault alarm. The operation is simple and intuitive, reducing the difficulty of operation for workers. Meanwhile, we provide flexible customization services according to customer needs, including chamber size, temperature range, explosion-proof level, heating (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
reliability. Milvent Battery Pack Explosion-Proof Vents are designed to equalize pressure while maintaining high levels of environmental protection. The vents allow battery enclosures to breathe, reducing internal stress on seals and minimizing condensation buildup. Under abnormal operating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
ROSS manufactures Inline High Shear Mixers for versatile usage in a wide range of dispersion, emulsification and homogenization requirements. Completely portable explosion-proof (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
UE’s Applied Sensor Technologies division is adding three FM certified explosion-proof styles to its temperature sensor portfolio. The styles are available as a 100Ω RTD or mineral insulated thermocouple. FM certification for hazardous areas applies to the (read more)
Browse RTD Temperature Transmitters Datasheets for United Electric Controls Company -
condensation can compromise seals, reduce reliability, and increase safety risks. This explosion-proof battery pack vent plug is engineered to protect critical enclosures by balancing internal pressure while (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
CR4 - Thread: CSA Rules and Level Control of Submersible Electric Pumps
Ok, you can either install a pressure sensor at the bottom of the pump that would tell you how high the fluid is above the pump or an Ex ( explosion proof ) electronic level switch in the tank(?) (still not sure of the …
-
Water Encyclopedia 5 Volume Set
Equipment that can be added to the basic air stripper includes an air heater to improve removal efficiencies and automated control systems with sump level switches and safety features, such as differential pressure monitors, high sump level switches , and explosion - proof components.
-
Gas-field Telemetering and Remote Control, Big Piney, Wyoming
Sensing of these levels is accomplished by 2 explosion - proof pressure switches which are adjustable from 0-15 psig.
-
Automatic Lease Operations - Weeks Island Field, La.
The float on the 500 psi separator is an externally-mounted pick-up type float with an explosion - proof mercury switch which makes contact on liquid level rise.
-
AWWA M56 - Nitrification Prevention and Control in Drinking Water
Anhydrous ammonia is a hazardous substance that requires special handling and extra equipment such as explosion - proof electrical switches and sensors to monitor ambient air ammonia level (Kirmeyer et al. 2004).
-
Integrating global electrical design practices in hazardous locations-a philosophy change
Recently low cost barriers have been developed for use on devices such as level and pressure switches . Where .such devices are properly applied, explosion proof enclosures and sealing fittings are not required.
-
States > Wisconsin > State > Regulations > Natural Resources > Environmental Protection - General > [WI AC nr 110] 110 - Sewerage Systems
The explosion proof seals shall be located so the pump motor and the level control float switches or transducers can be removed and electrically disconnected at the respective junction box without destroying the seal.
-
Electrical Information and Mechatronics and Applications
The high pressure explosion - proof switch is used the coal mine, this switch is different voltage levels , for example 6 KV or 10 KV.
Indicates content that may require registration and/or purchase.