Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Holykell Technology Company Limited
Description: The HPT200-EX intrinsically safe pressure transmitter is designed for use in hazardous environments, and offers a reliable pressure measurement, specifically for the high demands of industrial oil and gas applications.
- Accuracy: 0.5 ±% FS
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Features: Other
-
Supplier: Barksdale Control Products
Description: safe and explosion proof are combined in Barksdale non-incendive transducers. Three models are available: Series 423X (0-5V), Series 425X (4-20mA) and Series 426X (0-10V). Features Diffused silicon sensor for high accuracy Explosion proof enclosure for hazardous
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
-
Supplier: American Sensor Technologies, Inc. - AST
Description: AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a variety of
- Working Pressure Range: 0 to 5,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Douglas Electrical Components
Description: yours. Applications of Explosion Proof Electrical Wire Bushing Our explosion-proof electrical wire bushings are designed for use in hazardous-atmosphere applications in hazardous environments. Some common applications of explosion-proof cable bushing
-
Supplier: Gems Sensors & Controls
Description: environmental and pressure conditions. Gems Sensors explosion proof units offer an alternative to high priced, unreliable alternatives. The 31EP and 32EP are CSA approved explosion proof, and the 31EA/32EA carries the ATEX approval. They all feature all
- Working Pressure Range: 100 to 15,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 203 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK Series 621 and 622 pressure transmitters combine the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require
- Working Pressure Range: -14.736 to 8,000 psi
- Vacuum Range: 1,521.9999999999998 to 776,483.6199999995 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 212 F
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK Series 621 and 622 pressure transmitters combine the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require
- Working Pressure Range: -14.736 to 15,000 psi
- Vacuum Range: 1,521.9999999999998 to 776,483.6199999995 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 212 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Designed for applications that require pressure measurement in hazardous locations Accuracy to ±0.25% Full Scale (Best Fit Straight Line) Wide variety of pressure ranges available Advanced diffused semi-conductor and sputtered thin film sensor for maximum
- Working Pressure Range: 1,000 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Designed for applications that require pressure measurement in hazardous locations Accuracy to ±0.25% Full Scale (Best Fit Straight Line) Wide variety of pressure ranges available Advanced diffused semi-conductor and sputtered thin film sensor for maximum
- Working Pressure Range: 200 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Designed for applications that require pressure measurement in hazardous locations Accuracy to ±0.25% Full Scale (Best Fit Straight Line) Wide variety of pressure ranges available Advanced diffused semi-conductor and sputtered thin film sensor for maximum
- Working Pressure Range: 2,000 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy to ±0.25 % Full Scale (Best Fit Straight Line) Advanced diffused semiconductor and sputtered thin film sensor for maximum stability Welded 316 stainless steel, and Elgiloy 1/2" NPT conduit connection NACE MR-01-75 compliant Low power voltage outputs available
- Working Pressure Range: 15 psi
- Pressure Measurement: Gauge
-
Supplier: Clark Solutions
Description: ATEX standards, the 120 Series is the choice where potentially explosive or highly corrosive atmospheres exist. The 120 Series offers a variety of pressure, differential pressure, vacuum and temperature ranges, as well as port connections, wetted materials and sensor types. With
- Switch Point Range: 0.00108381 to 50 psi
- Deadband: 0.000903175 to 1.5 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -40 to 140 F
-
Supplier: Process Sensing Technologies USA
Description: The Easidew PRO XP moisture transmitter is an explosion-proof dew-point transmitter for trace moisture measurements in gases or liquids in hazardous areas. It is certified by ATEX, CQPSUS, IECEx, and GOST for use in any North American, European or Asian zone. The transmitter has a wide
- Operating Temperature: -40 to 140 F
- Variables Measured: Dew Point, Moisture Content
- Form Factor: Transmitter
-
Supplier: DigiKey
Description: EXPLOSION-PROOF DIFFERENTIAL PRE
- Working Pressure Range: 0.01 to 0.02 psi
- Operating Temperature: 0.04 to 140 F
- Measurement Type: Differential
- Signal Output: Switch / Alarm
-
Supplier: Dynisco
Description: Features and Benefits Wide variety of process connectors Improved accuracy with DynaLarity™ to a combined error of ±0.20% FSO HART™ digital communications ATEX Intrinsically Safe for hazardous environments FM & CSA approved Explosion Proof for hazardous environments 0 – 250 to 0 –
- Working Pressure Range: 0 to 30,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -20 to 185 F
- Measurement Type: Absolute, Gauge
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Large hole diameter 190mm Explosion-proof slip ring Explosion-proof rating: Ex d IIB T4 Gb Available for custom, standard ID 3-500 mm, OD 10-800 mm Designed for explosive risk scenarios, this explosion-proof slip ring delivers reliable 360° rotational power
- Number of Circuits: 15
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 0 to 440 volts
-
Supplier: TE Connectivity
Description: Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Explosion Proof Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Working Pressure Range: 3,000 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Sealed
-
Supplier: Trafag Inc.
Description: Main Features Explosion-proof Ex ia IIC T3...T6 Low pressure ranges (to 100mbar) Versions with frontal flush diaphragm Media temperature to 150°c EMC Protection, iec 61000 Option:lightning protection (iec 61000-4-5)
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Viatran
Description: will withstand harsh environments. With a diameter of 1.5 inches, the 570 pressure transmitters are idea for limited space applications. The light weight enables direct mounting on process piping. The 570 pressure transmitter can be supplied with FM approvals for explosion
- Working Pressure Range: 0 to 100,000 psi
- Operating Temperature: -10 to 190 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: Automation24, Inc.
Description: steel. The PT-400-L1-100-PSI-G-E19-5-P0-N12-M1-S10-B0 pressure transducer from APG sensors with an analog output of 4-20 mA is suitable for a measuring range of 0-100psi. The PT-400-L1-100-PSI-G-E19-5-P0-N12-M1-S10-B0 pressure transmitter from APG sensors operates with an
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -40 to 179.6 F
- Signal Output: Analog Current
- Features: Other
-
Supplier: Micro Sensor Co., Ltd.
Description: MicroSensor provides a wide range of pressure transmitters and transducers for process control, marine, and industrial gases, food and beverage, HVAC and telemetry, etc. The pressure transmitter ranges from 0.1bar to 1000bar, outputs 0.5V~2.5V DC / 0.5V~4.5V DC / 4mA~20mA DC, etc.
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Pressure Measurement: Absolute, Gauge, Negative Pressure Output
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Hazardous
-
Supplier: OMEGA Engineering, Inc.
Description: The PX835 explosion proof / flame proof pressure transmitter is ideal for a broad spectrum of pressure sensing requirements, requiring hazardous location approvals for explosion proof, flame proof or intrinsically safe. The PX835 is designed
- Working Pressure Range: 0 to 10,000 psi
- Vacuum Range: 0.0022879679996563583 to 5,171.488512031998 torr
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 257 F
-
Supplier: Custom Control Sensors, Inc.
Description: resistant. High cycle life. High over-pressure capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for wetted materials and electrical ratings to meet a wide range of application
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Holykell Technology Company Limited
Description: Wireless pressure sensor H2601 is a cutting-edge solution designed for remote pressure monitoring. Featuring a robust design with IP68 and explosion-proof housing, it provides accurate real-time data transmission via LoRa or 4G network, ensuring reliability in
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -22 to 158 F
- Display Type: Digital
-
Supplier: Orange Research, Inc.
Description: Diaphragm Sensors with Explosion-Proof Enclosures Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read
- Working Pressure Range: 0 to 50 psi
- Switch Point Range: 0 to 50 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 175 F
-
Supplier: GP:50 Melt Pressure
Description: From 0-500 through 0-15,000 psig (See ordering guide) Rugged, all-welded, all stainless steel construction Interchangeable with existing systems Many options available, Hastelloy C-276 or Boron-Hardening FM Explosion-Proof (Class I, Division I, Groups A, B, C, D) Magnetically coupled
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Current
- Measurement Type: Gauge
-
Supplier: Swagelok Company
Description: Explosion-Proof Industrial Pressure Transducer, 0 to 5000 psi, 4 to 20 mA, 1/2 in. MNPT conduit, 1/4 in. MNPT
- Signal Output: Analog Current
- Media: Gas, Liquid
- Measurement Type: Gauge
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: • Low Cost • Built-in Volume Booster • Small Size • Field Reversible • Low Air Consumption • Mounts at Any Angle • Convenient External Span and Zero Adjustment (Except for Explosion Proof Models) • Wide Supply Pressure Range • Low Supply Pressure Sensitivity • Loop
- Working Pressure Range: 3 to 120 psi
- Accuracy: 0.5 ±% FS
- Media: Gas
- Measurement Type: Gauge
-
Supplier: Terra Universal, Inc.
Description: help you maintain target pressure, temperature, humidity and particle levels based on sensor feedback Each system can be customized to fit individual budgets and requirements All systems are designed around EC (electrically commutated) fan/filter motors, which offer precision speed
- Environment Controlled: Air Quality, Humidity, Pressure, Temperature
- Application: Cleanroom, Explosion Proof
-
Supplier: GasLab
Description: The CU-SBH-2 NDIR Propane Gas Sensor by Cubic detects 0-2% levels of C3H8 propane gas in ambient environments. Features Measures 0 to 2% Propane by volume Full range linearized and digital signal output Shock-resistant, long-life NDIR sensor Reference channel for self-compensation
-
Supplier: Fluidwell bv
Description: know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd
- Number of Inputs: 3 inputs
- Operating Temperature: -40 to 158 F
- Outputs: Analog Current, Frequency / Pulse
- Additional Process Inputs: Density, Temperature
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Revolutionary Microprocessor-Based Drift Stabilization NPT and 3-A Compliant Sanitary Fittings Standard and Explosion Proof Housings No Moving Parts Extremely Low Pressure Loss Easy to Operate Insensitive to Dirt 4-20 mA Flow Rate Signal with KAL-A The KAL-K
- Media Temperature Range: 250 F
- Liquid Volumetric Flow Rate: 0.3 to 5,600 GPM
- Operating Pressure: 1,450 psi
- Electrical Output: Analog Current, Switch
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Available end of cable terminations include tinned leads, BNC connector for pH sensors and ORP sensors without integral preamplifier. Quick disconnect IP67 & NEMA 6P rated waterproof and corrosion resistant Q7M/Q7F snap connector option is available for pH sensors and ORP
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
-
Supplier: Mid-West Instrument
Description: The Model 240 provides a simple low cost loop powered 8-28 Vdc two wire 4-20mA Transmitter with highly visible local display allowing for monitoring at the unit and in the control room. The transmitter utilizes the same CSA, UL and ATEX rated sensor and explosion proof housing
- Working Pressure Range: 0 to 100 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 150 F
- Signal Output: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
Fuji Electric delivers Explosion Proof Blowers for Grain Storage for pneumatic transport of grains due to the hazardous environment. Our new EXV1000-7W 10 HP explosion proof blower is a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1 (read more)
Browse Pressure Blowers and Fans Datasheets for Fuji Electric Corp. of America -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
From optimizing system processes to bolstering worker safety and failure prevention, pressure sensors are notable devices that prove integral to a number of applications across industries. To help readers gain a better understanding of these components and their unique (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Pressure sensors are used in a variety of industrial applications where they play a critical role in ensuring system pressures are within acceptable ranges to help ensure reliable equipment operation. There are different advantages to using analog and digital pressure sensors, depending on the (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Central Heating Boiler Applications: Boiler Sensors 116CP/117CP Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Silicon differential pressure sensors for a wide range of customer-specific applications. Individually adaptable. Highest precision. High overload resistance (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Measuring just 8.5 mm x 11.1 mm, the MIS-2500 series is one of the most compact piezoresistive pressure sensors available. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Reliable Pressure Measurement These pressure sensors and transmitters feature durable stainless steel nozzles and housings, offering strong corrosion resistance and long (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
FAM absolute pressure sensor has a surface mount package or terminal leads. Features Low cost, high reliability Small Dual (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
Conduct Research Top
-
Pressure Transmitter for Plasma Scrubber
Micro Sensor Provides a high stable pressure transmitter with high level EMC compatibility and explosion-proof design.
More Information Top
-
AMSECO Products | Mouser
Industrial Pressure Sensors EXPLOSION PROOF PRESS.SW .
-
CR4 - Thread: ExplosionProof Pressure Transmitters For Deep Well Drilling, Oil Processing
As a result, both explosion - proof pressure sensors series are available with the CSA explosion-proof and Single Seal markings.
-
CR4 - Thread: Explosionproof Pressure Transmitters 4 Deep Well Drilling, Oil Processing, Minin
As a result, both explosion - proof pressure sensors series are available with the CSA explosion-proof and Single Seal markings.
-
Experience from Fitting Gas Compressor Units with Control and Measuring Equipment
Pressures and pressure drops in GCU systems have usually been monitored by explosion - proof sensors of excess pressure , absolute pressure, and pressure difference, such as the TZhIU406 (VNIIA (All-Russian Research Institute of Automatics, Moscow) and the Sapfir-22M (Pribor Works of …
-
QP Toolbox: May 2012
Model AST20PT stainless steel media isolated pressure and temperature sensor , and model AST46PT explosion - proof pressure and temperature transmitter are ideal for low-power systems because pressure and temperature readings are generated with the power consumption of one sensor.
-
American Sensor Technologies Unveils New, Enhanced Explosion Proof Pressure Transmitters
American Sensor Technologies Unveils New, Enhanced Explosion Proof Pressure Transmitters .
-
QP Toolbox: November 2012
American Sensor Technologies has released the AST46SW explosion - proof pressure switch.
-
ACAL Technology sign Honeywell Precision Sensors
Honeywellâs range of pressure sensors comprises standard, rugged, explosion - proof and integrated precision transducers as well as a precision barometer.
-
Teleoperation for continuous miners and haulage equipment
included the addition of three video systems, explosion - proof housings containing the electronics, and sensors to detect hydraulic pressure , temperature, current, sound, cutting head position, methane, and machine orientation.
-
Sensors, Measurement and Intelligent Materials
This system is mainly composed of smart controlling interface circuit, drill pipe displacement sensor, pressure sensor , flow sensor, all kinds of pipe valves, computer, explosion - proof power supply and so on.
Indicates content that may require registration and/or purchase.