Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Factory directly Types Of Hydraulic Equipment – Ingiant FHS135-31 Slip Ring For Wind Turbine – Ingiant, High Voltage Slip Ring, Large Current Slip Ring, Slip Ring, Slip Ring For Cable Drum, Slip Ring For Packing Machine, slipring, Application Filed Ingiant FHS series slip rings are widely
- Features: Military Grade
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature Attitude Heading Reference System Overview The 3DM-GX3® -25-OEM is a high-performance, miniature Attitude Heading Reference System (AHRS), utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, and an
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.4960638 inch
-
Supplier: Nikon Metrology
Description: XT V 130C - Cost-effective X-ray inspection of electronic components The XT V 130C is a highly flexible and cost-effective electronics and semiconductor inspection system. The system features a 130kv/10 watt Nikon Metrology manufactured source, a globally recognized open tube design
- Form Factor: Monitoring System
-
-
Supplier: LORD MicroStrain Sensing Systems
Description: orientation estimates including Euler angles (pitch and roll, rotation matrix and quaternion. All quantities are fully temperature compensated and are mathematically aligned to an orthogonal coordinate system. The angular rate quantities are further corrected for g-sensitivity and scale
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.4960638 inch
-
Supplier: Columbus McKinnon Corporation
Description: Advanced access levels. In the Basic access level, the parameter availability (features) and navigation is nearly identical to the IMPULSE•P3 Series 2 in Basic mode. In the Advanced access level, the parameter availability and feature set is opened up to reveal the full capacity of the
- Rated Power: 186.53648520510126 to 14,922.9188164081 watts
- Supply Voltage (AC): 200 to 480 volts
- Maximum Output Voltage: 0 to 10 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Shenzhen Wellwit Robotics Co.,Ltd.
Description: avoidance system that can detect and respond to potential collisions, and a warning system that alerts nearby pedestrians and vehicles of its presence. These safety features ensure that the AGV can safely navigate around other vehicles or objects in its environment, making it an ideal
- Load Capacity: 1,000 kg
- Features: Mobile, Other / Specialty
- Robot Type: Robot System
-
Supplier: Megvii Automation & Robotics
Description: the key features of the MegBot-T Series is its QR Code Navigation system. The robots are equipped with advanced sensors and cameras that allow them to scan QR codes placed on the floor to navigate their way around a facility or warehouse. This navigation system allows the
- Load Capacity: 100 kg
- Industry / Application: Assembly, Automotive Testing, Material Handling (e.g., Loading/Unloading, Palletizing), Medical / Pharmaceutical, Packaging
- Features: Mobile
-
Supplier: Caterpillar Electric Power
Description: ignition system and air/fuel ratio control for lower emission and engine efficiency. One electronic control module handles all engine functions: ignition, governing, air/fuel ratio control and engine protection CAT electronic control system Simple user friendly interface and
-
Supplier: UBTECH Robotics, Inc.
Description: The UBTech Walker S is an advanced industrial humanoid robot designed for sophisticated manufacturing environments. Standing 1.7 meters tall, it features a robust structure with force-compliant drive joints and a rigid-flexible coupling hybrid system, allowing for stable walking and
- Robot Type: Service Robot
-
Supplier: Krohn-Hite Corporation
Description: aerospace, navigation, sonar, ATE, research and development, automotive and transportation, communication systems and electronics, data acquisition systems, industrial process control, medical electronics equipment and research, sound and vibration testing, noise elimination,
- Analog Input Channels: 1 #
- Architecture: Analog (RC)
- Form Factor: Stand Alone
-
Supplier: Mobile Industrial Robots Inc.
Description: real-time mapping and path planning, ensuring efficient and reliable navigation even in complex environments. It can be easily integrated into existing factory or warehouse systems and can communicate with other robots, machines, and IT systems, enabling seamless
- Load Capacity: 100 kg
- Industry / Application: Assembly, Material Handling (e.g., Loading/Unloading, Palletizing), Medical / Pharmaceutical
- Features: Mobile
-
Supplier: Jungheinrich AG
Description: processes. The AGV's laser navigation system, compatibility with software systems, and ease of integration make it a flexible choice for industrial automation.
- Load Capacity: 2,500 kg
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing)
- Features: Mobile
- Robot Type: Service Robot
-
Supplier: Robotphoenix LLC
Description: vehicle uses a differential drive system and integrates multiple navigation technologies—including laser SLAM, QR code tracking, odometry, and inertial sensors—to achieve accurate, autonomous navigation with a positioning precision of ±10 mm and angle accuracy of ±1°. With a top
- Load Capacity: 1,500 kg
- Features: Mobile
-
Supplier: ValueTronics International, Inc.
Description: plus arbitrary waveform Frequency change and frequency sweep are coupled with phase, avoiding waveform cutoff Floating inputs and outputs to prevent ground loop effects The NF Corporation WF1945B Wave Factory is a multifunctional synthesizer based on the direct digital synthesizer
- Minimum Frequency Range: 15 MHz
- Maximum Frequency Range: 15 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Automation Ware
Description: The AW-Combo by AutomationWare is a mobile cobot that is fully integrated and collaborative, designed for use in advanced roboticized factories. It is a modular cobot of new generation, composed of robotic joints equipped with an electronic drive card with integrated safety functions. The
- Load Capacity: 20 kg
- Features: Artificial Intelligence (A.I.), Mobile
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing)
-
Supplier: Teledyne FLIR IIS
Description: Navigation Satellite Systems and advanced APIs, combined with hardware inputs, enable precise camera settings and trigger control. Customer applications include panoramic street image production, road surveying, asset inspection, feature extraction for HD map generation among several
- Horizontal Resolution: 6,280 lines
- Maximum Frame Rate: 15 to 29.9 fps
- Operating Temperature: -22 to 122 F
- Monochrome / Color: Color
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Video systems,Capping machines,Control systems,Medical equipment and systems,Packaging machines,Robotics,CCTV cameras and systems. Mechanical handling,Lifting equipment and cable reelers,Hazardous area equipment,Satellite assemblies,Wind tunnels,Sub sea
- Number of Circuits: 10
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 50 amps
-
Supplier: ETISOFT
Description: Solutions products, such as infrastructure, vision systems, robotic systems, and software, making it a seamless addition to existing automated intralogistics systems. When it comes to security, Etisoft Smart Solutions makes no compromises. The IntraBot Flat 550 is built with
- Load Capacity: 550 kg
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing)
- Features: Mobile
-
Description: have developed numerous novel mechanisms that allow for more dynamic, more efficient legged systems. These newly emerging robotic systems possess distinguishing mechanical characteristics in contrast to manufacturing robots in factories and pave the way for a new era of mobile robots
-
Supplier: ek robotics
Description: travel at speeds of up to 2.0 m/s. 2. X MOVE 600: The X MOVE 600 is a versatile transport robot that supports the VDA 5050 interface, ensuring compatibility with other transport robotics systems. It offers multiple navigation types, including SLAM (Simultaneous Localization and
- Load Capacity: 1,900 kg
- Industry / Application: Automotive Testing, Material Handling (e.g., Loading/Unloading, Palletizing)
- Features: Mobile
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Filed Our products are widely used in Video systems,Capping machines,Control systems,Medical equipment and systems,Packaging machines,Robotics,CCTV cameras and systems. Mechanical handling,Lifting equipment and cable reelers,Hazardous area equipment,Satellite
- Number of Circuits: 10
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 50 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: used inPackaging machines,Robotics,CCTV cameras and systems, Video systems,Capping machines,Control systems,Medical equipment and systems,Mechanical handling,Lifting equipment and cable reelers,Hazardous area equipment,Satellite assemblies,Wind tunnels,Sub sea
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: BARTEC
Description: such as those on large buildings, masts, cranes, wind turbines, towers, chimneys, or front position/aviation obstruction lamps for targeting traffic management in the area of airports. Identifying very high buildings, telecommunication towers, factory chimneys, masts, etc. is essential in and
- Voltage Rating: 100 to 277 volts
- Rated Average Life: 55,000 hours
- Lamp Type: LED Lamps
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: transmission with minimal signal loss, ensuring better overall performance. Applications: IoT Devices: Perfect for connecting IoT devices in smart cities, smart homes, and remote sensing systems. Agricultural Monitoring: Ideal for use in precision farming systems for long-range
- Primary Frequency Range: 864 to 868 MHz
- Gain: 2.5 dB
- Form Factor / Mounting: External
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: IoT Networks: Ideal for enhancing long-range connectivity in IoT devices. Smart City Infrastructure: Used for reliable communication in urban monitoring systems. Asset Tracking Systems: Perfect for tracking goods, vehicles, or assets over long distances. Industrial Automation: Used in
- Primary Frequency Range: 864 to 868 MHz
- Gain: 3 dB
- Form Factor / Mounting: External
-
Supplier: Allied Electronics, Inc.
Description: 1012; Certified to CSA C22.2, No. 66. Warranty: Ten-year limited warranty. Applications: Industrial Automation and Control Equipment PLCs Marine Navigation Equipment Analytical Laboratory and Factory Automating Equipment Photographic Enlargers Photo Processing Equipment Closed-Circuit
-
Supplier: Allied Electronics, Inc.
Description: 1012; Certified to CSA C22.2, No. 66. Warranty: Ten-year limited warranty. Applications: Industrial Automation and Control Equipment PLCs Marine Navigation Equipment Analytical Laboratory and Factory Automating Equipment Photographic Enlargers Photo Processing Equipment Closed-Circuit
-
Supplier: Allied Electronics, Inc.
Description: 1012; Certified to CSA C22.2, No. 66. Warranty: Ten-year limited warranty. Applications: Industrial Automation and Control Equipment PLCs Marine Navigation Equipment Analytical Laboratory and Factory Automating Equipment Photographic Enlargers Photo Processing Equipment Closed-Circuit
-
Supplier: Allied Electronics, Inc.
Description: 1012; Certified to CSA C22.2, No. 66. Warranty: Ten-year limited warranty. Applications: Industrial Automation and Control Equipment PLCs Marine Navigation Equipment Analytical Laboratory and Factory Automating Equipment Photographic Enlargers Photo Processing Equipment Closed-Circuit
-
Supplier: ONE Aviation Corporation
Description: an Integrated Flight Management System, Class 3 E-charts, and XM Satellite Weather. The 13 microprocessors in the IS&S displays control all the major aircraft systems. Dual WAAS / SBAS beta-3 GPS receivers are utilized for precise navigation. With the enhanced situational
-
Supplier: DigiPas Technologies Inc.
Description: eliminate limitations associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. PROGRAMMABLE & USER-DEFINABLE SYSTEM Digi-Pas® 2-axis inclination sensor module system (Sensor Module +
- Tilt Angle: 0 to 10 degrees
- Accuracy: 0.001 degrees
-
Supplier: DigiPas Technologies Inc.
Description: performances. PC Sync PRO software can capture vibration patterns from Sensor module and real-time display on PC screen in graphical format. User may choose to save vibration data in Excel file for further analysis. PROGRAMMABLE & USER-DEFINABLE SYSTEM Digi-Pas® 2-axis inclination sensor
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.02 degrees
-
Description: 1.Description MGS-H01 is a step analog voltage output type magnetic navigation sensor for AGV. MGS-H01 is composed of 15 bit original magnetic sensor elements, encoder and D/A converter. The step analog voltage (Deviation out) changes proportional to a relative position between MGS-H01 and a
- Operating Temperature: 14 to 140 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Instrumented Sensor Technology
Description: can also concurrently log environment temperature at user defined time intervals. Interfacing Other Transducers The SnapShock-PLUS acceleration recorder can be factory-modified to support data recording from transducers other than accelerometers. Examples of other measurements possible
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
material handing automation in factories and warehouses!!! We know because we’ve been in the business since we invented the first guided vehicle in 1954… 70+ years ago. All guided vehicles (AGV, AMR and AGC) need navigation references. If those references are vulnerable in (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Engineers face challenges in high-vibration, GPS-denied, or dynamic environments where consistent and precise motion data is crucial for industrial navigation and automation systems. Many solutions fail to maintain accuracy under temperature (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
. Its bias Instability of 4 μg and bias over temperature of ±0.5 mg enable precise GNSS-aided navigation of manned and unmanned ground vehicles when integrated into an Inertial Navigation System (INS). In subsea environments where satellite-based positioning is not available (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
process. Savant’s ‘Virtual Path’ AGV navigation enables the multiple AGVs to reliably perform the necessary positioning with no tolerance buildup between moves. You can’t do these automated vehicle systems with AMR type technology. AMR (Lidar-laser and/or Vision (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
. All control systems are programmed and tested in the factory and at start-up. QuickSmart System Controls Delivering simplified operation yet powerful pump station control (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
Struggling with unstable motion data in industrial systems? High-vibration, dynamic, or GPS-denied environments often compromise navigation, tracking, and attitude estimation, reducing system reliability and performance. (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
. Deploy ADIS16488B for accurate, reliable navigation and fast integration in demanding engineering systems. (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
stabilization, navigation, and structural monitoring. SPI interface and low power consumption (~95?mW) for easy integration into compact systems. Request technical (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
67-rated connectors. Support for additional Global Navigation Satellite Systems and advanced APIs, combined with hardware inputs, enable precise camera settings and trigger control. Customer applications include panoramic street image production, road surveying, asset inspection, feature extraction (read more)
Browse Video Cameras Datasheets for Teledyne FLIR IIS -
applications. This gyro will elevate your systems to new heights. GYPRO4300 excels in harsh conditions, offering exceptional performances to ensure precise and reliable measurements.This makes it ideal for a large range of Avionincs and Advanced Air (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems
Conduct Research Top
-
A New Standard for Automated Guided Vehicle (AGV) Safety
of warehouses and factories. As technology advanced, these static routing systems became more adaptable as AGVs were developed with gyroscopic navigation, laser guidance, and computer programming.
More Information Top
-
Automotive OEM Profile - Nissan - Japan - 2014
The NissanConnect Carwings Itsudemo service is currently available for the factory navigation system on the new Skyline Hybrid and many dealer-installed navigation systems including the MM513D-L (for the Elgrand and Serena models), MP313D- W/A, MC313D-W/A and MM113D-W/A.
-
Auto Tech Report - In-depth Telematics Systems - 2014
The NissanConnect Carwings Itsudemo service is currently available for the factory navigation system on the new Skyline Hybrid and several dealer-installed navigation systems.
-
Auto Tech Report - In-Depth Telematics Systems - 2014
The NissanConnect Carwings Itsudemo service is currently available for the factory navigation system on the new Skyline Hybrid and several dealer-installed navigation systems.
-
Automotive Supplier Profile - Pioneer - May 2012
In China, Pioneer supplies its factory navigation system to the Acura RL and TL, as well as the .
-
Ultra wide-band trajectory following for an omnidirectional factory automation vehicle
The work presented in this paper shows that ultra wide-band (UWB) ranging technology is a viable alternative to conventional factory navigation systems that can achieve the same accuracy and exceed capability.
-
Sirius XM to offer services on all Subaru model year 2012 vehicles
The press release further states that buyers of Impreza and Forester models, which are equipped with the all-new factory navigation system , will also receive a four-month trial subscription to SiriusXM satellite radio and NavTraffic services.
-
CR4 - Thread: Language Change - 2004 Skoda Octavia
From what I can see, the language of the display is controlled by the factory navigation system .
-
Auto Tech Consumer Survey - Apps in the Car - US, UK, Germany & China - 2015
• The top 5 desired features for UK respondents, as ranked in order, are steering wheel mounted controls (79%), factory installed navigation system , CD player, automatic climate control, and Bluetooth (70%).
-
PDF - E-Lead ZVR909010 Head Unit
However, since there are more and more low-cost OEM factory embedded navigation systems launching the market with better quality than the aftermarket products in the same price range, it is forecasted that the ratio between these two market segments will significantly…
-
Auto Tech Consumer Survey –Premium car audio –UK, US, DE, CN - 2015
• The top 5 desired features for UK respondents are steering wheel mounted controls (79%), factory installed navigation system , CD player, automatic climate control, and Bluetooth (70%).
Indicates content that may require registration and/or purchase.