-
Supplier: Dura-Line
Description: installation. Dura-Line Smoothwall HDPE Conduit is made to Industry Standards for Power and Communications Applications. It can be installed using open trench methods, HDD (Horizontal Directional Drilled) Plowed, or pulled into conduit. There are also versions available for aerial
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
-
Supplier: Dura-Line
Description: Cable-in-Conduit Fiber trade name ”CableCon” is a HDPE conduit system with Fiber Optic Cable pre-installed in the finished continuous length reel, eliminating the need to pull in or jet in the fiber. Normally Fiber is pre-installed in 1” or 1.25”
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
- Features: Prewired Conduit
-
Supplier: TelephoneStuff.com
Description: Fiber Optic Grips are made to pull delicate communucation and data lines that have a much smaller cable diameter. Fiber Optic Pulling Grips are used for installation of fiber optic communication lines. They easily install on cables and are reusable.
- Application: Cable & Wire
-
-
Supplier: Radwell International
Description: GLASS FIBER OPTIC CABLE, DIFFUSE(BIFURCATED), STAINLESS STEEL, MH FERRULE PROBE, ONE SENSING TIP (STANDARD), STAINLESS STEEL FLEXIBLE CONDUIT, 500 DEGREE F, STANDARD 0.9M (36 IN), 1.57 MM RANDOMIZED BUNDLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Visual Sound, Inc.
Description: to 300 feet (18 to 91 m). See also CRESFIBER-SINGLE-SC-P for shorter lengths, or see CRESFIBER-DUAL-SC-ARMORED-P for applications requiring dual fiber strands (duplex). Crestron® Certified pre-terminated SC fiber optic cables High-bandwidth, low loss performance for digital AV
-
Supplier: Visual Sound, Inc.
Description: CRESFIBER-DUAL-SC-P for shorter lengths, or see CRESFIBER-SINGLE-SC-ARMORED-P for applications requiring only a single fiber strand (simplex). Crestron® Certified pre-terminated SC fiber optic cables High-bandwidth, low loss performance for digital AV and control applications
- Cable Type: Duplex
-
Supplier: Allied Electronics, Inc.
Description: Installation Liquidtight with Specified Fittings Good Tensile Strength Provides Excellent Pullout Protection Smooth Inner Diameter Allows Easy Wire Pulling Broad Operating Temperature Range: –18°C to +60°C (–2°F to +140°F) Recommended Industrial Applications Protection of Fiber Optic
-
Supplier: Allied Electronics, Inc.
Description: Installation Liquidtight with Specified Fittings Good Tensile Strength Provides Excellent Pullout Protection Smooth Inner Diameter Allows Easy Wire Pulling Broad Operating Temperature Range: –18°C to +60°C (–2°F to +140°F) Recommended Industrial Applications Protection of Fiber Optic
-
Supplier: Allied Electronics, Inc.
Description: Installation Liquidtight with Specified Fittings Good Tensile Strength Provides Excellent Pullout Protection Smooth Inner Diameter Allows Easy Wire Pulling Broad Operating Temperature Range: –18°C to +60°C (–2°F to +140°F) Recommended Industrial Applications Protection of Fiber Optic
-
Supplier: Allied Electronics, Inc.
Description: Installation Liquidtight with Specified Fittings Good Tensile Strength Provides Excellent Pullout Protection Smooth Inner Diameter Allows Easy Wire Pulling Broad Operating Temperature Range: –18°C to +60°C (–2°F to +140°F) Recommended Industrial Applications Protection of Fiber Optic
-
Supplier: Dura-Line
Description: permanent pathway and protective covering for fiber optic cables in a swampy/marshy environment, as the hermetical seal will prevent Hydrogen atoms from penetrating through to the fiber optics. Harsh Environment Conduit is available with a 1” or 1 ¼” HDPE SILICORE
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Features: Other, Underground Rated
- Material: Polyethylene / HDPE, Stainless Steel
-
Supplier: Charles Industries, LLC
Description: addition, Series 3 pedestals are built of the same thermoplastic resin as our broadly utilized CMPH and Broadband Pedestals with over 20 years of field-proven performance. Product Features Flexibility Fiber splice bracket (G Bracket), used for greenfield deployment where new fiber
-
Supplier: PHOENIX CONTACT USA
Description: Polymer fiber cable, duplex 980/1000 µm, heavy-weight, highly flexible version for flexible conduit applications, by the meter, without connector
- Cable Weight: 0.0803622047244093 lbs/ft
- Maximum Attenuation: 275 dB/km
- Bending Radius: 50 mm
- Operating Temperature: 20 to 70 C
-
Supplier: PHOENIX CONTACT USA
Description: PROFINET polymer fiber cable, duplex, 980/1000 µm, heavy-weight highly flexible design, for flexible cable conduit applications, by the meter, without connector
- Cable Weight: 0.0758976377952754 lbs/ft
- Maximum Attenuation: 275 dB/km
- Bending Radius: 50 mm
- Operating Temperature: 20 to 70 C
-
Supplier: Waytek, Inc.
Description: Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-012 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC material Resistant to oil, water and corrosion UL recognized
- Conduit Size: 0.375 inch
- Temperature Rating: 140 F
- Units: English Size
- Features: Other
-
Supplier: Waytek, Inc.
Description: Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-016 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC material Resistant to oil, water and corrosion UL recognized
- Conduit Size: 0.5 inch
- Temperature Rating: 140 F
- Units: English Size
- Features: Other
-
Supplier: Waytek, Inc.
Description: Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-040 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC material Resistant to oil, water and corrosion UL recognized
- Conduit Size: 1.5 inch
- Temperature Rating: 140 F
- Units: English Size
- Features: Other
-
Supplier: Waytek, Inc.
Description: Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-026 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC material Resistant to oil, water and corrosion UL recognized
- Conduit Size: 1 inch
- Temperature Rating: 140 F
- Units: English Size
- Features: Other
-
Supplier: TelephoneStuff.com
Description: compound and providing efficient and craft-friendly cable preparation - Dielectric strength members have no preferential bend and require no bonding or grounding - Ideal for high-fiber-count trunk applications, especially in areas with limited conduit or vault space - Meets NEC OFNR
-
Supplier: TelephoneStuff.com
Description: Adjustable Armored Cable Cutter. Features: - Turn crank handle to produce clean cut through armor casing which is twisted for easy removal - Cable easily loaded from side of tool - One tool for 3/8” to 3/4” flexible armored conduit; fits 14/2 to 4/3 AWG AC, MC, HCF, BX and 3/4”
-
Supplier: TelephoneStuff.com
Description: ACC: Adjustable armored cable cutter. Features: - Turning the crank handle produces a clean cut through the armor casing which is then twisted for easy removal - Cable is easily loaded from the side of the tool - One tool for 3/8” to 3/4” flexible armored conduit; fits 14/2 to 4/3 AWG
-
Supplier: Bartell Machinery Systems, LLC
Description: production of smaller armored cables and flexible conduits and is the optimal solution for the production of armoured building cables (MC & AC), ESP cable (Electrical Submersible Pump), data, fiber optic, safety & fire alarm cables. Strip armouring uses profiled flat
-
Supplier: Bartell Machinery Systems, LLC
Description: 125 mm strip armouring machine is used for the production of armored cables and flexible conduits. It is suitable to armour building cables (MC & AC), ESP cable (Electrical Submersible Pump), data, fiber optic, safety & fire alarm cables. The strip armouring uses profiled
-
Supplier: Legrand
Description: Walkerduct Pro Series Systems provide full capability to install Category 6, 5e and Fiber Optic Cabling and Connections in a flush service fitting. The preset provides maximum cable performance plus cable loop storage. Our flush service fittings also provide the benefits of bend radius
- Wire Duct Style: Slotless
-
Supplier: Eaton Corporation - Sensors
Description: Sensor heads are available in reflex or diffuse reflective models in visible-beam and infrared versions. A fiber optic model is also available. Sensor heads plug directly on top of the control units, providing an integrated package with NEMA 1, 3, 4, 12 and 13 ratings. Product Features
- Operating Distance: 18 inch
- Operating Temperature: -4 to 131 F
- Output Load: AC Load, DC Load
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Douglas Electrical Components
Description: Thermocouple Customized assemblies with integral connectors Visit our OptiSeal page for Fiber Optic Feedthroughs MARKET CAPABILITIES ISO 9001:2015 ISO 14001:2015 AS9102 First Article Inspections available upon request 100% quality control testing to IAW MIL-STD-810 IPC-620 certified
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
Find Suppliers by Category Top
Featured Products Top
-
Customizable Solutions: Support for various fiber sizes, jumper lengths, and custom fiber types, standard 1.1m fiber length available Product Overview Our fiber optic rotary joints (FORJs) are high-precision, high-reliability rotary transmission (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
as many other applications. Type LA conduit is a flexible steel conduit that is both UL listed and CSA certified. It offers a hot dipped galvanized steel flexible core with a flexible PVC liquidtight jacketing over it. Available colors and suggested applications (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
ELECTRI-FLEX COMPANY, Roselle, IL, offers Type SSL, an unjacketed stainless steel, corrosion-resistant, flexible electrical conduit. This conduit type is extra (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company manufactures flexible electrical conduits ideal for Industrial applications. Product sizes range from ¼” through 6”. These products fit a range of applications including the Food and Beverage Industry, Extreme High and Low Temperature (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
The ODISI 6000 is a distributed fiber optic sensing solution for measuring temperature with very high spatial resolution. Using very small and flexible optical fiber sensors, the ODiSI 6000 can measure temperature either 1 cm or sub-millimeter intervals. Because the system uses (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
Optical fibers enable fast, noise-free signal transmission over long distances, but maintaining that performance in demanding environments requires a reliable sealing solution. Douglas Electrical Components’ OptiSeal™ fiber optic feedthroughs are designed to deliver true hermetic (read more)
Browse Optical Feedthroughs Datasheets for Douglas Electrical Components -
Main Application Field Cable Reel & Wire Winding Equipment Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
low insertion loss and high optical quality. Free-Space and Fiber-Coupled Versions:Available in both free-space and fiber-coupled configurations for flexible system integration. Wide Wavelength Coverage:Supports (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Processing Industry Fiber-Optic Equipment Fluids Handling in Dairy Industry Electrical Connector Seals And Sheathes Water Purification Tubing HVAC Equipment Automotive Electrical Enclosures (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Advanced photonics applications require precision optical components manufactured with flexible customization capabilities and consistent performance. Standard optical modulators may not meet specific requirements for wavelength, modulation speed, fiber configuration, or system (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc.
More Information Top
-
On-aircraft installation and maintenance of fiber optics
Flexible Conduit Fiber Optic Installation .
-
Characterization of microendoscopic imaging systems for tissue spectroscopy
Transport events are collected by a 1 .5 m, flexible fiber optic conduit .
-
High-pressure duo-multichannel soft x-ray spectrometer for tokamak plasma diagnostics
photodiode array by a flexible fiber optic conduit .
-
Proceedings of the eighth international colloquium on ultraviolet and x-ray spectroscopy of astrophysical and laboratory plasmas (IAU colloquium 86)
The MCP is associated with a phosphor screen image intensifier and coupled by a flexible fiber optic conduit to a 1024- element photodiode array.
-
Fly-by-light installation and maintenance on transport aircraft
Flexible Conduit Fiber Optic Installation.
-
CERAMIC ABSTRACTS
Flexible fiber optic conduit .
-
Emission in the 50-80 A region from highly ionized silver in PLT tokamak plasmas
with, a phosphor screen and coupled by a flexible fiber optic conduit to a .
-
On the spectra of highly-ionized krypton, strontium, zirconium and rhodium excited in the plasma of the TFR tokamak
The detector consists of a MgFz coated, funneled microchannel plate (MCP), associ- ated with a phosphor screen intensifier and coupled by a flexible fiber optic conduit to a 1024 element photodiode array (controlled and read-out by a commercially available PAR-1461 …
-
Panchromatic spectrograph with supporting monochromatic imagers
The flexible fiber - optic conduits have separate bundles to acquire the images from the image .
-
Chapter 8: The Diagnostic Systems in the FTU
Each MCP is cou- pled to a phosphor screen deposited on a fiber-optic face- plate attached to a coherent flexible fiber - optic conduit and finally to a reticon photodiode array.
Indicates content that may require registration and/or purchase.