Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Vaisala
Description: Advance warning of overhead lightning threat Vaisala Thunderstorm Electric Field Mill EFM550 integrates with Vaisala local area, real-time lightning systems to monitor the development and dissipation of overhead lightning threats by measuring the local atmospheric electric
- Height: 24.015761 inch
- Operating Temperature: -9.4 to 122 F
- Mounting Type: Pole-mounted (Typically via clamps)
- Device Classification: Sensor Only
-
Supplier: Accuris
Description: LIGHT, SURGICAL, FIELD
-
Supplier: Accuris
Description: LINER, FIELD PACK
-
-
Supplier: Accuris
Description: LINER, COLD WEATHER TROUSERS, FIELD
-
Supplier: Accuris
Description: LASTS, FOOTWEAR, FIELD, WOMEN'S
-
Supplier: Industrial Magnetics, Inc.
Description: powerful holding force on workpieces with an uneven or rough surface Low magnetic field, concentrated over the top plate without stray fields. No chip contamination of workpiece surface and cutting tool Transverse, close pole division 11 mm of steel and 4 mm of brass allows optimal
- Width: 6 to 12 inch
- Length: 10 to 24 inch
- Application: Milling / Machining Center
- Features: Other Workholding
-
Supplier: NETZSCH Premier Technologies LLC
Description: Nano mill Zeta® RS Innovation in Wet Grinding Technology General The nano mill Zeta® RS is the next development of the worldwide known circulation mill system Zeta® type LMZ. Its field of application starts where the other agitator bead mill system Zeta® ends. The
- Applications: Abrasives / Ceramics, Paints / Adhesives
- Type: Ball / Media Mill, Pin / Universal Mill
- Feed: Batch, Wet
- Features: Other
-
Supplier: Pallmann Industries
Description: design for polyester, polyamide, EVA, elastomers, copolymers, synthetic rubber and other heat-sensitive materials. Decades of experience in this field form the foundation for design and construction of systems that are especially adapted to the application. PALLMANN not only delivers the
- Feed: Continuous, Dry, Wet
- Type: Pin / Universal Mill
- Applications: Polymers
- Scale: Production
-
Supplier: NETZSCH Premier Technologies LLC
Description: Laboratory Mills for Product Development and Production of Smallest Batches Wet grinding and dispersing with laboratory agitator bead mills General MicroSeries Finest wet grinding technology – the laboratory mills of the MicroSeries are an investment in the future for new
- Applications: Abrasives / Ceramics, Paints / Adhesives
- Type: Ball / Media Mill, Pin / Universal Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: Application field: ●Planetary ball mill\ Grinding equipment Main characteristics ● High strength ● High corrosion resistance ● High wear resistance\Good self-lubricity
- Density: 5.949996244794003 g/cc
- Thermal Conductivity: 4 W/m-K
- Coeff. of Thermal Expansion (CTE): 10 µm/m-C
- MOR / Flexural Strength: 159,540.5232929167 psi
-
Description: the rotation of the grinding disk. Application field: The planetary ball mill is suitable for the preparation of high-purity materials and cell crushing and other fields; The horizontal sand mill is suitable for pigments, coatings, paints, pharmaceuticals, food, and other
- Applications: Electronics / RF-Microwave
- Features: Specialty / Other
-
Supplier: Custom Milling & Consulting, Inc.
Description: CMC Toll Milling Division offers dispersion & particle size reduction services for a host of wet process applications requiring ultra-fine or nano-particle suspensions. Lab, pilot, & production scale processing, analytical lab support ensures product quality. Our production staff is
- Capacity (Volume Basis): 0.5 to 2,000 cubic feet
- Materials Processed: Ceramics, Coatings / Paint
- Chemicals Processed: Chemical Agents / Additives, Cosmetics / Soaps, Pigments / Dyes
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
-
Supplier: Pico Chemical Corp.
Description: ROLLING MILL SOLUTIONS: PICO Chemical Corporation manufactures a comprehensive line of innovative premum quality, and field proven specialty products for rolling mill operation applications. • Grease • Roll Bearing Lubricants • Hydraulic Oils • Cleaners and Degreasers • Turbine
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Magnetic Lifting Technologies US
Description: penetrating flux field recommended for lighter gauge materials. If the crane capacities are there, the Mills prefer this magnet over the MXDA, even though both do an excellent job.
- Features: DC Power, Other, Suspension Magnet
- Industrial Magnets: Magnetic Lift
-
Supplier: Magnetic Lifting Technologies US
Description: The MXDA magnet is manufactured for heavy duty abrasive material, scrap or mill product. The MXDA is constructed with a heavier, structural design for abuse seen beyond scrap use. The aluminum wound MXDA is lighter than the MXDC because of the conductors used in the windings and will do an
- Features: DC Power, Other, Suspension Magnet
- Industrial Magnets: Magnetic Lift
-
Supplier: Dynapar Corp.
Description: Featuring rugged, mill duty construction, the durable RIM Tach® 6200 was designed for hostile environments. The mill duty, cast iron construction of the 6200 accepts stainless steel sensor modules with patented magnetoresistive technology. The outputs are available as either single or
- Resolution (counts per revolution): 60 to 2,048 (counts/revolution)
- Diameter or Width: 4.5 inch
- Maximum Mechanical Shaft Speed: 7,000 rpm
- Operating Temperature: -40 to 158 F
-
Supplier: GE Power Conversion
Description: performance Special Features: Low maintenance TIG welded commutator risers & TREC® Field Coils differentiate our DC products from others in the market place. Adding improved reliability & dependability. Product Lines: Kinamatic II MD800
- Other DC Voltage: 230 VDC
- Other Output Power: 5 to 250 HP
- Shaft Speed: 150 to 3,500 rpm
- Output Power: 5 HP / 3.6 KW
-
Description: included, but spinning and weaving fabrics excluded. On account of the broad field to be covered, it was decided by the sectional committee to consider in this preliminary issue the safe guarding of mills and calendars at the point of operation, and this is the limited work that is
-
Supplier: ASTM International
Description: 1.1 This practice describes a two-part procedure for electromagnetic evaluation on gear teeth on mill and kiln gear drives and pinions. The first part of this practice details the ability to detect 100 % of surface-breaking discontinuities only in the addendum, dedendum, and root area of the
-
Description: ISO 15463:2003 specifies requirements and gives recommendations for field inspection and testing of oil country tubular goods (OCTG). ISO 15463:2003 covers the practices and technology commonly used in field inspection; however, certain practices may also be suitable for mill
-
Supplier: CSA Group
Description: ISO 15463:2003 specifies requirements and gives recommendations for field inspection and testing of oil country tubular goods (OCTG). ISO 15463:2003 covers the practices and technology commonly used in field inspection; however, certain practices may also be suitable for mill
-
Supplier: ASTM International
Description: Note 1: Throughout the practice, "gear" means gear or pinion unless the gear is specifically identified. 1.1 This practice describes a two-part procedure for examination of gear teeth on mill and kiln gear drives and pinions using eddy current array (ECA) methods. The first part of this
-
Supplier: FENN
Description: 10" diameter x 10" face rolls Built in 1999 Used for research and production rolling of materials, hot or cold, related to the nuclear field. The mill includes hydraulic cylinder screwdowns with computerized controls and programmable pass scheduling.
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: Application field ● Triple Roll Mill, Double Roll Mill、Multi-Roll Mill Main characteristics ● High strength ● High corrosion resistance ● High wear resistance\Good self lubricity ● Good stability and high fatigue resistance
- Density: 5.949996244794003 g/cc
- Thermal Conductivity: 4 W/m-K
- Coeff. of Thermal Expansion (CTE): 10 µm/m-C
- MOR / Flexural Strength: 159,540.5232929167 psi
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: You will find also these principles implemented in the TNC 640, the HEIDENHAIN contouring control for milling and milling/turning operations: shop-oriented programmability with graphic support, many field-proven cycles and an operational design you'll recognize from other HEIDENHAIN controls.
- Number of Axes: 6 +
- Communications: Ethernet, Serial (RS232, RS422, RS485), Universal Serial Bus (USB)
- Applications: Horizontal Mills, Lathes and Turning Centers, Vertical Mills
- Control Function: Linear / Circular Interpolation
-
Supplier: Columbia Steel Casting Co., Inc.
Description: Over the past three decades, Columbia Steel has applied the same engineering problem-solving to gyratory crushers which has proven so effective on cone crushers. We went into the field and studied the many areas for potential improvement: poor nip of feed material, excessive wear in the lower
- Industry / Application: Crushers & Grinding Mills
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: Application field ● pulverizer: such as jet mill Main characteristics ● High strength ● High corrosion resistance ● High wear resistance\Good self lubricity ● Good stability and high fatigue resistance
- Density: 5.949996244794003 g/cc
- Thermal Conductivity: 4 W/m-K
- Coeff. of Thermal Expansion (CTE): 10 µm/m-C
- MOR / Flexural Strength: 159,540.5232929167 psi
-
Supplier: RBC Bearings
Description: This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring mill tables. This bearing is fully interchangeable with the industry
- Bore: 6.875 inch
- Outside Diameter: 14.125 inch
- Overall Width: 3.25 inch
- Static Axial / Thrust Load: 2,005,000 lbs
-
Supplier: Custom Processing Services, Inc.
Description: mills and media mills, we are able to produce nanoparticles using both wet and dry grinding methods. Additionally, we provide heat treating, surface treatments, blending, dispersions, and packaging services in order to deliver finished goods that are ready to ship directly to
- Materials Processed: Adhesives / Sealants, Carbon / Graphite, Ceramics, Coatings / Paint, Ferrous / Iron Based (Steel, Stainless), Metals / Elements, Minerals, Noble / Precious Metal, Non-ferrous, Refractory / Reactive (Tungsten, Zirconium)
- Chemicals Processed: Biochemicals / APIs, Chemical Agents / Additives, Inorganic Chemicals, Organic Chemicals, Pharmaceuticals / Drugs, Polymers
- Processes: Blending / Mixing, Coating, Crushing / Compacting, Drying / Freeze Drying, Screening / Grading
- Form: Bulk Solids / Granules, Liquids, Nanomaterials / Nanoparticles, Powders
-
Supplier: Security Engineered Machinery Co., Inc.
Description: The Model 250 DEP is approved by the NSA for the destruction of Optical Media and Key Tape as well. The Model 250DEP includes a 1 Gallon Vacuum Collection System and comes packaged in a rugged field case ready for immediate deployment. The field case is a rugged case with custom foam
-
Supplier: Dapra Corporation
Description: Equipped with a flexible spindle bearing set to protect the milling tool, this unit has a rotational speed of 15,000 RPM.
-
Supplier: Peridot Corporation
Description: Peridot offers the most diverse group of manufacturing disciplines under one roof. Our machine shop services include: CNC Milling CNC Turning CNC Swiss Multi-Axis Mill-turn Wire EDM EDM Hole Popping Conventional Turning Conventional Turning Surface Grinding Drilling/Tapping Laser Processing
- Materials: Aluminum, Brass, Bronze, Carbide, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, Field Machining, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: CNC Machining, Centerless Grinding, Drilling, Electrochemical / Photochemical Machining, Electrode EDM, Etching / Chemical Milling, Laser Machining, Milling, Screw Machining, Surface Grinding, Swiss Machining, Thread Rolling, Turning, Wire EDM
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: less harmonic and accurate control, dusty, high altitude, cold conditions has been tested. With touch screen operation, UPS inside, more flexible interface, VFD can easily realize industry smart control with PLC and DCS system. Projects: Coal power plant, Metallurgy, Cement mill, Sugar
- Maximum Output Voltage: 1 volts
- Supply Voltage (AC): 3,000 to 11,000 volts
- Operating Temperature: -5 to 40 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Nova Electric
Description: the most durable components, offering maximum field-proven reliability for severe environment and high reliability applications such as: • Submarine and Shipboard Power Systems • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications • Single Phase Output
- AC Output Voltage: 120 to 208 volts
- Output Frequency: 0.00006 MHz
Find Suppliers by Category Top
Featured Products Top
-
Our field service technicians are trained and knowledgable on how to use our portable 3D scanner to model components in the field to within 0.0012” accuracy. This tool allows us to design & build replacement/upgraded components for any manufacturers' products. Some recent (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
reliability and durability. It is more efficient and tolerates higher ambient temperatures, making it ideal for a variety of applications from steel mills to oil fields. Its modular design and smaller footprint make it easier to integrate and install. It all adds up to the best SineWave Filter, and the (read more)
Browse EMI Filters and RFI Filters Datasheets for MTE Corporation -
8000 Parts in Stock 150 Tons of Steel and Stainless Quick Turnaround Times Quality - most bought from Mill (MMR) We offer quality parts MRR Steel Gauges Single Pont Threading above 1" - real NPTF (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
, spectrometer,hardness tester,projector,will inpsect the parts according to the requirements. and also we equipped with the cnc lathe machine, cnc milling machine,and other special machining facilty developped according to the (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
surface finish possibilities, board thickness considerations, wide ranges of reliability requirements, and even substrate-material choices. In addition, RF/microwave designs can require special manufacturing equipment. Fortunately, Summit has made significant investments in the equipment and field (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
Getting Superbolt into space was a big deal, but it’s suitability to secure critical bolted joints hasn’t always been applied in such awe-inspiring fields. The journey is still unfolding, from an industrial fix in the beating heart of US manufacturing to a (read more)
Browse Bolts Datasheets for Nord-Lock Group -
implementation. Full process chain coverage, complete material matrix. We master core processes such as sheet metal welding, precision machining (turning, milling, drilling), casting and forging, injection molding (plastic and rubber), bearing (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
For more than thirty years, Protomatic has been involved in the medical industry providing CNC precision machining services and custom components such as laboratory equipment, surgical tools and operating equipment as well as components for the optical and dental fields. Protomatic (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
performance and longevity of the springs they choose. Coiling Technologies Uncompromising Quality Coiling Technologies uses high-grade steel that meets strict ASTM, DIN, and JIS standards and is typically sourced domestically or from the finest steel mills in the EU and (read more)
Browse Spring Winding Services Datasheets for Coiling Technologies, Inc. -
Non-Contact Visual Tool Setter VTS In the field of application of non-contact tool setters, Visual Tools Setter is the system which allows to measure tools on machining centers and or (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp
Conduct Research Top
-
Planetary Ball Mills as an Instrument in Mechanochemistry
One of the most significant fields of application for FRITSCH Planetary Mills is mechanochemistry. This subject is in theory, as well as in practice very wide-ranging and versatile. In the article you will find summarized information about history, functionality and the fields of application
-
What is the Difference Between Microphone Types?
We're often asked what is the difference between free field microphones, diffuse field microphones and pressure microphones. For a run-of-the-mill 1/2" inch microphone the short answer is nothing. However the long answer is a bit more involved.
-
Advances in Precision Positioning Stage Design-Optimized Outgassing and Motion Performance in Ultra-High Vacuum Applications
Many processes in advanced research and industrial manufacturing can only be performed in a vacuum, such as thin-film sputtering and ion milling, and technologies formerly reserved for exotic materials processing are seeing application in new fields.
-
Feature Article - New Developments in High-Speed Machining Technology - 03/03
The worldwide market for milling and drilling machines is shown in . Today the machining center market constitutes at least 60 percent of the total market, the remainder being taken up by special- purpose and transfer machines for large volume manufacturing, and by milling and drilling machines
-
New Grind
Many cutting tool manufacturers already use CBN grinding wheels to grind small, round, HSS cutting tools from hardened blanks. However, recent field trials demonstrate that the latest superabrasive hybrid metal/polyimide-bond wheels, when automatically profiled on the machine, not only outperform
-
How
. These benefits are many and varied from electrical switchboards within the mills and refineries, water pumps, juice heaters, drive motors and even switchboards feeding the irrigation of cane in the fields. After the first inspection, the mill electricians were hooked and they soon saw the cost
-
Particle Analysis for the QbD Era
has dedicated software and compliance features. spoke with applications specialist Dr. Marie Vicens and field sales director Tom Powers about current trends and their high-throughput electron beam analysis technology. Vicens also garnered attention with her presentation at the recent Rocky Mountain
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
, that may attract analog and FPGA chip makers to go private as the industry consolidates, said the top chip analyst for Gartner Dataquest at a December 8 briefing Sony carves out FED technology Sony will carve out its field emission display technology as a separate company, choosing OELD
More Information Top
-
Measurements of Atmospheric Electricity Aloft
An additional instrument for electric field measurement, which is generally robust to all meteorological conditions, is an electric field mill .
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/178630/1/cgk01300_111.pdf
The measurement technique of electric fields with a DC type field mill is analyzed second, and then the antenna method for DC electric fields, currents and conductivity, and for AC electric fields is analyzed.
-
Federal Register > Wednesday, June 8, 2011 > [76 FR 33139] Launch Safety: Lightning Criteria for Expendable Launch Vehicles
The FAA is also clarifying that, when a launch operator uses optional equipment, such as a field mill , to increase launch availability, an operator may not ignore data that does not satisfy the requirement.
-
Lighting Storm Data Report : May-September 2001
The main components of the DX Lightning Detection and Warning System (LDWS) are a satellite antenna and receiver and several electric field mills (EFMs) purchased from Global Atmospherics, Inc. (GAI).
-
Anisotropic bonded magnets fabricated via surfactant-assisted ball milling and magnetic-field processing
The increase in the remanence upon field milling is in the range from 3% to 6% (measured in the easy magnetization direction).
-
SmCo5/Fe nanocomposite magnetic powders processed by magnetic field-assisted ball milling with and without surfactant
The M¨ossbauer results thus provide the evidence of the formation of the α-Fe(Co) phase, which is responsible for the higher magnetization value obtained in the field milled powders without surfactant.
-
Field-ball milling induced anisotropy in magnetic particles
The increase in the Mr/Ms ratio upon field milling is in the range from 15% to 24% (measured in the easy magnetization direction).
-
Airborne Warning Systems for Natural and Aircraft-Initiated Lightning
As candidates for electric-field detection instumentation, we consider in Section III field mills , radioactive probes, and corona points.
Indicates content that may require registration and/or purchase.