Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eraser Company, Inc.
Description: Eraser's Model L4 Portable Rotary Insert Wire Stripper will remove film insulations including enamel, Formvar, ML, armored poly-thermaleze and epoxy from round wires. Model L4 can also be used for other applications such as; deflashing wires, cleaning legs of electronic components and
- Form Factor: Desktop
- Application / Connector Type: General Application
- Technology: Pneumatic Tools
- Tool Type: Stripper
-
Supplier: Eraser Company, Inc.
Description: The D series wheel strippers cover many applications for stripping magnet, enamel and film insulated wires. Round, rectangular and square section wires with insulations such as Formvar, ML, Dayglass, Isonel, Polythermaleze and many more can be stripped. Fybrglass or wire brush wheels
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Eraser Company, Inc.
Description: The DCF4 drilled stripper with armature will strip round magnet and enamel wires with any type of film insulation, including Formvar, nylon, polythermaleze and varnish The variable speed power unit controls the speed. Insulation is cleanly removed but the wire conductor is not damaged.
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
-
Supplier: Eraser Company, Inc.
Description: Eraser's Model K8A Rotary Blade Stripper is a precision rotary wire stripper for round, extruded, built-up (solid and stranded), magnet, enamel, film insulated wires and coaxial cables. The K8A can remove tough insulations such as Kapton, silicon rubber and armored
- Application / Connector Type: Coaxial
- Form Factor: Desktop
- Technology: Electrical Tools, Pneumatic Tools
- Tool Type: Stripper
-
Supplier: PTB Sales, Inc.
Description: $16,000. The YES CV100P plasma stripper is a system made by Yield Engineering Systems.
-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Aquastrip 1200 is an alkaline, concentrated paint stripper for steel, used full strength or diluted 1:3 with water at temperatures ranging from 120-180 F to remove paint and E-coated polymeric materials from steel. Aquastrip 1200 is fast acting and free rinsing which accommodates
- Temperature (As Used): 120 to 180 F
- Concentration (As Used, by Volume): 25 to 100 %
- Full Strength Use: Full Strength (Undiluted) Use
- Features: Other
-
Supplier: Technic, Inc.
Description: An advanced photoresist stripper that has a wide range of applications from DUV to thick negative resins and passivation layer reworking. It is especially ideal for use in back end applications like TSV, Cu pillar, bumping, etc. Offers complete resin dissolution of thick film
- Thick Film Type: Resistor
-
Supplier: Allied Electronics, Inc.
Description: Recommended for use to strip our Negative Dry Film M.G. Chemicals' 4185-500ml is a concentrated alkaline liquid formulated (Cat. No. 416DFR-5). to fully strip aqueous dry film. It is used for outer layer resist, strips quickly at very low concentrations and leaves the copper surface
-
Supplier: Surventis Surface Treatment LLC
Description: Gardostrip Q 7900A is a unique blend of water, surface-active agents, non-hazardous solvents, activators, and inhibitors that will quickly remove most paint films from metal substrates.
- Type: Cleaner / Cleaning Agent, Solvent / Solvent-based, Stripper (Paint, Resins)
-
Supplier: Newark, An Avnet Company
Description: WIRE STRIPPER, PTFE; Stripping Capacity AWG:32AWG to 14AWG; Stripping Capacity Metric:0.03mm2 to 2.08mm2; For Use With:Insulation Wires like PTFE, Silicone, Radox, POLYIMIDE FILM & Rubber; SVHC:No SVHC (17-Dec-2014); Length:195mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: WIRE STRIPPER, PTFE INSULATION; Stripping Capacity AWG:32AWG to 14AWG; Stripping Capacity Metric:0.03mm² to 2.08mm²; For Use With:Insulation Wires like PTFE, Silicone, Radox, Polyimide Film & Rubber; Product Range:- RoHS Compliant: NA
-
Supplier: Image Supply, Inc.
Description: Especially designed for heavy buildups! The 1st step toward beautiful floors. Removes ALL water based finishes and sealers whether they are metal interlocks or not. Leaves floor ready for re-application of new floor finish. Removes dirt, heavy buildup, waxes, and grime. Penetrates film and
-
Supplier: Newark, An Avnet Company
Description: WIRE STRIPPER, 26-16AWG, 195MM; Stripping Capacity AWG:26AWG to 16AWG; Stripping Capacity Metric:-; For Use With:Insulation Wires like PTFE, Silicone, Radox, Polyimide Film & Rubber; Product Range:- RoHS Compliant: NA
-
Supplier: Image Supply, Inc.
Description: Especially designed for heavy buildups! The 1st step toward beautiful floors. Removes ALL water based finishes and sealers whether they are metal interlocks or not. Leaves floor ready for re-application of new floor finish. Removes dirt, heavy buildup, waxes, and grime. Penetrates film and
-
Supplier: Image Supply, Inc.
Description: Especially designed for heavy buildups! The 1st step toward beautiful floors. Removes ALL water based finishes and sealers whether they are metal interlocks or not. Leaves floor ready for re-application of new floor finish. Removes dirt, heavy buildup, waxes, and grime. Penetrates film and
-
Supplier: Newark, An Avnet Company
Description: WIRE STRIPPER, 195MM, 11AWG-7AWG; Stripping Capacity AWG:11AWG to 7AWG; Stripping Capacity Metric:4mm2 to 10mm2; For Use With:PTFE, Silicone, Radox, Polyimide Film and Rubber Insulations; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: NA
-
Description: The Pyrogenics Group is the world leader in the production of high-purity freestanding PYROID® Pyrolytic Graphite (PG) films and stripper foils. PYROID® PG film is supplied at any thickness between 2 µm to 75 µm (areal densities from 250 µg/cm2 and above). Our foils are stable
- Industry: Aerospace, Electronics, Military Specification, OEM / Industrial
- Materials: Carbide, Ceramic, Composites
- Capabilities: Chemical Vapor Deposition (CVD), Hard Coating / Treatment, Ion Implantation, Plasma Etching / Cleaning, Research & Development
- Functional / Performance: Conductive, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Wear / Erosion Resistant
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Industry standard resist strippers, developers, innerlayer cleaners, and dry film resists. UltraStrip resist strippers for stripping fully aqueous photoresist. CoreClean innerlayer cleaning for removal of zincate, chromate, and silane pretreatments. PHOTEC brand dry film
- Industry: Electronics
- Form / Shape: Film / Sheet
-
Supplier: Ellsworth Adhesives
Description: Socomore Aeroglaze® 9958 Clear is a one component thinner used to thin Aeroglaze polyurethane coatings and wash primers for spray applications. Improves flow properties and control over application film thickness. 1 gal F-style Can.
- Type: Stripper (Paint, Resins)
-
Supplier: Ellsworth Adhesives
Description: Socomore Aeroglaze® 9953 Clear is a one component thinner used to reduce the viscosity of Aeroglaze® epoxy primers for spray applications. Improves flow properties and provides enhanced control of application film thickness. Not compatible for diluting Aeroglaze® polyurethane coatins or wash
- Type: Stripper (Paint, Resins)
-
Supplier: Dayton Lamina Corporation
Description: Urethane products - springs, strippers, sheets, bar and rods Die cover film Industry standard shapes and durometers Superior urethane compound to withstand high pressures
-
Supplier: Kayaku Advanced Materials, Inc.
Description: resistance, it is ideal for MEMS, electrolytic plating, and DRIE applications that require durable, high‑performance microstructures. Key Features High aspect ratio imaging Vertical sidewalls Greater than 100 μm film thickness in a single coat Aqueous developer compatible (TMAH & KOH) Wet
- Applications: Electronics / Microelectronics
- Thick Film Type: Resistor
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview The UltraStrip product line represents our most advanced, high-performance photoresist strippers. Designed to strip fully aqueous dry film photoresists, the system features a unique blend of components that promotes a high strip rate, easily filterable particles, and
- Chemical / Composition: Tin Plating, Tin-lead Plating
-
Supplier: TelephoneStuff.com
Description: 1pk Lapping Film, yellow, 12 micron m, 50 sheets - 1pk Lapping Film, gray, 3 micron m, 50 sheets - 1pk Lapping film, white, 0.3 micron m, 50 sheets - Aramid Yarn Crimp Tool - Strip gauge ST/SC - Miscroscope, 200x - Replacement Bulb for Microscope - No-Nick Stripper -
-
Supplier: Kayaku Advanced Materials, Inc.
Description: R&D through high‑volume production. Key Features Positive tone E-beam and X-ray imageable Resist developers and strippers Excellent adhesion to most substrates Wide range of film thicknesses
- Applications: Electronics / Microelectronics
- Thick Film Type: Resistor
-
Supplier: TelephoneStuff.com
Description: (49886-SCR) - 12-Micron Aluminum Oxide Lapping Film, 100/pack (49886-12F) - 3-Micron Aluminum Oxide Lapping Film, 100/pack (49886-03F) - 0.3 Micron Aluminum Oxide Lapping Film, 100/pack (49886-X3F)
-
Supplier: Applied Diamond, Inc.
Description: applications. Single crystal and CVD diamond can be configured for the following applications: Particle detectors—UV, X-ray and electron beam Beam diagnostics and positioning Stripper foils Synchrotrons Thin Diamond Applications Used in high energy, x-ray and thermal isolation applications.
-
Supplier: TNA Solutions Pty. Ltd.
Description: patented stripper tube closer and advanced film control features Quick and easy product changeover thanks to tna’s patented unload assist, auto-connect and one-touch recipe change functionalities. Reduces maintenance costs with: Drives and controls common to the tna roflo® and tna
- Industry: Food / Beverage
- Machine Type: Form Fill and Seal Machines
-
Supplier: TNA Solutions Pty. Ltd.
Description: bags per minute* Up to 99% target output efficiency and wastage as low as 0.1%* Small footprint, featuring tna’s patented stripper tube closer and advanced film control features Quick and easy product changeover due to tna’s patented unload assist, auto-connect and one-touch recipe
- Industry: Food / Beverage
- Machine Type: Form Fill and Seal Machines
-
Supplier: TNA Solutions Pty. Ltd.
Description: transfer knowledge. tna’s patented technologies enable operational excellence leading to target output efficiencies of up to 99%. Features including tna’s patented stripper tube closer and advanced film control, can help reduce waste to as low as 0.5%. Discover how a small machine
- Industry: Food / Beverage
- Machine Type: Form Fill and Seal Machines
-
Supplier: TNA Solutions Pty. Ltd.
Description: the ultra-high performance of tna’s rotary jaws and benefit from our extensive product transfer knowledge. tna’s patented technologies enable operational excellence leading to target output efficiencies of up to 99%. Features including tna’s patented stripper tube closer and advanced
- Industry: Food / Beverage
- Machine Type: Form Fill and Seal Machines
-
Supplier: CSA Group
Description: of this standard. NOTE 101 Examples of appliances that are within the scope of this standard are - branding tools; - burning-in pens; - conduit-soldering tools; - dehorning tools; - desoldering irons; - firelighters; - glue guns; - heat guns; - household film-welding appliances; - paint
-
Description: appliances that are within the scope of this standard are – branding tools; – burning-in pens; – conduit-soldering tools; – dehorning tools; – desoldering irons; – firelighters; – glue guns; – heat guns; – household film-welding appliances; – paint strippers; – plastic-cutting tools; –
Find Suppliers by Category Top
Featured Products Top
-
than 100 μm film thickness in a single coat Aqueous developer compatible (TMAH & KOH) Wet stripping in conventional strippers Excellent dry etch resistance Material Uses: (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
options for R&D through high?volume production. Key Features: Positive tone E-beam and X-ray imageable Resist developers and strippers Excellent adhesion to most substrates Wide range of film thicknesses (read more)
Browse Polymers and Plastic Resins Datasheets for Kayaku Advanced Materials, Inc. -
Removes quickly and cleanly in conventional resist strippers Enables sub 0.25μm micron bi-layer resist imaging Enables high yield, very thick (>3μm) metal lift-off processing High thermal stability: Tg ~190°C Material Uses: (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc.
Conduct Research Top
-
Stripping Magnet Wire Using the Eraser Model RT2S
Eraser's RT2S Fine Magnet Wire Stripper is made for stripping enamel, Formvar, polyurethane, polyimide, and many other types of film insulations from copper magnet wire from 28-48awg.
More Information Top
-
Development of a liquid lithium thin film for use as a heavy ion beam stripper
Conceptual diagram of liquid lithium thin film stripper for uranium beam with some typical design parameters indicated. . programs such as ETACHA [3] and GLOBAL [4], and data fit with parameters [5].
-
Research proposal for development of an electron stripper using a thin liquid lithium film for rare isotope accelerator.
Since it was considered that film instability could significantly impair the feasibility of the liquid lithium film stripper concept, potential issues and research tasks in the RIA project due to these instability phenomena were raised.
-
Physics Division annual report 2004.
The development of a uniform and stable high velocity thin liquid lithium film stripper would increase the reliability and beam quality of the RIA driver.
-
Urea
… equipment can all be installed at ground level without any depend- ence on thermal circulation or gravity to transfer the fluids around the loop, and (5) the use of titanium tubes in the vertical tube (falling film ) stripper eliminates the concern about …
-
Physics division annual report 2006.
1 Claude B. Reed, Jerry A. Nolen, and Yoichi Momozaki, “A Liquid Lithium Thin Film Stripper for RIA”, Seventh International Conference on Radioactive Nuclear Beams (RNB7), Cortina d'Ampezzo, Italy, July 3-7, (2006).
-
Linear accelerators and tandem-van-de-Graaffs: tools of heavy ion research
" mapped the film strippers a dfinne film in the center of the channel, how by Kallmann 1933 erwfihnt.
-
Heat transfer limitations on nuclear reactor fuel elements
Figure lP-Effeet of film strippers on CHF.
-
Optimization of Mass Transfer Separation Elements of Columnar Equipment for Natural Gas Preparation
A condition for minimum liquid splash over is the balance of these forces with attainment of a liquid film stripper , from which the optimum height of the MSE is determined.
-
Continuous Steam Quality Measurement in a Steam Distribution System Quality Measurement
A “ film stripper ” ring of triangular cross section is installed about 2“ in front of Q-Bar.
-
Environmental Survey preliminary report
A conveyorized film stripper (degr_2_r)'_'_es .
Indicates content that may require registration and/or purchase.