Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CITGO Petroleum Corporation
Description: CITGO FR WG-40XD Hydraulic Fluid is a premium water-glycol type fire-resistant fluid designed to rovide optimum performance in hydraulic systems requiring fire resistance such as those found in steel industry operations. CITGO FR WG-40XD Hydraulic Fluid is
- Viscosity Index: 180
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Polyglycol / Water-Glycol
- Features: Specialty Oil / Fluid
-
Supplier: Houghton International, Inc.
Description: Houghton’s Cosmolubric® B series fluids are vegetable oil derived, fire-resistant, and formulated with additives to enhance corrosion protection, metal passivation and oxidation inhibition. The naturally low Total Acid Number extends the service life of the fluid.
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: Accuris
Description: Fire-Resistant Hydraulic Fluid
-
-
Supplier: Accuris
Description: Fire Resistant Hydraulic Fluids
-
Supplier: Accuris
Description: FIRE RESISTANT HYDRAULIC FLUID
-
Supplier: Accuris
Description: Fluid power - Fire-resistant hydraulic fluids - Classification
-
Supplier: CSA Group
Description: Scope 1.1 This Standard covers the fire resistance, toxicity, and stability with respect to separation of water-in-oil emulsions of hydraulic fluids intended for use at mines. 1.2 This Standard covers fluid in the following categories: (a) Category 1 - fluid that shows no
-
Supplier: SAE International
Description: This Information Report is intended to provide reference material for the selection and use of fire-resistant fluids in the hydraulic systems of off-road work machinery with separate hydraulic oil sump.
-
Description: Petroleum and related products -- Determination of wick flame persistence of fire-resistant fluids
-
Supplier: SAE International
Description: This information report is intended to provide reference material for the selection and use of fire-resistant fluids in the hydraulic systems of off-road work machinery with separate hydraulic oil sump.
-
Description: might arise from the use of such fluids and indicates how they may be minimized. Appropriate procedures are given for replacing one fluid with another from a different category. Health and safety aspects when handling and disposing of fire-resistant fluids are also
-
Supplier: CSA Group
Description: might arise from the use of such fluids and indicates how they may be minimized. Appropriate procedures are given for replacing one fluid with another from a different category. Health and safety aspects when handling and disposing of fire-resistant fluids are also
-
Supplier: ASTM International
Description: This specification presents the performance classifications for biodegradable fire-resistant hydraulic fluids that are used in the industrial/mobile and mining industries. Covered here are seven material classes, as follows: HFA are fire resistant hydraulic
-
Supplier: ASTM International
Description: This specification presents the performance classifications for biodegradable fire-resistant hydraulic fluids that are used in the industrial/mobile and mining industries. Covered here are seven material classes, as follows: HFA are fire resistant hydraulic
-
Supplier: SAE International
Description: the fluid except those imposed by the technical requirements of this specification.
-
Supplier: CSA Group
Description: ISO 20783‑1:2011 specifies a test method to assess the stability of emulsions within the category HFAE, as defined in ISO 6743-4, made up with waters having clearly-defined concentrations of salts. This method is applicable only to HFAE fluids and not to HFAS fluids.
-
Description: ISO 20783‑1:2011 specifies a test method to assess the stability of emulsions within the category HFAE, as defined in ISO 6743-4, made up with waters having clearly-defined concentrations of salts. This method is applicable only to HFAE fluids and not to HFAS fluids.
-
Description: ISO 20783-2:2003 specifies three test methods to assess the stability of emulsions within the category HFB, as defined in ISO 6743-4. Method A describes a method for the determination of stability during storage at ambient temperature [(20 ± 2) °C] and is applicable to HFB and HFB.LT fluids.
-
Supplier: SAE International
Description: This specification establishes the requirements for phosphate ester hydraulic fluids for use in aircraft systems where fire resistance is required.
-
Supplier: CSA Group
Description: ISO 4404-1:2012 specifies a test method to determine the influence on metals of fire-resistant fluids in categories HFA, HFB and HFC, as classified in ISO 6743-4. ISO 4404-1:2012 evaluates the corrosion protection provided by these fluids towards metal components used in
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco FR Hydraulic Fluid is an invert-emulsion (water-in-oil) type fire-resistant hydraulic fluid developed for use in hydraulic systems operating at 2000 to 3000 psi in areas subject to fire hazards. It combines the benefits of an oil-based hydraulic
- Kinematic Viscosity: 18.5 cSt
- Viscosity Index: 200
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Shell Lubricants
Description: AeroShell Hydraulic Fluids AeroShell Fluid 31 - super-clean, fire-resistant, synthetic hydrocarbon hydraulic fluid. AeroShell Fluid 41and 41 - mineral hydraulic fluids, the latter has superior cleanliness characteristics and is the more widely used
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Synthetic
-
Supplier: Houghton International, Inc.
Description: Houghto-Safe® 620 is a premium water glycol type fire-resistant hydraulic fluid designed to provide maximum safety for use near open flames or in high-temperature areas. Houghto-Safe 620 continues to be the preeminent fluid in the water glycol market, setting the
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic
- Features: Specialty Oil / Fluid
-
Supplier: Houghton International, Inc.
Description: Cosmolubric® HF-130 is a Factory Mutual approved high-quality synthetic polyol ester hydraulic fluid. Houghton formulated this chemically and thermally stable fluid for long life and dependable performance in areas where a fire-resistant hydraulic fluid is
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Hydraulic Oil / Fluid
- Features: Specialty Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco FC Fluid-D is a water-glycol based fire-resistant hydraulic fluid developed for use in hydraulic systems operating at 2000 to 3000 psi in areas subject to fire hazards. It can withstand intermittent pressure spikes up to 5000 psi. It contains
- Kinematic Viscosity (@ 40°C): 8.5 cSt
- Viscosity Index: 185
-
Supplier: Badger Meter
Description: The Hedland® phosphate ester fluid meter provides a measurement solution for fire-resistant fluids, aviation hydraulic fluid and industrial lubricant, which have high ignition temperatures and low vapor pressures. Durable Design. Economical Solution. The Hedland
- Pipe Diameter: 0.25 to 1.5 inch
- Liquid Volumetric Flow Rate: 0.02 to 150 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0000441 to 0.33075 lbs/min
-
Supplier: jbj Techniques Limited
Description: tools themselves. Fire-resistant fluids are used whenever there is a possibility that a hydraulic fluid (also used for lubrication) may encounter a source of ignition, such as the surface of very hot equipment. Fire-resistant hydraulic fluids are
- Maximum Discharge Flow: 2.772 to 13.8864 GPM
- Maximum Discharge Pressure: 725.1885 psi
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: R. S. Hughes Company, Inc.
Description: The Super Lube hydraulic fluid is easy to use. This SKU is formulated to work in hydraulic systems applications. In addition to the other features this product also has fire-resistant.
-
Supplier: Brady Corporation
Description: Treated to resist static electricity build up. Oil only so they do not absorb water - perfect for outdoor use. 1-ply, white, static resistant, economy packed pads. For use with oil and petroleum based fluids. Meets National Fire Protection Association (NFPA) specifications.
-
Supplier: Tompkins Industries, Inc.
Description: Fire Sleeve This product is a heat resistant silicone coated fiberglass sleeving. It protects hoses, cables and wires from molten metal splash, high heat hazards and occasional exposure to flame, in steel plants, glass plants, foundries, cutting and welding shops. Withstands continuous
- Diameter: 2.375 inch
- Length: 600 inch
- Operating Temperature: -53.888888888888886 to 260 C
- Material: Fiberglass
-
Supplier: ASTM International
Description: This specification covers the requirements for phosphate ester based fire resistant fluids for use in turbine lubrication. Only unused fluid is defined before it is installed in the turbine while fluids used in electrohydraulic control (EHC) systems is not. The use
-
Supplier: Total Lubricants USA, Inc.
Description: Ester based, biodegradable, fire resistant hydraulic fluid. Recommended for hydraulic equipment operating in locations comprising a fire risk.
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Henkel Corporation - Industrial
Description: concrete, wood and metal surfaces in odor-sensitive areas, under typical dry service temperatures of -20 °F to +140 °F (-29 °C to +60 °C). Typical applications include heavy duty anti-slip finish where a solvent-free material is required. Reduces accidents (slips and falls) in the workplace
- Form: Aerosol, Transfer Tape
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: Sykes
Description: The entry level FIREFLY tower has been developed to offer reliable, low maintenance and cost-effective lighting for metro projects - and is perfect for rental fleets. Designed with project safety and the environment in mind, the new tower comes with a full integral bund to prevent fluid
Find Suppliers by Category Top
Featured Products Top
-
and low fluid pulsation. The range serves low-pressure applications, with versions for mineral and synthetic oils and specified fire-resistant fluids. Fluid compatibility, viscosity and operating conditions must be checked for the selected unit. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. Displacement from 7 cc/rev to 87 cc/rev with volumetric (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Suitable for a Wide Range of Fluids Capable of running on fire-resistant fluids, including: » HFAE, HFAS, HFB, HFC (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Kuriyama’s Temp Tech High Temperature Hydraulic Hoses by Alfagomma®, withstand long exposure to nearly every type of hydraulic fluid, lubricating oil or fuel commonly used in industry today, including fire-resistant hydraulic fluids. Available in single wire braid versions 1SN/R1AT and (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
produced water, seawater, and high-pressure water-glycol fire-resistant fluids, significantly extending service life in corrosive environments. High-confidence design compliant with international standards – Designed and validated in accordance (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
there is a very small change for acid number. There is also something called alien fluid. For instance a fire resistant fluid gets added into a mineral base fluid or ester base fluid or vice versa. That type of mix-up will cause slugging and will cause a miscibility issue, which (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
exposure, fire risk from leaked fluids, mechanical stress from vibration, and routine human interaction all converge in the same confined spaces, placing exceptional demands on insulation performance. HYTEX® is a collection of engineered heat resistant cloth materials designed for the demanding (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
fluid leaks, condensation, and localized mechanical failure. ARMATEX® Coated Fabrics from Mid-Mountain Materials, Inc. help manage these risks by serving as fluid-resistant, high-temperature barriers within the data hall. Used as partitions, curtains, or localized shrouds, ARMATEX® (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
rubber tire is marked FRAS, "Fire-resistant and Antistatic". ELPEX-B couplings are highly flexible and free of torsional backlash. Because of their low torsional stiffness and damping capacity, ELPEX-B couplings are especially suitable for coupling machines with a highly non uniform torque (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
tubing. ETFE powders meet FM 4922 and have a UL 94 flame rating of V-0 and are ideal for duct coatings in metal exhaust systems with corrosion and fire-resistant requirements as well as tank linings. ETFE Film AGC’s Fluon® ETFE Films maintain exceptional (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Thermographic Monitoring of Refractory Lined Petroleum Refinery Equipment
Infrared thermography is used throughout the petroleum refining industry and has a proven track record of cost saving in many areas of the business. This paper describes the examination and monitoring of refractorylined process vessels, piping, fired process furnaces, and flue gas ducting
More Information Top
-
Encyclopedia of Lubricants and Lubrication
is DIN EN ISO 12922- Requirement on pressure fluids- “ fire resistant fluids ”, dated April 2013 [13] (Table 1).
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
HFD fluids are water-free fire resistant fluids .
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
Turbines with Fire resistant Fluids , Including the Lubricating .
-
Chapter 12-Turbine Lubricating Oils and Hydraulic Fluids
[21] Schenck, K., Hoxtermann, E., and Hartwig, J., "Operation of Turbines with Fire resistant Fluids , Including the Lubricating System," VGB Kraftwerkstechnik, Vol. 77, No. 6, 1977, pp. 412- 416.
-
Use of Thickened High Water Hydraulic Fluid in Flat Rolled Steel Production
Sherman, John, Maloy, Jonathon, Martino, Emidio, Cusatis, Patrice, and Fasano, Paul, “Use of Thickened High Water Hydraulic Fluid in Flat Rolled Steel Production,” Fire Resistant Fluids , STP 1573, John Sherman, Ed., pp. 1–23, doi:10.1520/STP157320130179, ASTM International, West Conshohocken, PA…
-
Assessing and Classifying the Fire-Resistance of Industrial Hydraulic Fluids: The Way Ahead?
Phillips, W. D., “Assessing and Classifying the Fire-Resistance of Industrial Hydraulic Fluids: The Way Ahead?,” Fire Resistant Fluids , STP 1573, John Sherman, Ed., pp. 181–198, doi:10.1520/STP157320140090, ASTM International, West Conshohocken, PA 2014.2 .
-
Anhydrous Fire-Resistant Hydraulic Fluids Using Polyalkylene Glycols
Greaves, Martin R. and Larson, Andrew, “Anhydrous Fire-Resistant Hydraulic Fluids Using Polyalkylene Glycols,” Fire Resistant Fluids , STP 1573, John Sherman, Ed., pp. 126–142, doi:10.1520/STP157320130103, ASTM International, West Conshohocken, PA 2014.3 .
-
A Comparison of the Performance of Environmentally Friendly Anhydrous Fire Resistant Hydraulic Fluids
However where there are environments with potential ignition sources, hydrocarbon oils present a serious fire risk and hence fire resistant fluids are preferred and sometimes mandated.
-
Fire Resistant Hydraulic Fluids and Fire Resistance Test Methods Used by the Air Force
Nearly 20 years later, after a significant number of programs by the Air Force and the Navy, a compatible, fire resistant fluid that could be directly substituted for MIL-H-5606 without any need for redesign or retrofit of systems or system…
-
Fire Resistance Testing Procedures: A Review and Analysis
" Fire resistant Fluids for Use in Machinery and Hydraulic Equipment", National Coal Board: London, NCB Specification No. 570/1981.
Indicates content that may require registration and/or purchase.