-
Supplier: Albion Casters and Wheels
Description: Various bore sizes available for use as plain bore wheels or to be used with keyway and set screw or with a variety of bearings. Cast iron offers 30,000 psi tensile strength. FEATURES Finish: Gray enamel Temperature Range: Up to 800°F, consult Factory. Hardness: Brinell 145 WHEEL
- Load Capacity: 700 to 3,000 lbs
- Wheel Diameter: 3 to 14 inch
- Wheel Tread Width: 1 to 3 inch
- Hub Length: 2.1875 to 4.25 inch
-
Supplier: Albion Casters and Wheels
Description: Various bore sizes available for use as plain bore wheels or to be used with keyway and set screw or with a variety of bearings. Cast iron offers 30,000 psi tensile strength. See FL for features and options.
- Load Capacity: 500 to 2,000 lbs
- Wheel Diameter: 5 to 10 inch
- Wheel Tread Width: 0.75 to 1.75 inch
- Hub Length: 2.1875 to 3.25 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Dimensions minus flange, use when need to be rolling in controlled manner
- Load Capacity: 2,000 lbs
- Wheel Diameter: 6.125 inch
- Wheel Tread Width: 1.6875 inch
- Hub Length: 2.75 inch
-
-
Supplier: Magnus Mobility Systems, Inc.
Description: Dimensions minus flange, use when need to be rolling in controlled manner
- Load Capacity: 1,500 lbs
- Wheel Diameter: 9 inch
- Wheel Tread Width: 1.25 inch
- Hub Length: 2 inch
-
Supplier: RWM Casters Company
Description: RWM Caster’s Nylatron Wheels are EXTREMELY heavy duty wheels designed for severe loads. They have great rollability and are easier on floors than steel and iron wheels. Nylatron Wheels do not chunk or separate under extreme applications. They are resilient against high
- Load Capacity: 250 to 16,500 lbs
- Wheel Diameter: 2 to 12 inch
- Wheel Tread Width: 1 to 4 inch
- Hub Length: 1.0625 to 4.5 inch
-
Supplier: Irwin Car and Equipment
Description: Irwin's standard forged steel wheels are produced from high-quality vacuum-degassed AISI C-1045 forgings, have a tread hardness of 43 to 47 Rc (400 - 450 Brinell). When required by applications or industry standards we produce wheels from higher carbon steels (AISI C-1055, C-1070,
- Wheel Diameter: 6 inch
- Wheel Tread Width: 2.4375 inch
- Hub Length: 3.375 inch
- Wheel Type: Flanged Track Wheel
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Railway applications - Wheel/Rail friction management - Part 2-1: Properties and Characteristics - Flange lubricants
-
Supplier: Irwin Car and Equipment
Description: custom wheels for your specific design application in any configuration. And, our sales engineers are always ready to make recommendations when these wheels need to be integrated into complete wheel assemblies.
- Wheel Diameter: 15 inch
- Wheel Tread Width: 3.25 inch
- Hub Length: 6 inch
- Wheel Type: Flanged Track Wheel
-
Supplier: Demag Cranes & Components
Description: Our DRS wheel block system is a versatile travel wheel system that's perfectly integrated into our modular drive system. Eight finely graded sizes with load capacities of up to 88,000 lbs (40,000 kg) per wheel provide the right wheel block for every application. Our large
- Load Capacity: 6,000 to 88,000 lbs
- Wheel Diameter: 4.4 to 19.7 inch
- Wheel Tread Width: 3.15 to 6.7 inch
- Hub Length: 3.78 to 9.44 inch
-
Supplier: Demag Cranes & Components
Description: series-manufactured components offers a high level of functional reliability and guarantees ease of installation when the wheel is replaced. Thanks to its versatility, the DWS wheel set can be used in the crane and materials handling sector and related mechanical engineering solutions.
- Load Capacity: 61,600 to 132,000 lbs
- Wheel Diameter: 15.7 to 24.8 inch
- Wheel Tread Width: 3.2 to 4.3 inch
- Wheel Type: Flanged Track Wheel, Metal / Forged Wheel
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Railway applications \x97 Wheel/Rail friction management \x97 Part 1-1: Equipment and Application \x97 Flange Lubricants
-
Supplier: Electrolift
Description: Capacities available up to 12,000 lbs Motor driven and idler trolleys Compatible with S-beams, Wide Flange Beams (W-beam), and Patented Tracks Hardened wheels standard for patented track applications, optional on all others Wheel ball bearings are sealed and maintenance
- Load Capacity: 1.5 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Electrolift
Description: Capacities available up to 12,000 lbs Motor driven and idler trolleys Compatible with S-beams, Wide Flange Beams (W-beam), and Patented Tracks Hardened wheels standard for patented track applications, optional on all others Wheel ball bearings are sealed and maintenance
- Load Capacity: 1 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Optimal Handling Solutions
Description: Rail Chocks fit most standard size rails Double sided flanges keep chocks on track Hardened steel spurs, located on the bottom side of the chock, are used to maximize a positive grip Handle projection 36" on flag chocks, 10" on non-flag chocks Handle height is 14" The adjustable support legs
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Component Type: Nut Only
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.5 inch
- O.D Screw Diameter: 0.71 inch
- Dynamic Load Rating: 60 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.63 inch
- O.D Screw Diameter: 0.88 inch
- Dynamic Load Rating: 175 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.5 inch
- O.D Screw Diameter: 0.71 inch
- Dynamic Load Rating: 60 lbs
- Screw Type: Lead Screw
-
Description: 5 Ton, Under Running End Truck with 6 1/2" Wheels - 6 1/2" Wheel Dia, 7'-6" Wheel Base, 3 1/4" Patented Track Product Type: High-Cap Single Girder Under Running End Trucks Capacity : 5 Ton Power Supply: 230-460-575 Flange Range: 3-1/4" Patented Track Control Type:
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral based, lithium rail curve grease with 3% moly. Designed to reduce the friction and wear between the wheel flanges and rail as a train moves along a curved and tangent track.
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: RWM Casters Company
Description: increase strength of swivel section as compared to staking. Capacity Up to 1200 lbs. Axle 1/2″ diameter drilled axle with lubrication fitting provided on all casters to improve ease of lubrication Finish Zinc plated to protect against corrosion Wheels A wide variety of 3″ through 6″ diameters
- Load Capacity: 250 to 1,200 lbs
- Wheel Tread Width: 1.5 to 1.75 inch
- Wheel Diameter: 3 to 6 inch
- Height: 4.5 to 7.25 inch
-
Description: larger flange width, please consult factory. Wrap-around side plates - Lugs provide additional security for operator and act as bumpers to protect wheels. Dual tread wheels fit any tapered or flat flanged beams within range of adjustment. Wheels include permanently
-
Supplier: Mile-X Equipment, Inc.
Description: Ton Heavy Duty Manual Trolley 1/2-ton though 5-ton capacities Multiple spacer washers make bame flange wide adjustment quick and easy Hardended wheels with lubricated for life, double sealed ball bearings For use with wide-flange H-beams, standard I beams or curved track Proof tested
-
Supplier: Mile-X Equipment, Inc.
Description: JET 2-HDT, 2 Ton Heavy Duty Manual Trolley 1/2-ton though 5-ton capacities Multiple spacer washers make bame flange wide adjustment quick and easy Hardended wheels with lubricated for life, double sealed ball bearings For use with wide-flange H-beams, standard I beams or curved track
-
Description: flanged beams within range of adjustment. Wheels include permanently lubricated, shielded ball bearings for long life and low maintenance. Options - Spark resistant and corrosion resistant wheels available. Track clamps available on 1/4 to 4 ton models.
-
Supplier: Mile-X Equipment, Inc.
Description: JET 1/2-HDT, 1/2Ton Heavy Duty Manual Trolley 1/2-ton though 5-ton capacities Multiple spacer washers make bame flange wide adjustment quick and easy Hardended wheels with lubricated for life, double sealed ball bearings For use with wide-flange H-beams, standard I beams or curved
-
Description: construction providing maximum strength. Wheels have hardened dual treads ensuring long life and operate on ball bearings for easy travel. Pressure fittings are provided in wheel axels to simplify lubrication. Dual treads allow trolley to run on both I-beam and width flange type beam
-
Supplier: Mile-X Equipment, Inc.
Description: JET 2PT, 2 TON PLAIN TROLLEY, FITS 3-1/4" - 8" WIDE BEAMS Designed for low maintenance and trouble free operation through a wide range of beams 1/2 ton to 10 ton capacities For use with wide-flange H-beams, standard I-beams, or curved track Multiple spacer washers make beam flange width
-
Supplier: M.H. Rhodes/Cramer Company
Description: mechanical panel mount time switch and is easy to install. Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as: pool, spa, and sauna in the home and industry track, fluorescent and incandescent
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 0.25 hours
- Setting Accuracy: 10 ±%
- Number Input Channels: 1
-
Supplier: M.H. Rhodes/Cramer Company
Description: panel mount time switch and is easy to install. Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as: pool, spa, and sauna in the home and industry track, fluorescent and incandescent lighting
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 12 hours
- Setting Accuracy: 10 ±%
- Number Input Channels: 1
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is
- Required Torque: 39.08554572271386 to 376.10619469026545 Ft-lbs
- Maximum Air Pressure: 116.03016 to 217.55655 psi
- Air Consumption: 342.55259 to 2,189.5114 SCFM
- Weight: 24.5 to 52 lbs
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is
- Required Torque: 39.08554572271386 to 58.99705014749262 Ft-lbs
- Maximum Air Pressure: 116.03016 psi
- Air Consumption: 342.55259 to 476.74845 SCFM
- Weight: 20.5 to 21.5 lbs
-
Supplier: Gullco International Limited
Description: Carriage Features: - Integrated Wire Feeder for Improved Effiecency and Productivity - Holds up to 12” Diameter Spools - Continuous or Stitch Welding Modes - Step Back Feature Reduces Weld Cracks - Programmable Control Additional carriage options are available: - Lap Weld Guide Wheels -
- Features: Specialty / Other
-
Supplier: Howden
Description: Features For surface and underground mining applications, heavy duty enhancements are available, including: Conduit box roll-over protection Fabricated steel conduit boxes Heavy duty reinforced housings and wheel track protection Grease nipple protection Reinforced inlet bells Duct
- Air Flow Rate: 3,000 to 250,000 SCFM
- Static Pressure: 3.4999999999999996 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 148 inch
- Design: Axial
Find Suppliers by Category Top
Conduct Research Top
-
Tracking Control of Gantry and Overhead Cranes
Gantry and overhead cranes are guided on rails. Rail-guiding elements (wheel flanges, guide pulleys). ensure that the crane stays on the rails. Due to uneven distribution of mass, track errors, rails offset and different driving speeds, the rail-guiding elements can mesh.
More Information Top
-
Wheels
• Flanged track wheels can also ride on tracks, but cannot travel on floors because the flanges mounted on each side of the wheel limit the bearing surface area.
-
Casters
• Flanged track wheels can also ride on tracks, but cannot travel on floors because the flanges mounted on each side of the wheel limit the bearing surface area.
-
Urban Transportation: Planning, Operation and Management > Innovations in Urban Transportation
Rails on track and flanged wheels on vehicles are still provided for guidance.
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > ROCK, SOIL, AND MUD
Jumping or running off the track occurs most often during sharp turns on uneven ground, and is likely to indicate that tracks are too loose or have a broken link, or track and wheel flanges are worn, or that wheels are out …
-
Optimization of rail profile to reduce wear on curved track
Safety values for derailment, lateral force, overturning criterion, and vertical force are based on UIC518 regulations.9 In case that a rail vehicle is operated on a curved track , wheel flange and rail gauge are in contact with the high rail.
-
Cyclone Army Type Trolley Hoist Manual
The distance between track - wheel flanges (dimension “X”) should be 1/8 to 3/16 inch greater than the beam flange width for straight runway beams, and 3/16 to 1/4 inch greater than the beam flange width if runway system includes sharp curves.
Indicates content that may require registration and/or purchase.