Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Industrial Magnetics, Inc.
Description: Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. RECTANGULAR ELECTROMAGNETS
- Holding Force: 55 to 1,000 lbs
- Lead Length: 0.375 inch
- Weight: 0.31 to 18 lbs
- Width: 1.5 to 4 inch
-
Supplier: Adams Magnetic Products Co.
Description: Rectangular Flat-Faced Electromagnets Rectangular Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated
- Holding Force: 200 to 2,000 lbs
- Weight: 1 to 16 lbs
- Width: 1.5 to 4 inch
- Length: 2.5 to 8 inch
-
Supplier: Industrial Magnetics, Inc.
Description: Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. ROUND ELECTROMAGNETS Round
- Holding Force: 6 to 325 lbs
- Lead Length: 0.25 to 0.375 inch
- Weight: 0.2 to 9 lbs
- Width: 1.25 to 3 inch
-
-
Supplier: GEEPLUS Inc.
Description: Electromagnets or electrical holding magnets develop high attraction forces to flat magnetic materials. Most common versions need to be energized to develop force, like our EM series of electromagnets. The applications range from holding of ferromagnetic workpieces during
- Holding Force: 31.472 to 33.72 lbs
- Weight: 0.1323 lbs
- Thickness / Height: 0.787402 inch
- Outside Diameter: 0.9842525 inch
-
Supplier: Adams Magnetic Products Co.
Description: Round Flat-Faced Electromagnets Round Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or
- Holding Force: 10 to 500 lbs
- Weight: 0.10625 to 3.25 lbs
- Thickness / Height: 1.25 to 2 inch
- Outside Diameter: 0.75 to 3 inch
-
Supplier: Monroe Engineering
Description: Round Electromagnets are available in a variety of sizes. They deliver concentrated holding power and high responsiveness in manual or automatic applications. Operating under the control of IMI power supply units, Round Electromagnets, in 12VDC, 25VDC, *110VDC, or 120VAC
- Holding Force: 75 lbs
- Lead Length: 0.375 inch
- Weight: 1 lbs
- Length: 1.625 inch
-
Supplier: SG Transmission
Description: Electromagnets are magnetic devices with steel bodies and internal coils used to securely hold ferromagnetic parts once the coil is energised. The magnets are energised to hold, where the electric current is required to turn the magnet on. Power is then removed to turn the magnet off. Key
- Holding Force: 20.232 to 786.8 lbs
- Lead Length: 15.74804 inch
- Weight: 0.11025 to 4.851 lbs
- Width: 0.5905515 to 1.71259935 inch
-
Supplier: Monroe Engineering
Description: Rectangle Electromagnets are available in six standard sizes. These magnets provide positive holding power and high responsiveness in numerous manual or automatic applications. Controlled by a remote IMI power supply, rectangular electromagnets are available in 12VDC, 24VDC, *110VDC
- Holding Force: 200 lbs
- Lead Length: 0.375 inch
- Weight: 2 lbs
- Width: 2.5 inch
-
Supplier: Accuris
Description: LAMPHOLDERS, INDICATOR LIGHTS, INDICATOR-LIGHT HOUSINGS, AND INDICATOR-LIGHT LENSES (FLAT) (ELECTROMAGNETIC INTERFERENCE TYPE) DUSTTIGHT LENS, STYLE LC25
-
Supplier: Accuris
Description: Lampholders, Indicator Lights, Indicator-Light Housings, and Indicator-Light Lenses (Flat) (Electromagnetic Interference Type) Dusttight Lens, Style LC25
-
Supplier: Industrial Magnetics, Inc.
Description: injury or property damage. You must have 100% coverage on a FLAT SURFACE to operate the magnet. Wall plug not included, recommend twist lock style plug
- Use: General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
-
Supplier: Industrial Magnetics, Inc.
Description: handling of steel plate, flat stock, castings, forgings, or machined components in all types of industrial plants, machine shops, fabricating shops and steel warehouses. Handling of loose parts such as nuts and bolts is also a popular application for the CER-16 and CER-20. The maximum rated
- Maximum Load Capacity: 0.3 to 5.25 tons
- Use: Automotive, General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
- Features: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The gauss meter is a reliable measuring device for measuring the existing magnetic field. This gauss meter is suitable for measuring both static (permanent magnet) and alternating magnetic fields. The flat probe of the external probe on the Milli-Gauss meter allows the operator to perform
- Operating Temperature: 41 to 104 F
- Display Options: Digital
- Detector Style: Portable Detector
-
Supplier: Visual Sound, Inc.
Description: Dukane Corp. - Audio-Visual Div. The Dukane Desktop Tablet Monitor allows users to make annotations to documents through the clarity and ease of a 19" Touch Screen.
- Screen Type: LCD / Flat Panel
-
Supplier: Seal Science, Inc.
Description: SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with alloys
- Width: 0.031 to 1.438 inch
- Thickness: 0.031 to 0.625 inch
- Operating Temperature: -55 to 160 F
- Features: EMI / RFI Shielding, Other
-
Supplier: Vecoplan, LLC
Description: Perfect detection: The flat coil Metron 05 detects metal parts in all non-conductive or only slightly conductive materials. It is integrated directly into the conveyor trough with a plastic tray. This is how it works: The metal detector produces an electromagnetic field. If a piece of metal
- Detector Type: In-Line / Conveyed Media
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Application: OEM / Industrial
-
Supplier: GEEPLUS Inc.
Description: Electromagnets or electrical holding magnets develop high attraction forces to flat magnetic materials. Most common versions need to be energized to develop force, like our EM series of electromagnets. The applications range from holding of ferromagnetic workpieces during
- Holding Force: 13.488 lbs
- Thickness / Height: 0.787402 inch
- Outside Diameter: 0.5118113 inch
- Electromagnets: Flat-faced Magnet
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape with a shielded layer
- Features: Dielectric / Insulating, EMI / RFI Shielding
-
Supplier: KEMET Electronics Corporation
Description: KEMET and NEC TOKIN to expand market and product offerings for both companies and their respective customers. Features & Benefits Flat, round and snail versions Split versions for post-production attachment Broad range by simply adding turns Product Checklist What frequency range is the
- Core Material: Manganese-Zinc Ferrite, Nickel-Zinc Ferrite
-
Supplier: ASTM International
Description: instruments may also be used for electrical conductivity measurements but will not be addressed in this test method. 1.2 This test method is applicable to metals that have a flat or slightly curved surface, and metals that may have a thin nonconductive coating. 1.3 Eddy-current measurements
-
Supplier: ASTM International
Description: eddy-current instruments may also be used for electrical conductivity measurements but will not be addressed in this test method. 1.2 This test method is applicable to metals that have either a flat or slightly curved surface and includes metals with or without a thin nonconductive coating.
-
Supplier: Total Plastics, Inc.
Description: EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase
- Overall Thickness: 0.125 to 1 inch
- Overall Width / O.D.: 48 inch
- Overall Length: 96 inch
- Overall Width: 48 inch
-
Supplier: ASTM International
Description: 1.1 This practice is intended as a guide for standardizing eddy-current equipment employed in the examination of seamless aluminum-alloy tube. Artificial discontinuities consisting of flat-bottomed or through holes, or both, are employed as the means of standardizing the eddy-current system.
-
Supplier: Rees, Inc.
Description: Features/Applications The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The cover, painted with a dry powder paint, and the chrome plated/painted plunger are made from die-cast zinc. Each captive terminal will
- Switch Function: Momentary Contact
- Configuration: Normally Closed (NC), Normally Open (NO)
-
Supplier: Honeywell Sensing & IoT
Description: The SS39ET, SS49E, SS59ET Linear Hall-effect Sensor ICs are small, versatile devices that are operated by the magnetic field from a permanent magnet or an electromagnet. The linear sourcing output voltage is set by the supply voltage and varies in proportion to the strength of the magnetic
- Operating Temperature: -40 to 302 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Mueller Group, Inc. (The)
Description: VCVH6-F is a flexible, 300/500 volt, individually shielded PVC flat festoon power and control cable. Mainly used as a trailing cable for crane installations, floor conveyor systems, shelf control units and as moving machine parts. The flat construction allows these cables to be stacked
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Adams Magnetic Products Co.
Description: Round and Rectangular Flat-Faced Electromagnets Round and Rectangular Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used
- Holding Force: 25 to 1,100 lbs
- Weight: 0.5 to 25 lbs
- Width: 0.937 to 4.125 inch
- Length: 1.625 to 7.625 inch
-
Description: Lanbao CE34 plastic square capacitive proximity sensor for detection of solid, liquid or granular objects; Be able to detect both metal and nonmetal objects; Be able to detect various media via nonmetallic container; Reliable liquid level detecting multiple distances are available; Quick and easy
- Operating Distance: 0.393701 to 0.5905515 inch
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
- Switch Type: Normally Closed, Normally Open
-
Supplier: FIPA Inc.
Description: Safe handling of sheet metal or ferromagnetic workpieces with or without recesses Very high holding force thanks to high-performance electromagnet / permanent magnet Short cycle times for thin and / or alloyed metal sheets thanks to negligible residual magnetism after switching off the
- Holding Force: 35.968 to 161.856 lbs
- Weight: 0.441 to 1.9845 lbs
- Thickness / Height: 1.181103 to 1.7716545 inch
- Outside Diameter: 0.9842525 to 1.574804 inch
-
Supplier: Honeywell Sensing & IoT
Description: The SS461R sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, designed to respond to alternating North and South poles. These bipolar latching sensors have enhanced sensitivity which often allows for
- Input (Supply) Voltage: 3 to 18 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: These small and versatile Hall-effect digital sensor ICs are operated by the magnetic field from a permanent magnet or an electromagnet, and are designed to respond to alternating North and South poles. The built-in regulator provides enhanced stability of operation from 4.5 Vdc to 24 Vdc
- Input (Supply) Voltage: 4.5 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: These small and versatile digital Hall-effect devices are operated by the magnetic field from a permanent magnet or an electromagnet, and are designed to respond to alternating North and South poles. The built-in regulator provides enhanced stability of operation from 4.5 Vdc to 24 Vdc supply
- Input (Supply) Voltage: 4.5 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Automation24, Inc.
Description: The SM8004 magnetic-inductive flow meter from ifm, with a measuring range of 0.2-100 l/min ensures high accuracy, repeatability, and measurement dynamics. There are two different outputs for signal processing: OUT1 = analog signal temperature and OUT2 = analog signal flow. Thanks to the
- Media Temperature Range: 14 to 158 F
- Liquid Volumetric Flow Rate: 0.0528 to 26.4 GPM
- Operating Pressure: 16 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Automation24, Inc.
Description: The SM9004 magnetic-inductive flow meter from ifm, with a measuring range of 5-300 l/min ensures high accuracy, repeatability, and measurement dynamics. There are two different outputs for signal processing: OUT1 = analog signal temperature and OUT2 = analog signal flow. Thanks to the
- Media Temperature Range: 14 to 158 F
- Liquid Volumetric Flow Rate: 1.32 to 79.2 GPM
- Operating Pressure: 16 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Automation24, Inc.
Description: counter (binary) and OUT2 = flow or temperature monitoring (analog or binary). Thanks to the flat-seal process connection G1, M12 connector and flexible programming via pushbuttons the SM8001 magnetic-inductive flow meter can be adapted to the respective application. The SM8001
- Media Temperature Range: 14 to 158 F
- Liquid Volumetric Flow Rate: 0.1 to 26.4 GPM
- Operating Pressure: 16 psi
- Operating Temperature: 14 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
A Design Analysis of Pairing Inductive Encoders With Flat Brushless Dc Motors Various encoder solutions, including inductive, magnetic, and optical designs, are utilized in electric motors for optimal servo control. The diameter and length of an encoder are determined by (read more)
Browse Rotary Encoders Datasheets for Portescap -
-edge piezo wafer positioning solution outperforms traditional electromagnetic systems with its innovative design, advanced control capabilities, and seamless connectivity. Featuring a dual-function piezo actuator, hybrid kinematics, and next-gen motion controller, the system delivers unmatched (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Electromagnetic compatibility (EMC) refers to the ability of a technical device not to interfere, or to be interfered, by other devices from unwanted electrical or electromagnetic effects. Controlling electromagnetic interference (EMI) and minimizing electromagnetic susceptibility (EMS (read more)
Browse Finishing and Surface Treatment Services Datasheets for RPWORLD -
Frameless torque motors for direct-drive systems Flat BLDC motors for space-limited assemblies Integrated BLDC blower (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
not locked. The solenoid is electromagnetically controlled, with power-to-lock and power-to-unlock versions. Power to unlock versions are available with a manual release, emergency release (N), or emergency exit (T). The slim housing of the switch was designed to match the aluminum (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
-to-install fibre-optic sensor layer. Designed to withstand the harshest rail environments, the system offers: Complete electromagnetic compatibility (EMC) immunity: Because the sensors utilise optical technology rather (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
compensation circuitry, thermocouple power monitors derive their readings directly from the heating effect of RF energy. This simple yet highly effective principle provides a foundation for excellent stability, linearity, flatness, and repeatability. The following sections describe several key (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
nanopositioning applications. Motorized air bearings linear slides, such as the A-123, combine long travel ranges with nanometer precision and excellent geometric performance (straightness, flatness, pitch, yaw, roll). The A-123 combines a 3-phase linear motor, preloaded air (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
X and Y, along with rotational motion around the Z axis of 2°. Applications The A-361 PIglide XY-theta stage is particularly well suited for wafer inspection, flat-panel display metrology, fiber and optics alignment, maskless lithography, and µLED (read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P. -
combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good directivity, flatness, and coupling accuracy. (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
Conduct Research Top
-
What is an Electromagnet? General Technical Overview
The electromagnet is a simple holding device. When energised it will attach itself to a flat steel surface with high force. When de-energised the attracting force is switched off.
-
Diffraction, Fourier Optics and Imaging - Preface
of wave propagation. Initially waves are described. generally, covering all types of waves. Then, the chapter specializes into. electromagnetic waves and their properties, with special emphasis on plane waves. The next four chapters are fundamental to scalar diffraction theory. Chapter 4. introduces
-
Tin Vs. Bare
during the 1940s. It was discovered that two clean, flat surfaces of similar metal would strongly adhere if brought into contact under vacuum or a vacuum like environment. Cold welding is a process in which joining takes place without fusion at the interface of the two parts to be welded. Unlike
More Information Top
-
Taylor & Francis Online :: Contactless magneto-permeabilization for intracellular plasmid DNA delivery in-vivo - Human Vaccines & Immunotherapeutics - Volume 8...
Magnetic fields were generated by a flat electromagnet in a hand-held applicator positioned above the target tissue.
-
Contactless magneto-permeabilization for intracellular plasmid DNA delivery in-vivo.
Magnetic fields were generated by a flat electromagnet in a hand-held applicator positioned above the target tissue.
-
Magnetic field rotation in the screw gallium flow
It is concerned with the investigation of inductive effects for a copper tape moving through a flat electromagnet clear- ance.
-
Patents and Certificates for Useful Models
The stand has at least one pair of Π-shaped electromagnets and one pair of flat electromagnets with a rectangular core.
-
Why are there no long distance jumpers among click-beetles (Elateridae)?
The device was cocked manually to the pre-jump posture on top of a flat electromagnet (Behost, USA, model: BHL250S1) that holds the metal surface of the two subunits flat in the extended position.
-
A novel attempt to develop very short period undulators
It is embedded between a pair of flat electromagnets having a zigzag wire.
-
Fields and permeances of flat rectangular and cylindrical dc electromagnetic structures
The end results are presented in normalized formsas per- meance functions, which may be readily used indesigning axially symmetric cylindrical and flat electromagnets .
-
Radiation sources of technique and medicine
Such magnetic dipole fields arise for example between sufficiently large flat electromagnet Poles or näherungsweise in horseshoe magnet.
-
Numerical analysis of dynamic characteristics of electromagnets using 3-D finite element method with edge elements
Miyatani and S.Ito,"Attractive Force Analysis of Flat Type Electromagnets by 3-D Finite Element Method with Edge Elements".
-
A neutron diffraction study of Fe83B17 metallic glass
The bobbin was designed to fit into the poles of a flat narrow electromagnet , giving a continuous magnetic circuit with no free poles.
Indicates content that may require registration and/or purchase.