-
Supplier: THK America, Inc.
Description: This model has a single row of rollers and are mainly used on the flat surface. More detailed specifications are available in our digital catalog.
-
Supplier: W.M. Berg
Description: Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat
- Stroke or X-Axis Travel: 9.02 inch
- Base Width: 1.217 inch
- Base Height: 0.591 inch
- Device Type: Crossed Roller Slide
-
Supplier: IKO International, Inc.
Description: Flat Roller Cages (FT and FTW…A) are limited linear motion guides comprised of high accuracy rollers and ultra-precise retainers. Sectional heights are kept to a minimum and are only as tall as the roller diameter. Large load ratings are achieved through a highly
-
-
Supplier: Hartford Technologies, Inc.
Description: industries. Size Ranges Diameter: .031″ to 1.000″ (.787mm to 25.4mm) Length: .125″ to 3.000″ (3.17mm to 76.2mm) Standard Materials Chrome steel Carbon steel Stainless steel Finish Up to 6 RMS Special End Rollers Applications Roller bearings Linear seat track
-
Supplier: PI (Physik Instrumente) L.P.
Description: Linear air bearings of the PIglide RB series are exactly right for applications that need smooth, precise, linear motion. The air bearing modules replace ball or crossed roller guides and are easy to integrate. They offer improved straightness, angular deviation,
- Load Capacity: 1,708.875 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: Aerotech, Inc.
Description: Design Features Integrated, low-profile, XY, linear-motor stage Excellent geometric performance (straightness to ±0.4 µm; flatness to ±1 µm) Anti-creep, precision crossed-roller bearings Large selection – nine models in travel and accuracy Aerotech’s PlanarDL-series stages offer
- Stroke or X-Axis Travel: 3.93701 to 11.81103 inch
- Y-Axis Travel: 3.93701 to 11.81103 inch
- Rated Speed: 19.6850393700788 to 39.3700787401575 in/sec
- Carriage Load: 33.075 to 66.15 lbs
-
Supplier: NB Corporation of America
Description: The NB GONIO WAY is a curved crossed roller slide bearing. It is a curved motion bearing utilizing low-friction, non-recirculating precision rollers. It is used when there is a need to change the gradient or obtain an accurate gradient angle without changing the center of
- Guide Width or Diameter: 0.2362206 to 0.33464585 inch
- Guide Length: 1.574804 to 3.93701 inch
- Guide / Rail Shape: Crossed Roller Rail, Radial / Curved
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: PI (Physik Instrumente) L.P.
Description: The V-574 linear stage family is a new series of high dynamics nano positioners with excellent guiding precision, driven by frictionless linear motors. Excellent Guiding Precision - Geometric Performance Equipped with high-precision crossed-roller bearings installed in a
- Stroke or X-Axis Travel: 2.362206 to 9.055123 inch
- Rated Speed: 39.37007874015748 in/sec
- Carriage Load: 33.075 lbs
- Positioning Accuracy: 0.00019999999999999998 inch/inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: encoders support direction sensing when evaluating a reference signal. Crossed roller bearings With crossed roller bearings, the point contact of the balls in ball bearings is replaced by a line contact of the hardened rollers. Consequently, they are
- Stroke or X-Axis Travel: 0.5118113 to 2.0472452 inch
- Rated Speed: 0.393700787401575 in/sec
- Bearing Type: Ball/Roller Bearing
- Axis Configuration: X Axis Only
-
Supplier: Accuride International, Inc.
Description: Load Rating: See below Linear Motion Slide A low-cost solution for component guidance, support, or adjustment in a wide range of applications. Side or flat mount; may also be mounted vertically in non load-bearing applications Precise linear motion through the entire
- Stroke or X-Axis Travel: 8.9 to 36.79 inch
- Carriage Load: 110 to 132 lbs
- Base Length: 12 to 40 inch
- Base Height: 1.38 to 2.37 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel ranges to 230 mm Velocity up to 0.5 m/s Absolute encoder with 1 nm resolution Excellent guiding accuracy Compact design with 160 mm width Reference-class linear stage Thanks to the smooth-running precision linear guides with crossed roller bearings, the
- Stroke or X-Axis Travel: 2.362206 to 9.055123 inch
- Rated Speed: 19.68503937007874 in/sec
- Carriage Load: 11.24 to 33.72 lbs
- Motor Voltage: 110 volts
-
Supplier: Newport MKS
Description: management options please contact our applications team. Micron-level Straightness and Flatness Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness. Ironless Linear Motor The high efficiency, ironless
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 7.8740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Linear Slides and Linear Stages - Motorized XY Linear Stage, Linear Motor, 90 mm Travel -- ONE-XY100Supplier: Newport MKS
Description: management options please contact our applications team. Micron-level Straightness and Flatness Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness. Ironless Linear Motor The high efficiency, ironless
- Stroke or X-Axis Travel: 3.543309 inch
- Rated Speed: 7.8740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: management options please contact our applications team. Micron-level Straightness and Flatness Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness. Ironless Linear Motor The high efficiency, ironless
- Stroke or X-Axis Travel: 11.417329 inch
- Rated Speed: 7.8740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Accuride International, Inc.
Description: the desired length or butted together to extend to greater lengths. Track may be side, flat, or vertically mounted. Flat-mounted track may be oriented with ball carriage facing up or down. Re-circulating ball carriages in two options: - Stainless steel ball bearing carriage -
- Carriage Load: 265 lbs
- Base Length: 47 to 94 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Newport MKS
Description: microprocessing. For cable management options please contact our applications team. Micron-level Straightness and Flatness Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness. Ironless Linear Motor The high
- Stroke or X-Axis Travel: 3.543309 inch
- Rated Speed: 7.8740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Aerotech, Inc.
Description: Stage Design The PlanarDLA XY design provides for unparalleled planar geometric performance in applications where straightness and flatness of motion are critical. High-precision roller bearings, precision-machined surfaces, and noncontact direct-drive linear motors driving
- Stroke or X-Axis Travel: 5.905515 to 9.842525 inch
- Y-Axis Travel: 5.905515 to 9.842525 inch
- Rated Speed: 59.0551181102362 to 78.740157480315 in/sec
- Carriage Load: 44.1 to 110.25 lbs
-
Supplier: Festo Corporation
Description: Flat design Ball bearing cage guide Versatile mounting options
- Stroke or X-Axis Travel: 1.181103 inch
- Bearing Type: Ball/Roller Bearing
-
Supplier: Primatics, Inc.
Description: Overview Primatics PXL33 series is a small form factor, high precision linear motion stage. A linear motor and linear encoder provide precise positioning travels of 25, 60 and 110mm. Anti-creep cage cross roller linear bearings result in smooth, flat
- Stroke or X-Axis Travel: 0.9842525 to 4.330711 inch
- Rated Speed: 17.7165354330709 to 26.3779527559055 in/sec
- Carriage Load: 13.23 lbs
- Positioning Accuracy: 0.00022 to 0.000024 inch/inch
-
Supplier: H2W Technologies
Description: supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted to
- Stroke or X-Axis Travel: 1 inch
- Carriage Load: 0.040625 lbs
- Motor Continuous Power: 0.00938154269431974 HP
- Bearing Type: Ball/Roller Bearing
-
Supplier: H2W Technologies
Description: with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted to the side
- Stroke or X-Axis Travel: 2 inch
- Motor Continuous Power: 0.00938154269431974 HP
- Base Length: 5.5 inch
- Base Width: 4.05 inch
-
Supplier: Accuride International, Inc.
Description: Load Rating: 350 lbs. Offers another heavy-duty alternative in a .75" cross-section width. Good for wider drawer applications such as drawers or shelves for cookware. May be side or flat mounted: - Side mount load capacity up to 350 lbs. [159 kg]. - Flat mount load capacity up to 150
- Stroke or X-Axis Travel: 12 to 36 inch
- Carriage Load: 150 to 350 lbs
- Base Length: 12 to 36 inch
- Base Height: 2.79 inch
-
Description: The five basic types of anti-friction bearings can easily be measured on the ULM. They include: tapered roller bearings, needle roller bearings, ball bearings, spherical roller bearings, and cylindrical roller bearings. Measuring
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
-
Supplier: Allied Electronics, Inc.
Description: parts. The HDLS offers sintered bronze bearings on 303 stainless steel operating shafts for a long, reliable mechanical life. Whether single or double pole, plug in or non-plug in, they all offer the same actuator lever tracking dimensions for the ultimate in design flexibility. All this is
-
Supplier: Hymark/Kentucky Gauge
Description: trays • Easy retrofit to existing or selected conveyors and tables • Carriage with hardened double ball bearings • Magnetic linear encoder for direct measuring • Steel faceplate with manual arm lift, adjustable in X / Y / Z directions • Position controller for single position with
-
Supplier: Hymark/Kentucky Gauge
Description: Precision linear steel guide rails with rack and cable trays • Easy retrofit to existing or selected conveyors and tables • Carriage with hardened double ball bearings • Magnetic linear encoder for direct measuring • Steel faceplate with manual arm lift, adjustable in X / Y / Z
-
Supplier: Hymark/Kentucky Gauge
Description: Precision linear steel guide rails with rack and cable trays • Easy retrofit to existing or selected conveyors and tables • Carriage with hardened double ball bearings • Magnetic linear encoder for direct measuring • Steel faceplate with manual arm lift, adjustable in X / Y / Z
Find Suppliers by Category Top
Featured Products Top
-
Air Bearing Linear Guides – Passive & Driven Options – Made in the USA Offering nanometer-level motion precision for surface profiling, wafer inspection, photonics alignment, and precision manufacturing tasks PI (Physik Instrumente), a global leader (read more)
Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
Torsional Spring Rate/Load Capacity The torsional spring rate and load capacity of C-Flex bearings is dependent upon length, width, and thickness of the internal flat spring beams. High angles of rotation require thin springs to reduce bending stress and thereby result in low (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
What is a pivot bearing? C-Flex bearings have a special internal structure of flat springs that allows them to pivot about their center axis a limited amount in each direction, as opposed to say, a ball bearing, which can (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Aerospace Bearings In the aerospace industry, safety, reliability, space and weight savings are challenges you constantly face. And so is passenger comfort. GGB surface solutions not only meet and exceed (read more)
Browse Aerospace Bearings Datasheets for GGB -
to meet and exceed individual customer needs. Through our global production platform and supply network, we offer the industry’s most extensive portfolio of self-lubricating and pre-lubricated plain bearings for numerous applications in a variety of industries. GGB supplies the (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
applications. We maintain more than 20,000 individual part numbers incorporating different bearing materials, configurations and dimensions, including cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
A ball screw is a mechanical linear actuator that translates rotational motion to linear motion with little friction. A threaded shaft provides a helical raceway for ball bearings which act as a precision screw. As well as being able to apply or withstand high thrust loads, they can do so with (read more)
Browse Ball Screw Support Bearings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways of Modern Linear guide rollers offer superior speed and performance. These raceways (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
different bearing materials, configurations and dimensions, including cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of high-precision alloy bushing blocks and specialized housings and (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
More Information Top
-
http://www.doiserbia.nb.rs/img/doi/0354-9836/2012/0354-98361200174M.pdf
… configuration for the welding force 1 – welding tool, 2 – welding tool spindle, 3 – shaft, 4 – workpieces, 5 – force sensor, 6 – anvil, 7 – machine work table, 8 – linear flat roller bearing , 9 – backside bolt …
-
Classification and Characteristics of Rolling Bearings
There are also bearings designed for special applications, such as: railway car journal roller bearings, ball screw support bearings, turntable bearings, as well as linear motion bearings (linear ball bearings, linear roller bearings and linear flat roller bearings ).
-
A Dictionary of Mechanical Engineering
In a linear roller bearing , used between flat surfaces in relative motion, the rollers recirculate in a cater- pillar action.
-
Company Analysis: Company Profiles: Automotive Product Range - INA Walzlager Schaeffler
Monorail guidance systems, track roller guidance systems, shaft guidance systems, miniature plain guidance systems, miniature cage guidance systems, miniature flat cage guidance systems, driven linear units, flat -cage guidance systems, linear roller bearings .
-
Selecting and Applying Rolling Element Linear Bearings and Guides
An even higher rigidity or load-life capacity option is a linear Profile Rail roller guide bearing wherein cylindrical rollers run between flat races.
-
Michelson interferometer for passive atmosphere sounding
The linear guidance of the slides is provided by high precision flat cage roller /ball bearings , with space proven dry lubrication coatings (MoS2 and TiC).
Indicates content that may require registration and/or purchase.