Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: SHAFT, TACHOMETER FLEXIBLE DRIVE
-
Supplier: Accuris
Description: Specification. Flexible steel conduit for cable protection and flexible steel tubing to enclose flexible drives. Flexible steel tubing to enclose flexible drives for power driven tools for general purposes
-
Supplier: Accuris
Description: Transmission of rotary motions; Flexible drive shafts
-
-
Supplier: Nidec Control Techniques
Description: Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 530 volts
- Rated Power: 32,900.000000000015 watts
- Supply Voltage (AC): 24 to 480 volts
-
Supplier: Newark, An Avnet Company
Description: DRIVER, HEXAGON BIT, FLEXIBLE; Drive Size - Metric:6.35mm; Blade Length:150mm; Overall Length:268mm; Blade Diameter:6.35mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Size:1/4" RoHS Compliant: Yes
-
Supplier: Accuris
Description: TRANSMISSION, POWER, CONSTANT RATIO SHAFT, FLEXIBLE DRIVE, 47HP
-
Supplier: Nidec Control Techniques
Description: The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface
- Number of Axes / Motors: 1
- Maximum Output Voltage: 530 volts
- Rated Power: 70,500 watts
- Supply Voltage (AC): 208 to 480 volts
-
Supplier: LAPP
Description: ÖLFLEX® VFD SYMMETRICAL is a large AWG VFD cable designed with 3 symmetrical grounds and a longitudinal copper tape shield. It is UL TC-ER and CSA TC approved. ÖLFLEX® VFD SYMMETRICAL is available from 1 AWG to 500 KCMIL for 75 HP drives and larger.
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 105 C
- Features: AWG 2/0, 3/0, 4/0 or Larger, Bulk Cable, Industrial / Instrumentation and Control, Other
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: Bosch Rexroth Corporation
Description: Enhance the power, flexibility and performance of a wide range of machine functions with Rexroth IndraDrive intelligent drives and power supplies. IndraDrive machine drive systems provide the intelligent drive electronics today’s manufacturers and machine OEMs need to satisfy
-
Supplier: Marposs Corp
Description: DESCRIPTION The checks performed are: slider static attitude Pitch slider static attitude Roll slider Head alignment slider gram load All measurements are taken simultaneously in a fraction of seconds, at the highest market quality level. Additionally, the patent-pending Marposs “Opt-Adjust”,
-
Supplier: CSA Group
Description: Describes a flexible disk cartridge drive and defines functional and electrical (including logic signals) as well mechanical requirements of the interface for connecting conforming flexible disk drives to a host system. Applies to single- and double-sided disk
-
Description: Describes a flexible disk cartridge drive and defines functional and electrical (including logic signals) as well mechanical requirements of the interface for connecting conforming flexible disk drives to a host system. Applies to single- and double-sided disk
-
Supplier: Gray Tools Canada Inc.
Description: Extensions - Flexible
- Product Type: Flexible Extension
-
Supplier: Emerson Climate Technologies
Description: Emerson offers a range of drives for HVAC/R to optimally meet the needs of your HVAC/R application. The HVAC Drive H300 is the result of extensive research and builds on our vast experience of the HVAC market. The H300 drive dimensions are among the smallest in class at every
-
Supplier: Aerotech, Inc.
Description: Design Features 3U plug-in drives 19 inch rack-mount design Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier 5 A to 30 A peak output current PWM or linear amplifier Integral power supplies IEEE-1394 FireWire interface
- Number of Axes / Motors: 1 to 6
- Continuous Output Current: 5 to 15 amps
- Peak Output Current: 10 to 30 amps
- Supply Voltage (DC): 10 to 320 volts
-
Supplier: jbj Techniques Limited
Description: BIPEX-S couplings are torsionally flexible and are free of backlash in the pre-tensioned state. They are characterized by their compact design and high power density. BIPEX-S couplings connect machine shafts and compensate for shaft misalignment that can occur during assembly or operation.
- Bore Diameter: 0.0787402 to 2.4409462 inch
- Coupling Diameter: 0.393701 to 4.1338605 inch
- Coupling Length: 0.5905515 to 5.511814 inch
- Angular Misalignment: 0.8 to 1.1 degrees
-
Supplier: GE Power Conversion
Description: The medium voltage medium power drive technology for efficient and flexible power control GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. GE’s MV7000 is a drive technology delivering efficient and
- Maximum Output Voltage: 10,000 volts
- Rated Power: 3,000,000 to 80,999,999.99999969 watts
- Supply Voltage (AC): 3,000 to 10,000 volts
- Operating Temperature: 0 to 45 C
-
Supplier: CEF Industries LLC
Description: CEF's Flexible Shafts usually consists of a rotating core shaft with metal end fittings for attachment to mating parts. A protective outer casing is used when necessary. This outer casing has its own ferrule fittings that keep it stationary while the flex shaft spins inside it. The
- Rotation: Bidirectional
-
Supplier: GE Power Conversion
Description: Precision and high reliability for electrical solutions GE Power Conversion´s ProCrane drive is particularly designed to work and perform reliably under often severe environmental conditions. We supply complete electrical systems including fully integrated automation solutions, as well as
- Operating Temperature: -25 to 55 C
- Configuration: Stand Alone
-
Supplier: LAPP
Description: ÖLFLEX® SERVO 7DSL is a specially designed hybrid cable suitable for fixed or stationary installations in Hiperface DSL® motor-feedback systems. It is EMC compliant. ÖLFLEX® SERVO FD 7DSL is available for continuous flexing applications.
- Rated Voltage: 600 to 1,000 volts
- Nominal Outer Diameter: 0.441 to 0.622 inch
- Operating Temperature: -40 to 80 C
- Wire Conductor: Copper and Copper Alloys
-
Supplier: American Control Electronics
Description: enclosure, the RGA series can be used in a wide range of environments. With the available field supply for shunt-wound motors, full assortment of adjustments that are standard on all our 4Q drives, and optional factory installed isolation module, the RGA series is a flexible and well
- Number of Axes / Motors: 1
- Maximum Output Voltage: 180 volts
- Rated Power: 100 to 1,500 watts
- Continuous Output Current: 10 amps
-
Supplier: jbj Techniques Limited
Description: N-BIPEX couplings are torsionally flexible and are outstanding for their particularly compact design and low weight. N-BIPEX couplings are used in many areas of mechanical engineering. Their main area of use is in electric motor drives which are well aligned and have uniform torque
- Bore Diameter: 0.393701 to 4.724412 inch
- Coupling Diameter: 1.6535442 to 8.0708705 inch
- Coupling Length: 2.5196864 to 9.2519735 inch
- Angular Misalignment: 0.3 to 0.5 degrees
-
Supplier: Stober Drives, Inc.
Description: STOBER's versatility continues with MGS Reducers and ComTrac Adjustable Speed Drives when using the Offset Helical Series. Compact size and flexibility make these gear drives a popular choice for applications that require high performance, efficiency, and durability.
- Output Shaft Speed: 0.6 to 528 rpm
- Output Torque: 9,744 In-lbs
- Drive Type: Gear Drives / Differentials
- Shaft Orientation: Offset Parallel
-
Supplier: Aerotech, Inc.
Description: Design Features 3U, 19-inch rack-mount design with integral drives Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier 5 A continuous, 10 amp peak output current PWM or linear amplifiers Integral power supplies IEEE-1394
- Number of Axes / Motors: 4 to 8
- D/A Resolution: 12 bits
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Flexicon Corporation
Description: stationary units are readily customized using interchangeable screws, conveyor tubes, motor drives, hoppers, flow-promotion devices, sensors, controllers, and other components to satisfy the most diverse and demanding end-use requirements. Click for more information about mobile
- Conveyor Type: Flexible Screw (Auger) Conveyor
- Features and Options: Portable
-
Supplier: Unico, Inc.
Description: crude oil. Our PCP drives include characteristics such as packaging for hostile outdoor (topic to arctic) environments, tandem motor operation, patented power disturbance ride through, closed-loop speed and torque regulation, closed-loop fluid level control, and many others. Our PCP pump oil
-
Supplier: KTR Corporation
Description: Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands,
- Bore Diameter: 0.787402 to 1.8897648 inch
- Coupling Diameter: 3.93701 to 8.0708705 inch
- Coupling Length: 1.2992133 to 2.1653555 inch
- Angular Misalignment: 1 degrees
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive600 Series High-Performance Multi-Drive Inverter is a common DC bus multi-drive system, which adopts the book-type unit structure and integrated bus control. It features high power density, flexible communication networking, and strong extensibility, manifesting its
- Product: Inverter Drive
- Features: Other
-
Supplier: Carlson Engineering & Manufacturing
Description: the flexibility and slim design of the SlimDrive model, there is a great side to center clearance which allows more flexibility in screwdriving applications. Compatibility The SlimDrive Type 1 Drive Head is intended for use with a blow-feed automatic screwfeeder and can also be configured to
- Torque Range: 18.4365781710914 Ft-lbs
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: Delta Electronics (Americas)
Description: Delta's MS300 series is a standard compact vector control drive that inherits Delta’s superior drive technology. It supports both IM and PM motor control for application flexibility and provides STO safety mechanism. Also built-in various essential functions, including PLC capacity for
- Number of Axes / Motors: 4
- Rated Power: 186.53648520510126 to 14,922.9188164081 watts
- Continuous Output Current: 1.5 to 65 amps
- Supply Voltage (AC): 115 to 480 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ISA CARD, SERVO CONTROL BOARD, DRIVE MOTION, C-PROGRAMMABLE, ANALOG INPUT, SINGLE SLOT, UP TO 8 AXIS, UP TO 44 USER I/O LINES, 40 MHZ, 16 BIT / 375 KHZ / OUTPUT, FLEXIBLE DSP, SUPPORTS SERVO AND STEPPERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Boston Gear
Description: Overview Ratiotrol® DCX controllers statically convert single phase AC line power to regulated DC for non-regenerative, adjustable speed armature control of shunt-wound and permanent-magnet DC motors. These units are ideal for simple MRO modifications to existing drives or for installation in
- Rated Power: 62.15395687033974 to 2,238.437822461215 watts
- Supply Voltage (AC): 115 to 230 volts
-
Supplier: Renold Plc.
Description: An all-metal flexible yet torsionally stiff coupling suitable for use in arduous working conditions. Coupling Capacity Maximum power @ 100RPM - 90kW Maximum torque - 8595Nm Features & Benefits Torsionally stiff for use as a positive drive connection Easy installation for ease of
- Bore Diameter: 5.511814 inch
- Coupling Diameter: 14.0551257 inch
- Rated Torque: 76,061.9469026549 In-lbs
- Rated Speed: 3,500 rpm
-
Supplier: Renold Plc.
Description: A range of highly flexible couplings offering excellent misalignment capacity, and suitable to absorb both shock loads and vibrations. Coupling Capacity Maximum power @ 100RPM - 65.8kW Maximum torque - 6270Nm Features & Benefits High mis-alignment capabilities - high flexibility Shock
- Bore Diameter: 5.905515 inch
- Coupling Diameter: 18.503947 inch
- Rated Torque: 55,486.7256637168 In-lbs
- Rated Speed: 4,500 rpm
Find Suppliers by Category Top
Featured Products Top
-
flange-to-shaft arrangements. Split flexible rings can be replaced without moving the connected machines. Applications include marine drives, cement mill drives and large excavators. Discuss the driver (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Reliable power transmission depends on more than torque capacity alone. Modern drive systems require shaft couplings that can transmit torque accurately, compensate for shaft misalignment, and maintain (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
RUPEX® couplings can also hold loads when overloaded and are therefore especially suitable for drives for special safety and reliability requirements. Torque shock loads and changing loads are no problem for robust, compact flexible RUPEX® couplings (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
A material jam or blockage can suddenly overload a machine drive. A torque limiting coupling provides a means of interrupting torque transmission when the set threshold is exceeded. The backlash-free units available (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Before fitting another identical coupling element, examine what the failed component can tell you about the drive. In the example shown, compression of the elastomer spider legs displaced material towards the centre (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Zero Backlash Bellows Couplings jbj Techniques Limited offers zero-backlash metal bellows couplings designed for high-precision, highly dynamic drive (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Flexible heaters offer very good heat transfer to the heat sink in a very low profile and low mass package. Because they are flexible, they can also conform to, and heat, irregular surfaces that other types of heaters cannot. TCR (Temperature Coefficient of Resistance) of custom heater alloys (read more)
Browse Flexible Heaters Datasheets for Flexible Circuit Technologies, Inc. -
ELPEX-S couplings are highly torsionally flexible and because of their low torsional stiffness and damping capacity are especially suitable for coupling machines with a (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Hubs from steel, specifically suitable for drive elements subject to high loads, e. g. steel mills, elevator drives, spline hubs, etc. Torsionally flexible, maintenance-free, vibration-damping Axial plug-in, fail-safe Allover machining - good dynamic (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
. Engineering judgement remains essential. Find the worksheet at: https://www.jbj.co.uk/couplings.html#couplings-work-sheet #DriveLineHarmony (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited
Conduct Research Top
-
The Drive for Simplicity: Defining Trends in Motor Drives
By Ilpo Ruohonen, Mika Paakkonen, Mikko S. Koskinen ABB offers one of the world's largest portfolios of AC drives, serving an expanding horizon of applications. With increasing demands for flexibility, reliability and ease of use, ABB has come up with a number of solutions to make life simpler
-
Motion Control: Rigid vs. Flexible
When specifying a motion control system for, say, a pick-and-place application on an automated assembly line, engineers have two choices.motion control and robotics. One option is to design and build a two- or three-axis gantry system from modular components, such as servomotors, drives, linear
-
Flexibility, Data Capture Drive Latest Generation of Capsule Fillers
Reliability continues to top the list of critical capsule filler qualities, although flexibility has become important, too. Machines must be quickly and easily adjustable to accommodate an increasingly wide variety of products and dosages. Machine builders also are setting new standards in both
-
Flexible Solutions for Isolated AC Line Monitoring
Isolated ADCs are essential for applications where the power drawn from the ac mains must be monitored. The most common solution for these applications today uses a current transformer coupled with discrete components and a data converter - a bulky approach that drives up the size and complexity
-
AC and DC Variable Speed Drives: Application Solutions
will provide some form of motor speed regulation and variable speed operation. Within these categories, we offer a broad spectrum of horsepower ranges, drive interconnectivity capabilities, and flexibilities.
-
Servos Help Bottle Filler/Capper Provide Pharmaceutical Flexibility
, says Walter Langosch, ESS sales and marketing director. Historically a case packer manufacturer, ESS also realized that building a filling machine would move it further onto its users production lines. "Servos were especially needed because they ensure accuracy, and provide flexibility
-
Highly Integrated and Ultra Compact Power Modules for Embedded Drive Applications
An embedded drive circuit consists of an input rectifier, PFC boost stage and a three-phase output inverter. Depending on the application, the best choice of module for this circuit is a highly integrated IPM (intelligent power module) or a very flexible PIM (power integrated module).
-
Electronic Variable Speed Promotes Processing Flexibility in Ribbon Blenders - From Soft Start to Discharge. (.pdf)
speed. Finally, ribbon blenders equipped with variable frequency drives also deliver greater flexibility and speed in the discharge process.
More Information Top
-
Biomedical engineering support
Fit trial experiments for flexible drive shaft .
-
Feedback Control
Fig. 5.4 State variable block diagram of linear state feedback control of a flexible drive .
-
Smart Materials and Intelligent Systems, SMIS2011
The model of the flexible driving smart mechanism with and without load is shown in Fig. 2.
-
Optimal Control of Wind Energy Systems
55 3.4.2 Flexible Drive Train .....................................................................
-
High performance anthropomorphic robot hand with grasp force magnification mechanism
The flexion drive simply consists of a feed screw with a low reduction ratio and a slider to pull the cable.
-
Standard Handbook of Machine Design, Third Edition > BELT DRIVES
The economy of flexible drives is influenced by the following factors: .
-
Electric Railways, 1880-1990
Only one booster set was fitted, serv- ing four traction motors which were fully mounted on springs in bogies of Swiss design, using SLM flexible drive built under licence at the Doncaster Works of British Railways.
-
Evaluation of practicability of a radioisotope thermal converter for an artificial heart device. Phase II. Final report
FLEXIBLE DRIVE SHAFT .
Indicates content that may require registration and/or purchase.