-
Supplier: RS Components, Ltd.
Description: Contitech 9110030380000 Flexible Ducting
- Diameter/Width: 1.4960638 inch
- Type: Flexible Ducting, PVC / CPVC Ducting
- Features: Other
-
Supplier: Ebinger Manufacturing Corp.
Description: NON-FLAMMABLE, CONTINUOUS LOCK-SEAM TYPE ALUMINUM MATERIAL 8 FT 4 PER CASE STANDARD PACKAGE 6 INCH TRADE SIZE
-
Supplier: Owens Corning
Description: Owens Corning EcoTouch insulation for flexible duct is a lightweight, flexible, resilient thermal and acoustical insulation made of inorganic glass fibers bonded with a thermosetting resin.
- Overall Thickness: 1.25 to 2.375 inch
- Overall Length: 33.333333333333336 to 50 yd
- Applications: Architectural / Construction
- Material: Glass / Fiberglass
-
-
Supplier: Galco Industrial Electronics
Description: Flexible Duct, 1in.x1-3/8in.x19.7in., Wh
-
Supplier: Johns Manville Corp.
Description: specifically designed for use in the manufacture of finished insulated flexible ducts. Flex-Glas EQ provides superior acoustical and thermal performance versus metal ducts in residential and commercial HVAC applications. R-value: 6.0 (1-5/8") Binder Type: Bio-based Recycle
- Overall Thickness: 1.25 to 2.5 inch
- Overall Length: 41.666666666666664 to 58.333333333333336 yd
- Applications: Architectural / Construction, HVAC
- Performance Features: Flame Retardant, UL Approved / Listed
-
Supplier: Dynatect Manufacturing, Inc.
Description: This design is specialized for the ventilation of traction motors on electric locomotives and railcars, serving as an integral part of the cooling air flow as a flexible connecting element between traction motor blower and drive motor. Constructed with seamless tubing in silicone-coated
- End Configuration: Collar, Flanged Collar
- Shape: Round, Square / Rectangular (Closed)
- Features: Specialty / Other, Stiffeners
-
Supplier: Accuris
Description: Flexible Air Duct Material
-
Supplier: GAF
Description: Heavy black polyethylene jacket with UV inhibitors 1 1/4” thick, 3/4 PCF density glass fiber R-Value: 4.2 For use outdoors or indoors
- R-Value: 4.2
- Type: Fiberglass Duct Board, Flexible Ducting
- Features: Insulated, Jacketed
- Application: Residential
-
Supplier: Accuris
Description: DUCT AND DUCT ASSEMBLY, PNEUMATIC, FLEXIBLE
-
Supplier: U.S. Plastic Corporation
Description: Applications: air ventilation, exhaust systems, lint collection, oil mist, sheet metal. and textile mills. Duct is priced per foot, sold in 25 intervals only.
- Inside Diameter: 2 inch
-
Supplier: U.S. Plastic Corporation
Description: Specially designed left hand threaded cuff allows for air tight connection. The ID of the cuff equals the OD of the duct. Duct is priced per foot, sold in 25 intervals only.
- Inside Diameter: 3 inch
-
Supplier: Accuris
Description: Ventilation for buildings - Ductwork - Dimensions and mechanical requirements for flexible ducts
-
Supplier: HVACQuick.com
Description: Greystone - TE510 Temperature Transmitters With LCD. Flexible duct avg. 1800mm (6 foot) FT-6 c/w ABS utility box. 4-20 mA output. 32F to 95F range. Deg F LCD display. Flexible Duct Average Version. The 512 Series temperature transducer/sensor offers the user an on board
-
Supplier: Essentra Components
Description: Cable Duct is a versatile cable management product. With both adhesive and screw mounting options available there is added flexibility in the application
- Features: Adhesive Backing
-
Description: The third edition of the HVAC Duct Construction Standards – Metal and Flexible is intended primarily for commercial and institutional duct construction. This American National Standard (ANSI/SMACNA 006-2006) contains tables and details for constructing ductwork for ½" to 10" wg
-
Supplier: SAE International
Description: This document covers insulated, flexible air duct assemblies for portable ground support air conditioners and heaters.
-
Supplier: SAE International
Description: This specification covers lightweight, circular cross-sectional flexible airduct hose, fabricated from laminated fabric reinforced plastics, or laminated fabric reinforced synthetic rubbers, to be used in aircraft air-conditioning and anti-icing systems.
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover pressure-sensitive tapes, mastic systems, and non-metallic mechanical fasteners for use as a part of the closure system of factory-made flexible air ducts or air connectors complying with the Standard for Factory-Made Air Ducts and Air Connectors, UL
-
Supplier: SAE International
Description: This document covers flexible and semiflexible, reinforced and unreinforced air hoses fabricated from laminated and impregnated fabric, intended for use in aircraft heating, air conditioning, ventilating, defrosting, and/or deicing systems.
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: A medium weight extremely flexible wire reinforced PVC duct suitable for fume removal, light dust collection and general ducting.
- Inside Diameter: 3 to 12 inch
- Application: HVAC
- Product Form: Hose (including Duct)
-
Supplier: WATTCO
Description: the form of a terminal block made of stainless steel. A ground connection is also present for extra safety. Types of Duct Heaters There are various types of duct heaters. Some of the commonly used duct heaters are named below. Tubular Duct Heaters Finned Tubular
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
-
Supplier: DigiKey
Description: Wire Duct Gray Flexible Adhesive 1.64' (500.00mm)
- Features: Adhesive Backing
-
Supplier: Dura-Line
Description: CIC MicroDucts are small ducts, (8.5mm – 12.7mm in Diameter) with a pre-installed Fiber Cable Ideal for MDU and FTTX Installations The Fiber Cable is pre-installed in the MicroDuct for One-Step installation of MicroDuct and Fiber Cable Dura-Line stocks single fiber (SM) cordage for fast
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
- Features: Prewired Conduit
-
Supplier: M&M Manufacturing Co.
Description: #1402 Compressed Aluminum Flex Duct is packaged in lengths per box as noted below. Special pricing is available for volume purchases in 3" and 4" diameter. Details: Volume requirement for special pricing in 3" diameter is minimum 12,000 ft. per order. Volume requirement for special pricing in
- Application: Commercial
- Type: Flexible Ducting
-
Supplier: M&M Manufacturing Co.
Description: The MP-FDCST Series of Snap-Together Flex-Duct Couplings is available in diameters from 4" through 18". All sizes are packaged 20 per carton.
- Application: Commercial
- Type: Flexible Ducting
-
Supplier: Novaflex Group
Description: High pressure insulated flexible duct, with a core of vinyl coated fiberglass cloth, mechanically locked together by a corrosive resistant galvanized steel helix. Liner covered with thick fiberglass insulation a flame retardant, non toxic polyethylene vapor barrier. ULC-S110 and
- Inside Diameter: 3 to 6 inch
- Media: Air
- Application: HVAC, Marine
- Product Form: Hose (including Duct)
-
Supplier: Dura-Line
Description: Using MicroDucts from Dura-Line are a better way to utilize that empty space, both today and tomorrow. It allows you to expand your fiber network as you bring on new customers. It enables you to increase bandwidth as your needs increase. And, it allows you to do it easily, without adding extra
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
-
Supplier: Novaflex Group
Description: Extremely tough non-insulated flexible air duct constructed with a heavy vinyl-coated fiberglass cloth, mechanically locked together with a scuff resistant protecting galvanized steel helix. Impact resistant ULC-S110 and UL-181 Class1 product. This non-insulated duct has a
- Inside Diameter: 3 to 6 inch
- Media: Air
- Application: HVAC, Marine
- Product Form: Hose (including Duct)
-
Supplier: Dura-Line
Description: Available in 1 ¼”duct Figure-8 construction with EHS (Extra High Strength), flooded galvanized support strand for one-step aerial placement HDPE has carbon black and antioxidents for maximum UV protection 1 ¼” duct has 1/4” EHS galvanized strand Serpentine clamps available
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
- Features: Underground Rated
-
Supplier: CSA Group
Description: ISO 13968:2008 specifies a method for testing the ring flexibility of a thermoplastics pipe having a circular cross-section. The method enables determination of the deflection, and necessary force, at which physical damage, if any, occurs within the specified diametric deflection.
-
Description: ISO 13968:2008 specifies a method for testing the ring flexibility of a thermoplastics pipe having a circular cross-section. The method enables determination of the deflection, and necessary force, at which physical damage, if any, occurs within the specified diametric deflection.
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Duct single-sided tape, Duct-based material, strong stickiness, no glue residue when removed, thickened material, wear-resistant, acid and alkali resistant. The product uses fiber woven Duct as the base material and has excellent flexibility and conformability on irregular
- Thickness: 0.01062992125984252 inches
- Temperature Resistance: 30 C
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric
-
Supplier: Radwell International
Description: DINOSAUR" DUCT - FLEXIBLE WIRE DUCT - NO COVER REQUIRED ) NOTE: EACH LENGTH IS 0.5 METER - (19.7"). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Budnick Converting, Inc.
Description: 252 is an 11 mil professional grade duct tape used to seal flexible duct systems, seam fiberglass insulation board and hold insulation materials in place.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
Find Suppliers by Category Top
Featured Products Top
-
selection flexibility, the Industrial Duct Fan utilizes (3) wheel designs. This includes a one piece cast aluminum (OPC), a multiple piece cast aluminum (MPC) and a steel fabricated (STF) wheel design [as well as an “optional” steel fabricated design (STO) for sizes 36-42]. All wheels (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
combination of wires, cables, and connectors on both sides of a bulkhead. With the ability to hermetically seal directly to the conductor, DuctorSeal offers exceptional design flexibility, supporting up to 3,000 conductors in a single assembly. Each feedthrough is highly customizable, with (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Fabricating Exhaust Ducts Using Silicone-Coated Textiles Many industries rely on high-quality exhaust ducts for commercial and industrial systems, including chemical processing (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
-
continuous raised ridge to assist in securing flexible ducting. An integral white epoxy powder-coated steel grille with 62% open area to promote proper airflow an protect the filter element. About Envirco As Innovators in (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
Performance Proper duct sealing improves HVAC performance and reduces energy loss. There are various effective solutions, each tailored to different types of ductwork and leaking sites. 1. Mastic Sealant Mastic is a thick, flexible paste which is applied to (read more)
Browse Datasheets for Petersen Products Co. -
While fabric insulation is widely utilized in traditional applications, there are emerging areas where it can make a difference, such as flexible exhaust extraction ducts. These devices are used to extract fumes from the engines of ships when they are in port, ensuring the containment of (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
airflow of up to 10,000 CFM at free air or 3,000 cfm at up to seven inches of static pressure. Standard flexible duct connections comply with the customary industrial standard nominal sizes. Applications include data center cooling, HVAC, air handling units, and air quality (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The flexibility of mineral insulated cable allows the Mightyband® heater to be coiled, formed, wrapped around pipes or used straight. It can also be cast into metal or welded onto machine component parts. (read more)
Browse Coil Heaters Datasheets for Tempco Electric Heater Corporation -
PotCon®, DuctorSeal®, StudSeal™, and CircuitSeal™ to maintain vacuum integrity while transmitting power, signal, and data through chamber walls. These solutions offer a wide range of design flexibility, including high-density wire harness packages, in-line quick disconnects (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
Conduct Research Top
-
Key Benefits of Fiberglass Rope Insulation
Many applications benefit from fiberglass rope insulation because of its flexibility and robustness. The benefits of this material derive from its glass base material, as this enables the material to be braided, knitted, or woven, depending on its intended application, into a rope-like structure
-
The Permeability Characteristics of Silicone Rubber
performance in extreme environments also require low gas permeability. Applications that require such material characteristics cover a range of aerospace components such as inflatables, ducting, and diaphragms. This paper presents a technical review of the gas permeability characteristics of silicone