-
Supplier: Dynisco
Description: free pressure indication. Polymer pressure is sensed by a metal diaphragm, mounted flush with the inside surface of the extruder barrel with pressure indicated on the readout gauge. The sealed diaphragm design eliminates the need for grease and prevents melt
- Working Pressure Range: 0 to 1,000 psi
- Dial Diameter: 4.69 inch
- Accuracy: 2 ±% FS
- Operating Temperature: 275 F
-
Supplier: Dynisco
Description: Features and Benefits Flush diaphragm Accuracy ±0.50% Zero volume pressure port 15 to 10,000 psi 3 mV/V output Internal shunt calibration Description Dynisco's PT311JA flush diaphragm pressure transducer is designed for applications requiring a zero volume pressure
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 5 ±% FS
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: PFT510 , 500 Bar , Miniature Flush Mount Diaphragm , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , Relative , 26 Awg 4 Conductor Viton Jacketed Shielded Cable , 3 ft Long
- Working Pressure Range: 7,251.885 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 194 F
- Media: Gas, Liquid
-
-
Supplier: OMEGA Engineering, Inc.
Description: • Unregulated 12 to 36 Vdc Excitation • Reverse Polarity Protected • 316SS on Ranges 50 psi and Under • 15-5 pH Stainless Steel on Ranges 100 psi and Over • Ranges 100 psi and Over are Sealed (psis) • 800 Ohm Loop Load Maximum • Complete Specs located in PDF File (Link Below)
- Working Pressure Range: 0 to 20,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 180 F
- Signal Output: Analog Current
-
Supplier: Transcat, Inc.
Description: Product Highlights Range 0-35 psia 0.05 psia Graduation Aluminum Instruments have tempered-glass windows All cases are flush mounted by three screws through the bezel Suitable for test, laboratory, and production applications
- Type: Absolute, Gauge
-
Supplier: Cole-Parmer
Description: These gauges are used to measure fan and blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid level with bubbler systems. They can be flush or surface mounted. The gauge has a 4'' dial and requires 4-9/16''
- Type: Differential
-
Supplier: Cole-Parmer
Description: These gauges are used to measure fan and blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid level with bubbler systems. They can be flush or surface mounted. The gauge has a 4'' dial and requires 4-9/16''
- Type: Differential
-
Supplier: Cole-Parmer
Description: These gauges are used to measure fan and blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid level with bubbler systems. They can be flush or surface mounted. The gauge has a 4'' dial and requires 4-9/16''
- Type: Differential
-
Supplier: PMC Engineering LLC
Description: The ATM/F series is part of a comprehensive range of transmitters specifically designed for the process industry where the fluids are of a clogging nature requiring a flush mount type of installation. Exceptional reliability is achieved with the high overpressure rating, and the
- Working Pressure Range: 1 to 360 psi
- Accuracy: 0.1 to 0.25 ±% FS
- Operating Temperature: -40 to 300 F
- Measurement Type: Absolute, Gauge
-
Supplier: ifm efector inc.
Description: Combined level measurement and point level detection with analog / switching output Programmable analog and switching output With long-term stability thanks to high repeatability and low linearity error Hygienic design for the requirements of the food and beverage industry Flush mount
- Working Pressure Range: -7.251885 to 145.0377 psi
- Operating Temperature: -13 to 176 F
- Switch Point Range: -6.5266965 to 144.8918025178398 psi
- Switched Current: 0.25 amps
-
Supplier: ifm efector inc.
Description: Combined level measurement and point level detection with analog / switching output Resistant to high-pressure cleaning with aggressive cleaning agents For use in high temperatures in process technology Hygienic design for the requirements of the food and beverage industry Flush
- Working Pressure Range: -1.79846748 to 36.259425 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switched Current: 0.25 amps
-
Supplier: Sitron
Description: The SP30 is ideal for sanitary application. The SP30 monitors the pressure range of a wide variety of both liquids and gases. This unit features a 304SS body, 316SS flush mounted diaphragm with either silicone or olive oil filled sensor and either M12 (IP67 rated) or DIN43650 (IP65
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: Transcat, Inc.
Description: G Reference Accuracy: Standard F Calibration; Unit: Sensor range; psi U7J Process Connection: Thread ANSI MNPT1-1/2, 316L,flush mount A Seal: FKM Viton Product Highlights Best fit for vacuum applications and applications with corrosive and abrasive media Process safety through membrane
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: temperature Process safety assured with small flush mounted process connections in hygienic applications For process pressure monitoring up to SIL2, certified to IEC 61508 and IEC 61511 Modular concept for easy replacement of display or electronics Easy menu-guided commissioning via
- Type: Gauge
-
Supplier: Honeywell Test & Measurement
Description: Honeywell’s full line of subminiature pressure transducers accurately measure pressure ranges from 100 psi to 15000 psi. These gauge-only, subminiature pressure transducers have a high natural frequency and utilize a flush diaphragm that is manufactured from 17-4
- Working Pressure Range: 200 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -65.2 to 300.2 F
- Signal Output: Analog Voltage
-
Supplier: Honeywell Test & Measurement
Description: The Model A-105 gauge pressure transducers are manufactured with a unitized 17-4 PH stainless steel, wetted diaphragm. The advantage of this type of design is that a thin diaphragm and heavy sidewalls are made from one piece of stainless steel. This unitized diaphragm is rugged, but at
- Working Pressure Range: 2,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65.2 to 300.2 F
- Signal Output: Analog Voltage
-
Supplier: Transcat, Inc.
Description: Product Configuration F1 Approval: FM IS/XP Cl.I,II Div.1 Gr.A-G, zone 1,2 2 Output: 4-20mA HART 2 Display, Operation: W/o LCD, push button on electronics I Housing: F31 Alu D Electrical Connection: Thread NPT1/2, IP66/68 NEMA4X/6P 1W Sensor Range: 400bar/40MPa/6000psi gauge,
- Type: Gauge
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for
- Working Pressure Range: 0 to 200 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: PMC Engineering LLC
Description: PMC Seal Gauges accurately measure pressure in industries where viscous materials are processed. The PMC design permits the diaphragm to be installed flush with the inside wall of pipes 3" or larger. This feature avoids the pocketing problems usually encountered with
- Working Pressure Range: 0 to 400 psi
- Dial Diameter: 4 inch
- Accuracy: 1 ±% FS
- Operating Temperature: 400 F
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for
- Working Pressure Range: 0 to 5 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for
- Working Pressure Range: 0 to 50 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Angst+Pfister Sensors and Power
Description: Metallux ME500 flush mount piezoresistive pressure sensors for gauge, absolute or sealed gauge pressure measurement. High reliability differential mV/V compensated pressure sensors.
- Working Pressure Range: 0 to 725.1885 psi
- Operating Temperature: -40 to 275 F
- Measurement Type: Absolute, Gauge, Sealed
- Features: Other, Temperature Compensation
-
Supplier: Sitron
Description: The LH840C is an ideal pressure or level measurement solution for waste-water, aggressive mediums or other liquids regardless of the amount of sediment, debris or build-up that may occur on the face of the sensor. The LH840C features a flush mounted thick film capacitive ceramic
- Working Pressure Range: 0 to 580.1508 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: TelephoneStuff.com
Description: 50Amp, 250V AC, Non-NEMA, 2P, 3W, Black & White Locking Flush Mount Receptacle, Industrial Grade, Grounding, California-Style(CS). Features - Single piece, stainless steel mounting strap with integral ground contact for continuous conductivity and secure ground path - Metal shroud
- Standards / Certifications: CSA Mark, UL Listing Mark
- Mounting Style: Flush Mounted
- Applications: Industrial
- Type / Features: Locking
-
Supplier: TE Connectivity
Description: Range : 3X Other Non-Linearity ± (PCT) : .1 Port Fitting : Flush Mount Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : Threaded Process Fittings, Weldable Usage Conditions Operating Temperature
- Working Pressure Range: 15 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Viatran
Description: Viatran Model 554 pressure transmitter is designed for new and retro applications in the pulp and paper industry. The flush mount units are available in a one inch O-ring design compatible with one inch PMC process connection.
- Working Pressure Range: 0 to 1,000 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: Piezo-Metrics
Description: Micron's Model MP49 is a flush mountable, miniature, inexpensive, pressure transducer. The sensing head is machined out of 17-4PH corrosive resistant steel. High reliability bulk type semiconductor strain gages are bonded directly to the inside surface of the sensor diaphragm. The
- Working Pressure Range: 3,000 psi
- Operating Temperature: 0 to 180 F
- Media: Gas, Liquid
- Measurement Type: Gauge
-
Supplier: KEYENCE
Description: KEYENCE Heavy-Duty Pressure Sensor: GP-M Series • Versatile pressure sensing • Rugged design • Highly visible display The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure
- Working Pressure Range: 0 to 1,450 psi
- Operating Temperature: -4 to 212 F
- Pressure Connection Size: 0.75 inch
- Features: Alarm Indicator, Analog Current, Instrument, Other, Sensor
-
Supplier: Columbia Research Labs, Inc.
Description: of the Model P-766 provides the advantages of high natural frequency and exceptional mechanical isolation along with extreme ruggedness. This flush diaphragm device conveniently mounts with a 1/2" male pipe thread. Consult the factory for customized versions of this sensor. Features
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: PMC Engineering LLC
Description: PMC Miniature Pressure Transmitters accurately measure pressure in process industries where plugging of gauges and seals is a problem. The small diameter of the transmitter (1”) permits flush installation with the inside wall of pipes 2” and larger. This feature avoids
- Working Pressure Range: 0 to 150 psi
- Operating Temperature: 400 F
- Media: Gas
- Measurement Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
Piezo-Metrics MPT40 Dual Pressure & Temp Flush Mount Transducer Piezo-Metrics Model MPT40 is a flush mountable, miniature, low cost, general use dual pressure & temperature transducer. These transducers are made of corrosive (read more)
Browse Pressure Sensors Datasheets for Piezo-Metrics -
process of the pump tube Our solution: In the application of pressure measurement in a hose, the sensor monitors the pressure with which the loop is compressed. Endress+Hauser Sensors&Components recommends a flush mounted ceramic transducer with hygienic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
HydraCheck MPa pressure gauges are instruments used to measure and display the pressure within hydraulic circuits. These analog gauges are essential for monitoring system performance and ensuring operational safety. They feature robust construction to withstand the high-pressure environments of (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Strain Gauge Pressure Transducer - How it works A strain gauge is a long length of conductor arranged in a zigzag pattern on a membrane. When it is stretched, its resistance increases. Strain gauges are mounted in (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
also available in specialized versions for high-pressure, gamma radiation, and oil-immersed environments. Easy to mount and built for extreme accuracy, they’re the go-to choice for high-performance sensing needs. RDP RDP is a designer and (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
splashed water us such as outdoors. The transducers should ideally be mounted with the armature pointing vertically downward or at worst horizontally. Any water that collects in the inner tubes of the LVDT could be forced under pressure by the moving armature into the inner electronics and so a (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
× 10-9 to 1 × 10-2 mbar (UHV pressure measurement beyond the range of Pirani gauges - No filament, resulting in long lifetime and robustness - Logarithmic output signal (1 V/decade) - Any mounting orientation - Available with KF25 and CF40 vacuum connections (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
The ME600 are monolithic gauge ceramic pressure sensors using piezoresistive technology. The Wheatstone bridge is screen printed directly on one side of the ceramic diaphragm (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
How it Works - Strain Gauge Load Cell A strain gauge is a long length of conductor arranged in a zigzag pattern on a membrane. When it is stretched, its resistance increases. Strain gauges are mounted in the same direction (read more)
Browse Load Cells Datasheets for RDP Electrosense
More Information Top
-
Blast Waves
Included in the experiment were pressure gauges mounted flush with the surface of the cylinder at angles of 10 and 40 relative to the lower shock tube wall.
-
Lagrangian Point State Estimation with Optimized, Redundant Induction Coil Gauges
The external boundary condition is measured by multiple pressure gauges mounted flush with the interior of the cylindrical PM container (see Fig. 1).
-
Perry's Chemical Engineers' Handbook, Eighth Edition > MEASUREMENT OF FLOW
With nonnewtonian fluids the pressure measured at the wall with non- flush - mounted pressure gauges may be in error (see subsection “Static Pressure”).
-
Aerospace Sciences Meetings > Spherical Capsule Heating in High Enthalpy Carbon Dioxide in LENS-XX Expansion Tunnel
Additionally, four flush mounted piezoelectric pressure gages were installed on the heat shield just off center at a lateral station located 1.9-cm from the centerplane as a check of freestream conditions and model angularity.
-
AIAA Journal > Boundary-layer displacement and leading-edge bluntness effects on attached and separated laminar boundary layers in a compression corner. II - E...
The thin-film heat-transfer gages and the skin-friction and flush - mounted pressure gages had a response time of a small fraction of a millisecond.
-
Idaho National Laboratory Directed Research and Development FY-2009
To measure the incoming blast pressure on the front face of the sled to which test articles were attached, “sensor bolts” were used to house flush - mounted pressure gages .
-
Shock-Turbulence Interaction: Annotated Reference
experiments, constant temperature hot wire anemometry is used for obtnining turbulence data, while mean flow orientation, and magnitudes are obtained from pitot tube pressure r&es in boundary layer and inviscid flow regions above the surface and from flush mounted surface pressure gauges .
-
Airblast environments from buried HE charges
flush - mounted pressure gauges , and single-frame schlieren photography.
-
Measurement of polymer melt rheology using ultrasonics-based in-line rheometry
The pressure drop along the tube was measured using two flush - mounted pressure gauges P-1550 (Ametek, US Gauge, PMT products) that were placed 1 m apart.
-
Hydrogen Combustion in Aqueous Foams
Transient pressure measurements were made using two Kulite piezo-resistive pressure gauges , mounted flush in the vessel end plate opposite that of the igniter.
Indicates content that may require registration and/or purchase.