-
Supplier: Softing Inc. Industrial Automation
Description: The FOUNDATION fieldbus (FF) H1 Mobile Host solution provides protocol software designed for Softing’s FBK-2 to be implemented in customer-specific hand-held tools. It supports the full range of FF protocol features and allows very fast implementation.
-
Supplier: Rotork plc
Description: Foundation Fieldbus® has become widely accepted for use in process control systems. Its primary feature is the ability to distribute control away from the central DCS. The Rotork Foundation Fieldbus® interface card connects directly onto the standard Foundation H1
- Protocol / Network: Fieldbus
-
Supplier: Erdmann Corporation
Description: Foundation Fieldbus™ Protocol Designed for use in the process industries, Foundation fieldbus offers multi-drop capabilities, long trunk length, and is fully compatible with intrinsic safety circuits. Foundation fieldbus H1 level has been designed as the
- Digital I/O Channels: 3 #
- Operating Temperature: -40 to 180 F
- Outputs: Current Output
- Network Options: Foundation Fieldbus
-
-
Supplier: Erdmann Corporation
Description: Foundation Fieldbus™ Protocol Designed for use in the process industries, Foundation fieldbus offers multi-drop capabilities, long trunk length, and is fully compatible with intrinsic safety circuits. Foundation fieldbus H1 level has been designed as the
- Digital I/O Channels: 3 #
- Operating Temperature: -40 to 180 F
- Network Options: Foundation Fieldbus
- Application: General Lab and Industrial
-
Supplier: Pepperl+Fuchs SE
Description: For 20 analog or 40 digital channels Sensors in Zone 0/Div. 1 (depending on module assembly) Installation in Zone 2, Div. 2 or safe area HART communication via service bus For FOUNDATION Fieldbus H1 Configured via the process control system Non-volatile memory for configuration and
-
Supplier: Mencom Corporation
Description: Foundation Fieldbus, Field Wireable, 4 Pole, 7/8UN2 Female Straight, 15A
- Contact Size (AWG): 14 to 22 AWG
- Voltage Rating: 600 volts
- Current Rating: 15 amps
- Number of Contacts: 4 #
-
Supplier: Fieldbus International AS
Description: The T610 is a built-in module for interfacing Modbus RTU transmitters to a FOUNDATION fieldbus network(FF). T610 includes a Modbus master in order to communicate with a Modbus instrument. The module reads the variables from the instrument and converts this to a dynamic variable on FF.
-
Supplier: Mencom Corporation
Description: Foundation Fieldbus, Cordset, 4 Pole, M12 Female Straight, 2M, 18awg, 4A, Orange, PVC
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 4 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Mencom Corporation
Description: Foundation Fieldbus, Receptacle, 4 Pole, 7/8UN2, Female Straight, 2M, 18awg, 8A, .5-NPT, Front Mount, Stainless Steel
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 8 amps
- Operating Temperature: -40 to 105 C
-
Supplier: PR electronics
Description: Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody / Harmony and Metso DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000 / CS
- Operating Temperature: -40 to 185 F
- Reference Resistance: 1000 Ohms
- Features: B, E, J, K, N, R, S, T, W
- Reference Material: Copper, Nickel / Nickel Alloys, Platinum
-
Supplier: Hi-Tech Controls, Inc.
Description: The FOUNDATION™ Fieldbus is an open and neutral fieldbus standard which is primarily oriented on the requirements of process automation. It is a functionally complete fieldbus solution for areas like temperature transmitters, pressure transmitters or valve actuators.
- Number of Conductors: 3 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -25 to 105 C
- North American (AWG): 18 AWG
-
Supplier: Softing Inc. Industrial Automation
Description: Softing’s Foundation Fieldbus (FF) H1 field device stack is optimized with respect to size, performance, and portability to support customer-specific hardware platforms. It is especially targeted to low-power microcontrollers and includes the complete range of protocol features for
-
Supplier: Softing Inc. Industrial Automation
Description: commKit is a set of hardware, software, and customer specific consulting services. Manufacturers of field devices can quickly and cost-effectively enable devices with a HART or Modbus interface for FOUNDATION Fieldbus and PROFIBUS PA. Instead of elaborately developing a C-application
-
Supplier: Pepperl+Fuchs SE
Description: Interface between the I/O modules and the PCS/PLC Com unit for 20 analog or 40 digital channels Installation in Zone 2, Div. 2 or safe area Communication via FOUNDATION Fieldbus H1 HART communication via service bus Configured via the process control system Non-volatile memory for
-
Supplier: LAPP
Description: UNITRONIC® BUS FOUNDATION Fieldbus has been specifically designed to meet the demands of the hazardous industrial and process automation industry. Using a distributed architecture where the control is in the devices themselves, FOUNDATION Fieldbus integrates low-speed
- Operating Temperature: -40 to 105 C
- Rated Voltage: 0.3 kilovolts
- Product Category: Bulk Cable
- Product Type: Fieldbus
-
Supplier: Softing Inc. Industrial Automation
Description: mobiLink is a mobile and a USB interface for HART, FOUNDATION Fieldbus and PROFIBUS PA. The Bluetooth and battery operation enables it to be used with handheld host devices such as tablets and smartphones. mobiLink can be used in a variety of applications since it is compatible with
- Network Equipment: Modem
-
Supplier: Conax Technologies
Description: PROFIBUS® PA Ver. 3.0 FOUNDATION™ Fieldbus Ver. ITK 4.6 Automatic Switch Between Protocols Basic or LAS Capability with Foundation Fieldbus 1- or 2-Channel Version Complies with European ATEX and CSA/FM Requirements for Hazardous Location Application: Linearized
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Softing Industrial Automation GmbH
Description: USB interface for bench host operation Support of FDT Frame Applications and major Engineering Tools PACTware FDT Frame Application and HART Communication DTM included Communication DTM for Foundation fieldbus and PROFIBUS PA (optional) Foundation fieldbus configuration
- Number of Ports: 1 #
- Network Equipment: Modem
-
Supplier: Conax Technologies
Description: PROFIBUS® PA Ver. 3.0 FOUNDATION™ Fieldbus Ver. ITK 4.6 Automatic Switch Between Protocols Basic or LAS Capability with Foundation Fieldbus Complies with European ATEX and CSA/FM Requirements for Hazardous Location Installation Application: Linearized temperature
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Softing Industrial Automation GmbH
Description: of the field devices. Single interface for the major Process Automation protocols HART Master, Foundation Fieldbus Host and PROFIBUS PA Master included in one device Parametrization and configuration of field devices Diagnostics and condition monitoring Provides the power supply for
- Number of Ports: 1 #
- Network Equipment: Modem
-
Supplier: Accuris
Description: Field Device Integration (FDI) - Part 101-2: Profiles - Foundation Fieldbus HSE
-
Supplier: Conax Technologies
Description: Profibus® PA/Foundation™ Fieldbus Transmitter Din Rail (FISCO/ATEX/CSA/FM) – Model 6350B * PROFIBUS® PA Ver. 3.0 * FOUNDATION™ Fieldbus Ver. ITK 4.6 * Automatic Switch Between Protocols * FISCO Certified * Basic or LAS Capability with Foundation™ Fieldbus
- Sensed Temperature: -328 to 4,172 F
- Operating Temperature: -40 to 140 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms
- Other Input: Analog Current, Resistance Input
-
Supplier: Accuris
Description: Field Device Integration (FDI) Part 101-2: Profiles - Foundation Fieldbus HSE
-
Supplier: Softing Industrial Automation GmbH
Description: With Softing’s FG-200, it is possible to integrate up to four FOUNDATION™ Fieldbus (FF) H1 links into control systems supporting Modbus. The FG-200 provides redundancy and is suitable for use in hazardous areas. This device features fast access to process data, while making use of FF
- Number of Ports: 2 #
- Data Rate: 0.00003125 Gbps
- Network Equipment: Gateway
-
Supplier: CSA Group
Description: IEC 62769-101-2:2015 specifies an FDI profile of IEC 62769 for IEC 61784-1, CP 1/2 (FOUNDATION Fieldbus HSE).
-
Description: IEC 62769-101-2:2020 specifies the IEC 62769 profile for IEC 61784 1, CP 1/2 (FOUNDATION™ Fieldbus HSE).
-
Description: IEC 62769-101-1:2020 specifies the IEC 62769 profile for IEC 61784 1_CP 1/1 (FOUNDATION™ Fieldbus H1) .
-
Description: provides information for integrating the FOUNDATION FIELDBUS (FF) protocol into the FDT interface specification (IEC 62453-1). describes communication schemas, protocol-specific extensions and the means for block (e.g. transducer, resource or function blocks) representation.
-
Supplier: CSA Group
Description: IEC 62769-101-1:2015 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 1/1 (FOUNDATION Fieldbus H1).
-
Supplier: Accuris
Description: Field Device Integration (FDI) Part 101-2: Profiles \x97 Foundation Fieldbus HSE
-
Supplier: Lapp Tannehill
Description: LAPP UNITRONIC® BUS FOUNDATION Fieldbus has been specifically designed to meet the demands of the hazardous industrial and process automation. Using a distributed architecture where the control is in the devices themselves, FOUNDATION Fieldbus integrates low-speed sensors
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: LAPP UNITRONIC® BUS FOUNDATION Fieldbus has been specifically designed to meet the demands of the hazardous industrial and process automation. Using a distributed architecture where the control is in the devices themselves, FOUNDATION Fieldbus integrates low-speed sensors
- Number of Conductors: 1 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -25 to 105 C
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: LAPP UNITRONIC® BUS FOUNDATION Fieldbus has been specifically designed to meet the demands of the hazardous industrial and process automation. Using a distributed architecture where the control is in the devices themselves, FOUNDATION Fieldbus integrates low-speed sensors
- Number of Conductors: 3 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -25 to 105 C
- North American (AWG): 18 AWG
-
Supplier: Pepperl+Fuchs SE
Description: Comprehensive diagnostics for the fieldbus physical layer Handheld with display and integrated expert system Fieldbus interface Ex ia, FISCO, Entity, and DART For commissioning, online monitoring and troubleshooting For FOUNDATION Fieldbus H1 and PROFIBUS PA
-
Supplier: Belden Inc.
Description: Eight 18 AWG pairs stranded (7x26) tinned copper conductors, polyolefin insulation, individual plus overall Beldfoil® shield (100% coverage), oil-resistant PVC jacket.
- Number of Conductors: 16 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 18 AWG
Find Suppliers by Category Top
Conduct Research Top
-
Fieldbus Part 2
facility, there was some concern about how to handle the many RTD inputs with a bus system. Certainly, a Foundation fieldbus transmitter for each input would be unwieldy from a construction standpoint, not to mention the cost. Fortunately, 848T allows up to eight inputs per instrument, which reduces
-
Fieldbus Part 2
and where it was deployed, and what architecture was used. Part 2 continues coverage of how Genzyme s fieldbus segments were designed. The buses selected included powered buses Foundation fieldbus (FF) and AS-i, while the unpowered buses are Profibus-DP and DeviceNet. The goal was to have
-
Tales from the Front: Applying Fieldbus at Genzyme, Part 1
points. The buses selected for our facility fall into two distinct categories powered buses, including Foundation fieldbus and AS-i bus, and unpowered buses (Profibus-DP and DeviceNet). The powered bus includes the communications and device power on the same wires. The overall topology used
-
Tales from the Front: Applying Fieldbus at Genzyme, Part 1
communications systems to connect sensors, actuators and control elements so that process control can be distributed across a Local Area Network, and processes controlled at the field level. Fieldbus standards took decades to take shape, and warring protocols are out there, including Foundation
-
Micro Contact Position Chart
Circular M12 and 1/2-20? cordsets and receptacles are available in a variety of pin configurations and wiring protocols. This chart shows the various pin-outs for micro cordsets including network protocols such as Ethernet, Profibus and Foundation Fieldbus.
-
The Ups and Downs of Taking the Bus: Part Two
during fermentation skid factory acceptance testing needed to be resolved on-site. Although there were a few issues with Foundation fieldbus devices, this fieldbus was found to provide a solid communications platform with sophisticated interaction between the DeltaV process control system
-
The Ups and Downs of Taking the Bus
By Gary Forrest, PhD, Wyeth Research For the Foundation fieldbus devices, a single wire entered the cabinet for connection to a Relcom fieldbus connector block. Each of the Foundation fieldbus devices was then wired to the central block. Figure 2. Fermenter control cabinet with fieldbus connectors
-
CPAC's Mel Koch on PAT and the future of miniaturization
Operational Excellence & Lean Six Sigma NeSSI and PAT Work Together in Pharmaceutical Manufacturing CPAC's Mel Koch on Future Frontiers for Pharmaceutical PAT Microreactors and NeSSI: Straight Talk from CPAC Director Mel Koch Foundation Fieldbus Adopted as NeSSI Standard ISA PAT Conference Focuses
-
The Ups and Downs of Taking the Bus
transmitters and control devices to the process controller. Fieldbus instrumentation for process applications comes in a variety of forms, including AS-i bus, DeviceNet, Ethernet/IP, Foundation fieldbus and Profibus. Open system standards and vendor product certification are available from independent
More Information Top
-
ISA FLDBUS PROC CNTRL ENG OPER MAINT - Fieldbuses for Process Control: Engineering, Operation, and Maintenance
IEC 61158-2 ( FOUNDATION Fieldbus H1 and PROFIBUS PA), 79 .
-
Industrial Ethernet & Fieldbus Tech Report - 2014
This includes PROFIBUS, Modbus, INTERBUS, FOUNDATION Fieldbus , USB, IO Link, FireWire and HART.
-
Industrial Ethernet & Fieldbus Tech Report - 2014
3.53 The World Market for FOUNDATION Fieldbus by Motor Control Product .
-
Industrial Ethernet and Fieldbus Technologies - Discrete Control - 2014
This includes PROFIBUS, Modbus, INTERBUS, FOUNDATION Fieldbus , USB, IO Link, FireWire and HART.
-
ISA IND PRESS LVL DENS MEASRMNT - Industrial Pressure, Level, and Density Measurement
FOUNDATION Fieldbus 212 .
-
ISA HDBK MEASRMNT EQ TABL - ISA Handbook of Measurement Equations and Tables
• FOUNDATION fieldbus High Speed Ethernet .
-
ISA A GUD AUTOMTN BDY KNWLDG - A Guide to the Automation Body of Knowledge
Fieldbus FOUNDATION fieldbus is a digital communication protocol supporting interconnection between sensors, actuators, and controllers.
Indicates content that may require registration and/or purchase.