-
Supplier: elobau U.S., Inc.
Description: The elobau float switch 298... monitors the fill levels in water, hydraulic oil and fuel tanks. Thanks to its sturdy construction, up to lengths of 1200 mm, one-sided mounting without end support is sufficient.
- Number of Switch Points: 1 to 20 (#)
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Output: Analog Current, Analog Voltage
-
Supplier: elobau U.S., Inc.
Description: Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized
- Number of Switch Points: 2 to 7 (#)
- Maximum DC Voltage: 48 volts
- Output: Analog Current, Analog Voltage
- Meter Technology: Capacitive / RF Admittance
-
Supplier: Accuris
Description: SWITCH, FLOAT, AIRCRAFT FUEL LEVEL, GENERAL SPECIFICATION FOR
-
-
Supplier: Radwell International
Description: LEVEL SWITCH, LIQUID, MINIATURE, 1/8 INCH THREAD, 150 MAX PSI, 105 DEGREE F MAX, 0.45 FLOAT SG, FUELS AND LUBRICATING OILS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: Switch, Float, Aircraft Fuel Level, General Specification For
-
Supplier: Madison Company
Description: The M7000 miniature liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7000 is not for use in hot water
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Madison Company
Description: The M7740 side-mounted liquid level switch has a PBT stem and a PBT float. PBT is a stong plastic that features excellent structural integrity. It is best used where temperature resistance and permeability are not factors such as fuel and hydraulic systems up to 120 degrees C. The
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 87.02262 psi
- Material Temperature Range: 302 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
Supplier: Madison Company
Description: conditions may result in erratic float operation. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and hydraulic systems.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 49.312818 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Madison Company
Description: The M7700 side-mounted liquid level switch has a PBT stem and a PBT float. PBT is a stong plastic that features excellent structural integrity. It is best used where temperature resistance and permeability are not factors such as fuel and hydraulic systems up to 120 degrees C. The
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 266 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 15.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible
- Number of Switch Points: 1 (#)
- Measuring Range: 0.7480319 inch
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible
- Number of Switch Points: 1 (#)
- Measuring Range: 0.6299216 inch
- Maximum Operating Pressure: 73 psi
- Features: Liquid
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 7.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible
- Number of Switch Points: 1 (#)
- Measuring Range: 0.7480319 inch
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible
- Number of Switch Points: 1 (#)
- Measuring Range: 0.651575155 inch
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Central Marine Diesel
Description: This brand new Industrial Portable generator features a 10,500 watt surge rating and operates on propane, natural gas and gasoline right out of the box. No mechanical alterations are necessary. Switch between fuels by simply changing your fuel source. Triple-Fuel. Propane,
- Wattage: 7,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Gasoline, Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Everything But The Electrician •Generator, transfer kit, wheel kit and cover included Electric Start Honda Engine w/ Tri-Fuel Options •11-HP engine runs on L.P., natural gas or gasoline fuel •Low pressure fuel solenoid kit included for extra safety •Float-type battery
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline, Natural Gas, Propane
-
Supplier: Gems Sensors & Controls
Description: Float Offers Narrower Design - only 3/4" (19 mm) Wide for Tight Spaces Polysulfone Float: For Water Based Liquids, With Limited Use in Oils and Chemicals Polypropylene Float (hollow): Features a Low Specific Gravity Float Offering Broad Chemical Compatibility.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 250 F
- Maximum AC Voltage: 240 volts
-
Supplier: TE Connectivity
Description: Body Features Liquid Level Switch Material : Glass Filled Nylon 6.6 Liquid Level Switch Mounting : Side Entry Seal Material : Nitrile Contact Features Contact Form : C Dimensions Liquid Level Switch Cable Length : .5 M [1.64 FT ] Other Fitting : M16 External Medium/Liquid : Oil, Fuel,
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L30 Series Vertical Multi-Station Brass Buna Liquid Level Switches provide the user with as many as five level control points and up to 48” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It can be fully
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Features: Liquid
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L40 / L45 Series Vertical Mount Brass / Buna Liquid Level Switches are most commonly seen in OEM applications and other industrial inputs. The brass stem and buna float makes the switch ideal for oil, gasoline, hydraulic oil, and jet fuel applications, and
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Features: Liquid
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: Solutions with Innovation, LLC
Description: The TR30240 is a low cost, reed switch type transmitter designed to provide fuel level monitoring to panel mounted fuel gauges in marine and stationary tank applications. Vertically mounted and typically manufactured with a stainless stem and Buna-N float, the TR30240 is also
- Measuring Range: 120 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Level Measurement: Continuous Level
-
Supplier: Gems Sensors & Controls
Description: Nylon is Ideal for Oils and Fuels NSF-Approved Polypropylene is Ideal for Potable Water These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals. Type 10 - Externally mounts through
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: -40 to 250 F
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Gems Sensors & Controls
Description: Dependable Long Service Life Fits Small, Interstitial Spaces Easy Maintenance The Gems™ LS-10 liquid sensor accurately detects the presence of liquid in fiberglass double-wall tanks, containment sumps and double-wall pipes. Dry contact switching ensures dependability throughout its long service
- Operating Temperature: -40 to 176 F
- Leak Detection Method: Mechanical Float Switch (Relay Contact)
- Specific Detectable Liquid Types: Petroleum Based Products / Fuels, Water
- Output Options: Switch or Alarm Signal
-
Supplier: Solutions with Innovation, LLC
Description: The vertically mounted L312E multi-level switches are designed and FM approved for use in hazardous location environments including fuel tanks and combustible fluid storage tanks. With up to five independent switch points, the L312E is a versatile, compact and economical way to monitor
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Gems Sensors & Controls
Description: tranquil storage day tanks to the challenge of off-highway vehicle fluids tank gauging. Minimum order for this series is 250 units. Applications: Generator Sets Fuel tanks Reclamation Systems Coolant Reservoirs Auto Transmissions Fluid Reservoirs OHV Fuel Tanks Storage Day Tanks
- Measuring Range: 24 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Mounting: Bottom Mount, Top Mount
-
Supplier: SSI Technologies, LLC
Description: fuel gauges in the automotive, marine and construction industries. The traditional resistive float sender uses a potentiometer attached to a float at the end of an actuating arm to provide a level indication. This technology interfaces with the instrument cluster’s fuel
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Output: Analog Voltage
- User Interface: Computer Controllable
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: operated lowering owning and operating costs. Pattern control changer is located under the floor mat. Monitor Display Newly designed monitor is located to give a clear view of the machine’s monitoring system, ensuring fuel level, water temperature and warning lights are easily seen.
- Horsepower: 57.6 HP
- Operating Weight: 15,598 lbs
- Travel Speed: 3.1 miles/hr
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: float voltage within 600 VRMS of ground. With the optional P5120 probe the TPS2000B can measure up to 800 Vp-p with a maximum float voltage within 600 VRMS of ground. The P5120 is the best choice for making AC-coupled ripple measurements on high-voltage DC power supplies. Speed the
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
molding is great for large quantity runs, exactness from lot to lot, and parts where a skin or detailed texture is important. For example, casting is used in marine applications to make fuel floats where buoyancy is necessary and the skin helps by preventing water absorption. For automotive use cases (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Federal Register > Tuesday, July 27, 2004 > [69 FR 44580] Airworthiness Directives; Boeing Model 737-200, -200C, -300, -400, and -500 Series Airplanes
SUMMARY: This amendment supersedes an existing airworthiness directive (AD), applicable to certain Boeing airplane models, that currently requires either inspections for discrepancies of the fueling float switch wiring in the center fuel tank and follow-on actions, or deactivation of the float…
-
Federal Register > Wednesday, June 11, 2003 > [68 FR 34843] Airworthiness Directives; Boeing Model 737-200, -200C, -300, -400, and -500 Series Airplanes
SUMMARY: This document revises an earlier proposed airworthiness directive (AD), applicable to certain Boeing airplane models, that would have superseded an existing AD currently requiring either inspections for discrepancies of the fueling float switch wiring in the center fuel tank and follow…
-
Federal Register > Friday, April 28, 2000 > [65 FR 24889] Airworthiness Directives; Boeing Model 737-100, -200, -300, -400, and -500 Series Airplanes
That AD currently requires inspection of the fueling float switch wiring in the center fuel tank to detect discrepancies, accomplishment of corrective actions, and installation of double Teflon sleeving over the wiring of the float switch.
-
Federal Register > Wednesday, March 3, 1999 > [64 FR 10213] Airworthiness Directives; Boeing Model 737-100, -200, -300, -400, and -500 Series Airplanes
(b) Remove the fueling float switch and wiring from the center fuel tank and perform a visual inspection of the float switch wiring to detect discrepancies (i.e., evidence of electrical arcing, exposure of the copper conductor, presence or scent of fuel…
-
Federal Register > Thursday, July 20, 2006 > [71 FR 41113] Airworthiness Directives; Boeing Model 737-200, -300, and -400 Series Airplanes
This AD requires replacing the existing fueling float switch in the auxiliary fuel tank with a new, improved fueling float switch, installing a new liner system inside the float switch conduit, and performing related investigative and other specified actions.
-
Federal Register > Thursday, March 31, 2005 > [70 FR 16445] Airworthiness Directives; Boeing Model 737-200, -300, and -400 Series Airplanes
This proposed AD would require replacing the existing fueling float switch in the auxiliary fuel tank with a new, improved fueling float switch, installing a new liner system inside the float switch conduit, and performing related investigative and other specified actions.
Indicates content that may require registration and/or purchase.