Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PHD, Inc.
Description: Saddle design provides smooth precision linear motion for high load applications. Linear ball bushings and TC Fluoropolymer composite bearings require no lubrication for low maintenance and maximum life. Advantages: Long travel, highest load capacity saddle type slide, lowest cost per travel length
- Rated Speed: 80 in/sec
- Orientation: Gantry, Horizontal
- Motor Type: None
- Features: Other
-
Supplier: KUKA
Description: KUKA offers a broad portfolio of linear robots with various travel lengths and additional options for efficient linking of work processes between machinesand systems. KUKA linear robots for maximum process efficiency and flexible work spaces. Linear robots from KUKA (also known as gantry
- Number of Axes: 3 #
- Load Capacity: 16 kg
- Reach: 0 mm
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: Gorbel Inc.
Description: provides stability when lifting loads and during movements Bolted beam – increases the safety and durability of the gantry crane Standard phenolic casters - rolls smoothly and evenly over rough floor surfaces Read through articles on the benefits of utilizing Gantry Cranes: Bridge
- Load Capacity: 0 to 5 tons
- Horizontal Available Span: 8 to 30 ft
- Type: Gantry Crane
-
-
Supplier: Gorbel Inc.
Description: increases the safety and durability of the gantry crane Standard phenolic casters - rolls smoothly and evenly over rough floor surfaces Read through articles on the benefits of utilizing Gantry Cranes: Bridge Cranes, Gantry Cranes or Monorails: Which is Best for You? FEATURES &
- Load Capacity: 0 to 5 tons
- Horizontal Available Span: 8 to 30 ft
- Type: Gantry Crane
-
Supplier: Demag Cranes & Components
Description: cranes run on ground-level rails instead of elevated crane runways and power is supplied via a cable reel that is fitted to a leg. Full-gantry cranes are particularly effective for outdoor operation in storage yards and loading areas. Single-girder semi-gantry cranes: load capacities
- Load Capacity: 12.5 tons
- Vertical Available Lifting Height: 4 to 10 ft
- Horizontal Available Span: 98 ft
- Type: Gantry Crane
-
Supplier: Demag Cranes & Components
Description: Efficient solution at workstation level Cranes to meet specific customer needs Single-girder semi-gantry cranes with load capacities up to 12.5 tons (spans up to 98 ft.) Double-girder semi-gantry cranes with load capacities up to 50 tons (spans up to 115 ft.) Indoor or outdoor
- Load Capacity: 12.5 tons
- Vertical Available Lifting Height: 13 to 32.800000000000004 ft
- Horizontal Available Span: 98.39999999999999 ft
- Type: Gantry Crane
-
Supplier: TRAPO GmbH
Description: Powerful robots: high-performance portal systems High-performance portal systems from operate on two or three linear axes in cubic space. The gantry robots are designed and manufactured in the company’s own production facility in Gescher-Hochmoor. Portals show their strength, for example,
- Number of Axes: 2 to 3 #
- Load Capacity: 100 kg
- Industry / Application: Automotive Testing, Medical / Pharmaceutical, Packaging
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: David Round
Description: These Stainless Steel Gantry Cranes are an ideal choice for pharmaceutical, food processing, and cleanroom lifting. With a superior Stainless Steel construction, these cranes are highly corrosive resistant and built to last. With both stationary and adjustable models, there is an array of
- Load Capacity: 0.25 to 3 tons
- Vertical Available Lifting Height: 9 to 16 ft
- Horizontal Available Span: 30 ft
- Type: Gantry Crane
-
Supplier: Gorbel Inc.
Description: to fit any span Collapsible for easy storage – doesn’t take up valuable production space - when not in use Read through articles on the benefits of utilizing Gantry Cranes: Bridge Cranes, Gantry Cranes or Monorails: Which is Best for You? FEATURES & BENEFITS • Enclosed track / easy
- Load Capacity: 0.5 to 2 tons
- Horizontal Available Span: 0 to 20 ft
- Type: Gantry Crane
-
Supplier: Certex UK
Description: bearing, lockable castors for easy positioning (acop advises no gantry movement under load except where a competent person has undertaken a suitable risk assessment & method statement and has deemed appropriate) Configurations: Range of beam lengths up to 4m and configurations available
- Load Capacity: 0.44092452400000004 tons
- Type: Gantry Crane
-
Supplier: Certex UK
Description: bearing, lockable castors for easy positioning (acop advises no gantry movement under load except where a competent person has undertaken a suitable risk assessment & method statement and has deemed appropriate) Configurations: Range of beam lengths up to 4m and configurations available
- Load Capacity: 0.27557782750000004 tons
- Type: Gantry Crane
-
Supplier: Certex UK
Description: bearing, lockable castors for easy positioning (acop advises no gantry movement under load except where a competent person has undertaken a suitable risk assessment & method statement and has deemed appropriate) Configurations: Range of beam lengths up to 4m and configurations available
- Load Capacity: 0.5511556550000001 tons
- Type: Gantry Crane
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Description: The adjustable enclosed track aluminum gantry crane is a perfect solution anywhere lifting equipment is required on an infrequent basis. Large locking casters allow the gantry to be moved with ease & out the way when not in use. BENEFITS & FEATURES ADJUSTABLILITY - Adjustable in 6"
-
Description: deliveries & competitive pricing Using our engineering expertise standard parker components enable gantry kits to be supplied cost effectively. Factory pre-assembly no longer required as proven component configurations eliminate possible installation errors. This, combined with delivery times
- Number of Axes: 3 #
- Load Capacity: 50 kg
- X-axis Travel: 5,500 mm
- Y-axis Travel: 2,500.0000000000005 mm
-
Supplier: ASCO
Description: The GS Series Gantry Slide is designed to handle heavier loads and travel greater distances. The design centers around a moving carriage between two fixed tool bars. The carriage is supported and guided by four bearings and two hardened guide shafts.
- Stroke or X-Axis Travel: 1 to 34 inch
- Carriage Load: 160 lbs
- Orientation: Gantry
- Bearing Type: Metal Bushing
-
Supplier: Spanco, Inc.
Description: SPANCO powered T Series Gantry Cranes may be ordered in all steel construction up to a 10 ton capacity. The SPANCO T Series Gantry Crane features the True A-Frame design that virtually eliminates the swaying motion common to other 3-way adjustable gantry designs. This improved
- Load Capacity: 3 tons
- Vertical Available Lifting Height: 16.583333333333332 ft
- Horizontal Available Span: 15 ft
- Type: Gantry Crane
-
Supplier: Engel Machinery Inc.
Description: ENGEL has been building high-performance cartesian robots, also called gantry or linear robots, since 1980. Our viper robots are the perfect addition to your injection molding machine. The innovative and sturdy design offers increased payload capacity with low dead weight. The digital
- Number of Axes: 3 #
- Load Capacity: 6 kg
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: Jet Edge
Description: The Jet Edge Mid Rail Gantry waterjet system produces complex parts out of virtually any material. Designed to easily accommodate overhead loading, the Mid Rail Gantry waterjet table is available in multiple sizes. It comes standard with one abrasivejet cutting head. A second abrasive
- Jet Pressure: 90,000 psi
- Power: 200 HP
- Blast / Jet Pressure: 90,000 psi
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
-
Supplier: FLSmidth
Description: Unrestricted movement at consistant distance from vessel Fully self-contained with diesel or shore power On-board compressors for single pipeline connection Reduced vessel movement Low, medium or high-capacity unloading from barges or ships (up to 50,000 DWT)
- Loader / Unloader: Unloader / Discharger
-
Supplier: Güdel, Inc.
Description: Space-saving 3-axis gantry with various applications The Güdel CP cantilever gantry is an impressive, highly flexible 3-axis linear robot. It is perfectly suited for dynamic machine loading and palletizing operations with high payloads. Due to the linear axis kinematics, positions can
- Number of Axes: 3 #
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: Certex UK
Description: Lightweight Gantry Crane for lifting of goods and persons. The PORTAGANTRY has the ability to be moved under load. (Subject to detailed instruction and supervision by a competent person). Goods WLL: 500kg up to 5000kg (depending on model) Personnel WLL: Maximum combined personnel lifting
- Load Capacity: 0.5511556550000001 tons
- Type: Gantry Crane
-
Supplier: PHD, Inc.
Description: New Series ESG Electrically driven saddle Slide with the "Your Motor, Your Way" feature provides an open architecture design allowing users to specify the motor and controls of their choice. Key features include choice of inline or foldback motor mounting. Online sizing and configurator provides
- Stroke or X-Axis Travel: 11.81103 to 35.43309 inch
- Rated Speed: 0.590551181102362 to 62.992125984252 in/sec
- Lead: 0.05905511811023634 to 0.7874015748031497 inches per
- Drive Type: Ball Screw, Lead Screw/ACME Screw
-
Supplier: IMANPACK PACKAGING & ECO SOLUTIONS SPA
Description: Multi-function High Speed Pick & Place Robot suitable for automatic feeding for horizontal packaging machines, to load bags into cardboard boxes, to orientate and align the products and to control and reject faulty products. • 4 axis piece rotation. • Wide range of action. • Easy accessibility from
- Number of Axes: 4 #
- Load Capacity: 3 kg
- Reach: 10.000000000000002 mm
- Industry / Application: Automotive Testing, Medical / Pharmaceutical
-
Supplier: Yamaha Corporation
Description: An electric actuator composed of 2 to 6 slide axes that are orthogonal to one another. Enhanced arm variations and functionalities ranging from a compact and low price arm to an arm applicable to the heavy object transfer and long distance transfer are available to respond to a wide variety of the
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Ideal for the flush-floor loading of large parts. MMZ E gantry measuring machines are ideal for the inspection of workpieces that are transported via floor conveyors as they offer open access from all four sides. Crane loading can also be easily achieved. MMZ E measuring machines are used in
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 2,500 inch
- y-axis Measuring Length: 6,000 inch
- z-axis Measuring Length: 1,800 inch
-
Supplier: igus® inc.
Description: For loads up to 8.0 [kg] For precision requirements up to approx. 0.5 [mm] At speeds up to max. 1.5 [m/s] XY Gantry | Workspace 300 x 300 mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include
- Number of Axes: 2 #
- Load Capacity: 8 kg
- X-axis Travel: 300.00000000000006 mm
- Y-axis Travel: 300.00000000000006 mm
-
Supplier: igus® inc.
Description: For loads up to 8.0 [kg] For precision requirements up to approx. 0.5 [mm] At speeds up to max. 1.5 [m/s] XY Gantry igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear
- Number of Axes: 2 #
- Load Capacity: 8 kg
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
-
Supplier: igus® inc.
Description: For loads up to 8.0[kg] for precision requirements up to approx. 0.5mm for speeds up to max. 1.5m/s XYZ Gantry | Workspace 1000 x 500 mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include
- Number of Axes: 3 to 2 #
- Load Capacity: 8 kg
- X-axis Travel: 1,000.0000000000001 mm
- Y-axis Travel: 500.00000000000006 mm
-
Supplier: Isotech, Inc.
Description: Notes: Gantry systems do not include T-slot sensors, Gearboxes or Motor mounting adaptors. By checking the Give Me Options for boxes you may specify your requirements in the request for quote entry fields. Gantry systems include cable track. Please refer to the Product Specification
-
Supplier: igus® inc.
Description: For loads up to 8.0[kg] for precision requirements up to approx. 0.5mm for speeds up to max. 1.5m/s XYZ Gantry | Workspace 800 x 400 mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include
- Number of Axes: 3 to 2 #
- Load Capacity: 8 kg
- X-axis Travel: 800 mm
- Y-axis Travel: 400 mm
-
Supplier: Wittmann Group
Description: The new pro series takes the WITTMANN W8 robot series to a whole new level of performance. – Countless improvements, guarantee the highest efficiencies. » Rugged design of the robot. » Modularity of the robot mechanics and of the drive and control system architecture. » The elaborate modular
- Number of Axes: 3 #
- Load Capacity: 20 kg
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: Multiax
Description: ground-level room for crane or forklift truck loading and unloading. Beyond this, the workpiece can be visualized from different perspectives (this is not possible with suspended gantry structures), for being eventually machined again, without being taken out from the machine. This is very
- X-axis Travel: 98.42525 to 196.8505 inch
- Y-axis Travel: 118.1103 to 1,181.103 inch
- Z-axis Travel: 47.24412 to 94.48824 inch
- Maximum Speed: 999.9999999999999 to 24,000.00000000001 in/min
-
Supplier: Gorbel Inc.
Description: The Tether Track portable fall arrest gantry is ideal for applications where a permanent solution is not possible. It allows for single or multiple users to complete their required tasks, and can then be moved out of the way when not needed. The square tubing uprights, knee braces, and
-
Supplier: Isotech, Inc.
Description: Notes: Gantry systems do not include T-slot sensors, Gearboxes or Motor mounting adaptors. By checking the Give Me Options for boxes you may specify your requirements in the request for quote entry fields. Gantry systems include cable track. Please refer to the Product Specification
Find Suppliers by Category Top
Featured Products Top
-
SCARA and articulating arm robots might be the most recognizable form of robot on the market today, but look to gantry robots for getting the big jobs done in the least amount of space. Gantry robots, also called Cartesian robots, are almost ubiquitous with automation but still are not (read more)
Browse Robots Datasheets for Isotech, Inc. -
Compact and flat for effective loads up to 3 kg Stroke scalable in X and Y-axis EXCM-30 with optional Z-axis EXCM-30 features flexible motor interface on top or underneath Standardised Festo plug & work solution (read more)
Browse Parts Feeders Datasheets for Festo Corporation -
The UMV coils are the smallest coils in the vacuum-rated linear motor series. Specifically suitable for low loads and tight spaces because of the short length.This motor is ideal for positioning e.g. in gantries, or high dynamic, light weight applications which require extreme accuracy. (read more)
Browse Linear Motors Datasheets for Tecnotion -
straightening press to meet your unique requirements. We’ll work with you to determine: Tonnage Stroke Bed size / Loading area size X-Axis gantry travel distance (L-R) Y-Axis ram coverage (F-B) Z-Axis daylight opening Anti (read more)
Browse Straighteners Datasheets for Savage Engineering, Inc. -
• Top-down gantry structure for easy loading and secure workpieces • High positioning accuracy (±0.01 mm) for precision components (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
-speed diamond wire cutting with precise positioning (±0.01 mm) and processing accuracy (≤0.03 mm). Its gantry structure allows easy loading and safe cutting, ensuring cut parts stay in place (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
• Endless diamond wire loop for smooth surfaces and higher linear speed • Top-down gantry cutting for easy loading and secure (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
-speed closed-loop diamond wire for smooth surfaces • Top-down gantry structure for secure loading and stable cutting • High (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
motors. Load distribution: Using multiple motors allows force to be distributed across larger structures. This approach is particularly suitable for applications with high moving masses or gantry systems where balanced force distribution is required. (read more)
Browse Linear Motors Datasheets for Tecnotion -
For straightening medium weight shafts, Savage offers the Fixed Frame (FFS) narrow bed or fixed gantry straightening press. Roller stands permit crane loading and shaft positioning under a fixed ram. The shaft must be manually positioned under the ram, by moving it across the rollers (read more)
Browse Straighteners Datasheets for Savage Engineering, Inc.
Conduct Research Top
-
Case Study from Modern Machine Shop - Gantry Loaded Chuckers Turn Up Productivity (Brenco, a subsidiary of Amsted Rail in Petersburg, Virginia)
Chucker. Muratec's MW120GT Twin Spindle CNC Chucker is ideal for high speed lathe operations. The machine features two automated three-axis gantry loaders and can accommodate chucks of 165 or 210 mm (6.496 and 8.268 inches) in diameter. "The MW120GT Twin Spindle Chucker is ideal for manufacturers who
-
What is Racking in Gantry Systems?
Gantries differ from other types of multi-axis systems (such as Cartesian robots and XY tables) by using two base (X) axes in parallel, with a perpendicular (Y) axis connecting them. While this dual X-axis arrangement provides a wide, stable footprint and allows gantry systems to deliver high load
-
Gantry Crane can be Controlled by PLC
Gantry cranes are mainly used for loading and unloading operations of outdoor cargo yards, material yards, and bulk cargo.To manufacture large ships, giant gantry cranes are essential. In addition, the loading and unloading of containers in ports requires the participation of gantry cranes.
-
Enerpac's ultimate lift gantries gantries curtail risk with cost-efficient technology
and resources plant, oil and gas structures, energy and infrastructure installation and maintenance and ports and shipping tasks. Hydraulic gantries are a safe, efficient way to lift and position heavy loads in applications where traditional cranes will not fit and permanent overhead structures for job cranes
-
Best Heavy-Duty Gantry Alternatives
Automated motion guidance systems with heavy-duty load capacities are experiencing a significant increase in demand. One reason for this revolves around the installation of flexible multi-axis robots onto long tracks. This allows engineers to greatly extend the work envelope while taking full
-
Gantry Systems: The Perfect Solution for Heavy Loads and Larger Work Areas
Automation in the manufacturing industry is continuing to grow in demand and can be applied to nearly every application from processing, assembly, inspection to packaging. Gantries and 6-axis industrial robots are widely used to achieve automation for applications such as palletizing, sorting
-
What is Racking in Gantry Systems, And How Can it be Avoided?
Gantries differ from other types of multi-axis systems (such as Cartesian robots and XY tables) by using two base (X) axes in parallel, with a perpendicular (Y) axis connecting them. While this dual X-axis arrangement provides a wide, stable footprint and allows gantry systems to deliver high load
-
Part 1 - What is Racking in Gantry Systems, and How Can it be Avoided?
Gantries differ from other types of multi-axis systems (such as Cartesian robots and XY tables) by using two base (X) axes in parallel, with a perpendicular (Y) axis connecting them. While this dual X-axis arrangement provides a wide, stable footprint and allows gantry systems to deliver high load
More Information Top
-
Machine tools, machine types, and scope of application
Often, the thereby additional handling devices in form of robots or portal loaders necessarily that convey the workpieces to or of the processing position or between the processing operations become or stations move.
-
Flexible Manufacturing Systems' compliance to the safety standards
These systems included 60 machining centres, 23 CNC-lathes, 13 robots, 11 gantry loaders , plus washing machines, milling machines, drilling machines, hydraulic presses, and sheet metal machining centres.
-
Dubbel
1 control panel 3 contact element 8, 2 sanding belt (supporting plate), 4 abrasive plates in abrasive position 6, 5 turntable, abrasive plates in Be / discharging position, 7 measuring unit, portal loaders for workpiece change .
-
Dubbel
1 control panel 3 contact element 8, 2 sanding belt (supporting plate), 4 abrasive plates in abrasive position 6, 5 turntable, abrasive plates in Be / discharging position, 7 measuring unit, portal loaders for workpiece change .
-
Changeable and Reconfigurable Manufacturing Systems
The workpiece should be accessible from the front, side and top, in order to accommodate various types of work handling devices, such as robot and swing arm, APC (Automatic Pallet Changer) transferring, gantry loader , etc.
-
As the robots turn
The common thread throughout all of our products is the gantry loader ,” he said, adding that the exception is the Mi8 machine, which uses a Fanuc LR Mate loader, a 5-axis robot.
-
Tecnomatix Plant Simulation
Example: Searching in TableFiles ( Gantry loader .
-
Case Study from Modern Machine Shop - Gantry Loaded Chuckers Turn Up Productivity (Brenco, a subsidiary of Amsted Rail in Petersburg, Virginia)
The machine features two automated three-axis gantry loaders and can accommodate chucks of 165 or 210 mm (6.496 and 8.268 inches) in diameter. " .
Indicates content that may require registration and/or purchase.