Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Advanced Exhaust Gas Scrubber System Design for 99% Removal Efficiency of Industrial Toxic Gases Modern industrial facilities require uncompromising safety when handling hazardous byproducts. The Advanced Exhaust Gas Scrubber System is engineered specifically to meet this need,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Custom Wet and Dry Exhaust Gas Scrubber System Technology for Effective Acid Gas Neutralization In modern industrial manufacturing, managing hazardous air emissions is both a safety priority and a regulatory requirement. Jewellok’s Exhaust Gas Scrubber Systems provide a
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Integrated Gas Cabinets and Exhaust Gas Scrubber System for Ammonia and Hydrogen Chloride Industrial Emission Control In high-tech industries like semiconductor and LED manufacturing, managing hazardous gases requires a seamless, “source-to-stack” safety strategy. Integrating
- Application: Gas
- Body Material: Stainless Steel
-
-
Supplier: Siemens Analytical Products
Description: operating costs because no additional equipment required, e.g. ozone generator, etc. Measurement in the UV range Measurement not affected by H2O and CO2 Very low SO2 and NO measuring ranges possible UV Resonance Absorption Spectrometry (UVRAS) Measurement of very low NO concentrations:
- Number of Channels: 4
- Operating Temperature: 41 to 113 F
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring
-
Supplier: Siemens Process Instrumentation
Description: The SIPROCESS UV600 is an extractive UV gas analyzer that can measure up to three components simultaneously. SIPROCESS UV600 with state of-the-art electronics and software, has the interfaces required for remote monitoring from a network as well as connecting to a process control system. The
- Operating Temperature: 41 to 113 F
- Instrument Type: Analyzer
- Gas Types: Combustible Gas, Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Sulfur Dioxide (SO2), Toxic Gas
- Application: Continuous Emissions Monitoring, Process Gas
-
Supplier: DAS Environmental Expert GmbH
Description: Point-of-Use Waste Gas Scrubber SALIX (wet) Operating Side of the Waste Gas Scrubber SALIX by DAS SALIX is a gas scrubber system for process waste gases from wet benches that makes part of DAS´ Point-of-Use Waste Gas Treatment Portfolio. In the two-stage scrubber process
-
Description: IEC 60079-29-4:2009 specifies performance requirements of equipment for the detection and measuring of flammable gases or vapours in ambient air by measuring the spectral absorption by the gases or vapours over extended optical paths, ranging typically from one meter to a few
-
Supplier: CSA Group
Description: IEC 60079-29-4:2009 specifies performance requirements of equipment for the detection and measuring of flammable gases or vapours in ambient air by measuring the spectral absorption by the gases or vapours over extended optical paths, ranging typically from one meter to a few
-
Supplier: UL Standards & Engagement
Description: intended to measure the local volumetric concentration of gas (point sensors); d) equipment intended for the detection of dusts or mists in air; e) equipment for cross stack monitoring; f) equipment intended for the detection of explosives; and g) equipment
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: DHK035-6-2Q through hole gas-electric slip ring is a gas-electric rotary joint with an inner hole of 35 mm and a through-shaft installation. This gas-electric slip ring supports the transmission of various gas media such as compressed
- Number of Circuits: 6
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: CIQTEK Co., Ltd
Description: shale gas, and coalbed methane adsorption research, petroleum exploration and gas separation and other fields; it is also important for understanding the adsorption performance of some adsorption materials such as catalysts, molecular sieves, and activated carbon, the research of fuel
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption)
-
Supplier: UL Standards & Engagement
Description: equipment of the laboratory or scientific type used for analysis or measurement, equipment used for process control and process monitoring purposes, or equipment used for residential purposes. 1.6 This standard specifies the requirements for gas detection equipment
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Corrosion Resistant 316L Stainless Steel Exhaust Gas Scrubber System for Harsh Chemical Process Environments In high-tech manufacturing, equipment longevity is as critical as performance. The Corrosion Resistant 316L Stainless Steel Exhaust Gas Scrubber System is specifically
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Application Filed Ingiant pneumatic & hydraulic slip rings are widely used in open mixer, internal mixer, calendering machine, cooling roller, pneumatic equipment, sheet film extruder, film blowing machine, molding machine, etc.papermaking, steel, corrugated, textile, printing and dyeing,
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Application Filed Ingiant pneumatic & hydraulic slip rings are widely used in open mixer, internal mixer, calendering machine, cooling roller, pneumatic equipment, sheet film extruder, film blowing machine, molding machine, etc. papermaking, steel, corrugated, textile, printing
-
Supplier: CSA Group
Description: refrigeration. 1.1.10 This Standard also covers all electrical equipment, wiring and accessories built-in or supplied for use with a refrigerator using gas fuel. This Standard does not cover refrigerators using gas fuel which have a supply voltage rating of greater than 125 V.
-
Supplier: CSA Group
Description: Preface This is the second edition of Z21.19/CSA 1.4, Refrigerators using gas fuel. It supersedes the previous edition published in 2002. Scope 1.1 This Standard covers gas-fired refrigerators having refrigerated spaces for (1) storage of foods, or (2) storage of foods and making ice,
-
Supplier: CSA Group
Description: ranging (LIDAR)) b) equipment consisting of a passive optical receiver without a dedicated optical source c) equipment intended to measure the local volumetric concentration of gas (point sensors) d) equipment intended for the detection of dusts or mists in air e)
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: phone equipment, various laser equipment, coating machines, diaphragm coating equipment, packaging film equipment for soft-pack batteries, laminating equipment, electronic semiconductor industrial automation equipment; optoelectronic flat panel display
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: ASTM International
Description: Indirect methods for the determination of the gas content of coal (not covered in this practice) are based on either the gas absorption characteristics of coal under a given pressure and temperature condition or other empirical data that relate the gas content of coal to
-
Supplier: ASTM International
Description: methods for the determination of the gas in coal (not covered in this practice) are based on either the gas absorption characteristics of coal under a given pressure and temperature condition or other empirical data that relate the gas in coal to such other parameters as
-
Supplier: ASTM International
Description: Indirect methods for the determination of the gas content of coal (not covered in this practice) are based on either the gas absorption characteristics of coal under a given pressure and temperature condition or other empirical data that relate the gas content of coal to
-
Supplier: UL Standards & Engagement
Description: including LED and laser equipment, with the exception of the equipment detailed below: 1) Non-array divergent LEDs used for example to show equipment status or backlight function. 2) All luminaires (fixed, portable or transportable), hand lights and caplights; intended to be
-
Supplier: Quantachrome Instruments
Description: desorption isotherms of water vapor both accurately and sensitively, including sorption kinetics, with minimal operator involvement. The weight(s) of one or two sample(s) is/are constantly monitored and recorded as the relative humidity is automatically varied by the blending of dry carrier
- Properties Analyzed: Absorption / Water Absorption, Porosimetry / Pore Volume
- Test Media: Adhesives / Coatings, Ceramics / Glass, Concrete / Cement, Food / Drugs, Powders / Granular Materials, Textiles
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Cole-Parmer
Description: vapor filter safety valves protect you from particulates and harmful vapors. Four gas purging valves enable operation of weighing and transfer chambers. Top section is easily removable for equipment transfer.|
- Main Chamber Width: 43 inch
- Isolator Type: Glovebox
-
Supplier: Cole-Parmer
Description: vapor filter safety valves protect you from particulates and harmful vapors. Four gas purging valves enable operation of weighing and transfer chambers. Top section is easily removable for equipment transfer.|
- Main Chamber Width: 43 inch
- Isolator Type: Glovebox
-
Supplier: Cole-Parmer
Description: vapor filter safety valves protect you from particulates and harmful vapors. Four gas purging valves enable operation of weighing and transfer chambers. Top section is easily removable for equipment transfer.|
- Main Chamber Width: 43 inch
- Isolator Type: Glovebox
-
Supplier: Cole-Parmer
Description: vapor filter safety valves protect you from particulates and harmful vapors. Four gas purging valves enable operation of weighing and transfer chambers. Top section is easily removable for equipment transfer.|
- Main Chamber Width: 43 inch
- Isolator Type: Glovebox
-
Description: heating equipment. ○Thermal insulation and protection in heat supply equipment and power plant. ○High temperature gas filtration. Specification Range Standard Spec
-
Description: ○Light weight,resilient and easy to be processed. ■Applications ○Thermal insulation and protection in all kinds of industrial furnaces and heating equipment. ○Thermal insulation and protection in heat supply equipment and power plant. ○High temperature gas filtration.
-
Supplier: Micromeritics
Description: The Tristar® II 3020 provides high-quality surface area and porosity measurements on solid materials by using the technique of gas adsorption. The TriStar II is a fully automated, three-station analyzer capable of increasing the speed and efficiency of quality control analyses, with the
- Properties Analyzed: Absorption / Water Absorption, Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Specific, Surface Area - Total, Surface Energy / Tension
- Test Media: Adhesives / Coatings, Ceramics / Glass, Food / Drugs, Geological (Rock, Strata, etc.), Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
- Display & Special Features: Computer Interface / Networkable, SPC Software / Capability
- Features: Other
-
Description: equipment in which the background noise of the instrumental output predominates over the other sources of measurement uncertainty. Feasible choices are visible and ultraviolet absorption spectrometry, atomic absorption spectrometry, atomic fluorescence spectrometry, luminescence
-
Supplier: Komline
Description: gearbox or coupling), reduces the need for traditional mechanical maintenance. High quality, oil-mist lubricated precision bearings (ABEC-7), of ceramic-ball design, provide maximum reliability for flue gas desulfurization or spray drying applications. System Features All systems are provided
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Feeding / Metering Unit, Resin Hopper / Spray Tank
- Features: Gravity Feed, Other, Pressure Feed, Spray / Atomization (Wet Coating)
-
Description: are used to determine the volume fraction of one or more of the following exhaust gas components: carbon monoxide (CO), carbon dioxide (CO2), hydrocarbons (HC, in terms of n-hexane), and oxygen (O2) at the moisture level of the sample as analysed. In addition to the measurement of these
-
Supplier: International Thermal Systems LLC.
Description: processing equipment. Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards. Typical Heat Processing Application(s) Core Wash Drying Ovens are used to dry core wash coating applied to sand cores. Industry Applications
- Temperature Range: 400 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
Find Suppliers by Category Top
Featured Products Top
-
disposable guard filters. To address these issues, Filtertech has developed the Model ABS Absorption Filter that is fully automatic and eliminates the need for any precoating or use of disposable filters. The Model ABS Absorption Filter incorporates a unique filter element design that (read more)
Browse Filtration Equipment Datasheets for Filtertech, Inc. -
GENUINE GURLEYTM Cobb Sizing Testers have been manufactured by Gurley for over a half-century and represent an economical and practical means of determining liquid absorptiveness or resilience of treated and untreated papers, boards, fabrics and other sheet materials. The complete kit (read more)
Browse Property Testing Equipment Datasheets for Gurley Precision Instruments -
extend the life of gas chromatography columns. High-purity gasses reduce the likelihood of contamination and damage to the gas chromatography column, resulting in fewer interruptions for maintenance and replacement. This not only enhances the longevity of the equipment but also reduces overall (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
5 Benefits of Custom Gas Mixers for Chromatography Calibration Gas chromatography (GC) is one of the main techniques in separation science. It (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
then evaluate high-flow respiratory equipment within physiologically realistic humidified environments. The Mechanism of Humidity Simulation Replicating lung humidity requires careful control of gas flow, temperature, and water vapor delivery. Medical gas testers (read more)
Browse Medical Equipment and Supplies Datasheets for Environics, Inc. -
Replicating Human Breath with Gas Humidifiers What is a Gas Humidifier? A gas humidifier is an instrument for artificially warming and humidifying respiratory gas (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Series 3000 Gas on demand This "On Demand" gas delivery and gas blending system will provide cost savings and repeatability of your mixture. The (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
comparability. By functioning as a multi-gas calibrator, the Series 6103 supports calibration of NOx, SO2, CO, and hydrocarbons within a single platform. This allows ambient monitoring stations to rely on one instrument rather than several, reducing equipment footprint and streamlining routine maintenance (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
both the equipment and standards properly. Identify the Analyte and Method Start by identifying the analyte of interest. This could be a specific gas or volatile organic compound depending on your environmental monitoring or research needs. Ensure (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Don Facilities Services, responsible for the hospital’s equipment maintenance, recognized the need for a permanent, automated gas monitoring system that could provide real-time data and reduce dependence on external testing services. Additionally, multiple (read more)
Browse Datasheets for DOD Technologies Inc.
Conduct Research Top
-
THE IMPACT OF ACID GAS LOADING ON THE HEAT OF ABSORPTION
In amine sweetening units, the heat of absorption and VOC and BTEX solubility have been found to vary significantly with acid gas loading as well as with temperature, amine type, and amine concentration. The heat of absorption declines by up to 20% while VOC and BTEX solubility can drop by as much
-
How to Control Odors in Air
Machines for air scrubbing are used for gas absorption including acid gases such as S02, HCl and others. This equipment can also...
-
Back to the Basics: Infrared Absorption
A typical non-dispersive infrared detector passes a pulsed source of infrared energy through the sample, and measures the energy received by two detectors. One "active" detector responds to wavelengths in the same band as the combustible gas, and the other detector responds to wavelengths
-
An Insight into the Gas Generation Industry
On-site gas generation offers a cost-effective, reliable, and safe alternative to liquid or cylinder supplies of oxygen or nitrogen. With the latest developments in pressure swing absorption (PSA) technology, on-site generation of high-quality oxygen and nitrogen is also possible. Process Sensing
-
Moisture Ingress and Absorption in a CCD Package
model is builtusing Fick diffusion laws, and taking into account the seal, the gas and each polymeric material inside the cavity. In the next step, the moisture concentration inside the cavity of the CCD package is monitored by means of humidity sensors throughout the experiment. Changing the moisture
-
What Makes an Ultra-High-Purity Gas Mixer?
A truly ultra-high-purity gas mixer is defined by its leak integrity and permeability mitigation. This means that the system is designed to mitigate both absorption and outgassing from any point in the mixer
-
Design Guide for Battery Compartments & Holders
Memory Protection Devices, Inc. (MPD) New for 2017, a designer's guide for battery compartments. Design considerations for holders, battery hardware, contacts, materials & platings. Reviews of ERC (ensuring reliable contact), HFE (human factors engineering), ANSI-IEC specifications, ventilation/gas
-
Photoacoustic Infrared Technology for Detection of Refrigerant Gases
When reliability is critical, photoacoustic infrared monitors offer the best package of performance and value. Topics include: ASHRAE Requirements for Refrigerant Monitoring, General Infrared Technology,. Absorptive Infrared Technology, Photoacoustic Infrared Technology, Choosing the Right
-
AQ6375 Optical Spectrum Analyzer for Long Wavelength Band
dioxide). In order to small concentrations of these gas molecules with high sensitivity, laser absorption spectroscopy technology is gaining attention and is under active development.
-
Designing with elastomers
This chapter reviews the behavior of a crosslinked elastomer in an engineered. design, randomly or continuously loaded (as opposed to regular cyclic loading). Comparable real world service would be energy absorption, sealing applications, or as a load bearing member. For a more complete
-
INDUSTRIAL DESIGN AND OPTIMIZATION OF CO2 CAPTURE, DEHYDRATION, AND COMPRESSION FACILITIES
On an industrial scale process, a comprehensive engineering design and optimization study was conducted for CO2 capture, dehydration, and compression facilities based on flue gases from natural gas and coal fired power plants. The HTC designer solvent was utilized in this chemical absorption
-
Kimre Mist Eliminators in Sulfuric Acid Plants
B-GON (R) Mist Eliminators are widely used in the gas cleaning and contact section of sulfuric acid plants. Metallurgical, Oleum Producing, Sulfur Burning, and Regeneration Plants rely on the mist eliminators in the drying towers, absorption towers, and many other units to protect the quality
More Information Top
-
Mass Transfer Operations for the Practicing Engineer
The engineering design of gas absorption equipment must be based on a sound application of the principles of diffusion, equilibrium, and mass transfer.
-
Perry's Chemical Engineers' Handbook, Eighth Edition > AIR-POLLUTION MANAGEMENT OF STATIONARY SOURCES
Absorption The engineering design of gas absorption equipment must be based on a sound application of the principles of diffusion, equilibrium, and mass transfer as developed in Secs.
-
Perry's Chemical Engineers' Handbook, Eighth Edition > CHAPTER PRELIMINARIES
OTHER TOPICS FOR DISTILLATION AND GAS ABSORPTION EQUIPMENT .
-
Air Pollution Control Equipment Calculations
The principal types of gas absorption equipment may be classified as follows: 1.
Indicates content that may require registration and/or purchase.