Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ControlAir LLC
Description: The Dahl L100 Bubble-Tube Level System is a fully self contained instrument, requiring only connections to air or gas supply, dip tube and electrical power source to provide precise level indication. Because only the stationary dip tube and the purge gas come in contact with the
- Output Options: Alarm / Visual Indicator
- Features: Analog Current, Analog Meter / Indicator, Instrument / Sensor System
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: individual tube sizes and other specifications, such as power supply, materials characteristics and signal output. In addition to our standard sensors, we can also manufacture customer-specific bespoke solutions. Applications - Pipette and filling systems - Mixing, dispensing and metering
- Pipe Diameter: 0.06299216 to 0.787402 inch
- Media Temperature Range: 40 to 140 F
- Operating Temperature: 40 to 140 F
- Media Temperature: 40 to 140 F
-
Supplier: Hy-Lok USA, Inc.
Description: detection kit for residential and industrial gas systems. These are easily operated by simply aiming the D’Tec tube at the suspected area and squeezing. In the case of a leak, bubbles will quickly form to indicate its location. Non-flammable, non-toxic and non-residual Temperature
-
-
Supplier: Cole-Parmer
Description: • Ideal for water and wastewater treatment • Provides oxygenation and mixing capabilities essential for biological treatment processes Diffuser aeration systems provide increased oxygen content to wastewater in treatment facilities. This process creates an environment where microorganisms
- Valve Type: Check Valves
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Analysis Systems Gasboard-9021 designed with a special gas conditioning system consisting in dust and soot/tars pre-filtration unit with bubbler, filters, water collectors, peristaltic pumps, manual bubbler water filling/emptying system, etc. to withstand
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Hydrocarbons, Hydrogen (H2), Methane (CH4) / Natural Gas, Oxygen (O2)
-
Supplier: Fortrans Inc.
Description: Wastewater Aeration Systems Fortrans Inc. manufactures and sells the revolutionary New Dif-Jet™ gas injectors that offer deep aeration of wastewater with low pressure blowers. Dif-Jet™ gas injectors used in wastewater aeration systems offer a less expensive, more energy
-
Description: quantitatively after extraction by gas chromatography; a method of analysis is described. Free gases from gas-collecting relays are analysed without preliminary treatment. The preferred method for assuring the performance of the gas extraction and analysis equipment, considered
-
Supplier: Bry-Air, Inc.
Description: Bry-Air Systems, Division of Bry-Air, sells mold dehumidification systems custom-engineered to deliver precise and consistent dew point and process temperature. A combination of expertise in desiccant drying technologies and outstanding product support, make Bry-Air Systems an
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the specific free energy of a liquid-gas surface a short time after formation of the surface. 1.2 It is applicable to liquids with vapor pressures up to 30.0 kPa (225 torr) and kinematic viscosities up to 4.0 mm/s (4.0 cSt) at the test
-
Supplier: Ultra Energy
Description: We developed the Gas Sampling System (GSS) has been developed to determine accurate gas activity levels released into the atmosphere. The bubbler can include a furnace and catalyst to enable both organic and non-organic forms to be collected: Low cost, effective
-
Supplier: HORIBA Instruments, Inc.
Description: The VC Series is able to rapidly vaporize pure water or other liquid sources without carrier gas, which enables you to construct a more compact vaporization system. HORIBA can provide you with a custom-made vaporization system consisting of this VC Series and all the other
-
Description: The Thermo Scientific™ Horizon Fog Testing System is designed to recreate automotive interior out-gassing in a timely, measurable and repeatable way, utilizing various standards including DIN, ISO and SAE. The Horizon Fogging Test System fulfills the DIN, ISO, and SAE standards for fog
- Temperature Range: 45 to 280 C
- Volume: 39.99999999999999 liters
- Remote Interface: Computer Interface, Serial Interface
- Configuration: Controlled Bath
-
Supplier: HORIBA Instruments, Inc.
Description: HORIBA's Award Winning Fluid Delivery System (FDM Series) has revolutionized the POCl3 diffusion process by developing a system to automatically deliver bulk liquid POCl3 in 20 liter ETFE lined stainless steel canisters to multiple fixed plastic bubbler vessels. The FDM and VM
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: HORIBA Instruments, Inc.
Description: The LU Series offers uninterrupted, safe and reliable delivery of the liquid precursor to liquid material baking systems and injection systems. This leads to increased uptime, reduced operator handling and reduced risk of process contamination. The LU Series includes a function for
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: steamed Data communication - via Sartocheck® 4 Network connection External pressure transducer technology WIT-Trolley System. The system is operated by the Sartocheck® 4 integrity tester on top of the trolley. The Trolley System includes the equipment needed for automatic water
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Marposs Corp
Description: monitoring systems, including a great focus on the HVAC-R sectors, with our great commitment to be compliant with the more restrictive regulations on emissions and the incoming green technologies. If you are looking for a simple system to check the tightness of your production parts
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery
- Body Material: Stainless Steel
-
Supplier: IDEX Health & Science
Description: Our Active Debubbler/Degasser rapidly removes bubbles from the fluid stream and removes dissolved gases to avoid the outgassing of bubbles later in the fluid path. This option is ideal for low pressure systems such as diagnostic instrumentation. Removing system bubbles improves
- Degasser Type: Flow Degasser
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) Shenzhen Jewellok Technology Co., Ltd. provides
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) Shenzhen Jewellok Technology Co., Ltd. provides advanced ultra-high
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Function Of CDM and CDS: Chemical filtration Chemical sampling Chemical circulation Chemical delivering Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery
- Body Material: Stainless Steel
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Maintanance free Long life Low power consumption Very low noise Low vibration Natural pressure limitation Continuous operation Range Technical Overview Capacity up to 0.3 cfm / 8.7 l/min Pressure to 4.5 psi / 0.3 bar Possible Applications Bubble Tubes Gas /
- Discharge / Operating Pressure: 2.9 to 4.5 psi
- Flow Capacity: 0.2 to 0.3 SCFM
- Horse Power: 0.00938154269431974 to 0.0187630853886395 HP
- Power Source: AC Single Phase, DC
-
Supplier: Eriez
Description: The Sparging Factor - Improving the operating efficiency of flotation columns, leach tanks and other processes that depend on the generation of fine gas bubbles In mineral flotation applications, Eriez Flotation SlamJet sparging systems promote the attachment and recovery of
-
Supplier: IDEX Health & Science
Description: Our Transfer Line Degasser avoids bubble formation in diagnostics systems by removing dissolved gasses before they can out gas into a bubble. Degassing improves instrument precision and reliability by removingbubbles before they occur. The Transfer Line Degasser employs a PoridexTM
- Degasser Type: Flow Degasser
-
Supplier: Henkel Corporation - Industrial
Description: Non-toxic, non-flammable leak detection aerosol for the emergency repair of pressurized gas and compressed air systems. LOCTITE® SF 7100 is a leak detection product for emergency repairs on pressurized gas and compressed air systems. Applied by aerosol, this colorless
-
Supplier: ASTM International
Description: D8003 to obtain paired analytical results on both the equilibrium liquid and vapor pair with a sealed sample system. 1.4 Addition of the diluent gas provides a positive pressure sample to allow the use of a typical RGA-type gas injection system that operates only slightly
-
Supplier: HORIBA Instruments, Inc.
Description: converted into a gas concentration. The use of this double beam method enables long-term, stable measurement results to be obtained. The optical system is made up of a light source, gas cell and double beam detectors. The stability of the double beam detector has been proven
- Response Time: 4.000000000000002 seconds
- Operating Temperature: 59 to 95 F
- Measurement Type: %Volume
- Gas Types: Combustible Gas, Diborane (B2H6), Germane (GeH4), Toxic Gas
-
Supplier: CSA Group
Description: ISO 18213-5:2008 specifies a procedure for making accurate determinations of liquid height in nuclear-materials-accountancy tanks that are equipped with pneumatic systems for determining the liquid content. With such systems, gas is forced through a probe (dip tube) whose tip is
-
Description: ISO 18213-5:2008 specifies a procedure for making accurate determinations of liquid height in nuclear-materials-accountancy tanks that are equipped with pneumatic systems for determining the liquid content. With such systems, gas is forced through a probe (dip tube) whose tip is
-
Supplier: SAE International
Description: This paper presents experimental study of periodic reverse flow and induced boiling fluctuations in a microchannel evaporator and their impacts on performance of R134a mobile A/C system. Simultaneous flow visualization and pressure measurements revealed that reverse flow due to confined
-
Supplier: CSA Group
Description: ISO 18213-4:2008 specifies a procedure for making accurate determinations of the liquid height in nuclear-materials-accountancy tanks that are equipped with pneumatic systems for determining the liquid content. With such systems, gas is forced through a probe (dip tube) whose
-
Description: ISO 18213-4:2008 specifies a procedure for making accurate determinations of the liquid height in nuclear-materials-accountancy tanks that are equipped with pneumatic systems for determining the liquid content. With such systems, gas is forced through a probe (dip tube) whose
-
Supplier: IDEX Health & Science
Description: Stand Alone Vacuum Degasser Systems are specifically designed for HPLC. The system removes dissolved gases from the mobile phases to reduce retention time shifts and improve baseline stability. Removing dissolved gasses eliminates bubbles before they occur and removes oxygen which can
- Vacuum Rating: 3,626.943005181347 mm Hg
- Maximum Flow Rate per Channel: 2 cc/min
- Number of Channels: 4
- Degasser Type: Flow Degasser
Find Suppliers by Category Top
Featured Products Top
-
How do Medical Gas Testers Simulate the Humidity of the Human Lung? Inside the human respiratory system, inhaled air is rapidly transformed into a warm, moisture-rich gas (read more)
Browse Medical Equipment and Supplies Datasheets for Environics, Inc. -
Air Release & Degassing Valves Series ARV designed to expel large volume of air at system start up, then close bubble tight. Unique self-guided poppet seals more reliably (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
precision-lapped, providing very tight shutoff of gas, steam, and liquid. When bubble-tight shutoff is required, optional resilient soft seats are available. • 1/4” to 2 1/2” Line size • 450 to 6000 CWP • Threaded ends • Stainless steel (read more)
Browse Check Valves Datasheets for DFT Inc. -
The new Beat Mix Foamer Aerator is capable of dispersing air, gases and other vapors into liquid to form finely dispersed bubbles for the production of stable and unstable foams and also for dispersion of gases into liquids for chemical reactions and mass transfer applications. The (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe or pump. The 2852-DPM sensor monitors a cross sectional area of the pipe and locks in on the capacitance field of the fluid passing through. A (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
contains all of the proven features of the Basic-Check valve developed by DFT® over 80 years ago. Like the Basic-Check, the metal-to-metal sealing area of the disc and seat is precision lapped providing tight shut-off for applications involving liquids, gases, or steam. Resilient soft seats are (read more)
Browse Check Valves Datasheets for DFT Inc. -
• Flow chamber diversion system conditions and clarifies sample • Multi-point calibration available to customize response curves • Overflow baffle de-aerates bubbles • Certified to IMO MPEC.107(49) when interfaced with site logging and by-pass requirements (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
inspection (bubble testing). It is based on mass spectrometer analysis of the trace gas helium. The first module is the basic HeSNIFFER, as the sniffing test is the simplest solution applied. It allows manual operations, it is designed with a compact and portable structure and is already a (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
. IST flow sensors are applicable in gas (liquids upon request), have an operating temperature range of -30°C to +450°C, and can measure flow rate and direction from 0.0001m/s (microflowSens) to 100m/s (respectively from 1mL/min to 10L/min). In addition to measuring flow rates, our (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
polyurethane (PU) are used in many different applications, but silicone-coated textiles have grown substantially in popularity over the years. Silicone coated fabric is used in a range of industries including aerospace, aluminum, automotive, oil and gas, and even food industry applications. The composition of (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Bubble Pressure Tensiometer
A bubble pressure tensiometer is an instrument for determining the dynamic surface tension. The maximum internal pressure of a gas bubble which is formed in a liquid by means of a capillary is measured.
-
Application Note: Redundant air bubble sensor in compliance with 60601 3rd edition
Manufacturer of medical devices have extremely high requirements regarding reliability and accuracy of sensors, especially if they are relevant to the health and safety of the patients. As air bubbles getting into the blood circulation can lead to a gas embolism, FDA requires special measures
-
How Ultrasonic Flowmeters Work (.pdf)
away, the pitch seems to drop. Ultrasonic Doppler flowmeters put this frequency shift to work in so-called dirty liquids containing acoustical discontinuities-suspended particles, entrained gas bubbles or turbulence vortexes.
-
Foamy Oil PVT and Rheology Measurements (.pdf)
gas drive reservoirs show anomalously good primary performance, high oil production, and primary recovery factor (Maini et al. 1993; Sheug. 1997). The oil is produced as oil-continuous foam that contains dispersed gas bubbles at the wellhead.
-
Flue Gas Desulphurization Manual
BETE has supplied nozzles for use in open and packed spray towers and jet bubbling reactors since the late 1950s. With the passage of the first Clean Air Act in the United States, it was natural for BETE to use this experience to work with the fledgling FGD industry to provide spray nozzles for use
-
Reconstituting at the Point of Use
added the capabilities to handle other types of liquids, and we expanded into more traditional filling applications such as vial filling. Controlling the filling operation is very important, because the choice of stopper, gas bubble size and changes in atmospheric pressure can all contribute
-
Suspension Acoustics: An Introduction to the Physics of Suspensions
Suspension Acoustics: An Introduction to the Physics of Suspensions. Written by a leading expert in the field, this book is an introduction to the physics of suspensions of bubbles, droplets, and solid particles in both gases and fluids.
-
Membrane Degassing and Debubbling of High Viscous Fluids with Liqui-Cel (R) and SuperPhobic (R) Membrane Contactors (.pdf)
Increased gas content often leads to problems with bubble formation in highly viscous fluids. Membrane Contactors can provide an in-line and simple solution for improving processes by removing the bubbles from viscous liquids before they create a problem in a process operation. Membrane Contactors
More Information Top
-
Real-Time Water Quality Monitoring and Habitat Assessment in theSan Luis National Wildlife Refuge
At these sites a Design Analysis H355 Smart Gas bubbler system were used. to obtain weir stage readings.
-
The BaBar Gas Bubbler Upgrade and Evaluation
isting gas bubbler systems by installing metal traps into the old gas lines to .
-
http://dspace.mit.edu/bitstream/handle/1721.1/35284/71824582-MIT.pdf?sequence=2
75 Figure 4-5: Gas bubbler system including chloroform solution bubblers ....................................
-
DESIGN AND OPERATION OF 1800 F PUMPED BOILING RUBIDIUM LOOP SYSTEM AND DETERMINATION OF DENSITY AND VAPOR PRESSURE RUBIDIUM BETWEEN 174 AND 1800 F. Space Power...
The components of the system are (a) test capsule and containment vessel, (b) gas purification system, (c) vacuum purge system, (d) gas bubbler system , and (e) instrumentation and controls.
-
Real-Time Water Quality Management in the Grassland Water District
At the LBC site, Design Analysis H355 Smart Gas bubbler system was used.
-
A comparison of surface and subsurface controls on summer temperature in a headwater stream
Measurements were taken using HOBO U20 pressure transducers in the stilling wells, while a dry gas bubbler system (Waterlog models H-350 LITE and H355) with a CSC CR-10X data logger was used to measure and record stage at the Star …
-
Reduction of Plasticizer Leaching from PVC by Barrier Coatings Deposited Using DBD Processes at Atmospheric Pressure
Vapors of the precursors were introduced into the plasma region using a gas bubbler system .
-
The Phoenix series large scale LNG pool fire experiments.
This station houses a majority of the support systems – winches and batteries for lifting the LNG discharge plugs, propane and flare igniter systems at the diffuser, reservoir and discharge pipe gas sampling systems, gas bubbler systems for LNG liquid level, and …
Indicates content that may require registration and/or purchase.