-
Supplier: Accuris
Description: Cylinders, Steel, Compressed Gas, Non-Shatterable, Seamless, 1800 PSI and 2100 PSI
-
Supplier: Accuris
Description: CYLINDERS, STEEL, COMPRESSED GAS, NON-SHATTERABLE SEAMLESS, 1800 PSI AND 2100 PSI
-
Supplier: Accuris
Description: CYLINDERS, STEEL, COMPRESSED GAS, NON-SHATTERABLE, SEAMLESS, 1800 PSI AND 2100 PSI
-
-
Supplier: Accuris
Description: CYLINDERS, STEEL, COMPRESSED GAS, NON-SHATTERABLE, SEAMLESS, 1800 PSI, AND 2100 PSI
-
Supplier: Knox Western
Description: interchangeable through the eagle line. The Eagle cylinder line is designed to accommodate varying applications from low pressure, high volume jobs to high pressure cylinders to 7200 MWAP applications. This series is currently the largest of the Knox Western compressors built in both
- Compressor Technology: Reciprocating Piston
-
Supplier: WEH Technologies Inc.
Description: Quick Connector for filling gas cylinders 3,000 psi (200 bar) with external thread (with or without a residual pressure valve) The WEH® Connector type TW57 for CGA gas cylinder valves with male thread provides a pressure-tight connection in seconds. The split collet
- Material: Brass/Bronze, Stainless Steel
- Fitting Type: Quick Coupler
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: ~+165° F(-40°C+74°C) Cv: 0.06 Valve Seat: PTFE Body Material: 316L Diaphragms: 316L Port: SHENZHEN Description Stainless Steel Fully Automatic Gas Switchover Manifold System Automatic Gas Cylinder Switchover Co2 Cylinder Auto Changeover Controller A Stainless Steel Fully
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Laboratory 2) Gas Chromatography 3) Gas Laser 4)Tested instrumentation 5)Semiconductor Manufacturing 6)Healthcare Main Features Name: Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For Gas Cylinders
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full cylinder without interrupting the gas supply. This process is vital for applications where consistent gas purity and flow are essential, such as in gas
- Temperature Range: -40 to 165.2 F
- Size: 1/8"
- Application: Gas
- Type: NPT
-
Supplier: MAXPRO Technologies, Inc.
Description: ventports are piped to a common vent connection. Applications Leak testing of pressure components Low pressure gas reclaim from storage bottles Gas charging accumulators Pressurizing gas cylinders and shock absorbers Breathing air systems for scuba and ?re department
- Maximum Output Pressure: 3,000 to 15,000 psi
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Two-Stage Manual Gas Manifold Gas Pressure Control Panels The two-stage manual gas manifold is designed for high-purity gases (up to 99.9999%) and applications requiring precise pressure control. It reduces gas pressure in two phases: the first stage lowers high
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel
- Inlet / Suction Pressure: 25 to 1,250 psi
- Discharge / Operating Pressure: 1,250 to 25,000 psi
- Features: 2 Stage, Integral Cooler, Multistage Compressor
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GAS SPRING, 100LB PSI, 10IN STROKE, 27.8IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel
- Inlet / Suction Pressure: 25 to 11,250 psi
- Discharge / Operating Pressure: 1,050 to 39,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Universal Air & Gas Products Corp.
Description: indicators. Our air-cooled and water-cooled chillers are used in air coils, radiators, heat exchangers, nozzles, jacketed vessels, barrels, as well as mixers. Compressed Air/Gas Filters Capacity 5 to 1030 scfm Maximum Operating Temprature 80 ºC Maximum Operating Pressure 16 barg Features
- Type: Gas Dryer
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel
- Inlet / Suction Pressure: 25 to 25,000 psi
- Discharge / Operating Pressure: 300 to 25,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Siemens Energy Sector
Description: The SST-6000 features a barrel-type high-pressure (H) cylinder, an intermediate-pressure (I) cylinder and up to 3 double flow low-pressure (L) cylinders for 50 and 60 Hz. It is typically operated in conventional steam power plants and enables a power output up to 1200 MW.
-
Supplier: Universal Air & Gas Products Corp.
Description: indicators. Our air-cooled and water-cooled chillers are used in air coils, radiators, heat exchangers, nozzles, jacketed vessels, barrels, as well as mixers. Compressed Air/Gas Filters Capacity 5 to 1030 scfm Maximum Operating Temprature 80 ºC Maximum Operating Pressure 16 barg Features
- Maximum Temperature: 5 to 1,030 SCFM
- Maximum Pressure: 232.06032 psi
-
Supplier: Daniel Measurement and Control Inc.
Description: designed to operate on 30 psi (207 kPa) minimum for full stroke and are limited to a maximum pressure of 150 psi (1034 kPa). An optional power cylinder for 15 psi (103 kPa) full stroke is available, but limited to selected applications that can tolerate a small leakage of the power
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 2
- Flow (Cv): 86 to 2,920
- Primary Material: Aluminum, Brass / Bronze, Ductile Iron, Stainless Steel, Steel
-
Supplier: Harwood Engineering Company
Description: check valve. The high pressure ends consist of two piston-cylinder assemblies proportioned for 2 stage compression, optimizing the efficiency and minimizing the thermodynamic heat of compression. The first stage discharges slightly more gas than the second stage requires. An interstage
- Outlet Pressure: 100,000 psi
- Features & Approvals: Compressor Included
- Generator Type: Hydrogen
- Features: Specialty / Other
-
Supplier: Calpipe Industries, Inc.
Description: many retraction/extension cycles are needed. With the turn of a key, manually assisted bollards rise from the ground and lock into place. Turning the key again and with very little effort, the bollard cylinder retracts and locks flush to the ground surface. It is effective in applications
- Height: 54 inch
- Diameter / Width: 6 inch
- Features: Other
- Shape: Round Post
-
Supplier: Bailey International LLC
Description: the pump, PSI of the system, and capacity of the tank. Most dump trailers use 12V DC motor, which produces 2 HP. The rule of thumb is for every 1 HP you can provide 1 GPM flow at 1500 PSI. The tank of your power unit is sized based on the capacity of your cylinder. Review each component below
- Power Source: Gasoline Engine
-
Description: Qx™ Blowers are the next generation of blowers from Tuthill. Qx is our high performance, energy efficient blower line that reduces noise while providing long operating life at maximum operating conditions. Applications: Pneumatic Conveying Bulk Unloading / Loading Fluidization/Agitation of Dense
- Air Flow Rate: 286 to 1,759 SCFM
- Static Pressure: 221.44102748636755 to 498.242311844327 in H2O
- Product Form: Bare (No Motor, Controls)
- Material of Construction: Cast Iron
-
Supplier: Cole-Parmer
Description: Scienceware
Gas Washing Bottle consists of a 250-mL polypropylene graduated cylinder with extended base, a 38-mm vinyl stopper with 1⁄4" OD tubes, and a removable gas dispersion fitting with 70-m porosity polyethylene disc. Maximum pressure is 0.5 psi. -
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas gathering,
- Horse Power: 1,380 HP
- Displacement: 69.31722514119588 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas gathering,
- Horse Power: 1,480 to 1,725 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: gas lift, gas gathering, and wellhead gas compression. Cat G3408C gas engine. Ratings: 317 bkW (425 bhp) @ 1800 rpm are NSPS site compliant capable with customer-provided aftertreatment or available for non-regulated areas. Engine Design • Improved reliability and
- Horse Power: 425 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: applications for G3306B engines include gas lift, gas gathering, and wellhead gas compression. Cat G3306B gas engine. Ratings: 108-157 bkW (145-211 bhp) @ 1800 rpm are NSPS site compliant capable with Caterpillar or customer-provided air-fuel ratio control and
- Horse Power: 145 to 211 HP
- Displacement: 10.454938449192193 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) provides design data reliability information relative to the long-term storage of gas containers or pressure vessels charged with nitrogen or helium at pressures ranging from 6000 to 12 000 psi. The gas containers are cylindrical, spherical,
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type. 1.2 Indicating pressure gauges include: a) High pressure gauges employed in the high-pressure side of regulators or reducing valves used on compressed gas containers or cylinders
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) provides design data reliability information relative to the long-term storage of gas containers or pressure vessels charged with nitrogen or helium at pressures ranging from 6000 to 12 000 psi. The gas containers are cylindrical, spherical,
-
Supplier: Advanced Gas Technologies
Description: DOT cylinders to 6000 psig available ASME cylinders to 7000 psig available Multi-cylinder assemblies available complete with storage rack Manifolding
- Volume Capacity: 108.574692 to 699.527456 gallons
- Diameter / Width: 12.75 to 24 inch
- Pressure Rating: 974 to 9,420 psi
- Diameter: 12.75 to 24 inch
-
Supplier: FasTest, Inc.
Description: FasTest's G580 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a
- Pressure Rating: 3,600 psi
- Sealing Method: Internal
- Actuation Method: Lever
-
Supplier: CSA Group
Description: fixed fuel piping system for use with: a) natural gas; b) manufactured gas; c) mixed gas; d) liquefied petroleum gases; and e) LP gas-air mixtures. This Standard also applies to outdoor cooking gas appliances designed for connection to self-contained LP gas
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. ENGINE
- Flow Capacity: 8.9 to 36.03 SCFM
- Horse Power: 5.5 to 20 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
Find Suppliers by Category Top
Featured Products Top
-
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. It is suitable for high pressure gas cylinders and pressure relief gas supply on both sides, through the automatic changeover to realize continuous gas supply, with the function of purging. The maximum input pressure of 20.7Mpa (3000psi), corrosion, clean workshop assembly test, suitable for laboratory, high purity gas such as gas analysis. (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Core Functions Transfer fluid or gas between stationary piping and rotating drums, rollers, or cylinders. Support heavy rotating components without additional (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Output Pressure: 0-25,0-50,0-100, 0-250, 0-500PSI Working Temperature: -23~+74 Deg C Applied Gas (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
pressure regulator is commonly used in applications where the gas is supplied from a high-pressure gas cylinder and the initial pressure in the cylinder will decay over time as the gas is consumed. It can be ordered from either brass or corrosion resistant 316 stainless steel. Contact our application department to learn more about this design. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
external compressed air supply or dangerous and expensive gas cylinders. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector (FID), and service air for pneumatically (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/17593/53277729-MIT.pdf?sequence=2
Before pressure injection, the vacuum pump was removed from the chamber, and a high-pressure Ar gas cylinder ( 6000 psi , BOC Gases) was connected to the inlet valve of the chamber instead.
-
http://dspace.mit.edu/bitstream/handle/1721.1/86542/46921734-MIT.pdf?sequence=2
Before pressure injection, the vacuum pump was removed from the chamber, and a high-pressure Ar gas cylinder ( 6000 psi , BOC Gases) was connected to the inlet valve of the chamber instead.
-
Pressure affects enzyme function in organic media
Pressurization was performed hyperbarically using N2 from a high-pressure ( 6000 psi ) gas cylinder (Air Products, Inc.).
-
ADVANCED DIAGNOSTIC TECHNIQUES FOR THREE-PHASE SLURRY BUBBLE COLUMN REACTORS(SBCR)
2000 or 6000 psi Gas Cylinder Bank .
-
http://dspace.mit.edu/bitstream/handle/1721.1/88890/48911855-MIT.pdf?sequence=2
The gas is supplied from a gas cylinder at 6000 psi to an Advanced SG3611 in-line regulator (see Appendix B.3 for specifications) which is used to control the pressure to the Advance 1 1FRM flowmeter (see Appendix B.4 for …
-
Natural Gas Vehicle Cylinder Safety, Training and Inspection Project
Speculate that multiple failures of pressure regulating and relief systems allowed dispensing of 6000 psi gas , failing cylinder during fueling.
-
Gas atomization processing of tin and silicon modified LaNi{sub 5} for nickel-metal hydride battery applications
atomizationwith HPGA-I canonlybe achievedusing a seriallyconnectedultra-high pressure gas cylinders , that have 6000 psi of gas pressure.
-
TEX: the next generation of energy storage technology
Gas cylinders rated up to 6000 PSI are widely available throughout the world.
-
Proceedings of scanning 98 Baltimore, Maryland, USA
Whenregulationsrequirethat users be monitored by film badges, they should be worn only when using the EM so as to reflect the user’s actual occupa- tional exposure.4 Gas cylinders , often pressurized to 6000 psi , represent a major laboratory danger if mishandled.
-
http://dspace.mit.edu/bitstream/handle/1721.1/75060/1984.12%20Coyner.pdf?sequence=1
Nitrogen gas was chosen because of readily available 6000 psi cylinders .
Indicates content that may require registration and/or purchase.