Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Personal Fall-Arrest Systems - Part 5:Connectors with Self-Closing and Self-Locking Gates
-
Description: Personal fall-arrest systems -- Part 5: Connectors with self-closing and self-locking gates
-
Supplier: Wiper Master, Inc.
Description: Available with 1" or 2" gate openings and feature lightweight, automatic twist-lock operation.
-
-
Supplier: Wiper Master, Inc.
Description: Available with 1" or 2" gate openings and feature lightweight, automatic twist-lock operation.
-
Supplier: VAT, Inc.
Description: All-metal gate valves with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Available with manual actuator or with extended or compact double acting pneumatic actuator. Bakeable to 300°C in open and closed position. Self-locking in
- Valve Size: 0.625 to 10 inch
- Pressure Rating: 29.00754 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
-
Supplier: U.S. Plastic Corporation
Description: internal snap locks for gate locking in open position. These valves are great for use in irrigation, pools, spas, plumbing, waste water control, septic systems, IBC products, aquaculture, tank drain valves, and carpet/extraction equipment.
- Valve Size: 1.5 inch
- Valve Type: Gate / Knife Valves
-
Supplier: Infineon Technologies AG
Description: Single-channel isolated gate-driver IC in 150 mil DSO-8 package The EiceDRIVER™ 1EDB family of single-channel gate-driver ICs provides an input-to-output isolation of 3 kVrms. With +6/-4 ns propagation delay accuracy the gate driver family is optimized for fast-switching
- Peak Output Current: 5.4 amps
- Supply Voltage: 3 to 15 volts
- Propagation Delay: 45 ns
- Driver Type: High-side Gate Driver
-
Supplier: VAT, Inc.
Description: RF all-metal gate valves with patented VATRING sealing system and RF aperture. Mainly used as sector valves in storage rings of synchrotrons and particle accelerators. Customer-specified RF apertures with low RF resistance and electrical contact between the flanges in the open valve
- Valve Size: 2.5 to 6 inch
- Pressure Rating: 29.00754 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
-
Supplier: BlueWater Manufacturing, Inc.
Description: The RTC-2000 is a time saving option when using BlueWater's SafetyRail 2000 as a portable guardrail system. It enables the users to conveniently store up to 120 lineal feet of railings (70 feet usable) and move the system from one location to another with ease. The RTC-2000 can hold
- Type: Guardrail System, Portable
- Standards: OSHA
-
Supplier: McWane Plant and Industrial
Description: and other external loading. Analysis allows gate to perform with maximum reliability and minimum leakage. • Proven design as one of the industry’s oldest manufacturers of cast iron sluice gates, Waterman has thousands in operation worldwide. • Low leakage machined metallic seating
-
Supplier: McWane Plant and Industrial
Description: simple two‑piece design offers reliable performance because the rolled seating surface naturally compresses the slide into the frame, creating a tight, dependable seal without the need for complex hardware. C-8 Advantage: Locking Mechanism The C-8 Ditch Gate’s cam‑lock system
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER's MGB (Multifunctional Gate Box) is a unique interlocking or guard locking system for the protection of safety doors on machines and systems. It is more than a safety switch, more than a bolt, and offers a lot more functionality. The MGB will work on both hinged
- Maximum Current: 0.35 amps
- Maximum DC Voltage: 24 volts
- Operating Temperature: -4 to 131 F
-
Supplier: Richardson RFPD
Description: SiC FET-Ready ISODrivers with System Safety Features The Si828x (Si8285 and Si8286) are isolated, high current gate drivers with integrated system safety and feedback functions. The devices are ideal for driving Silicon Carbide (SiC) FETs, power MOSFETs, and IGBTs used in a wide
-
Supplier: State Safety & Compliance
Description: "Convenient, twist-lock carabineers have an unlimited number of uses."
-
Supplier: State Safety & Compliance
Description: "Convenient, twist-lock carabineers have an unlimited number of uses."
-
Supplier: HardwareSource, Inc.
Description: Deadbolts for gates with exterior trim pieces made from stainless steel. Available in Single Cylinder or Double Cylinder. Double Cylinder model is keyed on both sides. Single Cylinder model has a keyed side for the outside of the gate and a throw knob for the inside of the gate.
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Mini horizontal electrophoresis system, includes 8- and 15-well combs, 7 x 7 cm UV-transparent tray, casting gates The redesigned Mini-Sub cell GT cell offers updated features that make electrophoresis even easier. The Mini-Sub cell GT cell can resolve up to 30 samples; its short,
-
Supplier: Bio-Rad Laboratories, Inc.
Description: systems accommodate ReadyAgarose precast gels to save time and allow highly reproducible separations. The cells include a buffer tank, a safety lid with cables, and a leveling bubble. System configurations that include additional accessories are also available; see the Wide Mini-Sub
-
Supplier: SAE International
Description: this mechanism is robust, it can only be performed by semiconductor suppliers and is costly. This paper describes a new solution whereby the microcontroller is synthesized into a large Field Programmable Gate Array (FPGA) with a test controller on the outside. This platform can be used to
-
Supplier: Apogee Imaging Systems
Description: The Aspen CG9000 uses a very large format 9-megapixel full frame sensor with anti-blooming gates, ideal for applications requiring large field of view, such as astrophotography, sky surveys and radiology. All Aspen systems are backed by a 2 year warranty on the camera and lifetime
-
Supplier: Wiper Master, Inc.
Description: Features 7.5 ft. working capacity with heavy-duty web lifeline that extends/retracts smoothly without interruption. Provides more tie-off anchorage locations with greater variety of beam-size options- tie-back anywhere on lifeline. Miller 5K® locking snap hook has 5,000-lb. gate
- Type: Lifeline Systems
-
Supplier: R. S. Hughes Company, Inc.
Description: The DBI-SALA quick link is packaged 1 per case, comes in silver and meets Capital Safety Gen. Mfg. Req. standards. This product comes with the following: Screw gate lock.
- Type: Fall Rescue
-
Supplier: Festo Corporation
Description: For shutting off the compressed air supply whilst simultaneously exhausting systems powered by compressed air Can be locked in the closed position Screwed into piping, through-holes for wall mounting To OSHA 29 CFR 147
- Pressure Rating: 14.50377 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: Hy-Safe Technology
Description: industry standards including OSHA and ANSI standards Options: Locking hooks Flat steel hooks (2-1/2' gate opening) at leg ends Alum. hooks (2-1/4' gate opening) at leg ends
-
Supplier: Wiper Master, Inc.
Description: lanyard has been involved in a fall and should be removed from service. Available with locking snap hooks with 3/4" gate openings and locking rebar hooks with 2 1/2" gate openings. Standard 6? length and includes inspection log label. Green. Meets all applicable OSHA,
-
Supplier: State Safety & Compliance
Description: visual proof that a lanyard has been involved in a fall and should be removed from service. Other features include locking snap hooks with 3/4"" gate opening, locking rebar hooks with 2 1/2"" gate opening, and inspection log label. Standard 6Æ length. Meets applicable
-
Supplier: State Safety & Compliance
Description: visual proof that a lanyard has been involved in a fall and should be removed from service. Other features include locking snap hooks with 3/4"" gate opening, locking rebar hooks with 2 1/2"" gate opening, and inspection log label. Standard 6Æ length. Meets applicable
-
Supplier: ROHM Semiconductor USA, LLC
Description: This motor driver IC adopts MOSFET as output, and put in a small full molding package with the 150° commutation controller chip and the high voltage gate driver chip. The protection circuits for overcurrent, overheating, under voltage lock out and the high voltage bootstrap diode with current
- Peak Output Current: 2 amps
- Supply Voltage: 250 volts
- Operating Temperature: -20 to 100 C
- Number of Outputs: 1
-
Supplier: ROHM Semiconductor GmbH
Description: This 3-phase Brushless Fan motor driver IC adopts MOSFET as the output transistor, and put in a small full molding package with the high voltage gate driver chip. The protection circuits for overcurrent, overheating, under voltage lock out and the high voltage bootstrap diode with current
- Peak Output Current: 2 amps
- Supply Voltage: 250 volts
- Number of Outputs: 1
- Screening Level: Commercial
-
Supplier: VAT, Inc.
Description: L-motion of the gate, low particle and shock performance, modular design enables easy up scaling and compact design. By a wide range of options like heating protection shield on gate, stainless steal gate etc. (see table options) the product can be flexible adjusted to specific
- Materials: Aluminum
- Features: Door
- Vacuum / Pressure Range: Rough / Low (< 760, > 1 torr)
-
Supplier: Vidir Solutions
Description: display on your showroom floor or in your shop. Features include: One Person Operation - rotate tire carriers to desired set and easily remove product safely, reduce possible injuries Increased Security - Easy to operate push button controls - Security keypad to prevent unauthorized use
-
Supplier: EMX Industries, Inc.
Description: EMX’s new stand alone proximity reader is appropriate for use on gates or doors where there is need for resistance to climactic conditions. Benefits include: Supports up to 2000 users Low energy consumption. Can be used on solar installations Option of using a built-in contact for doorbell
- Industry: Building and Construction, Defense and Security, Hospitality
- Technology Type: Keypad
- Access Type: Physical Access
-
Supplier: Hy-Safe Technology
Description: With the new compatibility guidelines, larger snap hooks (also known as rebar or pelican hooks) can now be used in tie-back applications giving the user the ability to snap into various anchorage points or tie back around them. User-friendly self locking snap hooks allow you to open and close
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Encoders AMT Cable, 17 conductor, 112/312, 36 inches, shielded, locking Product overview: AMT-17C-1-036 from Same Sky is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets,
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Clock Buffers, Drivers ICs. This listing
- Operating Temperature: -40 C
- Gate Type: Buffer / Driver
- IC Package Type: Other
Find Suppliers by Category Top
Featured Products Top
-
?piece design offers reliable performance because the rolled seating surface naturally compresses the slide into the frame, creating a tight, dependable seal without the need for complex hardware. C-8 Advantage: Locking Mechanism The C-8 Ditch Gate’s cam?lock (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
AuotmationDirect has added IDEM UGB-NET gate boxes that are designed for installation on machine guard doors, serving as an integrated solenoid locking guard with a double tamper-resistant interlock mechanism. Similar to universal gate boxes, these devices add the ability to communicate over the (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
AutomationDirect has added IDEM Skorpion rotary trapped key systems. These safety systems control access to running equipment with locks and rotary keys. To disable power to machinery and unlock a gate, the key is turned and removed from (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
Altech's SLC and SLK Series solenoid locking safety switches are designed to monitor and lock gates, panels, and doors in industrial environments. With flexible mounting options and integrated locking functions, they support reliable machine safety (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
-resistant guard monitoring, electromagnetic and solenoid locking switches provide controlled access to hazardous areas, and multifunction gate box solutions combine guard locking with integrated operator controls. These models offer high safety ratings of Category 4, PLe per ISO13849-1, SIL 3 per (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
gating-> normalizing-> sand blast. Material: Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel. Characterise: Max size: 800mm weight: 0.05-100kg tolerance: CT (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
production release. We can also do reverse engineering of existing linear motion systems to help speed the design cycle, minimize development costs and achieve the robust custom solution your design needs. We machine the journals on your screws to suit your needs, add threads for lock nuts (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
. With dimensions of 119.5 x 40 x 20 mm, it is particularly suitable for small safety gates or maintenance hatches and confined installation spaces. Despite its compact design, the AZM40 achieves a remarkable locking force of 2,000 N. NEW FEATURES LOTO (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
Applications Cofferdams for temporary sealing and isolation Pneumatic conveying systems (e.g., bagging hoppers, valve gates) Sliding or quick-locking doors for autoclaves and ovens Centrifugal filters (e.g., access doors and drainage hoppers (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
temporary sealing and isolation Pneumatic conveying systems (e.g., bagging hoppers, valve gates) Sliding or quick-locking doors for autoclaves and ovens Centrifugal filters (e.g., access doors and drainage hoppers) Oil & Gas (read more)
Browse Inflatable Seals Datasheets for Technetics Group
Conduct Research Top
-
Inclinometer used in Water Gate
Shenzhen Rion technology co., LTD. Research and development production Angle sensor is widely used in South Korea in the market of water conservancy gate automatic control system. At present, the flap type water gate control system front-end equipment generally is by the shutter lock, oil cylinder
-
C-Loc Rectangular Gate Valve
RGV stainless steel vacuum gate valves incorporate patented C-Loc® gate valve locking technology. No contact is made between the valve body and the locking mechanism, a feature which markedly decreases vibration and insures smooth valve operation. RGV valves are designed for use in high vacuum
-
Rotork Provides Bespoke Solution for London's Carpenter's Lock Restoration Project
We use cookies to give users the best experience on our website. By closing this banner or continuing to browse our site, you agree to our use of cookies. For details see cookie policy. Got it!. The Carpenter's Road Lock in Newham, London consists of the only double radial lock gates in the United
-
Extra-Large Shock Absorbers Keep Ship Lock Intact Despite Collision
custom-designed and installed on the lock gate as a safety measure.
-
Innovative Hydro Bearings Help Keep Panama Canal Cleaner
GGB Bearing Technology recently developed a new type of pintle bearing for refurbishment of the miter gates in the Panama Canal's lock system.
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, and prison door locks, and pharmaceutical storage are all made more secure with high-speed, short-stroke rotary solenoids. DC rotary solenoids are configured within the machine's design to latch in position at certain stages. Vault doors and cash registers are made safe with fail-secure locking
More Information Top
-
Advanced Designs and Researches for Manufacturing
This kind of switch is demand the gate lock system reliability very strict.
-
Systems impacts of spent fuel disassembly alternatives
Double- gate locking systems isolate the canals and each pool.
-
Assessment of the impacts of spent fuel disassembly alternatives on the Nuclear Waste Isolation System. [Preparing and packaging spent fuel assemblies for geol...
Double- gate locking systems isolate the canals and each pool.
UOM - Each -- 18D-1" title="Carabiners - steel, 2"" gate opening > UOM - Each -- 18D-1"/>
UOM - Each -- 17D-1" title="Carabiners - Steel, 1"" gate opening > UOM - Each -- 17D-1"/>
Indicates content that may require registration and/or purchase.