-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® GO-M8080 Industrial Gear Oil Additive is a new generation surface re-conditioning nano lubricant for gears, transmissions, chains, conveyors and similar heavy duty applications, based on formulated Mineral Oil concentrate mixed with NIS’s proprietary super
- Features: EP (Extreme Pressure / Active)
- Composition / Chemistry: Micro-dispersion, Petroleum / Mineral Oil
-
Supplier: Accuris
Description: Oil - Special Hypoid Gear (8.5% Additive)
-
Supplier: Accuris
Description: Oil - Special Hypoid Gear (10.5% Additive)
-
-
Supplier: Accuris
Description: Oil - Special Hypoid Gear 8.5% Additive
-
Supplier: Accuris
Description: Oil - Special Hypoid Gear 10.5% Additive
-
Supplier: Total Lubricants USA, Inc.
Description: API GL-1, economical gear lubricant containing no additives. Primarily used in truck manual transmissions.
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear
- Kinematic Viscosity: 144.5 to 32 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
- Features: Specialty Oil / Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Premium Gear Oils (MP) are multipurpose gear lubricants whose high performance level is obtained by using a sulfur-phosphorus additive system. The selected additives impart extreme pressure properties to protect automotive gears which may be operated
- Kinematic Viscosity: 139 to 365 cSt
- Viscosity Index: 97 to 99
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Shell Lubricants
Description: The longer an oil’s life, the less fluid maintenance your equipment requires, so it can continue to operate without interruption. Customers using Shell’s standard products, such as Shell Omala S2 G, are extending oil-drain intervals by up to 200% for some applications. Customers are
- Composition / Chemistry: Petroleum / Mineral Oil, Synthetic / Semi-synthetic
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGEAR XCO Oils are premium lubricants that provide excellent bearing and gear lubrication performance in steel industry applications such as high speed rod mills. CITGO CITGO CITGEAR XCO Oils are formulated with high quality paraffinic base oils and contain
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
- Applications: Machine / Gears
-
Supplier: Mobil Industrial Lubricants
Description: Advanced performance synthetic drivetrain lubricant Mobil Delvac Synthetic Gear Oil is a synthetic drivetrain lubricant engineered to meet some of the most demanding extended drain and warranty requirements. These gear oils are designed for use in heavy-duty drivetrains
- Kinematic Viscosity (@ 40°C): 120 to 310 cSt
- Viscosity Index: 139 to 140
- Pour Point: -54.4 to -32.8 F
- Flash Point: 401 to 410 F
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear
- Kinematic Viscosity (@ 40°C): 189.1 cSt
- Pour Point: -40 F
- Flash Point: 390 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Machine / Gears
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Hydroclear EP Gear Oil is a premium quality, heavy-duty, extreme-pressure industrial gear oil developed for use in enclosed gearboxes operating under moderate to severe service conditions. It is specially formulated to minimize deposit formation and
- Kinematic Viscosity (@ 40°C): 8.7 cSt
- Viscosity Index: 99
- Pour Point: -22 F
- Flash Point: 455 F
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Hydroclear EP Gear Oil is a premium quality, heavy-duty, extreme-pressure industrial gear oil developed for use in enclosed gearboxes operating under moderate to severe service conditions. It is specially formulated to minimize deposit formation and
- Kinematic Viscosity (@ 40°C): 23.7 cSt
- Viscosity Index: 96
- Pour Point: 0.4 F
- Flash Point: 489.2 F
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Hydroclear EP Gear Oil is a premium quality, heavy-duty, extreme-pressure industrial gear oil developed for use in enclosed gearboxes operating under moderate to severe service conditions. It is specially formulated to minimize deposit formation and
- Kinematic Viscosity (@ 40°C): 14.4 cSt
- Viscosity Index: 97
- Pour Point: -5.8 F
- Flash Point: 469.4 F
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Hydroclear EP Gear Oil is a premium quality, heavy-duty, extreme-pressure industrial gear oil developed for use in enclosed gearboxes operating under moderate to severe service conditions. It is specially formulated to minimize deposit formation and
- Kinematic Viscosity (@ 40°C): 18.4 cSt
- Viscosity Index: 98
- Pour Point: 0.4 F
- Flash Point: 480.2 F
-
Supplier: Dupont Molykote
Description: Hydro treated mineral oil intended for use in worm gear applications. Contains no harsh sulfur additives that are corrosive to bronze worm gears. Molykote® Gearbox and Chain Oils help prevent wear and process interruptions in power transmission systems and
- Kinematic Viscosity: 42 to 659 cSt
- Viscosity Index: 105
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Royal Purple, Ltd.
Description: High performance gear oil, with DynaGlyde®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including
- Kinematic Viscosity (@ 40°C): 680 cSt
- Viscosity Index: 104
- Flash Point: 455 F
- Features: Bearings, EP (Extreme Pressure / Active), Lubricant, Specialty, Specialty / Other
-
Supplier: Royal Purple, Ltd.
Description: High performance gear oil, with DynaGlyde®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including
- Kinematic Viscosity (@ 40°C): 680 cSt
- Viscosity Index: 113
- Flash Point: 410 F
- Features: Bearings, EP (Extreme Pressure / Active), Lubricant, Specialty, Specialty / Other
-
Supplier: Krytox™ Performance Lubricants
Description: Fluoroguard® Polymer Additives are the products of choice where low wear and abrasion, squeak/noise reduction, lubricity, improved melt flow, and metal release properties of polymer compounds are primary requirements. Common applications include polymer gears/bushings, rubber
- Density / Specific Gravity (@15.6°C, 60°F): 1.9 specific gravity
- Kinematic Viscosity (@ 40°C): 5 to 107 cSt
- Pour Point: -94 to -33 F
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® ISO-220EP Industrial Gear Oil is a new generation fully formulated oil based on our proprietary nano-sized inorganic fullerene-like tungsten disulfide (IF-WS2) particles engineered to provide outstanding load-bearing, anti-wear and ultra-low friction. NanoLub® ISO-220EP
- Features: EP (Extreme Pressure / Active), Petroleum / Mineral Oil, Specialty
- Type / Function: Lubricant, Specialty / Other
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Press Oil 68 is formulated with premium, highly refined base oils, a unique selection of polymers and performance additives, and synthetic components to meet the demanding gear and bearing lubrication requirements found in printing press systems.
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Houghton International, Inc.
Description: Hydrolubric® 123-B is a synthetic water additive specifically designed to meet the needs of central water systems using reciprocating piston, multi-stage centrifugal or multi-stage gear pumps. The fluid provides a film on metal surfaces that reduces friction and protects against
- Features: Biodegradable, Microbe Inhibiting / Biocide, Oxidation Inhibiting
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: Nanotech Industrial Solutions
Description: significantly improve performance of Greases used in various Extreme Pressure applications. Superior Extreme Pressure (EP) Anti-Friction (AF) and Anti-Wear (AW) properties. For use in automotive, industrial, mining and heavy equipment, bearings, gears (open gears, closed gears)
-
Supplier: Red Line Synthetic Oil Corporation
Description: additives like our 75W90 GL-5 oil, but lacks friction modifiers to balance slipperiness Improved copper corrosion protection to prolong synchro life Helps with lock-up on weak limited-slip differentials-compatible with Red Line Limited Slip Friction Modifier for tuning slippage Also
- Kinematic Viscosity (@ 40°C): 15.6 to 95 cSt
- Viscosity Index: 176
- Pour Point: -49 F
- Flash Point: 429.8 F
-
Supplier: Red Line Synthetic Oil Corporation
Description: temperature change Ester base stocks and friction modifiers provide additional slipperiness to lower operating temperatures by reducing the sliding friction in hypoid gears Superior shear stability and reduced oxidation compared to other synthetics and conventional gear oils
- Kinematic Viscosity (@ 40°C): 26.9 to 179 cSt
- Viscosity Index: 188
- Pour Point: -49 F
- Flash Point: 420.8 F
-
Supplier: SAE International
Description: tests on the basis of the above-mentioned concept and the best formulation was identified as a breakthrough for low-viscosity gear oil. This low-viscosity gear oil technology was validated in the unit-stand tests. The sample oil based on the technology demonstrated
-
Supplier: Dupont Molykote
Description: High-performance multi-purpose industrial lubricants Molykote® multi-purpose oils provide protection and lubrication for a wide range of moving components in industrial systems. Depending on the application, your Dow Corning representative can help you select the right oil from a range
- Kinematic Viscosity (@ 40°C): 103 cSt
- Viscosity Index: 9.5
- Pour Point: 5 F
- Flash Point: 470 F
-
Description: ISO 4263:2006 specifies a method for the determination of the ageing behaviour of gear oils of categories CKC, CKD, CKS and CKT as defined in ISO 6743-6. The ageing is accelerated by the presence of air and elevated temperatures, and the degradation of the oil is assessed by the
-
Supplier: CSA Group
Description: ISO 4263:2006 specifies a method for the determination of the ageing behaviour of gear oils of categories CKC, CKD, CKS and CKT as defined in ISO 6743-6. The ageing is accelerated by the presence of air and elevated temperatures, and the degradation of the oil is assessed by the
-
Supplier: Houghton International, Inc.
Description: Houghton’s Garia™ series line of neat cutting oils contain active chemistry for medium to severe cutting of aluminum, cast iron, steel and stainless steel. Additives ensure long sump life and resistance to dilution with tramp oils. The oils show excellent results by
- Type: Fluid / Oil
- Features: Grinding Fluid, Lubricant, Metal Cutting, Specialty
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Tecsia Lubricants USA
Description: Gear and bearing failures can be traced to mechanical problems or lubricant failure. Lubricant related failures are usually traced to contamination, lack of oil film, additive depletion and use of improper lubrication for the application. To prevent premature failure, lubricant
- Kinematic Viscosity (@ 40°C): 150 to 680 cSt
- Features: Lubricant
- Industry Applications: Machine / Gears
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Henkel Corporation - Industrial
Description: or corrosive elements - lubricates, protects and prolongs the life of gears, chains, cables and wire rope Repels dirt, sand and dust leaving the chain clean and minimizing wear on the gear, chain or cable Formulated with additives that reduce the "throw-off" from centrifugal
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
- Features: Specialty
-
Supplier: Mobil Industrial Lubricants
Description: The Mobil Vactra Oil Numbered Series features premium-quality slideway lubricants specifically designed to meet the requirements for accuracy, aqueous coolant separability and equipment protection of precision machine tools. Formulated with unique additives, they provide exceptional
- Kinematic Viscosity (@ 40°C): 32 cSt
- Pour Point: -22 F
- Flash Point: 420.8 F
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Duratherm Extended Life Fluids
Description: Duratherm Synthetic Gear Lubricants are premium, synthetic products using an advanced technology additive system and special synthetic friction modified base fluids.
Find Suppliers by Category Top
Featured Products Top
-
largest uses of gear sets in the world and are a very large consumer of oil. In 2016, in the United States, transmissions used 160 million gallons of oil. This represented 7% of the worldwide usage of transmission oils. Lubricants for transmissions are very specialized and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
plants have critical turbines, pumps, bearings, fans, compressors, gears and hydraulic systems. Failure of critical equipment may cause plant shutdown at great cost. Many power plants have on-site oil analysis capability although more frequently, power companies have a central lab servicing (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Lab 40 model includes a particle counter which provides critical analysis for cleanliness of hydraulic oils and gear oils to determine the health of those oils and mechanical condition of those components. Monitoring equipment and oil health with oil analysis The (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
finished lubricants (engine oil, hydraulic fluid, gear oil). Process Streams: Filtering crude oil fractions, solvents, additives, glycols. Hydraulic Systems: Protecting hydraulic fluid in machinery. Metalworking & Coolants: (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
FluidScan include oxidation, nitration, sulfation, anti-wear additive, Total Base Number (TBN), glycol, soot, and water for engine oil; and oxidation, Total Acid Number (TAN), and water for rotating machine lubricants such as gear oil, transmission oil and hydraulic oil (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Gear Oil Additive Concentrates and Lubricants Containing them,” U.S. Patent 6,096,691 August 1, 2000 .
-
Encyclopedia of Lubricants and Lubrication
Gear Oil Additives .
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
TABLE 2—Early EP gear oil additives .
-
ASTM MNL62 - Automotive Lubricants and Testing
[43] Evans, R.D., More, K.L., Darragh, C.V., and Nixon, H.P., 2005, “Transmission Electron Microscopy of BoundaryLubricated Bearing Surfaces, Part II: Mineral Oil Lubricant with Sulphur and Phosphorus-Containing Gear Oil Additives ,” Tribology Trans., Vol. 48, pp. 299–307.
-
Evaluation of surface fatigue performance of gear oils
It has been reported that there is a relationship between pitting and micropitting.l5 An oil containing zinc dithiophos- phate (ZDP)resulted in a better fatigue life than an oil con- taining gear oil additives .
-
Handbook of Lubricants
Uses: Gear oil additive , esp. for limited slip differential applics.
-
Antiwear and extreme‐pressure additives in lubricants
Wang, G., Yan, Z., and Liu, F., ‘Study on the combination properties of gear oil additives ’, Huadong Huagong Xueyuan Xuebao, 16,6 (1990) 700-5.
-
Evaluating thermal and thermooxidation stability for lubricating oils via microscale methods
The incorporated gear oil additive is zinc free as its structure is based on a sulphur/ phosphorus combination.
-
Lubricating oil additives and the environment — an overview
Gear oil additives , although these may be used in lower amounts, also make for ecological problems.
-
Lubricating Oil Additives
… 206), extreme pressure/antiwear additives (T305), dispersants (T151, T154), copper-based antioxidants (T541), pour point depressants (T801,T803), rust inhibitors (T746, T701, T702, T705), viscosity index improvers (612), engine oil additive packages (T3052, T3110, T3211), automotive gear oil additive packages (T4142, T4143), and …
Indicates content that may require registration and/or purchase.