Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Artifex Engineering
Description: Glan Taylor prism polarizer is made of two same birefringent material prisms that are assembled with an air space. Its length to aperture ratio which is less than 1.0 makes it a relatively thin polarizer. The polarizer with no side escape windows is suitable for
- Beam Deviation: 180 arcsec
- Calcite Polarizer Type: Glan Taylor Polarizers
- Clear Aperture: 6 to 20 mm
- Diameter: 15 to 38 mm
-
Supplier: Foctek Photonics, Inc.
Description: Glan Taylor prism polarizer is made of two same birefringent material prisms that are assembled with an air space. It has a length to aperture ratio less than 1.0 makes it a relatively thin polarizer. The polarizer with no side escape windows are suitable for low
- Beam Deviation: 3 arcsec
- Calcite Polarizer Type: Glan Taylor Polarizers
- Diameter: 15 to 38 mm
- Extinction Ratio: 5.00E-6 to 5.00E-5 : 1
-
Supplier: Electro Optical Components, Inc.
Description: This special version of the Glan-Taylor polarizer is cut such that the rejected S-polarized light exits in a direction parallel to the side exit face normal. More importantly, if the beam direction is reversed such that light is entering at the side face, it suffers no
- Calcite Polarizer Type: Glan Taylor Polarizers
-
-
Supplier: Qioptiq
Description: Polarizing cube composed of two air-spaced calcite prisms with their optical axes aligned mutually parallel Extremely large extinction ratios Virtually no deviation of extraordinary ray Mounted, outer diamteter fits to Microbench Uncoated Length
- Beam Deviation: 3 arcsec
- Clear Aperture: 12 mm
- Extinction Ratio: 0.8500 : 1
- Polarizer Application: Infrared, Visible, Ultraviolet
-
Supplier: Electro Optical Components, Inc.
Description: The Glan-Taylor polarizer produces a high extinction ratio polarizer with low reflection losses and a high power handling capability. It is therefore particularly useful for polarizing laser light, with the further advantages that there is no transmission deviation or
- Beam Deviation: 120 to 180 arcsec
- Calcite Polarizer Type: Glan Taylor Polarizers
- Clear Aperture: 10 to 20 mm
- Diameter: 11 to 22 mm
-
Supplier: Electro Optical Components, Inc.
Description: This special version of the Glan-Taylor polarizer is cut such that the P-polarization (extra-ordinary ray) intersects all four optical faces at Brewster's angle, thus ensuring a minimal insertion loss over a wide operating wavelength range. Transmission in fact is approaching 99% for
- Calcite Polarizer Type: Glan Taylor Polarizers
- Clear Aperture: 8 to 12 mm
-
Supplier: CASTECH, Inc.
Description: • High Polarization Purity • Wide Wavelength Range • High Total Transmission
- Calcite Polarizer Type: Glan Taylor Polarizers
- Clear Aperture: 10 mm
- Diameter: 25.4 mm
- Length: 18.5 mm
-
Supplier: Qioptiq
Description: Composed of a symmetric arrangement of three air-spaced (uncemented) calcite prisms Extremely large extinction ratios Large angular fields of view Mounted, fits to Microbench Transmits over the range 250 - 2300 nm Length / aperture ratio = 1.8 Uncoated
- Beam Deviation: 4 arcsec
- Clear Aperture: 12 mm
- Extinction Ratio: 1.8 : 1
- Polarizer Application: Infrared, Visible, Ultraviolet
-
Supplier: Ross Optical Industries
Description: A Glan-Taylor polarizer produces linearly polarized light. It’s made of a pair of right angle prisms which are separated on their hypotenuses with an air gap. The optical axes of the optical crystals are aligned parallel to the plane of reflection. S-polarized light
- Beam Deviation: 180 arcsec
- Calcite Polarizer Type: Glan Taylor Polarizers
- Diameter: 25.4 mm
- Extinction Ratio: 5.00E-6 : 1
-
Supplier: Artifex Engineering
Description: Glan Laser prism polarizer is made of two same birefringent material prisms that are assembled with an air space. The polarizer is a modification of the Glan Taylor type and is designed to have less reflection loss at the prism junction. The polarizer with
- Beam Deviation: 180 arcsec
- Calcite Polarizer Type: Glan Laser Polarizers
- Clear Aperture: 6 to 20 mm
- Diameter: 15 to 38 mm
-
Supplier: Ross Optical Industries
Description: A Glan-Taylor polarizer produces linearly polarized light. It’s made of a pair of right angle prisms which are separated on their hypotenuses with an air gap. The optical axes of the optical crystals are aligned parallel to the plane of reflection. S-polarized light
- Beam Deviation: 180 arcsec
- Calcite Polarizer Type: Glan Taylor Polarizers
- Diameter: 15 mm
- Extinction Ratio: 5.00E-6 : 1
-
Supplier: Ross Optical Industries
Description: A Glan-Taylor polarizer produces linearly polarized light. It’s made of a pair of right angle prisms which are separated on their hypotenuses with an air gap. The optical axes of the optical crystals are aligned parallel to the plane of reflection. S-polarized light
- Beam Deviation: 180 arcsec
- Calcite Polarizer Type: Glan Taylor Polarizers
- Diameter: 25.4 mm
- Extinction Ratio: 5.00E-6 : 1
-
Supplier: Daheng New Epoch Technology, Inc.
Description: A Glan-Taylor prisms is an air-spaced prism, which is used as a polarizer or polarizing beam splitter. It is one of the most common types of modern polarizing prism. It was first described by Archard and Taylor in 1948. The prism is made of two right-angled prisms
- Beam Deviation: 3 arcsec
- Surface Flatness: λ/8
- Wavelength Range: 220 to 2500 nm
-
Supplier: CeNing Optics Co., Ltd.
Description: A polarizer is a device that produces linearly polarized light from other states of polarization. Glan-Taylor polarizer consists two calcite prisms which are separated by an air space. Glan-Taylor polarizers will divide an entering unpolarized beam into two
- Antireflective Coating: Yes
- Clear Aperture: 6 to 10 mm
- Extinction Ratio: 5.00E-5 : 1
- Polarizer Application: Infrared, Visible, Ultraviolet
-
Supplier: Qioptiq
Description: Composed of two cemented calcite prisms with their optical axes aligned parallel to their hypotenuse faces Extremely large extinction ratios Angular fields are larger than those of Glan-Taylor prisms Angular field symmetric about prism assembly axis
- Beam Deviation: 1 to 3 arcsec
- Clear Aperture: 8 mm
- Extinction Ratio: 2.5 : 1
- Polarizer Application: Infrared, Visible, Ultraviolet
-
Supplier: Foctek Photonics, Inc.
Description: Glan Laser prism polarizer is made of two same birefringent material prisms that are assembled with an air space. The polarizer is a modification of the Glan Taylor type and is designed to have less reflection loss at the prism junction. The polarizer with
- Beam Deviation: 3 arcsec
- Calcite Polarizer Type: Glan Laser Polarizers
- Diameter: 15 to 38 mm
- Extinction Ratio: 5.00E-6 to 5.00E-5 : 1
-
Supplier: CeNing Optics Co., Ltd.
Description: Glan-Taylor Polarizers are also called Glan laser polarizers. The polarizers are specially designed for high energy applications. The housing sides are drilled with two holes. An ordinary ray is reflected through at an angle and exits the polarizers through
- Antireflective Coating: Yes
- Clear Aperture: 6 to 15 mm
- Extinction Ratio: 5.00E-5 : 1
- Polarizer Application: Infrared, Visible, Ultraviolet
-
Supplier: Ross Optical Industries
Description: This type of polarizer is made of two cemented right angle prisms. The s-polarized extraordinary beam is transmitted while the ordinary beam is reflected. The prisms provide larger field of view than the Glan-Taylor type.
- Beam Deviation: 180 arcsec
- Calcite Polarizer Type: Glan Thomson Polarizers
- Diameter: 15 mm
- Extinction Ratio: 5.00E-6 : 1
-
Supplier: Shanghai Optics
Description: have high damage thresholds. Glan-Taylor Prism A Glan-Taylor prism is another type of polarizing beam splitter. It is formed of two right angled prisms mounted together, separated on their long face by an air gap. Incident light travels through a short side into hypotenuse side
- Coatings: Dielectric Coating
- Polarizing: Yes
-
Supplier: MOXTEK, Inc.
Description: UVD products can be used in spectrophotometer's where the small size, wide acceptance angle, uniformity, and broad band capability offer substantial performance enhancements and versatility compared to Glan-Taylor prisms. Use of polarizers in the ultraviolet spectrum is a demanding
- Antireflective Coating: Yes
- Broadband: Yes
- Polarizer Application: Ultraviolet
- Polarizer Type: Linear Polarizer
-
Supplier: Tower Optical Corporation
Description: shape to achieve the necessary reflections to perform a specific optical task. Tower Optical's prism capability includes Penta Prisms, Right Angle Prisms, Dove Prisms Roof Prisms, Corner Cube Reflectors, Anamorphic Prisms, Wedge Prisms and Polarizers called Glan-Taylor Prisms,
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Right Angle
- Surface Flatness: λ/2, λ/4, λ/10
- Surface Quality: 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
-
Supplier: Tower Optical Corporation
Description: shape to achieve the necessary reflections to perform a specific optical task. Tower Optical's prism capability includes Penta Prisms, Right Angle Prisms, Dove Prisms Roof Prisms, Corner Cube Reflectors, Anamorphic Prisms, Wedge Prisms and Polarizers called Glan-Taylor Prisms,
- Largest Dimension: 0.5000 to 80 mm
- Prism Type: Anamorphic, Corner Cube Retroreflector, Dove, Penta, Right Angle, Wedge
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
Find Suppliers by Category Top
Featured Products Top
-
: Glan Laser Polarizers, Glan Taylor Polarizers, and Glan Thompson Polarizers, all of them pertain to the same kind of (read more)
Browse Optical Polarizers Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
not. The sides of the crystal can be polished to allow the reflected beam to exit, or can be blackened to absorb it. The latter reduces unwanted Fresnel reflection of the rejected beam. However, the Glan-Taylor type prisms have a smaller field angle, which is not symmetric about the longitudinal axis (read more)
Browse Optical Prisms Datasheets for Daheng New Epoch Technology, Inc. -
applications. Polarizer Material Illustration Properties and online_ordering Glan-Taylor Polarizer a - BBO (200-3500nm (read more)
Browse Waveplates and Retardation Plates Datasheets for Foctek Photonics, Inc. -
laser systems. Key Features and Applications: Glan Taylor Polarizer: Feature: Robust construction for reliable linear polarization. Application: Ideal for laser systems requiring consistent (read more)
Browse Optical Lenses Datasheets for Foctek Photonics, Inc. -
Features: A wide selection of polarization optics, including: Glan Laser Polarizers, Glan Taylor Polarizers, Glan Thompson Polarizers, Wollaston Prisms, Rochon Prisms, Polarization Plane Roatators, Achromatic Depolarizers Both off-the-shelf modules with (read more)
Browse Optical Polarizers Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
Rotator FOCtek manufactures a wide range of polarization optics, include Polarizer (Glan Taylor, Glan Laser, Glan Thompson, Wollaston and Rochon), polarization beam combiner (read more)
Browse Optical Lenses Datasheets for Foctek Photonics, Inc. -
, waveplates, liquid crystal devices, Glan-Taylor prisms, or Wollaston prisms, we have the right solution for your applications. Film Polarizers: Experience unparalleled optical clarity with our Film Polarizers. Featuring a polarizing film between two AR-coated N-BK7 windows, these (read more)
Browse Polarizing Cube Beamsplitters Datasheets for Daheng New Epoch Technology, Inc.
Conduct Research Top
-
Categories of Optical Crystalline Birefringence Polarizers
Thompson, Glan Taylor), Wollaston Polarizers, and Rochon Polarizers. In the text, we also introduced two kinds of optical parts related to polarization: Polarization Rotator and Depolarizer.
-
UV-Vis-NIR Spectrophotometer Analyzer Comparison
present in Glan-Taylor and Glan-Thompson polarizers.
More Information Top
-
http://www.atmos-chem-phys.net/10/2947/2010/acp-10-2947-2010.pdf
Therefore, additionally to the dual wavelength waveplate (CVI Laser, USA) which rotates the polariza- tion of the 532 nm wavelength to match the polarization of the 355 nm wavelength, also a Glan Taylor polarizer (OFR, USA) was included in the optical assembly …
-
Voigt effect measurement on PLD grown NiO thin films
We measured the complex Voigt angle using the polarized light from a HeCd laser, a Glan Taylor polarizer , a Hinds PEM‐100 [1] and two Lock‐Ins.
-
A no-moving-parts UV/visible hyperspectral imager
Lens 2 AOTF Glan Taylor Polarizer 2 .
-
Chamber LIDAR measurements of aerosolized biological simulants
HR @1064 nm Glan Taylor polarizer (100,000:1 .
-
Low energy superelastic scattering from the
4 1P1
state of calcium in an (e, 2e) spectrometer
The radiation was passed through a Glan Taylor polarizer to eliminate any ellipticity in the beam generated by slight birefringence of the mirrors, and was then passed through a zero-order λ/2 plate to control the direction of the polarization vector for …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8540/1/Hart_Prieto_M_C_Thesis_2006.pdf
The Kerr gate is made up of two crossed polarisers (41x 41mm, Glan Taylor polarisers .
-
3.10/sup -12/. /spl tau//sup - 1/2 / On industrial prototype optically pumped cesium beam frequency standard
The two sets of Glan Taylor polarizer and half wavelength plate adjust the right polarization and the signal power in each zone.
-
Applications of Porphyrinoids
The light intensity reflected by the sample for two polarizations (Rα and Rβ) is then collected and focused onto a second Glan Taylor polarizer (ana- lyzer) and finally into a monochromator.
-
Continuous-wave and passively Q-switched Nd:LYSO lasers
Using the sim ilar polarization detecting method as CW operation employed, at the highest output power we obtained polarization information as follows: When the Glan Taylor polarizer was rotated to two special angles verti cally to each other, the largest and the …
-
Photophysics of novel diamond based single photon emitters
The lasers polar- ization was controlled by a Glan Taylor polarizer and a half-wave plate.