-
Supplier: National Oilwell Varco
Description: are: Portable Well Test Manifolds Underbalanced Drilling Manifolds Mud Standpipe Manifold Cement Manifold Choke & Kill Manifold Mud Gas Separator Control System Local operation panel Remote operation panel Complete packages can also include the following parts: Glycol injection unit
- Application: Hydraulic Fluid, Oil / Fuel, Slurry
- General: Integral Manifold Valves
-
Supplier: ThermOmegaTech®
Description: steam, air, gas or liquids compatible with Teflon® and stainless steel, in response to ambient temperature change. Some applications include automation of steam trace lines, operation of pneumatically operated pumps for injection of antifreeze liquids and instrument enclosure control.
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: Watson Marlow Pumps Group
Description: Chemically resistant powder coated casing (exterior grade polyester) MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5VTTL to 24V industrial logic Digital status outputs
- Maximum Discharge Flow: 4.23 GPM
- Maximum Discharge Pressure: 30 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
-
Supplier: Watson Marlow Pumps Group
Description: pump status inputs all accepting 5V TTL or 24V industrial logic RS232 network control of up to 32 pumps - PROFIBUS DP now available Outputs: 4 relay outputs, up to 30V and 30W, user configured Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output Run time counter for
- Maximum Discharge Flow: 0.1188774225 GPM
- Maximum Discharge Pressure: 100 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Watson Marlow Pumps Group
Description: pump accepts continuous tubing with a 1.6 mm wall thickness, in seven bore sizes, allowing the user to precisely match the pump to the required flow. The 400F/L2 provides two individual flow channels, each with its own roller set (choose the 400F/R1 if you require a single tube
- Maximum Discharge Flow: 0.015850323 GPM
- Pump Housing Material: Aluminum
- Features: DC Powered, Self-Priming Pump
- Pump Type: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson Marlow Pumps Group
Description: industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
- Maximum Discharge Flow: 8.8 GPM
- Maximum Discharge Pressure: 30 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: ARGAL s.r.l.
Description: CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with sliding rings mechanical seal. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various mechanical seals, produced either by ARGAL or other leading manifacturers. These seals
- Discharge Size: 3.149608 to 5.905515 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Water Pumps
-
Description: touch screen, and pump motorbase with linear motor, precision pump module. The controller drives the linear motor to do smooth linear motion in order to drive the precision pump module to do linear fluid injection. The precision linear motor and precision pump
- Horsepower: 0.134022038490282 HP
- Features: AC Powered, Rotary Vane Pumps
- Pump Type: Injection Pumps, Metering Pumps
-
Supplier: Wanner Engineering, Inc.
Description: particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Pump
- Maximum Discharge Flow: 3.1 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.5 inch
- Media Temperature: 160 to 250 F
-
Supplier: OMEGA Engineering, Inc.
Description: FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve
- Maximum Discharge Flow: 0.0237754845 to 0.21133764 GPM
- Maximum Discharge Pressure: 20 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Supplier: Wanner Engineering, Inc.
Description: Triplex Metering Pump with “Pulse-Free” Linear Flow Multiple-diaphragm design provides virtually pulse-free, linear flow without the need for expensive pulsation dampeners. Designed for low flow rates at high pressures. Can run dry indefinitely. Will operate without damage to the pump
- Maximum Discharge Flow: 0.13333333333333333 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 250 F
-
Supplier: ebm-papst Inc.
Description: Without them, your laundry would remain dirty: ebm-papst dosage pumps ensure that the liquid detergent and softener are optimally distributed in the washing machine, and reach every item of clothing. With the right dose of dishwashing detergent and rinse aid, they provide sparkling results in
- Pump Type: Dosing Pumps, Injection Pumps
-
Description: Pump Series EZ: Electronic metering pump with manual speed control (adjustable to 360 strokes per minute)
- Maximum Discharge Flow: 0.07166666666666667 GPM
- Maximum Discharge Pressure: 50 psi
- Discharge Size: 0.5 inch
- Media Temperature: 140 F
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and services. To date,
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Water Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: OMEGA Engineering, Inc.
Description: The FPUDT1500 Series injector pumps feature a heavy-duty cartridge valve pumphead made of injection-molded polypropylene. The pump includes double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy C valve springs, and a PTFE/EPDM diaphragm.
- Maximum Discharge Flow: 0.0058117850999999995 to 0.08321419575000001 GPM
- Maximum Discharge Pressure: 70 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: Wanner Engineering, Inc.
Description: Electronic Precision Metering Versatile, Reliable Pumps for a Wide Range of Applications Designed to handle a wide range of fluids from clear water to thick slurries Electronic flow control increases accuracy and reliability Multiple diaphragm design provides linear, virtually pulse-less flow
- Maximum Discharge Flow: 7.098333333333333 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.75 inch
- Media Temperature: 250 F
-
Description: based on micro meter precision machining technology. The system maintains high precision dispensing with maximum injection efficiency. FSH-CF series pump system is a perfect solution for automatic injection and filling lines as well as fully automatic factories. The system can
- Maximum Discharge Flow: 1.9020387789885334 GPM
- Horsepower: 2.14435261584451 HP
- Features: AC Powered, Rotary Vane Pumps
- Pump Type: Injection Pumps, Metering Pumps
-
Supplier: General Pump
Description: Pulse-actuated chemical pump with ball valve. • 303 Stainless Steel body • EPDM diaphragm offers resilience and chemical compatibility • Mounts to one of the drive pump inlet valve ports by using a special valve adapter • Draws cleaning solution with each stroke of the drive
- Maximum Discharge Flow: 0.75 GPM
- Maximum Discharge Pressure: 1,500 to 3,000 psi
- Discharge Size: 0.125 inch
- Media Temperature: 190 F
-
Supplier: Magnatex Pumps, Inc.
Description: The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the
- Discharge Size: 0.5 to 0.75 inch
- Horsepower: 1 HP
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 85 psi
-
Description: FSH-SK08 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities. FSH-SK08 is suitable for all kinds of micro-mini battery
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Rotary Vane Pumps
-
Description: Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger or
- Maximum Discharge Flow: 0.25 GPM
- Maximum Discharge Pressure: 1,000 psi
- Pump Type: Injection Pumps
- Features: None, Pump Only
-
Supplier: Grundfos Pumps Corporation
Description: Grundfos DME Digital Dosing pumps combine perfect precision with user-friendliness, covering large dosing quantities in the range from 60 l/h to 940 l/h with few variants
- Maximum Discharge Flow: 0.264172052 to 4.138695481333333 GPM
- Features: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Water Treatment Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Description: FSH - FMI2020 - B standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic pump modules driven by step motor. System Features: Corrosion resistance to acid or alkali fluid or chemical
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Rotary Vane Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release” issues. Material of Construction
- Discharge Size: 1.5 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 106 GPM
- Maximum Discharge Pressure: 55 psi
-
Supplier: Sulzer Ltd.
Description: Sulzer offers a wide range of double suction axially split pumps, which includes both single and multistage designs. Each product range has special design features for targeted industry applications. Applications Crude oil pipeline Boiler feed boosting Hydraulic Power Recovery Turbine (HPRT)
- Discharge Size: 6 to 32 inch
- Maximum Discharge Flow: 5,200 to 132,000 GPM
- Maximum Discharge Pressure: 4,151.98566 psi
- Media Temperature: 15 to 400 F
-
Supplier: NETZSCH Pumps North America, LLC
Description: No Description Provided
- Maximum Discharge Flow: 38,200 GPM
- Maximum Discharge Pressure: 1,800 psi
- Pump Type: Injection Pumps, Positive Displacement Pumps, Progressing Cavity Pumps
- Features: None, Pump Only
-
Supplier: Witte Pumps & Technology GmbH
Description: Precision gear pumps for standard and customized solutions The WITTE Pumps & Technology GmbH stands for efficient and extraordinary pump solutions and has been of the leading pump manufacturers in the field of precision gear pumps since company founding in 1984.
- Media Temperature: 550 F
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps
- Features: None, Pump Only
- Pump Housing Material: Stainless Steel
-
Supplier: YZ Systems, Inc.
Description: The 8300 is designed for high volume injection applications. The dual configuration (8302) will accurately inject up to 136 gallons per day. This system has provided reliable performance at critical injection points worldwide for many years. This proven system reliably provides
- Maximum Discharge Flow: 0.04722222222222234 GPM
- Maximum Discharge Pressure: 1,440 psi
- Features: AC Powered
- Pump Type: Injection Pumps, Metering Pumps, Sampling Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: The MAXP Series of pumps has been designed to conform to ANSI B73.3 dimensional standards. The pumps are extremely rugged, which makes them ideal for rigorous duty in the chemical and petrochemical industries. Straddle-mounted inner magnet system with bearings on both sides of the
- Discharge Size: 0.47 to 0.71 inch
- Horsepower: 200 HP
- Maximum Discharge Flow: 2,000 GPM
- Maximum Discharge Pressure: 285 psi
-
Supplier: KOSTER American Corporation
Description: KOSTER 1C Injection Pump is an electrical membrane pump for injecting the KOSTER KB-PUR® Resins.
- Pump Type: Injection Pumps
Find Suppliers by Category Top
Featured Products Top
-
Core Features & Professional Value Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
osmosis membranes. Chemical Manufacturing & Processing: Filtering solvents, acids, alkalis, polymers, resins, catalysts, intermediates, and final chemical products. Protecting pumps, valves, spray nozzles, and sensitive (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
mixing with the oil. Glycol is especially corrosive to non ferrous bearing surfaces. Excessive coolant leads to the telltale sheen or mayonnaise oil emulsion, leading to engine seizure. Soot: This contaminant is caused by retarded injection timing and burning fuel (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Successful Flow Testing of a Gas Reservoir in 3,500 ft of Water
The glycol in- jection pumps were a problem from the be- ginning.
-
Henry Subsea Development - Challenges and Solutions
The main glycol injection pumps would be located at the MLV site, with feed from the IGP.
-
Flow assurance for subsea gas production systems in the deep water of Mediterranean Sea with lower glycol injection rates.
This also is linked to design the proper glycol injection pump capacity.
-
Ormat Energy Converter the Most Reliable Power For Unmanned Offshore Facilities
… the OEC is rated at 3000 W with an output voltage of 24 VDC in order to supply, trough a direct current panel, electrical power to the main AC load (i.e. hydraulic unit pumps, glycol injection pumps ) and to the main …
-
An Integrated Approach to the Safety of Surface Well Testing on Mobile Offshore Rigs
E-Z TREE control unit and glycol injection pump 14.
-
North Sea High Pressure Drilling And Testing Techniques
In addition a special glycol injection pump package was prepared to allow injection at the surface flowhead in order to minimise any hydrate problems.
-
Mensa Project: System Design and Operation
An additional glycol pump can inject small volumes of high purity glycol into the Mensa line upstream of the platform choke.
-
A Systems Integrity Study of The Forties Production Plant
Many of the studies made specific recommendations concerned with the risk of overpressure in several areas of the plant, where the potential sources of overpressure are: - pumPs: main oil line (MOL) pumps, water injection pumps , glycol pumps, gas condensate pumps, chemical injection …
-
Effect Of Column Length On Co-Crude Oil Miscibility Pressure
A positive displacement pump was used to inject CO2 into the cores; the pump injected ethylene glycol into a stainless steel cylinder to move mercury which in turn moved CO2 into the cores at constant rates.
-
Petrogas Processing Calgary Plant
The glycol supply system oper- ates at approximately 1300 psig. to each wellhead glycol·separator de- hydrator at which point high pres. sure pumps inject the glycol into the wellhead gas streams.
Indicates content that may require registration and/or purchase.