-
Supplier: SBG Systems SAS
Description: Ekinox-N is an ITAR Free Inertial Navigation System with integrated GPS + GLONASS receiver. It combines an Inertial Measurement Unit (IMU), runs an enhanced on-board Extended Kalman Filter (EKF) which fuses in real-time inertial data with internal GPS information. High
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: Northrop Grumman Corporation
Description: Military Contract for Navigation Systems The LN-260 is a high performance, low cost INS/GPS that utilizes the state-of-the-art fiber-optic gyroscope (FOG)-based inertial navigation sensor assembly with 24 channel Selective Availability Anti-Spoofing Module (SAASM) GPS. The
- Operating Temperature: -40 to 159.8 F
-
Supplier: Northrop Grumman Corporation
Description: channel, All-In-View, Selective Availability/Anti-Spoofing Module (SAASM), P(Y) code or Standard Positioning Service (SPS) GPS. The LN-251 fully integrated, tightly coupled GPS inertial design provides superior navigation performance relative to other embedded INS/GPS
- Angular Rate Range: 1,000.000000000002 deg/sec
- Linear Acceleration Range: 28 g
- Operating Temperature: -65.2 to 159.8 F
-
-
Supplier: LORD MicroStrain Sensing Systems
Description: The 3DM-GX4-45™ is a miniature, industrial-grade GPS Aided Inertial Navigation System (GPS/INS), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, pressure altimeter,
-
Supplier: Northrop Grumman Corporation
Description: The LN-100G is a versatile Inertial Navigation System/Global Positioning System (INS/GPS) capable of performing high-accuracy navigation while supplying unsurpassed sensor stability for superior geo-location needs. The LN-100G is a non-dithered 0.8 nm/hr free INS/GPS utilizing
- Angular Rate Range: 400.0000000000002 deg/sec
- Linear Acceleration Range: 16 g
- Operating Temperature: -65.2 to 159.8 F
-
Supplier: DigiKey
Description: RF SENSOR RS-485 GNSS GPS LTE
- Features: Other
- Interface Type: Serial Interface
- Device Type: Transceiver
-
Supplier: SBG Systems SAS
Description: miniature inertial navigation sensor. It embeds the latest generation of GNSS receivers (GPS/GLONASS/BEIDOU/GALILEO) for a better satellite availability in harsh GPS environments (i.e urban canyons). In addition to provide accurate position and velocity, the GPS aiding
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: The AH/VG610B is a high reliable, vibration-rejecting solid state inertial measuring unit. It consists of three vibrating ring gyroscopes and three internal damping accelerometers mounted orthogonally in each axis of space. Each device is factory calibrated over the working temperature range.
-
Supplier: SBG Systems SAS
Description: Ekinox-D is an ITAR Free Inertial Navigation System with integrated Dual Antenna GNSS receiver. It combines an Inertial Measurement Unit (IMU), and runs an enhanced on-board Extended Kalman Filter (EKF) to fuse in real-time inertial data with internal GPS information. High Performance
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: SBG Systems SAS
Description: Ekinox-M is an ITAR Free Subsea Motion Reference Unit (MRU) designed for subsea applications - Up to 6,000 m. It combines an Inertial Measurement Unit (IMU) and runs an enhanced on-board Extended Kalman Filter (EKF). High Performance for a Cost-effective Solution: 0.05° Attitude @ 200
- Linear Acceleration Range: 2 g
- Maximum Dimension: 6.1 inch
- Weight: 5.2 lbs
- Operating Temperature: -4 to 140 F
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: GPS PCB Active Patch Antenna – L1 Band, 1.13 mm Cable This GPS PCB Active Patch Antenna is a compact and efficient solution for L1-band GPS signal reception (1575.42 MHz). Featuring a 25 x 25 x 2 mm ceramic patch element, it delivers strong gain and stable performance in a small
- Primary Frequency Range: 1,575.42 MHz
- Gain: 3.25 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 185 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: Overview The 3DM-GX3® -15-OEM is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board processor running a sophisticated sensor
-
Supplier: LORD MicroStrain Sensing Systems
Description: estimatesImproved position outputs with concurrent tracking of up to two GNSS constellations (GPS/QZSS, GLONASS, BeiDou... )The LORD MicroStrain® 3DM-GQ4-45™ tactical grade inertial sensor provides a wide range of triaxial inertial measurements and computed attitude and navigation
-
Supplier: ContiTech AG
Description: algorithm and existing inertial and driving dynamics sensors are used to determine the accurate position of a car. M2XPro sensor uses an intelligent fusion algorithm to provide other control units with a vehicle’s motion information and therefore is called the Application
-
Supplier: LORD MicroStrain Sensing Systems
Description: magnetometer, temperature sensors, and an on-board processor running a sophisticated fusion algorithm to provide orientation, inertial, and GPS measurements. Data from the GPS receiver is time synchronized with the inertial sensors and all inertial and GPS data are
-
Supplier: Northrop Grumman Corporation
Description: successful Northrop Grumman LN-200 Fiber Optics Sensor, the system has been studied to integrate sensors with different technologies (i.e. Micro Electro Mechanical Sensors). Due to a modern modular architecture, LISA-200 AHRS can be provided as a complete system integrated with
-
Supplier: Xsens Technologies BV
Description: The MTi 10-series is available in three integration levels: an IMU, a VRU and an AHRS. The 10-IMU offers sensor data, also available as delta_q and delta_vel. It is an excellent unit for designing own fusion filter algorithms, using the MTi’s excellent signal processing pipeline. The
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: accurate carrier attitude, azimuth, position, speed and sensor data in real time. Feature ●Gyro zero bias instability 1°/h a ●accelerometer deviation 1mg (2g range) ●IMU, VG, GI mode ●vehicle, flight mode, ship, heave mode optional Application ●High-speed train measurement and control system
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: transparent TCP/UDP protocol. DI ports support various of digital signal such as door sensor and smoke detector. AI ports support 4~20mA/0~5V signal such as temperature sensor and humidity sensor. Especially, WL-RT600 is programmable for users to customize DI/AI ports and Modbus
- Number of Serial Ports: 2
- Number of Analog I/O Points: 2
- Number of Digital I/O Points: 2
- Features: Other
-
Supplier: Jewell Instruments, LLC
Description: tilt, Y tilt, temperature, serial no.) are provided in several GPS-compatible formats. You can easily graph and log your measurements with our ZAGI user-interface software, included with every unit. Options include extended memory, real-time clock, RS422 output, viscous damping and
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 2
- Supply Voltage: 7 to 28 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Neousys Technology Inc.
Description: The NRU-110V series is a Jetson AGX Xavier™ computer supporting GMSL cameras that can act as a camera sensor hub for autonomous driving, a control unit for autonomous mobile robots (AMR), or a video transcoding unit for teleoperation of unmanned ground vehicles. It is a turnkey
- RAM: 32 GB
- Features: Other
-
Supplier: SAE International
Description: acquisition of a GPS position fix Inertial Sensor Control: Controls and reports the operational state of the vehicle's inertial sensor unit Each service is described by a JAUS Service Definition (JSD) which specifies the message set and protocol required for compliance.
-
Supplier: SpotSee
Description: battery life Option to build temperature/humidity sensor into unit, or add a temperature/pressure/humidity accessory sensor Captures coordinates when event occurs at summary intervals with GPS (optional) GPS allows users, through hyperlinks, to pinpoint the exact
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Marine, Medical / Biomedical, Vehicular
- Features: Application Software Included
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: SAE International
Description: information from other sensors in the vehicle. The dynamics of the additional sensors must be able to be parameterised using the same parameterisation as the complete vehicle system dynamics. In this case we make use of an Inertial Measurement Unit (IMU) which is part of the
-
Supplier: Holzberg Communications, Inc.
Description: downloading Optional GPS tracking and event recording 1/3 CCD imaging technology IR illumination technology eliminates hot spots 3-axis ball-in-socket adjustment Rugged, durable control unit Tamper-proof data access protocol Encrypted images to eliminate public privacy concerns
-
Supplier: Aaeon Systems Inc.
Description: PCMCIA, CompactFlash Card Sockets 3-Cell Smart Li-Ion High-Capacity Battery, 3-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys Slim Type
- Display Size: 10.2 inch
- Operating Temperature: -4 to 140 F
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: CAS DataLoggers
Description: digital, serial and calculated measurements can all be scaled, logged and returned in engineering units or within statistical reporting. Group sampling, logging, alarm and control tasks within schedules to suit your requirements. Smart sensors, GPS, PLCs and other intelligent
- Analog Input Channels: 15 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: CAS DataLoggers
Description: gauges, frequency, digital, serial and calculated measurements can all be scaled, logged and returned in engineering units or within statistical reporting. Set up sampling, logging, alarm and control tasks to suit your own requirements while interfaces for smart sensors, GPS and
- Analog Input Channels: 15 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.04 kHz
- Resolution: 18 bits
-
Supplier: SAE International
Description: of anomalies occurring on the Pitot-static tube sensor. The first approach is based on an Extended Kalman Filter (EKF) and the second approach is based on Least Squares (LS) modeling. The EKF technique utilizes nonlinear kinematic relations between GPS, Inertial Measurement Unit
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: during configuration operations. Sismalog is an acquisition unit that can be handled by remote-control; it is provided with high resolution acquisition card (24 bit), with sampler dedicated to every input channel. Flexible architecture of the unit ensures its stand-alone and online
-
Supplier: ArduSimple
Description: simpleRTK2B-SBC is a customizable and programmable dual band GPS/GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc RTK Single Board Computer thanks to its onboard STM32
- Supported System: Communications/Networking
- Category: Development Board
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: is possible to use up to 6 single component sensors or two geophonic triples and it is expandable with 6 additional channels using the ST6 interface, in this way it is possible to reach a total of 12 channels which can be freely configured with single or three-dimensional sensors or
-
Supplier: Kipp & Zonen, Inc.
Description: Stand-alone operation Range 100 m to 4.5 km Built-in data logger Built-in data processing GPS The LAS MkII Scintillometer provides continuous measurements of sensible heat fluxes over path lengths from 100 m up to 4.5 km. The measurement process is very straight forward and yields fast
-
Supplier: Handheld
Description: u-blox® GPS receiver and WAAS/EGNOS/MSAS capability, the Algiz 10X is also a powerful and accurate tool for mapping and surveying. And it offers ultimate mobility: antenna pass-through connectors for both GSM and GPS let you use an external antenna when the unit is docked, and
- Speed: 1,830 to 2,160 MHz
- RAM: 4 GB
- Display Size: 10.1 inch
- Operating Temperature: -4 to 140 F
-
Supplier: Handheld
Description: altitudes. With its integrated u-blox® GPS receiver and WAAS/EGNOS/MSAS capability, the Algiz 10X is also a powerful and accurate tool for mapping and surveying. And it offers ultimate mobility: antenna pass-through connectors for both GSM and GPS let you use an external antenna when
- Speed: 1,860 MHz
- RAM: 4 GB
- Display Size: 10.1 inch
- Operating Temperature: -27.4 to 145.4 F
Featured Products Top
-
exchange and decentralized power distribution. Devices such as GPS units, environmental sensors, tactical radios and night vision systems rely on small interfaces that can manage both digital and analog signals in real time. This trend is mirrored in power systems, where the proliferation (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
in applications from military, aerospace, robotics, sensors, surveillance and medical systems. Connector and wiring systems used in routing data and signal information from one module to another need to match those demands, as well. In many cases high speed digital signals will be speeding critical (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
Spatial Database for GPS Wildlife Tracking Data
Depending on the GPS sensor provider and the technical solutions for data telemetry present in the GPS sensor units deployed on the animals, the data can be obtained in different ways.
-
G-MOR offered to British Army
Its three main elements include a rugged GPS sensor unit , a rugged PC commander's display, and a small azimuth display unit for the fighting compartment.
-
Integrated Global Positioning/Inertial Reference System (GPIRS)
The inertial reference system is upgraded to an integrated GPIRS by adding GPS processing software in the inertial reference unit and coupling it to an ARINC 743 GPS sensor unit .
-
GPS FIT FOR RSAF:
The Republic of Singapore Air Force recently purchased three TANS II GPS sensor units from Trimble Navigation, most likely for maritime‐patrol applications in RSAF C‐130s.
-
Gulfstream C-20A/GII/GIII/GIV/GV/G550 intelligence, surveillance and reconnaissance and research and development variants
… and instrument landing system facilities) two solid state 190 to 1,799 kHz and 2,179 to 2,185 kHz band automatic direction-finders two 12 channel L1 (1,575.42 (±10) MHz centre frequency) GPS sensor units two 962 to 1 …
-
Vulcano long-range ammunition family moves onto a firmer footing
… tunnel testing of the aerodynamic configuration has taken place, as well as the design, manufacture and firing/ g -hardening of the control and actuation system, plus the navigation unit with its flight controller and INS- GPS sensor units , guidance algorithms and operational …
-
Unmanned Rotorcraft Systems
To obtain accurate position and navigation signals, it is common to employ a GPS sensor unit together with an inertial navigation system (INS), which are capable of providing position and orientation information of the UAV.
-
Laseref II inertial reference system
GPIRU configurations are available which contain additional electronics that blend inertial data with satellite information obtained from the Honeywell GPS sensor unit .
-
Lasernav II navigation management system
Position data obtained from the Honeywell GPS sensor unit and VOR/DME and Omega/VLF stations is blended with inertial position information using high-speed digital computing techniques.
-
BAE Systems
The 12-channel CMA-3012 GPS sensor unit is the first designed for certification under anticipated rules that will allow GPS as a sole means of airline navigation.
Indicates content that may require registration and/or purchase.