Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Instrumented Sensor Technology
Description: logger and recorder also measures and records environment temperature using sensors built into the instrument. Optional external temperature and relative humidity sensors are also available. Signal Conditioning The PANTHER model EDR-4 shock & vibration data monitor, logger and
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EGF Series from Eaton’s electrical business is a family of ground fault (earth leakage) sensors. Ground fault sensors help protect people, products and processes from damage by ground fault conditions by monitoring all current-carrying conductors
- DC Current: 0 to 2 amps
- DC Voltage: 0 to 30 volts
- Safety Agency Rating: CE Conformity Marks, UL Listing Mark
- Types of Measurements: Grounding Systems Resistance
-
Supplier: SEQUOIA IT s.r.l.
Description: Not just a sensor, but a complete, modular, flexible and cost effective vibration analysis system suitable to answer all your measurement needs in civil application. COMPLETENESS GEA is complete. Within the low noise triaxial sensor SEQUOIA IT integrates the power supply, the
-
-
Supplier: Kistler Group
Description: Type 8076K is a high precision laboratory accelerometer used primarily as a transfer standard for back-to-back calibrations. • High impedance charge mode • Quartz accuracy and stability • Rugged design • Low base strain sensitivity, and mass loading • Ground isolated
- Acceleration: -1,000 to 1,000 g
- Frequency Range: 0.5 to 5,000 Hz
- Operating Temperature: -4 to 149 F
- Sensor Outputs: Acceleration
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3133 is an ultra-miniature hermetically sealed IEPE triaxial accelerometer, weighing just 0.8 grams, and was designed to mount in spaces inaccessible to other types of accelerometers. TEDS models are available within the series. Available with sensitivities ranging from 0.25-10
- Acceleration: 2,500 g
- Frequency Range: 0.7 to 6,000 Hz
- Operating Temperature: -67 to 320 F
- Sensor Mounting: Adhesive Base
-
Supplier: Instrumented Sensor Technology
Description: Railcar Impact and Vibration Crash Recording Aircraft Flight Vibration Brake Testing Environmental Test Level Qualifications Amusement ride measurements Ground vibration monitoring Accident reconstruction In-Use Environments Structural Seismic Measurements
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Hottinger Brüel & Kjær A/S
Description: in a rugged stainless steel housing, with a robust 2-pin MIL-C-5015 axial connector and a 1/4-18 NPT pipe thread mount. The sensor is acceleration compensated to minimize the effects of vibration on the output signal and is hermetically sealed for reliable operation in high humidity
- Measurement Type: Sealed
- Device Category: Sensor
-
Supplier: Custom Control Sensors, Inc.
Description: Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Custom Control Sensors, Inc.
Description: Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Kistler Group
Description: sensor (one for each of the force components to be measured) yielding a charge proportional to the force. This is picked off by built-in electrodes and transferred to the corresponding connector. The contact faces of the sensor are covered with ceramic discs to facilitate
- Force / Load Rating: 1,798.4 lbs
- Operating Temperature: -40 to 248 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: PCB Piezotronics, Inc.
Description: Three-wire low-power vibration sensor USB power supply. Provides 5 VDC excitation voltage drawing USB power from portable vibration calibrators. Terminal strip landings for power, signal and ground, BNC output
-
Supplier: Hottinger Brüel & Kjær A/S
Description: temperature piezoceramic material which generates a charge signal in response to sound pressure acting on the stainless steel diaphragm. The sensor is acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output. In addition, the model 2180C
- Signal Output: Analog Voltage
- Sensor Technology: Mechanical Deflection, Piezoelectric
- Measurement Type: Sealed
- Device Category: Sensor
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 7001 and 7001HT Piezoelectric Accelerometers are excellent choices for general-purpose shock and vibration measurement work, and are especially well suited for testing of small specimens. They are designed for the measurement of medium frequency, moderate to high-level shock and
- Acceleration: 1,000 g
- Frequency Range: 2 to 8,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Columbia Research Labs, Inc.
Description: The sensor's double-wall, electrically isolated construction provides additional isolation from metallic structures, which aids in acquiring accurate, wideband shock and vibration data uncorrupted by electrical ground loop currents. The sensor module is bonded into the
- Acceleration: -1.75 to 1.75 g
- Frequency Range: 0.01 to 1,500 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 50 g
-
Supplier: Allied Electronics, Inc.
Description: The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure
-
Supplier: Columbia Research Labs, Inc.
Description: cable vibration, cable whip, pressure variations and most heat transients. The sensor's stainless steel housing provides an environmentally rugged unit, while the epoxy seal offers protection against industrial environments. Its grounded case construction provides tight mechanical
- Acceleration: 1,000 g
- Frequency Range: 1 to 7,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Advanced Sensor Technologies, Inc.
Description: for IOTRON„¢ & ZEUS„¢ Industrial pH & ORP Sensors webpage for details about the core technology underlying the ZEUS„¢ pH sensors. The extremely rugged industrial grade construction including an extra thick sensor body housing makes ZEUS„¢ sensors the ideal choice to
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Allied Electronics, Inc.
Description: The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure
-
Supplier: Allied Electronics, Inc.
Description: The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure
-
Supplier: Allied Electronics, Inc.
Description: The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure
-
Supplier: SAE International
Description: Integrated health monitoring technologies are being developed for military ground vehicles to enable condition based maintenance in the short term and prognostic health management in the long term. Technical issues related to health monitoring of a military HMMWV are examined using a dynamic
-
Supplier: TECAT Performance Systems, LLC
Description: This OEM Telemetry Platform is a sensor fusion platform designed from the ground up for integration into OEM products and is based on TECAT’s proven WISER products. This platform, consisting of a remote unit (the sensor fusion board), base unit (for output from the OEM product),
- Operating Frequency: 2,400 MHz
- Output Power: 13.399999999999995 dBm
- Operating Temperature: -40 to 80 C
- Supply Voltage: 11.5 to 25 volts
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 3335C takes high temperature vibration testing to a new level. The single axis charge mode accelerometer operates up to +1200°F (+649°C)--a breakthrough product in the sensor field. The model has 1-2 pC/g sensitivity with a 2500 upper frequency range. The 3335C is case
- Frequency Range: 3 to 3,500 Hz
- Operating Temperature: -58 to 1,202 F
- Features: Other, Piezoelectric
- Measurement Axes: Single Axis
-
Supplier: MonoDAQ
Description: High precision vibration measurements are best done with an IEPE accelerometer. MonoDAQ 1xACC provides high quality signal conditioning for IEPE sensors. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data acquisition software. Analog input
- High Pass Cutoff Frequency: 0.0001 to 0.001 kHz
- Operating Temperature: -4 to 140 F
- Inputs: Accelerometer Input
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: SAE International
Description: It also eliminates the cost of the sensor, wiring harness and related signal conditioning circuitry used for sensor data processing. The proposed invention does not suffer from mundane sensor faults such as short to battery / ground, sensor open wire output,
-
Supplier: Wilcoxon Sensing Technologies
Description: Low noise floor accelerometer, 100 mV/g sensitivity, ±5% tolerance, compact 1" vibration sensor with side exit microdot connector, case grounded
- Acceleration: 80 g
- Frequency Range: 0.6 to 15,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Wilcoxon Sensing Technologies
Description: Isolating accelerometer mounting pad, 1/4-28 to 1/4-28, 0.82 inch mounting pad, 1 inch diameter; electrically isolates the vibration sensor from the case of the machine, protection from up to 1,500 volts of electricity from high voltages, static electricity build-up, ESD shocks,
-
Supplier: Marposs Corp
Description: readings: the user can input the measurement data into his own programme, to perform any specific task. Thanks to this feature, the XLS gauges are ideal diameter sensors for OEM Customers, System Integrators or for large scale applications. It’s an ideal Intelligent Diameter Sensor for
- Gage / Instrument Type: Micrometer, Optical - Laser
- Gaging Technology: Optical
-
Supplier: Wilcoxon Sensing Technologies
Description: Isolating accelerometer mounting pad, 1/4-28 to M8-1.25, 0.82 inch mounting pad, 1 inch diameter; electrically isolates the vibration sensor from the case of the machine, protection from up to 1,500 volts of electricity from high voltages, static electricity build-up, ESD shocks,
-
Supplier: Wilcoxon Sensing Technologies
Description: Isolating accelerometer mounting pad, 1/4-28 to 1/4-28, 0.94 inch mounting pad, 1.25 inch diameter; electrically isolates the vibration sensor from the case of the machine, protection from up to 1,500 volts of electricity from high voltages, static electricity build-up, ESD shocks,
-
Supplier: Gems Sensors & Controls
Description: Small Size Cushioned Float Ideal for Oils and Water These units are ideal for use in oils and water. Cushioned float and switch for turbulent liquids or excessive vibration. Easily grounded. Ideal for tank trucks, construction equipment or mobile applications. Applications: Tank Trucks
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 180 F
- Features: Electromechanical Switch, Normally Closed (NC), Single Pole, Single Throw (SPST)
-
Supplier: MTI Instruments Inc.
Description: To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a
- Measurement Range: 0.5 mm
- Application: Flaw / Crack Detection, Wall / Material Thickness
- Features & Format: Non-contact
- Probe Style: Surface Probe
-
Supplier: MTI Instruments Inc.
Description: To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a
- Measurement Range: 0.05000000000000001 mm
- Application: Flaw / Crack Detection, Wall / Material Thickness
- Features & Format: Non-contact
- Probe Style: Surface Probe
-
Supplier: MTI Instruments Inc.
Description: To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a
- Measurement Range: 0.125 mm
- Application: Flaw / Crack Detection, Wall / Material Thickness
- Features & Format: Non-contact
- Probe Style: Surface Probe
-
Supplier: MTI Instruments Inc.
Description: To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a
- Measurement Range: 0.25 mm
- Application: Flaw / Crack Detection, Wall / Material Thickness
- Features & Format: Non-contact
- Probe Style: Surface Probe
Find Suppliers by Category Top
Featured Products Top
-
LOCON - your reliable choice for high quality custom sensors. Locon Sensor Systems has been in the business of modifying standard units and designing new sensors from the ground up for nearly twenty years. We can customize inductive proximity sensors. As simple as changing the cable style (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Spring Loaded Exhaust Gas Sensors are specially designed to withstand these vibrations and avoid premature sensor failures. Our patented sensors have a high temperature compression spring that’s inserted between two spacer tubes. The spring dampens the vibration and keeps the (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
Sensors and cable and harness assemblies for the aerospace industry For more than 70 years, customers in the aerospace industry have counted on Conax Technologies to provide standard and custom-designed solutions to their most complex challenges. We’ve (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
industry. Cables and harnesses Cable assemblies for large frame ground-based turbines Cable and harness assemblies for ground-based aeroderivative engines Vibration cables for the CF6 80 Series engine Mineral insulated cable Cables for (read more)
Browse Cable Harness and Wire Harness Services Datasheets for Conax Technologies -
Vibration cables for the CF6 80 Series engine Mineral insulated cable Cables for NEO 320 engines Cable assemblies for large Frame ground-based turbines (read more)
Browse Cable Glands Datasheets for Conax Technologies -
temperature and vibration conditions common in industrial, land, railway, naval, oil & gas and construction applications. Main applications Acceleration/deceleration and tilt measurements in railway IMU and INS for trains, ground and underground (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
AXO305 is tailored to precise GNSS-assisted positioning and navigation of manned and unmanned ground vehicles, motion control function for ships dynamic positioning, and navigation of underwater ROV (Remotely Operated Vehicles). High-Performance Accelerometer for (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics' AXO315 is a ±14 g range, 1-axis in-plane linear closed-loop accelerometer designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe temperature and vibration conditions common in industrial, land, railway, naval (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
gas temperature probes for CFM-56 engines APU air inlet RTDs Inner turbine temperature sensors Cable and harness assemblies Vibration cables for the CF6 80 Series engine Mineral insulated cable Cables for NEO (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
sensor’s integrity and a continuous in-operation functionality test. Main applications Directional drilling (MWD, LWD) and survey instruments INS for GNSS-assisted positioning and navigation of ground vehicles & trains AHRS (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems
Conduct Research Top
-
Low Outgassing Accelerometers and Cables for Thermal Vacuum and Vibration Test Environments
impossible to remove the accelerometers. Sensors installed for ground vibration testing may, therefore, remain on the structure even if they are no longer needed for testing purposes. In any application involving a thermal vacuum environment care must be taken to select the. proper accelerometers
-
Measuring the Smallest Resolution of a Positioning Stage
The noise measured by the external metrology (laser) contains the sum of all mechanical and electrical sources - the amplifier noise, the servo noise, the sensor noise, the vibrational noise from ground and, acoustic disturbances etc. Can the data be used to predict the smallest step size
More Information Top
-
Fiber optic sensor for detection of ground vibrations
The MSHI-based fiber optic ground vibration sensor consists of an ASE (amplified spontaneous emission) light source, an isolator, two couplers, a polarization controller, a vibration sensitized fiber Bragg grating sensor and a photo detector.
-
Dating Torrential Processes on Fans and Cones
Moscardo Torrent: debris-flow recording using ground vibration sensors at the two monitoring sites (debris flow of 24 July 1997).
-
Measurements of debris flow velocity through cross-correlation of
instrumentation data
(a) stage hydrographs recorded by a pair of ultrasonic sensors placed at a distance of 300 m (debris flow of 11 July 1993); (b) graphs of Amplitude versus time recorded by a pair of ground vibration sensors placed at a distance of…
-
A debris-flow monitoring devices and methods bibliography
A number of monitoring devices and methods have been developed: for example, seismome- ters (Okuda et al., 1979; Arattano, 1999, and many oth- ers), ground vibration sensors (Zhang, 1993; Itakura et al., 1997, 2000a; Itakura and Sawada, 2003; Hurlimann et al., 2003…
-
Debris-flow Hazards and Related Phenomena
Ground vibration sensors have proven to be such an option.
-
Results and experiences gathered at the Rebaixader debris-flow monitoring site, Central Pyrenees, Spain
(2000) Basic characteristics of ground vibration sensors for the detection of debris flow.
-
Acoustic module of the Acquabona (Italy) debris flow monitoring
system
Itakura, Y., Fujii, N., and Sawada, T.: Basic Characteristics of Ground Vibration Sensors for the Detection of Debris Flow, Phys. Chem.
-
Engineering Geology for Society and Territory - Volume 3
Actually great efforts are still needed to reach reliable estimations of vol- umes through the use of monitoring devices, such as radar, ultrasonic or ground vibration sensors .
-
Wave Propagation in Solid and Porous Half-Space Media
Application of accurate ground vibration sensors combined with analytical and numerical methods in solving ground wave propagation can robustly and accurately identify location of objects even in the presence of significant amounts of noise.
-
A new monitoring station for debris flows in the European Alps: first observations in the Gadria basin
An event warning is issued after the actual detection of debris flows, based on measures from wire sensors, ground vibration sensors or stage meters (Arattano and Marchi 2008), upstream of a precisely defined vulnerable site (e.g., road, town).
Indicates content that may require registration and/or purchase.