Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: MEMS GYROSCOPE, DIGITAL, LGA-16 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: MEMS GYROSCOPE, DIGITAL, LGA-12 ROHS COMPLIANT: YES
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: TL632D is a gyroscope (angle rate sensor) based on the micro mechanical principle, a miniature inertial devices for mainly measuring the angular velocity of a moving object. Product internal with the silicon ultrafine precision ring sensing technology so that it has a high-performance,
- Angular Rate Range: 49.999999999999986 to 300 deg/sec
- Bandwidth: 2,000 Hz
- Weight: 0.242504409171076 lbs
- Operating Temperature: -40 to 185 F
-
-
Supplier: ODG (Origin Data Global)
Description: DIGITAL ANGULAR RATE GYROSCOPE,
-
Supplier: Newark, An Avnet Company
Description: GYROSCOPE, 3-AXIS, DIGITAL, QFN-24; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Full Scale Rate Range:± 200°/s, ± 400°/s, ± 800°/s, ± 1600°/s; Supply Voltage Min:1.95V; Supply Voltage Max:3.6V; Sensor Case Style:QFN RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MEMS Gyroscope, Digital, X, Y, Z, 225 /s, 450 /s, QFN, 24, 2.375 V RoHS Compliant: Yes
-
Supplier: Kionix, Inc.
Description: The KGY13 series is designed to strike a balance between current consumption and noise performance with excellent bias stability over temperature. These sensors can accept supply voltages between 2.6V and 3.3V, and digital communication voltages between 1.8 and 3.3V. Sensor bandwidth is
- Angular Rate Range: 256.0000000000002 to 2,047.999999999998 deg/sec
- Bandwidth: 80 Hz
- Angular Transverse Sensitivity: 1 ±% Full Scale
- Maximum Dimension: 0.1968505 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1049496-BMG250 Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Package: Tape & Reel Standard Package: 5,000 Output Type: I2C, SPI Bandwidth: 25Hz ~ 3200Hz Current - Supply: 850
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KXG03 is an advanced 6-axis accelerometer/gyroscope combination device that features a low-power architecture with 2mA maximum operating current, I2C/SPI digital communications, an auxiliary bus to control and buffer external sensors and advanced buffering, power management and
- Operating Temperature: -40 to 185 F
- Product Standards: RoHS
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KXG08 is an advanced 6-axis accelerometer/gyroscope combination device that features a configurable low-power architecture with 200µA operating current in normal mode (-2080 product only), 600µA maximum operating current in high resolution mode, I2C/SPI digital communications, an
- Operating Temperature: -40 to 185 F
- Product Standards: RoHS
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics Win Source Part Number: 808438-CMR3000-D01 Packaging: Reel Type: Digital Features: Adjustable Bandwidth, Sleep Mode Output Type: I2C, SPI Bandwidth: 20Hz ~ 80Hz Current - Supply: 5mA Part Status: Obsolete (End Of Life) Axis: X (Pitch), Y (Roll), Z (Yaw) Range
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 805292-I3G4250DTR Packaging: Reel Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor Output Type: I2C, SPI Current - Supply: 6.1mA Axis: X (Pitch), Y (Roll), Z (Yaw) Range °/s: ±245, 500, 2000 Sensitivity
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 018244-L3GD20HTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Output Type: I2C, SPI Bandwidth: 6.25Hz to 400Hz Axis: X (Pitch), Y (Roll), Z (Yaw) Range °/s: ±245,
-
Description: annexes are given on the various types of such accelerometers (force or pendulous torque rebalance with analog or digital output, vibrating beam, and micromechanical) and error effects, on filtering, noise, and transient anaysis techniques, and on calibration and modeling techniques
-
Supplier: Tronics Microsystems
Description: GYPRO4300 redefines performance in dynamic applications, delivering exceptional stability and repeatability for precise positioning and motion control, even under severe vibration conditions. This closed-loop MEMS gyro offers a digital and low-SWaP alternative to Fiber-Optic Gyroscopes
- Angular Rate Range: 300 deg/sec
- Linearity: 60 ±% Full Scale
- Bandwidth: 200 Hz
- Bias Stability: 0.4 deg/hr
-
Supplier: Gladiator Technologies, Inc.
Description: The G400D Biax Gyro represents Gladiator's breakthrough gyro technology enabling an ultra low noise biaxial digital MEMS gyro and bandwidth of 250Hz that has performance commensurate with much more expensive small Dynamically Tuned Gyros. It is designed for excellent Bias Over Temperature
- Angular / Rotary Axes: Biaxial
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KGYS3 is a low-power, SPI, 3-axis gyroscope designed for high-volume consumer applications. This gyro features user-selectable bandwidth, flexible output ranges and excellent bias stability over temperature, as well as low noise at 0.03 deg/sec/vHz. The KGYS3 is packaged in a 24-pin, 4 x
- Operating Temperature: -40 to 185 F
- Product Standards: RoHS
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KGY23 is a low-power, I2C, 3-axis gyroscope designed for high-volume consumer applications. This gyro features user-selectable bandwidth, flexible output ranges and excellent bias stability over temperature, as well as low noise at 0.03 deg/sec/vHz. The KGY23 is packaged in a 24-pin, 4 x
- Operating Temperature: -40 to 185 F
- Product Standards: RoHS
-
Description: annexes are given on the various types of such accelerometers (force or pendulous torque rebalance with analog or digital output, vibrating beam, and micromechanical) and error effects, on filtering, noise, and transient analysis techniques, and on calibration and modeling techniques
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: rotation speed up to 1800°/sec. The G-4085 ME has RS-422 digital output. Inner and outer gimbals have freedom of 360°. A remote electrical pulse is used to actuate a pressure squib for uncaging the spring. See applications in printable version.
- Angular Rate Range: 1,800 deg/sec
- Linearity: 0.1 ±% Full Scale
- Maximum Dimension: 52.2 inch
- Weight: 0.374779541446208 lbs
-
Description: annexes are given on the various types of such accelerometers (force or pendulous torque rebalance with analog or digital output, vibrating beam, and micromechanical) and error effects, on filtering, noise, and transient analysis techniques, and on calibration and modeling techniques
-
Supplier: VAST STOCK CO., LIMITED
Description: Multiple Function Sensor Development Tools PmodGYRO 3-Axis Digital Gyroscope
-
Supplier: Inertial Labs, Inc.
Description: orientation, it utilizes 3-axes each of precision accelerometers, magnetometers, and gyroscopes. Integration of gyroscopes' output provides high frequency, real-time measurement of the device rotation about all three rotational axes. Accelerometers and magnetometers measure absolute
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 50 Hz
- Linear Acceleration Range: 1.7 g
- Maximum Dimension: 3.543309 inch
-
Supplier: DigiKey
Description: LPR410AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board
- Signal Type: Analog, Digital
- Supported System: Microcontroller
- Features: Other
-
Supplier: Imego
Description: non-magnetic package. Together, these components offer world-class MEMSgyro performance. The IBG21 can easily be tailored to your needs regarding rate and bandwidth through a digital SPI interface.
- Angular Rate Range: 0 to 3,199.999999999998 deg/sec
- Linearity: 0.025 ±% Full Scale
- Bandwidth: 256 Hz
- Bias Stability: 2 to 12.000000000000009 deg/hr
-
Supplier: Inertial Labs, Inc.
Description: The OS3D.OEM is aboard level, fully embedded absolute orientation sensor that combines sensor technologies of magnetometers, gyroscopes, and accelerometers to measure absolute orientation of any object. Its internal microcontroller processes the data from nine discrete sensing axes through
- Angular Rate Range: 1,200 deg/sec
- Linear Acceleration Range: 2 to 6 g
- Maximum Dimension: 1.2598432 inch
- Weight: 0.00440917107583774 lbs
-
Supplier: SBG Systems SAS
Description: Ellipse-A is a small-sized high performance Attitude and Heading Reference System (AHRS). It provides Roll, Pitch, Heading, and Heave data. This light-weight sensor (45 grams) includes a MEMS-based Inertial Measurement Unit (IMU) integrating three gyroscopes, three magnetometers, and three
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: SBG Systems SAS
Description: Ellipse-N is a small-sized high performance Inertial Navigation System (INS) with integrated GNSS receiver. It provides Roll, Pitch, Heading, Heave, and Navigation data. This light-weight sensor includes a MEMS-based Inertial Measurement Unit (IMU) integrating three gyroscopes, three
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: SBG Systems SAS
Description: (option) Key Features: Very Low Noise Gyroscopes Survey-Grade L1/L2 GNSS Receiver Differential Corrections (RTCM) Connection to Odometer 200 Hz Output Rate Post-processing capabilities Internal Survey-grade Dual-antenna GNSS Receiver for Accurate Position and Heading Ellipse-D has been
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: SBG Systems SAS
Description: cm Delayed Heave Apogee-A embeds: The latest MEMS gyroscopes and accelerometers A Web Interface for Easy Configuration on any plateform A 48h Internal Data Logger for Post-processing Extensive Heave Calculation The Apogee provides a real-time heave accurate to 5 cm. For more simplicity, the
- Angular Rate Range: 100.0000000000002 deg/sec
- Linear Acceleration Range: 2 to 10 g
- Maximum Dimension: 5.12 inch
- Weight: 1.52 lbs
-
Supplier: Inertial Labs, Inc.
Description: The WOM weapon orientation module provides a level of performance previously unseen in the world of miniature 3DOF orientation systems. WOM employs the use of three axes each of gyroscopes, accelerometers, and magnetometers to track both slow and fast movements of weapons in real-time. It
- Angular Rate Range: 400.0000000000002 to 1,000.000000000002 deg/sec
- Linear Acceleration Range: -2 to 2 g
- Maximum Dimension: 2.9921276 inch
- Weight: 0.154320987654321 lbs
-
Supplier: LORD MicroStrain Sensing Systems
Description: Overview The 3DM-GX3® -15-OEM is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board processor running a sophisticated sensor fusion algorithm to
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.4960638 inch
-
Supplier: Exail
Description: PHINS is an inertial navigation system providing position, true heading, attitude, speed, depth and heave. Its high accuracy inertial measurement unit is based on iXBlue's fiber-optic gyroscope technology coupled with an embedded digital signal processor that runs an advanced Kalman
-
Supplier: Imego
Description: The IMT40 isdesigned for measuring all details of rapid, violent motions. Themotion tracker is completely based on MEMS components, which results insmall size, ruggedness, shock tolerance, and cost effectiveness. Thesystem is built around the proven Imego digital Butterfly
- Angular Rate Range: 0 to 6,000 deg/sec
- Bandwidth: 60 Hz
- Linear Acceleration Range: -500 to 500 g
- Maximum Dimension: 1.28 inch
-
Supplier: RS Components, Ltd.
Description: filter, compensate, calibrate and fuse raw 9-axis data provided by an accelerometer, a gyroscope and a magnetometer. With a simple I²C connection the host MCU can easily tap into the motion and position data. Maximum Frequency = 400kHz Data Bus Width = 32bit Mounting Type = Surface Mount
- Pin Count: 28
- Clock Speed: 0.4 MHz
- Supply Voltage: 3.3 V
- Data Bus: 32-Bit
Find Suppliers by Category Top
Featured Products Top
-
miniature package and low-power consumption, Tronics GYPRO4300 gyro offers a digital, cost-effective, and low-SWaP alternative to bulky, expensive, and power-consuming solutions like DTG (Dynamically Tuned Gyros) FOG (Fiber Optical Gyroscopes). Due to its solid-state architecture that reduces (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
Discover our GYPRO4300, a high-performance, closed-loop digital MEMS gyroscope with ± 300 °/s input range that offers a cost-effective alternative to Fiber-Optic Gyroscopes (FOG) at a fraction of their size, weight, and power consumption. (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
-effective and high reliability gyroscope Thanks to its miniature package and low-power consumption, Tronics GYPRO4300 gyro offers a digital, cost-effective, and low-SWaP alternative to bulky, expensive, and power-consuming solutions like DTG (Dynamically Tuned Gyros) and FOG (Fiber Optical (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
Introducing GYPRO4300, a tactical-grade, miniature, digital, and low-SWaP MEMS gyro – a superior alternative to traditional FOG gyros. GYPRO4300 is engineered to deliver exceptional stability and low drift, unlocking new levels of performance for your critical (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
Introducing GYPRO4300, a tactical-grade, miniature, digital, and low-SWaP MEMS gyro – a superior alternative to traditional FOG gyros. GYPRO4300 is engineered to deliver exceptional stability and low drift, unlocking new levels of performance for your critical (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
Redefine your Energy & Mining Instruments with GYPRO®4300: Unlocking precision in harsh environments Discover GYPRO4300 MEMS gyro, a tactical-garde, miniature, digital and low-SWaP alternative to FOG – engineered to deliver exceptional stability and (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
Discover AXO®315, a ± 14 g high performance digital MEMS accelerometer (read more)
Browse Datasheets for Tronics Microsystems -
-Switch concept demonstrates how accelerometers, gyroscopes, and motion sensors can capture movement and translate gestures into digital commands. Swipes, taps, orientation changes, and other motions can be interpreted in real time, enabling intuitive control without relying solely (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics
Conduct Research Top
-
Rocket Trajectory Correction Kit - Case Study
is the Compensated Digital Gyroscope ("CDG").
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Dick Lampman's direction, HP researchers helped the company enter the digital photography market, invent the architecture behind the Itanium processor, and build software and IT services business. ON Semi claims patent infringement by Samsung ON Semiconductor has filed a U.S. patent infringement
More Information Top
-
STM32 companion chips
IMS Systems lab &
Technical Marketing
STM32 companion chips
Gyroscope Digital .
-
An FPGA implementation of the LMS adaptive filter for MEMS gyroscope
Section 2 presents the brief introduction of gyroscope digital system LMS statement and application in the digital control of MEMS gyroscope.
-
Research on the Digital Closed-loop Control of Fiber Optical Gyroscope
Abstract-Modelling of fiber optical gyroscope digital closed-loop control is a very important work in the developping process.
-
Strapdown Inertial Navigation Technology
17 WAGGONER, B.A.: ‘A comparison of gyroscope digital models for an electro- optical/infrared guided missile simulation’, NavSea Crane Division, Surface Warfare Center, NSWCCR/RDTR-03/12, Master’s thesis, February 2003 .
-
Analog Devices ADIS16362BMLZ, 24MSM LAMINATE, Accelerometer and Gyroscope, ±1.7 g, Digital - Avnet Express
Accelerometer and Gyroscope Digital 24-Pin MSM LAMINATE Tray .
-
Study on the Influence of Phase Reset Error on Resonator Fiber Optic Gyroscope
Key words: Resonator fiber optic gyroscope Digital phase ramp Phase reset error .
-
The Objective Monitoring of Physical Activity: Contributions of Accelerometry to Epidemiology, Exercise Science and Rehabilitation
Surge (Wrist worn) GPS Triaxial accel- erometer Triaxial gyro- scope Digital com- pass Optical HR monitor Altimeter Ambient light sensor Activity (1 minute epochs) (Sampling rate data unavailable) HR (1–5 second epochs) GPS sampling rate (1 Hz) – Steps, Distance, Energy expenditure…
-
Mechatronics and Intelligent Materials II
The paper study with accelerometers and gyroscopes digital filter is still seldom.
-
Automatic Driving Maneuver Recognition and Analysis using Cost Effective Portable Devices
Some of the commonly available sensors are as follows: Cameras (generally front and back) Microphones GPS receiver 3-axis accelerometer 3-axis gyroscope Digital compass (Magnetometer) Ambient light sensor Proximity sensor The 3-axis accelerometer and gyroscope can be utilized to understand…
-
A Modern Control Approach to Inertial Instrument Capture Loop Design
The utility ofthis approach is currently being demonstrated in the design of accelerometer and gyroscope digital capture loops for the Delco Systems Operations LCINS independent research and develop- ment project.
Indicates content that may require registration and/or purchase.