-
Supplier: ROHM Semiconductor GmbH
Description: The BD16950EFV is an AEC-Q100 automotive qualified 2-channel Half-Bridge Gate Driver, controlled by an external MCU through a 16-bit Serial Peripheral Interface (SPI). Independent control of low-side and high-side N-MOSFETS allows for several MCU controlled modes. A
- Supply Voltage: 40 volts
- Operating Temperature: -40 to 125 C
- Screening Level: Commercial
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD16952EFV is an AEC-Q100 automotive qualified 2-channel Half-Bridge Gate Driver, controlled by an external MCU through a 16-bit Serial Peripheral Interface (SPI). Independent control of low-side and high-side N-MOSFETS allows for several MCU controlled modes. A
- Supply Voltage: 40 volts
- Operating Temperature: -40 to 125 C
- Number of Outputs: 2
- Screening Level: Commercial
-
Supplier: Utmel Electronic Limited
Description: IC HALF BRIDGE GATE DRIVER 650V
- Supply Voltage: 10 to 20 volts
- Operating Temperature: -40 C
- Driver Type: Dual Gate Driver (Half-bridge)
- Features: Other
-
-
Supplier: Texas Instruments
Description: 100V / 1A Peak Half Bridge Gate Driver 8-SOIC
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Texas Instruments
Description: High Voltage Half-Bridge Gate Driver with Adaptive Delay 8-SOIC -40 to 125
- Peak Output Current: 2 amps
- Supply Voltage: 7.5 to 14 volts
- Rise Time: 10 ns
- Fall Time: 10 ns
-
Supplier: Newark, An Avnet Company
Description: HALF BRIDGE GATE DRIVER, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:400mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant:
-
Supplier: Texas Instruments
Description: High Voltage Half-Bridge Gate Driver with Programmable Delay 10-VSSOP -40 to 125
- Peak Output Current: 2 amps
- Supply Voltage: 7.5 to 14 volts
- Rise Time: 10 ns
- Fall Time: 10 ns
-
Supplier: Texas Instruments
Description: High Voltage 1A Peak Half Bridge Gate Driver 8-SOIC -40 to 125
- Peak Output Current: 1 amps
- Supply Voltage: 7.5 to 14 volts
- Rise Time: 15 ns
- Fall Time: 15 ns
-
Supplier: Utmel Electronic Limited
Description: Gate Drivers 15 A Hex Half Bridge Driver
- Output Voltage: 40 volts
- Peak Output Current: 1.25 amps
- Supply Voltage: 5 volts
- Rise Time: 100 ns
-
Supplier: Utmel Electronic Limited
Description: IC GATE DRIVER HALF BRIDGE 8SOP
- Peak Output Current: 0.65 amps
- Supply Voltage: 15 volts
- Rise Time: 60 ns
- Fall Time: 30 ns
-
Supplier: Utmel Electronic Limited
Description: Gate Drivers High Current Intgrtd Half Bridge Driver
- Peak Output Current: 9 amps
- Supply Voltage: 12 volts
- Operating Temperature: -40 C
- Driver Type: Dual Gate Driver (Half-bridge), High-side Gate Driver
-
Supplier: Newark, An Avnet Company
Description: EV BOARD, HALF BRIDGE GATE DRIVER ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: TRIPLE HALF-BRIDGE GATE DRIVER, 125DEG C ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, HALF BRIDGE GATE DRIVER; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:L6393; Kit Application Type:Power Management; Application Sub Type:Half Bridge Driver; Kit Contents:Eval Board L6393 RoHS Compliant: Yes
-
Supplier: Allegro MicroSystems Inc.
Description: The A89500 is a robust and efficient solution for driving high-power inductive loads up to 100V, such as solenoids, actuators, and brush DC motors. It features independent MOSFET control, cross-conduction protection, and a low-power sleep mode. Available in automotive and commercial grades. Its
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: The A4928 provides robust and efficient control of high-power inductive loads in automotive applications, with ASIL compliance, enhanced gate drive, and integrated diagnostics. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Quarktwin Technology Ltd.
Description: Half Bridge Driver General Purpose 31-QFN (9x9)
- Peak Output Current: 6.5 amps
- Supply Voltage: 3.3 to 15 volts
- Operating Temperature: -40 to 125 C
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Allegro MicroSystems Inc.
Description: The A4926 is a robust half-bridge MOSFET driver designed for automotive applications requiring ASIL compliance. It features integrated diagnostics, a programmable dead time, and flexible control options for driving high-power inductive loads. * Note: If you have issues logging
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Configuration: Half
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: DigiKey
Description: Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
- Supply Voltage: 8.5 to 15 volts
- Operating Temperature: -55 to 150 C
- Features: Other
- Package Type: SOIC
-
Supplier: ODG (Origin Data Global)
Description: HIGH VOLTAGE HALF-BRIDGE GATE DR
- Operating Temperature: -40 to 150 C
- Input Voltage (VIN): 3.3 to 5 volts
- Features: Linear Regulator, Other
- Package Type: SOIC / SOP
-
Description: IC 200V HALF BRIDGE GATE DRIVER
- Product Type: H Bridge
-
Supplier: ROHM Semiconductor GmbH
Description: The BD16938AEFV-C is 8ch half bridge driver for automotive applications. It can drive compact DC brush motors directly and each output can becontrolled in three modes (High, Low and High Impedance). MCU can control the driver via 16bit Serial Peripheral Interface (SPI).
- Peak Output Current: 1 amps
- Supply Voltage: 40 volts
- Operating Temperature: -40 to 125 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD16933EFV-C is 3ch half bridge driver for automotive applications. It can drive compact DC brush motors directly and each output can be controlled in three modes (High, Low and High Impedance). MCU can control the driver via 16bit Serial Interface (SPI). The part is
- Peak Output Current: 1 amps
- Supply Voltage: 60 volts
- Operating Temperature: -40 to 125 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD16936EFV-M is 6ch Half Bridge Driver for automotive applications. It can drive compact DC brush motors directly and each output can be controlled in three modes (High, Low and High Impedance). MCU can control the driver via 16bit Serial Interface (SPI). The part is
- Peak Output Current: 1 amps
- Supply Voltage: 60 volts
- Operating Temperature: -40 to 110 C
- Screening Level: Commercial
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR BiCMOS, RADIATION HARDENED, HALF BRIDGE GaN FET GATE DRIVER, MONOLITHIC SILICON
-
Description: IC HALF BRIDGE DRIVER QFN
- Features: Other
- Packing Method: Tape Reel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power
- Rise Time: 80 ns
- Operating Temperature: -40 to 150 C
- Driver Type: Dual Gate Driver (Half-bridge)
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: A fully protected hex half-bridge driver controlling up to six different loads by microcontroller in automotive and industrial applications. It is designed in smart power SOI technology. Each of the six high-side and six low-side drivers is capable of driving currents up
- Features: Other
- Package Type: SOIC
-
Supplier: Infineon Technologies AG
Description: 600 V half-bridge gate driver IC with DESAT and soft over-current shutdown EiceDRIVER™ 600 V half-bridge gate driver IC with typical 2 A source and 3 A sink currents in 24 Lead SSOP package for IGBTs and MOSFETs. Summary of Features Floating
- Peak Output Current: 2 amps
- Supply Voltage: 11.5 to 20 volts
- Propagation Delay: 440 ns
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: VAST STOCK CO., LIMITED
Description: Gate Drivers Half Bridge Gate Driver
-
Supplier: Microchip Technology, Inc.
Description: The MIC4103 and MIC4104 are high frequency, 100V Half Bridge MOSFET drivers with faster turn-off characteristics than the MIC4100 and MIC4101 drivers. They feature fast 24ns propagation delay times and 6ns driver fall times. The low-side and high-side gate
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: The MIC4100/1 are high frequency, 100V Half Bridge MOSFET driver ICs featuring fast 30ns propagation delay times. The low-side and high-side gate drivers are independently controlled and matched to within 3ns typical. The MIC4100 has CMOS input thresholds, and the
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: A fully protected triple half-bridge designed in smart power SOI technology. It can control up to three different loads by a microcontroller in automotive and industrial applications. Each of the three high-side and three low-side drivers can drive currents of up to 1.0A. The
- Features: Other
- Package Type: SOIC
Find Suppliers by Category Top
Featured Products Top
-
The ADuM4221/ADuM4221-1/ADuM4221-2 are 4 A isolated, half bridge gate drivers that employ the Analog Devices, Inc., iCoupler® technology to provide independent and isolated high-side and low-side outputs. The ADuM4221/ADuM4221-1/ ADuM4221-2 provide 5700 V rms isolation in an increased (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
Analog Devices' EVAL-ADuM4146WHB1Z is a half bridge gate drive board that allows simple evaluation of the performance of the ADuM4146 when driving advanced Wolfspeed third generation C3M™ silicon carbide (SiC) metal-oxide semiconductor field-effect transistors (MOSFETs) and power modules (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
STMicroelectronics' STDRIVEG600 is a single-chip half-bridge gate driver for enhancement mode GaN FETs or N-channel power MOSFETs. The high-side section is designed to stand a voltage up to 600 V. It is suitable for applications with bus voltage up to 500 V. The STDRIVEG600 can (read more)
Browse Gate Drivers Datasheets for DigiKey -
. Empowering High-Voltage Designs with Integrated Control The FAN7387MX gate driver IC simplifies half-bridge and full-bridge architectures while increasing efficiency and reliability. It offers a balance of flexibility, protection, and (read more)
Browse Gate Drivers Datasheets for Win Source Electronics -
family combines a half-bridge power stage consisting of two 600 V CoolGaN with an integrated level-shift gate driver and a bootstrap diode in a small 6 mm x 8 mm TFLGA-27 package. The gallium nitride power semiconductors with integrated gate drivers enable high power density and ease of use, while reducing the bill of materials. (read more)
Browse Transistors Datasheets for DigiKey -
-encoder input functions. The advanced-control timer is especially valuable in motor drives and power electronics. It supports complementary PWM outputs, programmable dead time, and an emergency-break input. These capabilities allow the MCU to control external half-bridge (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Page 12. Semiconductor parts with 109 in root number
100V / 1A Peak Half Bridge Gate Driver .
-
4A isolated half-bridge gate driver with 4.5V to 18V output drive voltage
[2] A. Novelli, L. Guissani, I. Bellomo, “Next generation of half bridge gate driver ICs for use with low power 3.3V control applications”, in 35th Annual IEEE Power Electronics Specialists Conference Proceedings, vol.
-
Page 10. Semiconductor parts with 900 in root number
600V ISOLATED HALF BRIDGE GATE DRIVER .
-
A noise immunity improved level shift structure for a 600 V HVIC
With the rapid development of micro-electronics technol- ogy, high voltage integrated circuits (HVIC) are widely used in the area of motor drives, flat panel display, LED lighting, etc, and the high voltage half bridge gate driver is an essential circuit block …
-
National Semiconductor LM5104 Series Datasheets. LM5104, LM5104MX, LM5104SD, LM5104M, LM5104SDX Datasheet.
V(cc): -0.3 to 18V; V(in): -0.3 to +0.3V; ; high-voltage half bridge gate driver with adaptive delay.
-
Page 3. Semiconductor parts with 382 in root number
Half Bridge Gate Driver .
-
Fairchild Semiconductor FAN7382 Series Datasheets. FAN7382N, FAN7382, FAN7382MX, FAN7382M Datasheet.
Half Bridge Gate Driver in 8-pin DIP package.
-
Implementation and operational investigations of bipolar gate drivers
[18] B. Chen, “Fully integrated isolated DC-to-DC converter and half bridge gate driver with integral power supply,” Cork, Ireland, 2008: .
-
Page 8. Semiconductor parts with 080 in root number
Half Bridge Gate Driver .
-
National Semiconductor LM5105 Series Datasheets. LM5105, LM5105SDX, LM5105SD Datasheet.
100V Half Bridge Gate Driver with Programmable Dead-time .
Indicates content that may require registration and/or purchase.