Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TPI Corporation
Description: 15 FT CORD LENGTH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CART MOUNTING 15 AMPERE CURRENT RATING QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL WEATHERPROOF 18/3 SJTW
- Cord Length: 15 ft
- Lamp Type: Halogen
- Work Light Voltage: 120 volts
- Work Light Power: 500 watts
-
Supplier: TPI Corporation
Description: 15 FT CORD LENGTH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING TRIPOD MOUNTING QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL WEATHERPROOF 18/3 SJTW CORD TYPE IMPACT
- Cord Length: 15 ft
- Lamp Type: Halogen
- Work Light Voltage: 120 volts
- Work Light Power: 500 watts
-
Supplier: TPI Corporation
Description: DOCK AND LOADING TYPE 14 INCH 18/3 SJTW CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE ON/OFF SWITCH TYPE PLUG TERMINAL TYPE MAXIMUM LUMEN 11000 BULB LIFE IN HOUR 2000
- Lamp Type: Halogen
- Work Light Type: Other
- Work Light Power: 500 watts
-
-
Supplier: TPI Corporation
Description: DOCK AND LOADING TYPE 11 GAUGE STEEL ARM MATERIAL YELLOW/BLACK POWDER COATED FINISH 40 INCH OVERALL REACH 5 FT 18/3 SJT CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED QUARTZ HALOGEN LAMP TYPE 500 W LAMP
- Cord Length: 3.33 ft
- Lamp Type: Halogen
- Work Light Type: Other
- Work Light Voltage: 120 volts
-
Supplier: R. STAHL, Inc.
Description: Halogen Floodlight, maximum 200W Features Easy to install and maintain Equipped with 0,8m cable Mounted on an adjustable bracket Instant light Made of stainless steelApplications All type of vessels Decklight Lifeboat station For use in safe areas Work light Gangway
- Application: Outdoor
- Bulb Included: Yes
- Explosion-proof: Yes
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: R. STAHL, Inc.
Description: Halogen Floodlight,1000W Features Easy to install and maintain UV-resistant polycarbonate terminal box Mounted on an adjustable bracket Instant light Made of stainless steelApplications All type of vessels Decklight Lifeboat station For use in safe areas Work light
- Application: Outdoor
- Bulb Included: Yes
- Explosion-proof: Yes
- Lamp Type: Halogen
-
Supplier: R. STAHL, Inc.
Description: Halogen Floodlight, maximum 500W Features Easy to install and maintain UV-resistant polycarbonate terminal box Mounted on an adjustable bracket Instant light Made of stainless steelApplications All type of vessels Decklight Lifeboat station For use in safe areas Work
- Application: Outdoor
- Bulb Included: Yes
- Explosion-proof: Yes
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: bulbs.com
Description: Ushio brand double-ended linear halogen capsule. 750 Watts for more power and light. 220 volts to work with high voltage and European voltage equipment. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color
- Filament Type: C-8
- Lamp Bases: Recessed Single Contact
- Lamp Power: 750 watts
- Mean Lumens: 16100 lm
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Black Spotlight 94014-0002 Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6 round high impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858
- Work Light Type: Other
- Work Light Voltage: 12 volts
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Black Spotlight 210030-0002 Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No
- Work Light Type: Other
- Work Light Voltage: 12 volts
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Black Spotlight 330CL Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with
- Work Light Type: Other
- Work Light Voltage: 12 volts
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Chrome Spotlight 330VDC Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6 round high impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858
- Work Light Type: Other
- Work Light Voltage: 12 volts
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 750 Watts for more power and light. 240 volts to work with high voltage and European voltage equipment. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color
- Filament Type: C-8
- Lamp Bases: Recessed Single Contact
- Lamp Power: 750 watts
- Mean Lumens: 16500 lm
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 1000 Watts for more power and light. 240 volts to work with high voltage and European voltage equipment. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color
- Filament Type: C-8
- Lamp Bases: Recessed Single Contact
- Lamp Power: 1000 watts
- Mean Lumens: 20800 lm
-
Supplier: Allied Electronics, Inc.
Description: This powerful 50 watt halogen lamp combined with an anodized reflector produces a concentrated, evenly-spread, brilliant white light over work surfaces. The compact 3" × 4" moisture-resistant metal shade and on/off switch are sealed to protect against dust and moisture. The
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 300 Watts for more power and light. 240 volts to work with high voltage and European equipment. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
- Filament Type: C-8
- Lamp Bases: Recessed Single Contact
- Lamp Power: 300 watts
- Mean Lumens: 5000 lm
-
Supplier: Litetronics International, Inc.
Description: The Omni-Lite adjustable undercabinet halogen lighting system provides bright light for kitchen work spaces. The Omni-Lite system has a unique bridge control that allows you to connect the lights to each other, creating a continuous lighting system. Add an additional
- Lamp Bases: Other Lamp Bases
- Lamp Power: 25 watts
- Maximum Overall Length: 1.54 inch
- Rated Average Life: 2000 hours
-
Supplier: Litetronics International, Inc.
Description: The Omni-Lite adjustable undercabinet halogen lighting system provides bright light for kitchen work spaces. The Omni-Lite system has a unique bridge control that allows you to connect the lights to each other, creating a continuous lighting system. Add an additional
- Lamp Bases: Other Lamp Bases
- Lamp Power: 25 watts
- Maximum Overall Length: 1.54 inch
- Rated Average Life: 2000 hours
-
Supplier: Litetronics International, Inc.
Description: The Omni-Lite adjustable undercabinet halogen lighting system provides bright light for kitchen work spaces. The Omni-Lite system has a unique bridge control that allows you to connect the lights to each other, creating a continuous lighting system. Add an additional
- Lamp Bases: Other Lamp Bases
- Lamp Power: 25 watts
- Maximum Overall Length: 1.54 inch
- Rated Average Life: 2000 hours
-
Supplier: Litetronics International, Inc.
Description: The Omni-Lite adjustable undercabinet halogen lighting system provides bright light for kitchen work spaces. The Omni-Lite system has a unique bridge control that allows you to connect the lights to each other, creating a continuous lighting system. Add an additional
- Lamp Bases: Other Lamp Bases
- Lamp Power: 25 watts
- Maximum Overall Length: 1.54 inch
- Rated Average Life: 2000 hours
-
Supplier: Larson Electronics LLC
Description: Magnetic mount work light with anti-vibration bushings, aluminum housing, stainless steel mount brackets. Heavy duty aluminum housing with black chrome finish. 100 Watt halogen lamp produces 3.5 million candlepower in this work light configuration. Glass lens and
-
Supplier: RS Components, Ltd.
Description: This 30W LED task light is supplied with a 3m lead, and is ideal for use on site due to its durable die cast body. This task light is also cool to run and eliminates fire and burn hazards associated with halogen site lighting. Super bright LED â?? Daylight (6000K). Die cast
- Lamp Type: LED
- Work Light Type: Other
- Work Light Voltage: 110 volts
- Work Light Power: 24 watts
-
Supplier: Titan Tool Supply, Inc.
Description: unit is not sufficient. This can happen when the work piece is located too far away from the Borescope to be properly illuminated from the small diameter bulbs in Borescopes. Sometimes there is also a need for a supplemental light source if the unit to be viewed is made of a highly
- Angle: Flexible
- Diameter: 12.7 mm
- Length: 1219 mm
- Light Guide Type: Fiber Optic
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Cordless/corded 38W Fluorescent worklight runs on 12-18V NiCd/NiMH/Li-Ion DEWALT batteries or AC power and provides area lighting without the extreme heat of halogen Power outlets offer more versatility for jobsite power Spring loaded
- Work Light Features: Cordless / Rechargeable
- Work Light Type: Handheld
-
Supplier: Titan Tool Supply, Inc.
Description: regular microscope illuminators, single or double fiber bundles or even fluorescent lighting which is much weaker in intensity. Its strength surpasses all built in illumination system wherein the light beam has to pass through lenses and mirrors before it reaches the work piece. The
- Fiber Optic: Yes
- Illuminator Type: Ring, Other
-
Supplier: Larson Electronics LLC
Description: mounting plate, including 3/8 - inch center hole mount for most High Intensity Discharge (HID) or 12 volt halogen stud mount lights, including the Magnalight 24 volt equipment lights, HID boat lights or just about any brand of off road halogen or HID light.
-
Supplier: Larson Electronics LLC
Description: just about any brand of off road halogen or HID light. www.magnalight.com now offers this pole mount lighting option in lengths of 6 inches, 12 inches and 24 inches to work within any environment.
-
Supplier: RS Components, Ltd.
Description: lighting, work lighting, cabinet illumination and integration into specialist or compact light fittings. Wattage = 50 W Voltage Rating = 24 V Lamp Base = GY6.35 Diameter = 12mm Luminosity = 900 lm Life Hours = 2000h Filament Angle = Axial LIF Code = M89 Series = HALOSTAR STARLITE EU
- Lamp Bases: Other Lamp Bases
- Lamp Power: 50 watts
- Rated Average Life: 2000 hours
-
Supplier: RS Components, Ltd.
Description: lighting, work lighting, cabinet illumination and integration into specialist or compact light fittings. Wattage = 10 W Voltage Rating = 12 V Lamp Base = G4 Diameter = 10mm Luminosity = 140 lm Life Hours = 3000h Filament Angle = Axial LIF Code = M91 EU Energy Efficiency Rating = C
- Lamp Bases: Other Lamp Bases
- Lamp Power: 10 watts
- Rated Average Life: 3000 hours
-
Supplier: RS Components, Ltd.
Description: lighting, work lighting, cabinet illumination and integration into specialist or compact light fittings. Wattage = 10 W Voltage Rating = 6 V Lamp Base = G4 Diameter = 10mm Luminosity = 110 lm Life Hours = 4000h Filament Angle = Axial LIF Code = M42 EU Energy Efficiency Rating = C
- Lamp Bases: Other Lamp Bases
- Lamp Power: 10 watts
- Rated Average Life: 4000 hours
-
Supplier: Ryobi Technologies, Inc.
Description: This 18v ONE+ compatible tool is equipped with a high intensity halogen bulb for maximum lighting of any work area. The lock on switch allows the light to be used continuously without having to hold the trigger allowing for hands free operation. The light is also
- Flashlight Type: Other
- Lamp Type: Halogen
- Power Source: Battery, Re-Chargeable
-
Supplier: Luxo Lamp Ltd.- Canada
Description: Air â€" asymmetrical task light in a simple and clean-cut design. With its clear expression, timeless design and excellent light distribution, Air is a fine choice for the modern office task light. The spring-balanced arm ensures that Air is easily adjustable and the head
- Application: Commercial
- Lamp Type: Halogen
- Light Fixture Type: Desk Lamps
-
Supplier: Larson Electronics LLC
Description: durability. The EPL-PM-1X300-100 Pedestal Mounted Explosion Proof Light provides 3,000 square feet of work area coverage with 3030 lumens of light output. The 300 watt halogen lamp on this unit produces illumination in a wide flood pattern and provides an economical
-
Supplier: Titan Tool Supply, Inc.
Description: stand for all situations. Special stands can easily be made if the situation so dictates and from .800" diameter tubing or drill rods. Superior Distortion-Free vision with excellent natural light gathering capabilities. The FX-3 Stereo Microscope uses the FOI-150 Halogen
- Application: Measuring / Toolmaker, Metallurgical, Semiconductor Inspection
- Eyepiece Style: Binocular
- Field of View: 7.01 to 66.93 mm
- Grade: Benchtop
-
Supplier: Andax Industries
Description: Streamlight Vulcan Vehicle Mount. Our Streamlight Vulcan is a waterproof, portable Vulcan lantern with a halogen bi-pin bulb. This Streamlight rechargeable flashlight is suitable to use in some hazardous environments. Order a Streamlight Vulcan flashlight Vehicle Mount & light up your
- Battery Size: AA
- Lumen: 150 lm
- Power Source: Re-Chargeable
-
Supplier: Green Lighting LED
Description: Dimmable, UL approved MR16 LED light for general lighting, spot lighting, recessed down lighting, task and display lighting. Equivalent: 50 Watt Halogen. Lamp uses (3) 3 watt Cree LEDs and has a total power consumption of 6 watts. LED MR16s are compatible with magnetic transformers,
- Lamp Bases: Other Lamp Bases
- Lamp Power: 9 watts
- Mean Lumens: 255 lm
- Rated Average Life: 50000 hours
-
Supplier: Edmund Optics Inc.
Description: temperature of 6000K and a lamp lifetime significantly longer than traditional quartz halogen illuminators. Containing high power white LEDs, this illuminator has a 780 lumen output, with a 15 step intensity control.Standard gooseneck fiber light guides will not work with this
- Active Area Width: 3.9 inch
- Color Temperature: 6000 K
- Lifetime: 20000 hours
-
Supplier: L-com, Inc.
Description: housing. Two types of hoods for A and B style connectors are available. Option 1 is light gray PVC. Option 2 is black Low Smoke Zero Halogen. Quantity discounts available, please contact your L-com Sales Representative. Features Ideal for custom length cables or field repair use
-
Supplier: L-com, Inc.
Description: housing. Two types of hoods for A and B style connectors are available. Option 1 is light gray PVC. Option 2 is black Low Smoke Zero Halogen. Quantity discounts available, please contact your L-com Sales Representative. Features Ideal for custom length cables or field repair use
-
Supplier: GE Lighting
Description: HALOGEN TYPE 3 INCH OVERALL LENGTH TRACTOR WORK LIGHT APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 900 LIFE IN HOUR RECTANGULAR 64 X 140 SHAPE DESIGNATION 2000 CD (BEAM) INTENSITY C6 FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 38 W DESIGN WATTAGE
- Lamp Power: 38 watts
- Lamp Type: Other
- Rated Average Life: 900 hours
-
Supplier: Haida International Equipment Co., Ltd.
Description: .99% for effective analysis. Fully enclosed metal chassis and leakage protection switch design to better protect the safety of the operator. Water-cooled X-ray tube with light tube maintenance procedures, better cooling, effectively extend the life of X-ray tube. Accurate sample image
- Application Software Included: Yes
- Cooled Detector: Yes
- Detection Limit: 1 ppm
- Excitation Source: X-Ray Tubes
Find Suppliers by Category Top
Featured Products Top
-
IMS frame type counting sensors, can realize blind spot detection, with automatic light replenishment function, when the dust on the sensor surface reaches a certain level or does not work under the optimal light intensity will automatically alarm, commonly used in detecting the counting of (read more)
Browse Light Curtains Datasheets for Intellisense Microelectronics Ltd. -
Frame light barriers work in a similar way to light screens, but with much better resolution and response time. They can detect objects which go through the window or objects which stay in the window. They can detect metal or non-metal objects, like LED, pills, seeds, buttons (read more)
Browse Light Curtains Datasheets for Intellisense Microelectronics Ltd. -
Schmersal has developed a new enclosure for our safety light curtains and grids which withstands daily cleaning processes prevalent in hygiene-sensitive applications of the food industry, pharmaceuticals, and meat and milk processing. Thanks to a sophisticated, detailed design, this (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
PVC jacketing, this light guide is engineered for versatility and built to last. Whether you're navigating the intricacies of medical devices or lighting up your latest art installation, the MBF-B-XX brings a beam of innovation to your work. Key Features: Ultra (read more)
Browse Fiber Optic Light Guides Datasheets for Tri-Tronics Company, Inc. -
resolution and light gathering power. But making bigger and bigger mirrors and windows comes with some considerations for those wishing to deploy them, and for the companies charged with their fabrication. First, bigger mirror and window size means significantly inflated cost, and this (read more)
Browse Optical and Light Microscopes Datasheets for Zygo Corporation -
-Automotive Transportation. Bivar has continued to work with EV, autonomous and automotive companies to create solutions that is life saving and making a positive difference in the world. The products below have been used widely in various EV, autonomous and automotive solutions that we see today. (read more)
Browse Light Emitting Diodes (LED) Datasheets for bisco industries
Conduct Research Top
-
Spotlights and Floodlights - The Fundamentals
When it comes to lighting patterns for vehicle work lights, some work vehicle customers are unsure whether spotlights or floodlights will best suit their operators' needs. Other questions may arise around the choice between LED or halogen lighting, and the different units of measurement when
More Information Top
-
States > California > State > Bookshelf > Department of Health Services > Workplace Fatality Reports > 1996 > [CA BK dohs.wrkfatal] Plumber Is Electrocuted Whe...
In order to do this, he had to crawl under the house with a small tool box and a 120 volt halogen work light (see exhibit 1) which was connected to a long extension cord.
-
OPTIMUM Milling and Drilling Machines - Power Drills - Grainger Industrial Supply
Capacity, Features Halogen Work Light , Tilting and Swivel Head, Micro Feed Hand Wheel, NA, Includes Work Light and Way Cover .
-
Lighting&Sound America Volume 12 Issue 3 March 2015
He explains, “The track has traditionally been lit with halogen work lights , which worked really well, but you need a lot of them and a lot of generators, and they’re 500W each.
-
Three-Dimensional Acceleration Measurement Using Videogrammetry Tracking Data
Halogen work lights mounted around the perimeter of the workspace are an inexpensive, yet flexible method of accomplishing this.
-
Applying the light : nutrient hypothesis to stream periphyton
The high treatment (c. 375 lmol photons m)2 s)1 ) was produced by mounting a 300 W halogen work light approximately 40 cm from the sur- face of the tiles.
-
The Deinstallation of a Period Room: What Goes in to Taking One Out
Electricity for the deinstallation team was provided by cables run from outside the room to power general overhead work lights and a series of 112V outlet boxes for halogen work lights , fans, vac- uums, and power tools.
-
Zero VOC sunlight curable coatings
To evaluate incandescent light for photoinitiation, aliphatic Epoxy 1 and aromatic Epoxy 2 formulations with VPI-1 were applied on panels and exposed at a distance of three inches to a 500 watt halogen work light for three, four, and five minutes.
-
Grainger.com
… Travel 4-3/4 In., Base Size 16 In. x 20 In., Table Work Surface 16-3/4 In. x 17-1/2 In., Amps AC 8, Hz 60, Phase 3, Includes Chuck and Arbor, Safety Drill Guard, Halogen Work Light , Tool Ejector, Coolant System …
-
http://dspace.mit.edu/bitstream/handle/1721.1/71485/795575920-MIT.pdf?sequence=2
It comprises 18 halogen work lights suspended over the solar panel, with a total electric power output rating of 10 kW.
-
On Sale Power Drills - Power Tools - Grainger Industrial Supply
… Travel 4-3/4 In., Base Size 16 In. x 20 In., Table Work Surface 16-3/4 In. x 17-1/2 In., Amps AC 8, Hz 60, Phase 3, Includes Chuck and Arbor, Safety Drill Guard, Halogen Work Light , Tool Ejector, Coolant System …