-
Supplier: ZBA, Inc.
Description: The ZBA ZB3051 is a 500 scan/second high speed single line laser scanner. It has a slender, lightweight, but rugged design. The Good Read LED indicator and audio beeper are programmable. It comes with multi-interface options and the handsfree stand makes it a perfect choice for POS, libraries
- Resolution: 5 mils
- Scan Rate: 500 Scans/Sec
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual 'Good Reading' Indicator
-
Supplier: Accuris
Description: Safety of machinery - Laser processing machines - Part 2: Safety requirements for hand-held laser processing devices
-
Description: ISO 11553-2:2007 specifies the requirements for laser processing devices, as defined in ISO 11553-1, which are hand-held or hand-operated. The purpose of ISO 11553-2:2007 is to draw attention to the particular hazards related to the use of hand-held laser and hand-operated laser
-
-
Supplier: CSA Group
Description: ISO 11553-2:2007 specifies the requirements for laser processing devices, as defined in ISO 11553-1, which are hand-held or hand-operated. The purpose of ISO 11553-2:2007 is to draw attention to the particular hazards related to the use of hand-held laser and hand-operated laser
-
Description: ISO 11553-2:2007 specifies the requirements for laser processing devices, as defined in ISO 11553-1, which are hand-held or hand-operated. The purpose of ISO 11553-2:2007 is to draw attention to the particular hazards related to the use of hand-held laser and hand-operated laser
-
Supplier: Accuris
Description: Safety of machinery - Laser processing machines - Part 2: Safety requirements for hand-held laser processing devices (ISO 11553-2:2007)
-
Supplier: Accuris
Description: Safety of machinery \x96 Laser processing machines \x96 Part 2: Safety requirements for hand-held laser processing devices
-
Supplier: Accuris
Description: Safety of machinery \x97 Laser processing machines \x97 Part 2: Safety requirements for hand-held or hand-operated laser processing machines
-
Supplier: Pepperl+Fuchs SE
Description: Handheld reader for reading lasered, punched or printed 1-D and 2-D codes
-
Supplier: Newport MKS
Description: The 843-R low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in a compact body. 843-R has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement parameters
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power / Energy Meter, Power Meter
-
Supplier: Newport MKS
Description: The 843-R-USB has the same performance as the 843-R, with the addition of USB communication to a PC. Install PMManager to use with the 843-R-USB, and your PC becomes a full optical power meter workstation. A COM object for system integrators, as well as a LabVIEW library are provided. The 843-R-USB
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power / Energy Meter, Power Meter
-
Supplier: SFCable.com
Description: 3-in-1 multimedia wireless keyboard (Keyboard, TouchPad, Laser Pointer). Build-in rechargeable lithium-ion battery. The world's first Touchpad 90-degree flip design. With a real notebook Touchpad. Real QWERT full-function mini keyboard. 2.4GHz USB wireles
- Applications: General Purpose / Commercial
- Mounting: Handheld / Miniature
- Connection: Wireless
-
Supplier: SCANOLOGY
Description: SIMSCAN Gen2 is a palm-sized industrial 3D laser scanner engineered for precise scanning for small to normal-sized part even in tight, hard-to-reach spaces. Its lightweight, ergonomic design ensures comfortable and long-term use. Powered by advanced algorithms and 27 laser crosses,
- Resolution: 0.000787402 inch
- x-axis Linear Accuracy: 0.000787402 inch
- Volumetric Accuracy: 0.0005905515 inch
- Features: 3-D Scanning / Profiling, Laser Triangulation
-
Supplier: Ommatidia LiDAR
Description: real-time vibration data across 128 points, delivering structural insights that go beyond what traditional tools like laser trackers or handheld scanners can achieve. Its micro-scanning elevation feature ensures exceptional detail, making it ideal for inspecting complex surfaces or
-
Description: manufacturers of such equipment. ISO/IEC 11553-3:2013 applies to those laser processing machines and hand-held laser processing devices included in the scope of ISO/IEC 11553-1 and ISO/IEC 11553-2. Noise emission characteristics include emission sound pressure levels at work stations
-
Supplier: CSA Group
Description: manufacturers of such equipment. ISO/IEC 11553-3:2013 applies to those laser processing machines and hand-held laser processing devices included in the scope of ISO/IEC 11553-1 and ISO/IEC 11553-2. Noise emission characteristics include emission sound pressure levels at work stations
-
Description: manufacturers of such equipment. ISO/IEC 11553-3:2013 applies to those laser processing machines and hand-held laser processing devices included in the scope of ISO/IEC 11553-1 and ISO/IEC 11553-2. Noise emission characteristics include emission sound pressure levels at work stations
-
Supplier: Laserglow Technologies
Description: Laserglow's Hercules Series Portable laser provides unparalleled output power and stability in a portable, handheld device. Exceeding 750 mW sustained output, the Hercules currently holds the world record as the most powerful green handheld laser. Using a combination of
- Wavelength Range: 532 nm
- Laser Power: 250 to 800 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.92 lbs
-
Supplier: Laserglow Technologies
Description: Laserglow's Vega Series yellow portable laser uses advanced solid state sum frequency generation technology miniaturized into a 593.5 nm portable laser. The Vega is truly a technological marvel allowing the portability of a handheld laser in a wavelength previously only
- Wavelength Range: 593.5 nm
- Laser Power: 2 to 10 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.3 lbs
-
Supplier: Hitachi High-Tech America
Description: Vulcan is one of the fastest metals analyzers that is built to last. Just squeeze the trigger and one second later the result appears. As it uses Laser Induced Breakdown (LIBS) technology, you won’t need to worry about X-rays. Whether your business is scrap sorting or PMI quality control
- Excitation Source: Laser-Induced Breakdown
-
Supplier: Laserglow Technologies
Description: The Scorpius-D Pro Series, a portable diode laser emitting at 808 nm, produces a completely invisible laser beam. Extreme caution must be used when operating any infrared laser as the human eye will not detect it. Laser safety goggles are included with each Scorpius
- Wavelength Range: 808 nm
- Laser Power: 2,000 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.82 lbs
-
Supplier: UL Standards & Engagement
Description: This clause of Part 1 is applicable, except as follows: Addition: This part of UL 62841 applies to transportable CO 2 laser engravers with a laser power not exceeding 60 watts intended to cut, incise a design, engrave, ablate, burn, color, and perform similar processes on material
-
Supplier: Solar Light Company, Inc.
Description: Measures Continuous Laser Power up to 30 Watts. This continuous laser power detector is a thermal sensor with 5% accuracy of full scale from 250nm to 10.6 µmThe PMA2142 is available in three full scale power levels of 3watts(PMA2142-3), 10 watts(PMA2142-10), and 30 watts(PMA2142-30).
- Wavelength Range: 250 to 10,600 nm
- Number of Channels: 1
- Power Range: 30.000000000000004 watts
- Accuracy: 5 ± %
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION AM1008W is an ultra-thin indoor air quality sensor with highly integrated laser particle sensor, NDIR CO2 sensor, temperature sensor and humidity sensor, which can real-time output digital measurement data. The thinnest size. And the VOC sensor integrated can be customized.
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: SFCable.com
Description: Rii Portable 2.4GHz Mini Wireless Keyboard TouchPad Combo with Built-in Laser Pointer. This keyboard is a great accessory for your laptop/home pc, ps3 or wii gaming systems. (Model RT-MWK01)
- Applications: General Purpose / Commercial
- Mounting: Handheld / Miniature
- Connection: Wireless
-
Supplier: ZBA, Inc.
Description: The ZBA ZB3060 is an omni directional handheld laser scanner which can be used in a multitude of applications. When scanning multiple barcodes on a single object, this high performance device allows users to switch to a single line scan by simply pressing one button. The ZB3060 comes
- PCS Value: 30 #
- Resolution: 5 mils
- Scan Rate: 1,400 Scans/Sec
- Operating Temperature: 32 to 104 F
-
Supplier: Printronix, Inc.
Description: match modes Bi-directional scanning Single scan, multiple scan averaging or continuous scans Percent Decode (in continuous scanning mode) Provides the full benefits of laser scanning Non-contact laser scanner Simple point and shoot operation, no training required Analyzes ratio,
- Resolution: 5 mils
- Features: Audible or Visual 'Good Reading' Indicator, Battery Powered, Memory, Numeric or Alphanumeric Keypad, Omni-directional
- Symbologies: Codabar, Code 128, Code 39, EAN, Interleaved 2 of 5, Other Symbology, UPC
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: Cognex Corporation
Description: formation to read dot peen, laser-etched, and label-based codes on challenging (shiny, cylindrical, dark) surfaces without any hot spots. Intuitive design for optimal efficiency The reader’s OLED display screen and on-device controls enable operators to setup and start scanning without
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual 'Good Reading' Indicator
- Symbologies: Codabar, Code 128, Code 39, Data Matrix (Data Code), EAN, Interleaved 2 of 5, Other Symbology, PLANET, POSTNET, UPC
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: SFCable.com
Description: Rii Portable 2.4GHz Mini Wireless Keyboard TouchPad Combo with Built-in Laser Pointer. This keyboard is a great accessory for your laptop/home pc, ps3 or wii gaming systems. (Model RT-MWK01+)
- Applications: General Purpose / Commercial
- Mounting: Handheld / Miniature
- Connection: Wireless
-
Supplier: Allied Electronics, Inc.
Description: Features Bright laser beam provides easy targeting Display clearly supplies data at a glance Shock-absorbing holster increases ruggedness 0.2°C (0. 5°F) resolution Backlight illuminates the screen in the dark Automatic sleep mode after 7 seconds extends battery life Alkaline batteries provide
-
Supplier: Monarch Instrument
Description: PLT200 is a digital, battery-powered portable optical tachometer, which operates up to 25 feet* from a reflective target using a Class 2 laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while providing a
- Rotational Speed Range: 5 to 200,000 rpm
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: Newport MKS
Description: display gives unparalleled legibility and ease of interpreting information. 1919-R has many on-board features, such as laser tuning, data logging, graphing, normalized relative measurement, power or energy density units, attenuation scaling, max and min limits. 1919-R can also display the
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power Meter
-
Supplier: ZBA, Inc.
Description: The ZBA ZB3051BT is a handheld high speed laser barcode scanner that combines advanced scanning capability and wireless connectivity. This scanner guarantees to deliver efficiency to any retail, office or warehouse environment. The high performance decoding technology provides real
- PCS Value: 30 #
- Resolution: 5 mils
- Scan Rate: 100 Scans/Sec
- Operating Temperature: 32 to 104 F
-
Supplier: Hitachi High-Tech America
Description: Vulcan is one of the fastest metals analyzers that is built to last. Just squeeze the trigger and one second later the result appears. As it uses Laser Induced Breakdown (LIBS) technology, you won’t need to worry about X-rays. Whether your business is scrap sorting or PMI quality control
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron), Inorganic Material, Nonferrous (Copper, Aluminum)
- Elements Analyzed: Metal / Metalloid
- Sample Form: Solid Samples
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
SCANOLOGY is proud to announce the launch of SIMSCAN Gen2, a palm-sized industrial 3D laser scanner designed for fast, precise, and effortless scanning of small to medium-sized parts—even in tight, hard-to-reach spaces. Combining advanced technology with ergonomic design, SIMSCAN Gen2 (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
: 300~1100 nm, Wavelength accuracy: ± 0.5 nm? Compact, lightweight, waterproof handheld design with 6 hours of battery life; Low power consumption: max 2.5 W; USB, Bluetooth data interface, easy to connect with computer, mobile phone; Laser indicates the (read more)
Browse Infrared Spectrometers Datasheets for Electro Optical Components, Inc. -
Accessories for OKW’s SOFT-CASE wide-format handheld enclosures now include intermediate rings that create extra space for components. Tilt foot bars, battery clips, ring and strap eyelets, and belt/wall Combi-Clips are also available. SOFT-CASE is ideal for handheld, desktop and (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
OKW is offering size L and XL SMART-CASE handheld enclosures with optional IP 65 ingress protection for challenging indoor and outdoor environments. Ergonomic SMART-CASE features a contoured design for maximum user comfort. It is perfect for a wide range of remote control and mobile USB (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
OKW’s DATEC-CONTROL handheld enclosures for large graphics displays are now available with a wide choice of battery options. DATEC-CONTROL is ideal for applications including mobile data collection and transfer, measuring and control technology, medical and wellness devices, Smart (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
More accessories are now available for OKW’s elegant STYLE-CASE handheld enclosures. STYLE-CASE is perfect for remote controls (especially in medical/social care settings), and also for many other household, office and industrial electronics applications. Its modern high (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
OKW’s ergonomic SENSO-CASE handheld enclosures can now be specified with or without a trigger as standard. These smart, modern ABS (UL 94 HB) enclosures are designed for comfortable single-handed operation. Applications include sensors, opto-electronics and opto (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Handheld enclosures tend to be associated with soft-contoured plastics…but heavy industrial environments call for something much tougher. Metal is the obvious choice, and it need not mean sacrificing ergonomics. You’d be surprised how comfortable a well-designed metal enclosure can (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
OKW’s HAND-TERMINAL industrial electronic enclosures are now available in two versions, offering the choice of a closed or open top. These sealed plastic enclosures (IP 65 optional) are designed specifically for heavy-duty handheld devices. Applications include machine control (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
OKW’s robust DATEC-MOBIL-BOX handheld plastic enclosures are now available in seven versions. They are rated IP 65 (optional) for use in harsh environments. High-performance DATEC-MOBIL-BOX is ideal for mobile data recording and transfer, measuring and control, and stock and sales (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
Sinonasal and nasopharyngeal applications of the hand‐held CO 2 laser fiber
Methods We conducted a retrospective chart review of patients who underwent sinonasal and nasopharyngeal surgery with a hand‐held CO2 laser at M.D. Anderson Cancer center between 2007 and 2009.
-
CO 2 laser fiber soft cochleostomy: Development of a technique using human temporal bones and a guinea pig model
Abstract Objective A novel approach for creating a soft cochleostomy has been described using a handheld CO2 laser hollow waveguide from termed in the following the handheld CO2 laser fiber.
-
CO2 Laser Myringoplasty Using a Handheld Fiber
handheld CO2 laser .
-
The Journal of Laryngology & Otology - Improvement in hand-held CO2 laser safety - Cambridge Journals Online
• Improvement in hand-held CO2 laser safetyImprovement in hand-held CO2 laser safety .
-
A nonrandomized comparison of potassium titanyl phosphate and CO 2 laser fiber stapedotomy for primary otosclerosis with the otology‐neurotology database
stapedotomy.6 The introduction of the new OmniGuide handheld CO2 laser fiber (OmniGuide, Inc., Cambridge, MA), which may replace the micromanipulator system, is a technological advance in laser stapedotomy as it com- bines the safety of the CO2 laser, in respect of …
-
IR Lasers and Application Systems for Myringotomy
A prototype of a hand-held CO2 laser otoscope in combination with the SilkTouch scanner is suitable for performing laser myringotomies with a diameter of 2 mm with a single laser pulse in fresh horse tympanic membrane.
-
Fiber Optic Versus Direct Laser Delivery For Endarterectomy Of Experimental Atheromas
In Group I, 6 open laser endarterectomies were performed with a hand -held CO2 laser (10.6 pm).
-
Lasers, a tool for soft cochleostomies
The objective of the manuscript is to report on clinical indications and supportive laboratory evidence that the handheld CO2 laser fiber (BeamPath® OTO-S, OmniGuide® Inc., Cambridge, MA, USA) is an effective tool for creating a soft cochleostomy.
-
Effects of different IR laser systems on the tympanic membrane
a hand-held CO2 laser otoscope is suitable for performing laser myringotomies in formalin-fixed human tympanic .
-
JAMA Network | JAMA Surgery | Partial Distal Pancreatectomy With a Hand-Held CO2 Laser: An Experimental Study
Partial Distal Pancreatectomy With a Hand-Held CO2 Laser : Â An Experimental Study .
Indicates content that may require registration and/or purchase.