-
Supplier: ValueTronics International, Inc.
Description: The 6970 is a used RF Power Meter from Marconi. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use
-
Supplier: TEGAM, Inc.
Description: power measurement. Ideal for use in semiconductor applications where measurement uncertainty and repeatability are imperative, the GEMINI 5540A RF Power Meter is a measurement tool you can trust. The 5540A is suitable for the most demanding applications with a 2-sigma
- Power Range: 3 to 10,000.000000000002 watts
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: AlphaLab, Inc.
Description: This is an extremely sensitive meter which can accurately measure RF background even in rural areas far from any transmitters. The meter reads true power density directly on the display. Unlike other low-cost field strength meters, this meter's frequency
- Options & Features: Battery Powered
- Display Type: Digital
- Form Factor: Handheld
-
-
Supplier: AlphaLab, Inc.
Description: body. As a result, it "sees" much more than any other electromagnetic pollution meter. [en français]Depending on where the knob is set, the meter detects either frequency- weighted magnetic fields (two separate scales), or frequency-weighted electric fields in the ELF and VLF range. It
- Frequency Range: 60 Hz
- Display Type: Analog
- Options & Features: Battery Powered
- Form Factor: Handheld
-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®FSH is a handheld spectrum analyzer and – depending on the model and the options installed – a power meter, a cable and antenna tester and a two-port vector network analyzer. It provides the three most important RF analysis functions that an RF service
- Frequency Range: 9 to 20,000,000 kHz
- User Interface: Hand-held / Remote Programmer
- Special Instrument Type: Handheld
- Analyzer Type: Instrument
-
Supplier: Allied Electronics, Inc.
Description: The B&K Precision model 2640 is a battery operated, hand-held RF Field Strength Meter capable of measuring RF levels and electric field strength. The synthesizer-based design provides you with reliable measurements across a wide reception range of 100 KHz to 2000 MHz, a
-
Supplier: TEGAM, Inc.
Description: and electrical bonds for safety, conductivity, mechanical integrity, RF shielding and lightning protection. TEGAM is the largest provider of bond meters/milli-ohmmeters to the US Armed Forces. Alternative Energy: Solar arrays and wind turbines are prone to lightning strikes. The
- Operating Temperature: -10 to 55 C
- Display Digits: 4 Digits
- Options & Features: Battery Powered
- Display Type: Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-EM 29 is a portable handheld electromagnetic radioactivity meter or detector with a spherical triaxial (3-axis) three-dimensional (3D) isotropic sensor used to measure electromagnetic fields (EMFs) as well as radio frequencies (RFs). This easy-to-use battery-powered
- Number of Axes: 3
- Sensing Accuracy: 2.4 ±% Full Scale
- Bandwidth: 50,000 to 3,500,000 kHz
- Output: Digital
-
Supplier: KPM Analytics
Description: Hand-held RF moisture tester for manufacturing of board, wood, plastic, and paper products.
- Moisture Content Accuracy: 1 ±%
- Operating Temperature: 32 to 120 F
- Features: Battery Powered, Other
- Display: Digital Readouts
-
Supplier: Allied Electronics, Inc.
Description: The Model 260-8 series needs no external power, avoids common mode problems, no interference or triggering of external sensitive circuits, no RF radiation. Offers reliable and rapid checks for semiconductor junctions and forward/reverse resistance tests. All versions have mirror scale
-
Supplier: Allied Electronics, Inc.
Description: The Model 260-8 series needs no external power, avoids common mode problems, no interference or triggering of external sensitive circuits, no RF radiation. Offers reliable and rapid checks for semiconductor junctions and forward/reverse resistance tests. All versions have mirror scale
-
Supplier: Newark, An Avnet Company
Description: USB CABLE; Accessory Type:Type-A to Mini-B USB Cable; For Use With:Keysight V3500A Handheld RF Power Meter; Product Range:- RoHS Compliant: NA
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 500,000,000 Hz
- Sampling Rate: 122.88 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Interface, Inc. - AZ
Description: selected load cell(s) Receiver Module (WTS-BS-1 Handheld) 8 digit display Fully functional tare capability 200 meter range Power-off transmitter from receiver enabled IP65 waterproof enclosure (90 x150 x35 mm) Base Station: (WTS-BS-3 & WTS-BS-4) Continuous 5VDC power from
- Operating Frequency: 2,400 MHz
- Measurement Resolution: 18 bits
- Maximum Transmission Distance: 200 m
- Digital Sampling Rate: 0.2 ksps
-
Supplier: AUDIX Corporation
Description: MODELS (All Systems include receiver, transmitter, anternnas, DC power adapter) W3OM3 - Handheld system with OM3 dynamic handheld transmitter W3OM5 - Handheld system with OM5 dynamic handheld transmitter W3OM6 - Handheld system OM6 dynamic handheld
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-EM 29 is a portable handheld electromagnetic radiation detector with a spherical triaxial (3-axis) three-dimensional (3D) isotropic sensor used to measure electromagnetic fields (EMFs) as well as radio frequencies (RFs). This easy-to-use battery-powered RF meter
- Display Options: Digital
- Detector Style: Portable Detector
-
Supplier: ValueTronics International, Inc.
Description: repairs. Additional Features: Measurements: Cable and antenna analyzer for return loss, one-port cable loss, distance to fault, line sweeping, and VSWR measurements Handheld network analyzer (S11, S21, phase, and Smith Chart) Handheld spectrum analyzer, optional preamplifier Cable
- Frequency Range: 6,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: Labeling of Saved Measurements Automatic Time and Date Stamp of Saved Data Rechargeable, Field Replaceable Battery Distance Measurement in Feet and Meters Information Screens Provide Cable Attenuation and Velocity of Propagation values Trace Upload/Download, and overlay RS232 Interface
- Frequency Range: 2,500,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: signals. Additional Features: Vector Network Analysis from 2 MHz to 6 GHz Spectrum Analysis from 9 kHz to 7.1 GHz Power Meter analysis from 10 MHz to 6 GHz Vector Corrected 1-port and 1-path 2-port measurements for phase matching cables and precisely finding faults in antennas,
- Frequency Range: 6,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
Find Suppliers by Category Top
Featured Products Top
-
LadyBug Technologies’ LB479A thermally stable Pulse Sensor utilizes patented technology to deliver no drift, high accuracy statistical pulse information along with average power. No user zeroing is required. The USB Sensor offers frequency coverage from 10 MHz to 8 GHz (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
-
Selecting the best connector for your power sensor Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer’s DUT, increasing measurement accuracy by eliminating adaptors (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
as well as service. The sensor features exceptionally fast measurement speed, a broad dynamic range, and is shipped with LadyBug’s feature-rich Power Meter Application and Pulse Profiling Application. Recommended for average power measurement, peak, and pulse measurements within the sensor's 10 MHz video bandwidth. (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
full range of other wireless technologies in use today, including: 5G, LTE, wireless backhaul, aerospace/defense, satellite systems, and radar. The Field Master Pro MS2090A delivers the highest levels of RF performance available in a handheld, touchscreen spectrum analyzer, with a displayed (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
features like MESH networking used in utility metering. BLE defines both minimum and maximum output power levels (−20 dBm to +20 dBm) and introduces multiple Physical Layer (PHY) options for range and data rate flexibility. Understanding these fundamental distinctions in design objectives and power (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
LB5900 Series SPI & I2C General Information LadyBug LB5900 series USB power sensors with option SPI are capable of operation through SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit). The option adds capability and a cable that extends out of the (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
LadyBug's engineering and product development for its RF power sensors set a benchmark for accurate and reliable power measurement across frequencies up to 75 GHz. Combining precision, robust design, and affordability, these sensors cater to a wide spectrum of needs, including manufacturing test (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC
More Information Top
-
Experiments with Interacting Bose and Fermi
Gases
Notes Manufacturer of the white handheld RF power meter we use.
-
Agilent’s Power Meter with Sensor for Quality Power Measurements
Agilent Technologies has recently launched the Agilent V3500A Handheld RF Power Meter with integrated power sensors and built-in display.
-
New Products
Lab-Quality Handheld RF Power Meter .
-
Agilent Technologies To Showcase Latest RF/Microwave Design And Test Products At 2010 International Microwave Symposium
• V3500A Handheld RF Power Meter .
-
IMS2010 Tech Recap: What You (May Have) Missed
Among the many test and measurement products on display were: the N9000A CXA signal analyzer, the PXA signal analyzer, the N5106A PXB baseband generator and channel emulator, the V3500A handheld RF power meter (see video demo), the N9923A FieldFox RF vector network…
-
Keithley Introduces New Line Of RF Test Instruments
The Model 3500 Portable RF Power Meter is a handheld instrument used for measuring average RF power in both R&D environments as well as in the field.
-
Keithley Introduces New Line Of RF Test Instruments
The Model 3500 Portable RF Power Meter is a handheld instrument used for measuring average RF power in both R&D environments as well as in the field.
-
MTT-S 2007: Keithley Enhances RF Vector Signal Generator To Accommodate More Waveforms
…new SCPI (Standard Commands for Programmable Instruments) command feature that allows an external PC connected to a Model 2910 V2.0 to control a separate RF power meter, such as a handheld Keithley Model 3500 RF Power Meter , via a USB cable…
-
Rohde & Schwarz extends TTi distribution agreement
Leading RF test & measurement supplier Rohde & Schwarz has strengthened its UK support and distribution channels by appointing TTi (Thurlby Thandar Instruments) as a distributor for its range of handheld spectrum analysers and RF power meters .
-
Agilent Technologies Receives Global Award For Product Line Strategy In The Microwave Test Equipment Market
• the V3500A handheld radio frequency ( RF ) power meter ; .
Indicates content that may require registration and/or purchase.