-
Supplier: Accuris
Description: High tensile steel bolts with suitable nuts and hardened washers for use in structural friction-grip joints (friction-grip bolts)
-
Supplier: Jergens, Inc.
Description: the gripper or the threaded hole in the back of the gripper. Use Replaceable Grippers to make hardened serrated jaws from Jergens soft top jaws or add the grippers to Jergens strap clamps for extra holding power. Use Replaceable Grippers anywhere that rough
- Features: Other
- Jaw Material: Steel
-
Supplier: Jergens, Inc.
Description: from difficult-to-reach locations. Simply drill, tap, and install. Tapered Hardened Steel Grippers: Available in Pointed and Fine Serrated styles Material: 8620 Steel Finish: Black Oxide Heat Treat: Case Hardened Tapered Carbide Tipped Grippers: Available in
- Features: Other
- Jaw Material: Steel
-
-
Supplier: TEGAM, Inc.
Description: 4 wire Pistol Grip probes. Made for tough duty application where metal components and surfaces need to be tested for Bonding. These probes are molded with impact resistant polycarbonate material. Pins are hardened stainless steel and rotate when pressed onto the DUT. Come with a 8 ft
- Probe Spacing: 0.5 inch
- Features: Other
-
Supplier: R&I Manufacturing Co.
Description: strength aluminum body is hard coated, and the fingers are hardened steel for excellent durability. The fingers are fully supported through their entire stoke providing high moment capacity and longer finger lengths. MOUNTING INFORMATION DURA-GRIP LP Series can be mounted and operated
- Gripping Force: 111.2 N
- Stroke: 19.05 mm
- Operating Temperature: -30 to 300 F
- Jaw Material: Aluminum, Steel
-
Supplier: Fairlane Products, Inc.
Description: durable inserts combine a tough-coated cemented carbide with specialized teeth and triangular shapes that penetrate different types of workpieces material including steel, hardened steel/titanium (up to 50-54 HRC) and aluminum. TG GripSerts workholding grippers offer many
-
Supplier: Carr Lane Manufacturing Co.
Description: Screw clamp with a hardened tool steel swivel ball, either serrated or flat. A positive stop prevents the ball from swiveling too far. Serrated grippers are designed to slightly penetrate the workpiece to significantly increase gripping force, rather t
- Length: 0.5 to 3 inch
- Inch: 1/2", 3/8", 5/8"
- Metric: M10, M12, M16
- Features: Other
-
Supplier: Imao-Fixtureworks
Description: clamping. These durable inserts combine a tough-coated cemented carbide with specialized teeth and triangular shapes that penetrate different types of workpiece material including steel, hardened steel/titanium (up to 50-54 HRC) and aluminum. TG GripSert workholding inserts
-
Supplier: RegalRexnord
Description: S1874TAB 3.625 Inch Wide SideGrip TableTop Chain With Steel Base Chain And Carbon Steel Top Plates Supplied Without Grippers And Supplied With Black EPDM D Shaped 50 Shore-A Grippers
- Chain Width: 3.625 inch
- Chain Pitch: 1.5 inch
- Material: Steel / Hardened Steel
-
Supplier: RegalRexnord
Description: S1874TAB 3.625 Inch Wide SideGrip TableTop Chain With Steel Base Chain And Carbon Steel Top Plates Supplied Without Grippers And Supplied With Black Neoprene D Shaped 40 Shore-A Grippers
- Chain Width: 3.625 inch
- Chain Pitch: 1.5 inch
- Material: Steel / Hardened Steel
-
Supplier: RegalRexnord
Description: S1874TAB 3.625 Inch Wide SideGrip TableTop Chain With Steel Base Chain And Stainless Steel Top Plates Supplied Without Grippers And Supplied With White EPDM Jaw Shaped 50 Shore-A Grippers
- Chain Width: 3.625 inch
- Chain Pitch: 1.5 inch
- Material: Steel / Hardened Steel
-
Supplier: ROHM GmbH
Description: Technical Features: Centrically clamping in compact design made of high-strength, hard-coated aluminum alloy All functional parts made of hardened steel for maximum service life Wedge hook principle with pneumatic actuation Optional inductive and magnetic position sensors Optionally
- Actuation: Pneumatic
-
Supplier: RegalRexnord
Description: S1874TAB 3.625 Inch Wide SideGrip TableTop Chain With Steel Base Chain And Carbon Steel Top Plates Supplied Without Grippers
- Chain Width: 3.625 inch
- Chain Pitch: 1.5 inch
- Material: Steel / Hardened Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: For form, fill, and vacuum seal wrapping applications. Tsubaki stainless steel corrosion resistant Gripper Chain™ is your solution for challenging environments. This chain combines the proven gripper design with wear resistant hardened stainless steel components
- ANSI Pitch: 40 (1/2")
-
Supplier: ASCO
Description: Synchronize: The synchronizing mechanism is housed internally, protected from external contamination. Hardened tool steel. Position Sensing: Position sensor mounting track and magnetic pistons, standard on all models. Easy access, total adjustability, factory or field installed.
- Gripping Force: 111.2099644128114 N
- Stroke: 12.7 mm
- Number of Grips: 2
- Action: Double Action, Double Action Spring Assist Close, Double Action Spring Assist Open
-
Supplier: DESTACO
Description: Designed for inline part pressing applications, OEM machine pick-and-place, and packaging applications. These units are widely used, robust sealed design grippers for automotive assembly. Double wedge design for high impact applications. Hardened steel bottom for part pressing
- Style: Parallel
-
Description: The 180 Series Pistol Grip Chisel Scalers are designed for cleaning or removal of paint, rust, dirt, weld slag or other unwanted deposits from metal and other hardened materials through repetitive application of linear impacts of hardened needles or a tool steel that is retained
-
Supplier: DESTACO
Description: Designed for inline part pressing applications, OEM machine pick-and-place, and packaging applications. These units are widely used, robust sealed design grippers for automotive assembly. Double wedge design for high impact applications. Hardened steel bottom for part pressing
- Style: Parallel
-
Description: The 170 Series Pistol Grip Needle Scalers are designed for cleaning or removal of paint, rust, dirt, weld slag or other unwanted deposits from metal and other hardened materials through repetitive application of linear impacts of hardened needles or a tool steel that is retained
-
Description: position and vice versa Can be used on all structural steel plates and sections up to a surface hardness of 300 Brinell (32HRc) Not suitable for steel over 300 Brinell, stainless steel, lead, copper and materials over 120ºC/ 250ºF surface temperature Enables the operator to open
-
Supplier: Mark-10 Corporation
Description: These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the
- Application: Fatigue / Cyclic, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: TelephoneStuff.com
Description: Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades cut hardened wire, bolts, and ASCR - Vinyl-coated, comfort-grip handles for a secure grip - High-leverage design
- Type: Diagonal
-
Supplier: Mark-10 Corporation
Description: These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the
- Application: Fatigue / Cyclic, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: TelephoneStuff.com
Description: These drop-forged, high carbon steel-constructed, long nose pliers feature a narrow profile head designed for working in tight areas, with serrated jaws and vinyl-coated, comfort grip handles for a secure gripping surface. The knife-to-anvil, induction-hardened blades cut
- Type: Needle Nose
-
Supplier: Mark-10 Corporation
Description: These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the
- Application: Fatigue / Cyclic, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: TEGAM, Inc.
Description: Made for tough duty application where metal components and surfaces need to be tested for Bonding. These probes are molded with impact resistant polycarbonate material. Pins are hardened stainless steel and rotate when pressed onto the DUT. Come with a 8 ft cable and are terminated in
- Probe Spacing: 0.5 inch
- Features: Other
-
Supplier: Optimal Handling Solutions
Description: Rail Chocks fit most standard size rails Double sided flanges keep chocks on track Hardened steel spurs, located on the bottom side of the chock, are used to maximize a positive grip Handle projection 36" on flag chocks, 10" on non-flag chocks Handle height is 14" The adjustable
-
Supplier: Vlier
Description: Conical seat distributes uniform pressure in clamping Heat-treated steel alloy for long life Black oxide finish Delrin® or steel pad
- Clamp type: Rocker Clamp
- Clamping Mechanism: Screw
-
Supplier: Allied Electronics, Inc.
Description: Ferrule Crimpers Universal ferrule crimpers crimp insulated and uninsulated ferrules. Front or side conductor entry, positive ratcheting with spring return. Comfort grip plastic handles with hardened steel frames. Comfort grip plastic handle. Hardened steel frame, matte
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 1018 Steel Case Hardened, Black Oxide Finish See Clamp Rest below to place in center groove Finger grips on both sides
- Application: Metalworking
- Features: Specialty / Other
- Material: Steel
- Clamp Straps: Strap Only
-
Supplier: Computer Network Accessories, Inc.
Description: RJ45 modular crimp tool. Hardened steel construction with cushioned grip handles. Separate cutting and stripping blades.
- Tool Type: Crimper
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 1018 Steel Case Hardened, Black Oxide Finish See Clamp Rest below to place in center groove Finger grips on both sides
- Application: Metalworking
- Features: Specialty / Other
- Material: Steel
- Clamp Straps: Strap Only
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 1018 Steel Case Hardened, Black Oxide Finish See Clamp Rest below to place in center groove Finger grips on both sides
- Application: Metalworking
- Features: Specialty / Other
- Material: Steel
- Clamp Straps: Strap Only
-
Supplier: Jergens, Inc.
Description: Low profile gripper inserts that use two fingers per side. One side of each finger has a flat clamping surface. These inserts occupy minimal space, which makes them ideal for applications where clearance is limited around the workholding setup and part storage. Hardened steel
-
Supplier: Buckaroos, Inc.
Description: Blades are specially hardened to cut exotic metals Blue, non-slip textured grips for easy identification Cutting Capacity 18 gauge Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
material including steel, hardened steel/titanium (up to 50-54 HRC) and aluminum. TG GripSert workholding inserts offer many advantages over traditional clamping systems: (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
steel, carburized and hardened to Rc 58/60 Stainless Pads - High strength and protection against corrosion Delrin Pads - Non-marring and non-absorbing Carbide Pads - Solid carbide for high wear resistance (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
GripSerts For Steel These grippers are made to grip steel materials. TG GripSerts For Hardened Steel/Titanium These grippers are made to grip (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
GripSerts For Steel These grippers are made to grip steel materials. TG GripSerts For Hardened Steel/Titanium These grippers are made to grip (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
workpieces material including steel, hardened steel/titanium (up to 50-54 HRC) and aluminum. TG GripSerts workholding grippers offer many advantages over traditional clamping systems including exceptional clamping stability, no need for pre-machining or dovetailing workpieces, vibration dampening (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
workpieces material including steel, hardened steel/titanium (up to 50-54 HRC) and aluminum. TG GripSerts workholding grippers offer many advantages over traditional clamping systems including exceptional clamping stability, no need for pre-machining or dovetailing workpieces, vibration dampening (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
?Rap cable ties are engineered for secure, long?term bundling, using a hardened stainless steel locking tooth and UL?rated Nylon 6.6 to deliver exceptional tensile strength, vibration resistance, and reliable performance in demanding applications. For environments where flexibility is essential, Ty?Grip (read more)
Browse Cable Ties Datasheets for Automationdirect.com -
of workpieces material including steel, hardened steel/titanium (up to 50-54 HRC) and aluminum. G Series 5-Axis Vises Includes jaws with TG Grip (read more)
Browse Vises Datasheets for Imao-Fixtureworks -
sockets are made of zinc-plated, hardened steel and are high-visibility yellow to help locate them in low light conditions. A durable carrying case houses all components (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
, ErgoStrip wire and cable strippers, hose and PVC cutters, ear-clamp pliers, and a variety of multi-piece tool sets. Select models feature VDE 1000V insulation for electrical safety and tether-compatible designs for work-at-height applications. Forged from premium tool steel with induction-hardened cutting edges, every KNIPEX tool is engineered for exceptional durability, precision, and long service life. (read more)
Browse Hand Tools Datasheets for Automationdirect.com
More Information Top
-
Void free bonding of large silicon dice using gold-tin alloys
The other end of the stud is inserted into the test machine and secured with a hardened steel gripper fixture.
-
In situ manipulation of scanning tunneling microscope tips without tip holder.
The tips are clamped by hardened tool steel gripper jaws, which are controlled by a stepping motor through levers.
-
CIRP Encyclopedia of Production Engineering
… high- aspect-ratio sealing slots • Special purpose machinery manufacture: high-aspect-ratio holes (up to 1,000:1) • Fine mechanics: watch parts and form-flexible joints • Medical engineering: gripper and retina nails • … … formed as cavity in hardened steel .
-
Robot Grippers
Fig. 13.25: Rubber knob bar as a gripper jaw coating a) coating for round parts, b … Hardened overlay plates or machine steel screws with knurled, grooved or corrugated surfaces are also a solution (Fig. 13.26) for less delicate tasks.
-
Material flow technique
2.5.8.4 execution of grippers - Must for protection against wear cables are guided in the upper cross member through cable sleeves or conductive rollers of hardened steel .
-
Conveying technique
2.5.8.4 execution of grippers For protection against wear, cables must be guided in the upper cross member through cable sleeves or conductive rollers of hardened steel .
-
Smart Devices and Machines for Advanced Manufacturing
genetic algorithm, 22, 205, 212, 218 Grassmann line geometry, 52 gripper , 193, 368–369, 371–373, 376, 380, 382 … hardened steel , 338, 341, 362 heat affected zone, 339, 347, 362, 364–365 hyperboloid, 53, 58–61 hyper-rectangle, 118–120 .
-
ZASMHBA0003980
The gripper dies were also used to hot size the flat portion of the forging during upsetting. Dies for the upsetter were made from 6F2 alloy steel hardened to 341 to 373 HB.
Indicates content that may require registration and/or purchase.