Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: HEAD-UP DISPLAY (HUD) SYSTEM
-
Supplier: Accuris
Description: Flight Deck, Head-Up Displays
-
Supplier: Accuris
Description: Flight Deck Head-Up Displays
-
-
Supplier: Accuris
Description: Heads-Up Display Image Stability Test
-
Supplier: SAE International
Description: This document recommends criteria for the design and installation of Head-Up Display (HUD) systems. The recommendations are applicable to HUD systems which display flight information focused at infinity in the forward field of view. This annex does not address devices for
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) recommends criteria for the design and installation of Head-Up Display (HUD) systems. The recommendations are applicable to HUD systems for transport category aircraft, which display flight information (focused at infinity) in
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Application-specific software module for evaluating the quality of head-up display system projections Head-up displays (HUDs) pose unique measurement challenges for manufacturers, who must account for projected image luminance, contrast, and clarity
- Component / Product Tested: Displays / Video Equipment
- Type / Form: Measure Unit / Monitor, Test Module / Sub-system
- Features: Other
-
Supplier: XCEL Power Systems, Ltd.
Description: • Multi-Card Solution • Input Under Voltage Signal • Control & Monitoring Functionality • Bite & PSU Good GENERAL SPECIFICATION ¨ 22v DC ~ 32v DC Aircraft Input ¨ Multiple Outputs ranging from +5v, ±15v, +6.3v, +18v variable 16 ~ 21v ¨ Operating Temperature Range -40°C to +80°C ¨ All Outputs
- DC Input Voltage: 22 to 32 volts
- DC Output Voltage: -15 to 15 volts
- Type: DC/DC Converter
-
Supplier: SAE International
Description: including display function criticality and compliance considerations; symbology, coding, clutter, dimensionality, and attention getting requirements; equipment installation; display visual characteristics; failure modes; information display and formatting; specific integrated
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) specifies minimum performance standards for airborne binocular Head Up Displays (HUDs) in fixed wing aircraft. This document covers criteria for conformal and non-conformal HUD systems that are intended for use in the cockpit by the pilot or
-
Supplier: XCEL Power Systems, Ltd.
Description: • Modular Solution • Complex Control Circuitry • Short Circuit Protection • Avionics / Civil Applications GENERAL SPECIFICATION ¨ 28 V DC Input ¨ Multiple Outputs +5V @ 3.3A, +5V @ 0.7A, ±6.3V @ 1A, 1.25A, ±15V @ 1A, ±20V 2A (5.7A Pk), ±60V @ 1mA, 20mA, 890V @ 10μA, 18KV @ 400μA ¨ Operating
- DC Input Voltage: 28 volts
- DC Output Voltage: -60 to 18 volts
- DC Output Current: 0.0004 to 3.3 amps
- Type: DC/DC Converter
-
Supplier: General Digital Corporation
Description: General Digital has developed a highly integrated and intelligent display head assembly for deployment in an airborne / cockpit application. In order to fit the 5" active matrix LCD display into a 4 x 5 ATI enclosure, the LCD had to be laser cut in one corner. To make the LCD
- Diagonal Screen Size: 5 inch
- Screen Width: 4 inch
- Environmental Temperature: -40 to 159.8 F
- Features: AMLCD, EMI/RFI Shielding, Flat Panel Monitor, LCD Display, Ruggedized Housing, TFT
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions Tackle your digital signage projects with the advanced display technology and feature-rich affordability of the 55" NEC E551, a large-screen LCD display that turns heads with its sleek design and remarkable screen performance. Boasting an impressive
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Black Box
Description: Switch enables single operator to control 2 computer systems & share peripherals. Switch KVM signals, audio & 2 USB devices in unison or independently between systems. Supports DisplayPort 1.2. Video resoultion up to 3840x2160@60Hz.
- Operating Temperature: -4 to 140 F
- Platform: Apple Mac®, PC, Sun, Unix / Linux
- Features: USB Port
-
Supplier: Black Box
Description: Switch enables single operator to control four computer systems and share peripherals. Switch KVM signals, audio and two USB devices in unison or independently. Supports DisplayPort 1.2. Get 4K60 video resolution up to 3840x2160@60Hz.
- Operating Temperature: -4 to 140 F
- Platform: Apple Mac®, PC, Sun, Unix / Linux
- Features: USB Port
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions Turn heads with the high-definition brilliance of the 40" NEC S401, a business-grade LCD display ideal for professional-level digital signage applications. Boasting an impressive 1920x1080 full HD resolution, industrial-strength design, Enhanced Digital
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Interface Displays & Controls
Description: The HDRU allows an instructor or co-pilot to view the same information that the pilot is seeing through the head-up display (HUD). The HUD repeater display is a full-color 5" diagonal (3.98" x 2.94" active area) ruggedized AMLCD. The AMLCD is a QVGA with a 320 x 240
- Nominal Display Size: 5 inch
- Features / Applications: ARINC / Avionics Rated, MIL-SPEC / Military Rated
- Display Options: Backlit Screen, Color Display, Integrated Keypad Interface
- Type: Flat Panel Display (FPD)
-
Supplier: Black Box
Description: Switch enables single operator to control 4 systems & share peripherals. Switch KVM signals, audio & 2 USB devices in unison or independently between systems. Supports DisplayPort 1.2. Video resoultion up to 3840x2160@60Hz.
- Operating Temperature: -4 to 140 F
- Platform: Apple Mac®, PC, Sun, Unix / Linux
- Features: USB Port
-
Supplier: Black Box
Description: Switch enables single operator to control two computer systems and share peripherals. Switch KVM signals, audio and two USB devices in unison or independently. Supports DisplayPort 1.2 for 4K60Hz video resolution up to 3840x2160@60Hz.
- Operating Temperature: -4 to 140 F
- Platform: Apple Mac®, PC, Sun, Unix / Linux
- Features: USB Port
-
Supplier: MACOM
Description: MACOM offers a leading-edge portfolio of LED and laser driver solutions for innovative OEM display products. Our programmable, low power, high-performance products are ideally suited for head-up and head mounted displays, multicolor LED/laser displays,
- Form Factor: Integrated Circuit (IC)
-
Supplier: Transcat, Inc.
Description: Product Highlights Range 0-2in 0-50.8mm Accuracy ±.00015in Mass 490g The display can be rotated up to 330 degrees for easy reading in any position Resolution: 0.001mm or .00005"/0.001mm Display: LCD Function Zero-setting, Data hold, Data output, Preset, inch/mm conversion
- Resolution: 0.0000393701 inch
- Graduation / Resolution: 0.0000393701 inch
- Display: Digital Display
- Gage / Instrument Type: Micrometer
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions Turn heads with the high-definition brilliance of the 40" NEC S401, a business-grade LCD display ideal for professional-level digital signage applications. Boasting an impressive 1920x1080 full HD resolution, industrial-strength design, Enhanced Digital
- Features: Flat Panel Monitor, LCD Display
-
Supplier: NEC Display Solutions
Description: Turn heads with the high-definition brilliance of the 40" NEC S401, a business-grade LCD display ideal for professional-level digital signage applications. Boasting an impressive 1920x1080 full HD resolution, industrial-strength design, Enhanced Digital Signage Technology Suite and the
- Diagonal Screen Size: 40 inch
- Screen Width: 34.86616056 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: Visual Sound, Inc.
Description: turns heads and draws crowds. Ultra-thin bezel design is ideal for video walls (up to 5 x 5). Built-in expansion slot allows for seamless integration of future third-party components High-definition display provides optimal resolution (1366 x 768) for digital signage
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Transcat, Inc.
Description: Product Highlights The Digimatic Micrometer Heads The display can be rotated up to 330 degrees for easy reading in any position
- Gage / Instrument Type: Micrometer
-
Supplier: Invotec Solutions Ltd.
Description: This portable colour display Borescope is designed as a remote inspection device. It is ideal for use in thousands of applications. 60mm (2.4”) TFT colour display 480 x 234 Pixels Water-Proof IP-67 9mmØ camera head Glare free close up and wide field of view (36°) 8
- Tube or Sheath Diameter: 9 mm
- Working Length: 1 m
- Flexibility: Flexible
- Viewing Angle: Forward Oblique (0°-90°)
-
Supplier: Aitech Defense Systems, Inc.
Description: Based on the advanced ATI Mobility Radeon 9000 (M9) graphics processor. Aitech's M591 dual head display PMC can simultaneously drive two (2) separate displays with two (2) independent graphic streams. ATI M9 Graphics Processor High Performance 2D and 3D Processing Capabiltities
-
Supplier: OKW Enclosures, Inc.
Description: Handheld enclosures for large graphics displays These ergonomic plastic enclosures have a large head section for installing bigger display modules with graphics capability. installation of standard size LCDs and graphics display modules narrow holding area for user
- Length / Height: 7.87 to 10.47 inch
- Width/Diameter: 2.28 to 3.54 inch
- Depth: 1.56 to 2.36 inch
- Height: 7.87 to 10.47 inch
-
Supplier: Burkert Fluid Control Systems
Description: The control head Type 8681 is optimized for decentralised automation of hygienic process valves. Thanks to its universal adapter it can be combined with all normal commercial butterfly valves, ball valves, single and double seated valves. With a decentralised automation concept, the control
- Operating Temperature: 14 to 131 F
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Monarch Instrument
Description: The Track-It™ Pressure Transmitter/Data Loggers with Digital Display are 24Vdc powered 4 wire transmitters that can also record up to 130,000 samples for logging, redundant data backup or archive. They can be configured to record both pressure or vacuum and ambient temperature or just
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: Invotec Solutions Ltd.
Description: USB Video Borescope With Colour Display This portable video Borescope is designed as a remote inspection device, capable of recording video and taking still images. 70mm (2.7”) TFT colour display 640 x 480 Pixels Picture Zoom function up to 3x Standard Water-Proof IP-67 9mmØ
- Tube or Sheath Diameter: 9 mm
- Working Length: 1 m
- Flexibility: Flexible
- Viewing Angle: Forward Oblique (0°-90°)
-
Supplier: Instrument Technology, Inc.
Description: aligns the video signal to a vertically oriented display. Digital zoom and brightness control are incorporated. The operator can tilt or rotate the camera to any position without needing to manually switch monitors or articulate the camera head, thus reducing disorientation that can
- Working Length: 1.2191993416323554 to 6.400796543569866 m
- Field of View: 90 degrees
- Features: Camera Mount, Integral Video Capability
- Viewing Angle: Direct (0°), Forward Oblique (0°-90°), Retro (>90°), Side (90°)
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: within NED headsets to view head-mounted displays (HMDs) at the same location as the human eye. Replicates human eye in AR, VR, MR headsets Field of view up to ±60° (120° total) horizontal Pairs with high-resolution ProMetric® Imaging Colorimeters & Photometers TT-ARVR™ Software
- Component / Product Tested: Displays / Video Equipment
- Features: Other, Specialty / Other
- Type / Form: Test Module / Sub-system
- Tester / Test Capability: Vision / X-ray
-
Supplier: Invotec Solutions Ltd.
Description: This portable video Borescope comes with a 90mm (3.5”) TFT wireless colour display 90mm (3.5”) TFT wireless colour display (up to 10m Transmission) Water-resistant IP-67 9mmØ camera head Glare free close up and wide field of view (45°) 4 Adjustable dual bright
- Tube or Sheath Diameter: 9 mm
- Working Length: 1 m
- Flexibility: Flexible
- Viewing Angle: Forward Oblique (0°-90°)
Find Suppliers by Category Top
Featured Products Top
-
Engineered in response to OEM and supplier testing requirements, Radiant Vision Systems provides a comprehensive hardware/software solution to enable fully automated testing of head-up displays (HUD) in automotive and other integrations. In this video, Bret Stonebridge from Radiant demonstrates (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
Head-up displays (HUDs) pose unique measurement challenges for manufacturers, who must account for projected image luminance, contrast, and clarity regardless of ambient conditions, virtual image positions, or focal distances on an infinite viewing plane. Comprehensive HUD testing requires both (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
With a decades-long legacy delivering end-to-end assembly and test systems to the automotive market, CP Industries is well-positioned to address windshield glass inspection to meet growth in head-up (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
. Unlike alternative lens options, where the aperture is located inside the lens, the aperture of the AR/VR lens is located on the front of the lens, enabling positioning of the imaging system’s entrance pupil within NED headsets to view head-mounted displays (HMDs) at the same location as the (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
, driver monitoring, and head-up displays—will be redesigned to meet the new requirements that come with each level of autonomy. The transition will involve choosing new underlying sensors, motor drivers, and regulators. Planning for smooth transitions and design simplification requires an (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
has been removed. Increased Productivity & Enhanced Value The end result is a part that saves production time and reduces quality defects. It also ensures that customers see and easily remove the film to achieve the highest clarity from their heads-up display projection, which (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
. Available in application-specific modules TrueTest Software is also available in unique test suites, aligned to and further developed for application-specific testing—from automotive head-up display measurement to in-headset AR and VR display testing (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
Take a look at our expansive product line which covers a broad range of applications such as: Doors Seats Hatches Lids Heads-up Displays and Electronics Cabinets Engine Covers Access Panels (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
. Aerospace & Defense: SWIR/LWIR thermal imaging and satellite reconnaissance. Automotive & LiDAR: Autonomous vehicle sensors and heads-up displays (HUD). Industrial Metrology: 3D scanning and semiconductor inspection (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
One controller can support up to 4 sensor heads simultaneously Perfect for transparent/translucent and highly reflective materials Coaxial measurement, no blind measurement area Curved glass measurement Applications: (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
Case Study: CP Industries Chooses Radiant for Windshield Glass Testing for Head-Up Displays
With a decades-long legacy delivering end-to-end assembly and test systems to the automotive market, CP Industries is well-positioned to address windshield glass inspection to meet growth in head-up display (HUD) integrations. Exacting requirements from HUD glass customers include industry-standard
-
Quality Considerations for Aviation Head-up Displays (HUDs)
Head-up diplays (HUDs) are becoming more common in both automobiles and airplanes, helping to increase safety and reduce distractions for drivers and pilots. In aviation, HUDs have been used for decades in military planes, and are fairly commonplace in large commercial aircraft. But to ensure
-
Software Designed for Head-Up Display Measurement
In December 2018, Radiant released a new software module (a package of application-specific software tests and parameters from our TrueTest TM Software) that can evaluate all visual aspects of HUD systems, and test to the specific parameters documented in automotive standards. TT-HUD provides all of
-
Implementing Laser Scanned-MEMS Projection in Automotive Head-Up Displays
system is uniquely suited for automotive augmented reality HUDs, beating out DLP and LCD frame-based displays.
-
Heads-Up Technology
applications is Heads-Up Display technology (HUD). HUD is a transparent way of showing information on the screen in front of someone, without having them have to look down. Originally developed for military pilots, it's now making its way into cars. With HUD, drivers will be able to see dashboard information
-
Selecting materials for servers, accelerators and data storage
Discover the key design considerations and differences between smart mirrors and heads-up displays (HUDs)
-
Exploring the Potential of LCoS Microdisplays
Microdisplays using liquid crystal on silicon (LCoS) are emerging for use in AR/VR devices, head-up-displays (HUDs), and head-mounted displays (HMDs), along with many other applications of LCoS, a spatial light modulation techology.
-
MicroLEDs Gather Speed in the Automotive Industry
MicroLED displays promise to deliver the improved brightness and flexibility of OLED, with greater reliability, exciting the interest of automakers who are looking to advance dashboard displays, head-up displays, and lighting assemblies.
More Information Top
-
Stereoscopic head-up display for aviation
Symposium on Head Up Displays , Enhanced Vision and Virtual Reality, 1993 3.
-
Development of a stereoscopic head-up display
Symposium on Head Up Displays , Enhanced Vision and Virtual Reality, 1993 3.
-
OEM Automotive Electronics - World - 2013
World Production of Head Up Displays by Type .
-
Automotive User Interfaces Report - World - 2012
Automotive Head Up Displays .......................................................................................................................28 2.8.1 .
-
Military Avionics Systems
Head Up Display Helmet Mounted Display .
-
Civil Avionics Systems
2000) Gate to Gate Operation of a Civil Transport Head Up Display .
-
Windows Phone 7 XNA Cookbook
Chapter 4: Heads Up Display (HUD)—Your Phone Game User Interface .
-
Development of digital-light-engine-based head-up displays
The transmission head up display is a straightforward implementation of a transmission illuminated panel coupled to a head- up display optics and may be seen in Figure 5.
Indicates content that may require registration and/or purchase.