Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: This specification covers one grade of cast methyl methacrylate plastic in the form of sheet.
-
Supplier: SAE International
Description: This specification covers one grade of cast methyl methacrylate plastic in the form of sheet.
-
Supplier: SAE International
Description: This specification covers one grade of cast methyl methacrylate plastic in the form of sheet.
-
-
Supplier: SAE International
Description: This specification covers methacrylate sheets, rods and tubes produced by casting or machining cast blanks. This specification does not apply to heat-formed and molded or extruded shapes, or shapes made by assembling two or more pieces.
-
Supplier: U.S. Plastic Corporation
Description: Lexan LT300 Recycled Sheet is an industrial grade sheet material extruded from internally recycled polycarbonate resins. Sheet material is an excellent candidate for a wide range of flat or vacuum formed applications and for non-aesthetic applications requiring impact
- Features: Film / Sheet
-
Supplier: U.S. Plastic Corporation
Description: low water absorption, and is heat and electronically sealable. The standard sheet size is 40 inches x 72 inches, and is sold in this full sheet size only. Max heat resistance is 180 deg F and the forming temp is -325 deg F to 350 deg F. It meets FDA standards, but is not
- Features: Film / Sheet
- Chemical System: Polystyrene, Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: aesthetics. The product can be thermoformed, pressure formed, twin sheet formed or used in flat or cold-formed applications. Paintable and/or available from SABIC Innovative Plastics in a range of colors, Ultem 1668A sheet is finding use in an array of interior aircraft
- Overall Thickness: 0.055 to 0.125 inch
- Overall Width: 48 inch
- Overall Length: 36 to 144 inch
- Overall Width / O.D.: 48 inch
-
Supplier: U.S. Plastic Corporation
Description: 92%. Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Cast Acrylic sheet can be used at temperatures from -40F (-40C) up to
- Chemical System: Acrylic
- Features: Film / Sheet
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE Film and Sheet PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm (<6mm> Why Order from Us? Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom shapes ready for
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Features: Film / Sheet, Plate
- Chemical System: Fluoropolymer (PTFE / PVDF), Thermoset / Crosslinked
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Interstate Plastics, Inc.
Description: NORYL® engineering thermoplastic resin is based on polyphenylene ether (ppe). Ppe, a high-heat amorphous polymer, forms a miscible, single-phase blend with polystyrene. General characteristics include high heat resistance, good impact strength, stiffness, flame retardency, excellent
- Overall Thickness: 0.25 to 1 inch
- Tensile Strength (Break): 8,300 to 9,600 psi
- Elongation: 23 to 30 %
- Industry: Building / Construction, Electric Power, Electronics, General Industrial
-
Supplier: Titan Tool Supply, Inc.
Description: PURE VIRGIN DIAMOND POWDERS in its most highly concentrated form, expertly graded for uniformity and held in place by a thin nickel bond, with 90% of the grains exposed for cutting. This comprises DIA-STRIP which is 1/2" X 2" Strips and the DIA-SHEETS which are 2" X 4" Sheets. It's
- Length: 2 to 4 inch
- Width: 0.5 to 2 inch
- Grit / Micron Size: 60 to 1,100
- Product Type: Abrasive Sheet
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: RS-DA is a plastic highly moldable sheet ideally suited for forming custom geometries. TYPE RS-DM Sheet is a moldable form of Type RS-D with a higher density than obtainable from Refractory Sheet Type RS-DA. Type RS-DM is ideally suited for fabricating complex shapes from
- Thickness / Wall Thickness: 0.04 inch
- Length: 36 inch
- Diameter: 48 inch
- Max Use / Curie Temperature: 1,200 C
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: RS-DA is a plastic highly moldable sheet ideally suited for forming custom geometries. TYPE RS-DM Sheet is a moldable form of Type RS-D with a higher density than obtainable from Refractory Sheet Type RS-DA. Type RS-DM is ideally suited for fabricating complex shapes from
- Thickness / Wall Thickness: 0.08 inch
- Length: 36 inch
- Diameter: 48 inch
- Max Use / Curie Temperature: 1,200 C
-
Supplier: Welch Fluorocarbon, Inc.
Description: Films Thermoforming is a generic term that encompasses a variety of methods for producing intricate three-dimensional parts from thin (.003" - .060") flat sheets of high performance film. With the knowledge of thin high performance films, combined with thermoforming expertise the results are
- Industry: Aerospace, Biotechnology, Electrical / Electronics, Environment, Medical
- Supplier Capability: Design Assistance, High Volume Production (Long Runs), Just-In-Time Capability, Low Volume Production (Short Runs), Micro Molding, Prototype / Market Entry Molding, Tool / Mold Making
- Features: North America, Northeast US Only, Other, United States Only
- Molding Type: Thermoforming (Vacuum or Pressure), Vacuum Forming
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: RS-DA is a plastic highly moldable sheet ideally suited for forming custom geometries. TYPE RS-DM Sheet is a moldable form of Type RS-D with a higher density than obtainable from Refractory Sheet Type RS-DA. Type RS-DM is ideally suited for fabricating complex shapes from
- Thickness / Wall Thickness: 0.04 inch
- Length: 36 inch
- Diameter: 48 inch
- Max Use / Curie Temperature: 1,200 C
-
RF and Microwave Laminates - Copper Clad Laminate, Coverlay, Bondply & Sheet Adhesive -- Pyralux® LFSupplier: DuPont Electronics & Imaging
Description: Coverlay and Polyimide thickness: 12, 25, 50, 75 and 125um Adhesive thickness: 12, 25, 50 and 75um Certified to IPC 4203A/1 DuPont™ Pyralux® LF Sheet Adhesive DuPont™ Pyralux® LF sheet adhesive is a proprietary B-staged modified acrylic adhesive coated on release paper. Sheet
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Features: Specialty / Other, Tested to IPC
-
Supplier: ASTM International
Description: This specification covers hot-rolled and cold-rolled drawing alloy steel sheets and strips for applications involving severe cold plastic deformation such as deep drawn or severely formed parts. Materials may be furnished in several conditions, heat treatments, surface finishes,
-
Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® FR-4300 heat-formable foam is unique flame-retardant structural polyurethane foam. It is intended for composite panel cores and other structures where compound-curved surfaces or other details can be made with low-cost heat-forming methods. While it is
- Shear Strength: 68 to 95 lbs/in
- Skin Type: Plastic / FRP
- Core Type: Solid Plastic Core
-
Supplier: CSC Scientific Company, Inc.
Description: The thermal conductivity of various samples such as block form or sheet in manufacturing, construction, handcraft, soil or food industry is possible to measure by placing a probe on the surface of sample with the uniform temperature. Thermal insulating material of fiber or foamed
- Remote Interface: Computer Interface
- Display: Digital Readout
- Features: Other Analyzer
-
Supplier: Norplex-Micarta
Description: NP310HT combines a cotton canvas fabric with general-purpose phenolic resin. The product is heat treated in phenolic sheet form to reduce dimensional changes as it ages in use. NP310HT is easy to machine and operates with less noise than metal. In addition, this material is not
- Use Temperature: 257 F
- Water Absorption: 0.8 to 3.4 %
- Dielectric Strength: 526.9999999999987 kV/in
- Features: Film / Sheet, Flame Retardant (e.g. UL 94 Rated), Other, UL Approved
-
Description: PTFE in a clear, transparent form and can be heat sealed, thermoformed, welded, metalized, or laminated to a wide variety of materials. Saint-Gobain's PFA film offers a combination of excellent dielectric properties across a wide temperature and frequency range, the highest level of chemical
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 2,250 psi
- Tensile Modulus: 70 ksi
-
Supplier: Total Plastics, Inc.
Description: Lab-Resin® is a solid, modified, phenolic resin composite, thermo-fused under heat and pressure to form a solid, black chemical resistant composition throughout the entire thickness of the panel. Lab-Resin® is designed for use as countertops, shelving and reagent packs. It should be used
- Overall Thickness: 0.125 to 1 inch
- Features: Film / Sheet, Specialty / Other
- Chemical System: Phenolics / Formaldehyde Resins (Melamine, etc.)
-
Supplier: Saint-Gobain Tape Solutions
Description: in a clear, transparent form and can be heat sealed, thermoformed, welded, metallized or laminated to a wide variety of materials. Features/Benefits • Performance from -254°C (-425°F) to 260°C (500`°F) • Outstanding flex life and stress crack resistance • High dielectric strength and low
- Overall Thickness: 0.0000005 to 0.00001 inch
- Overall Width: 62 inch
- Tensile Strength (Break): 3,045.77362650114 psi
- Tensile Modulus: 69.6176828914546 ksi
-
Supplier: Laird Plastics, Inc.
Description: materials with the utmost efficiency. Bending: Laird Plastics can use either heating or cold processes to bend plastic sheets. Cold bending is an excellent solution for creating curves and bends using flat sheet stock, and maintains the integrity of the sheet. Many
- Materials: ABS, PVC, Polycarbonate (PC), Polyethylene (PE)
- Capabilities: Machining, Polishing
- Features: North America, Southern US Only, United States Only
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Heat Resistance Low Temperature Flexibility Oil Resistant Uses Cable Jacketing Wire Types SJT SRDT ST SVT Agency Ratings UL 62 RoHS Compliance RoHS Compliant
- Tensile Strength (Break): 2,500 psi
- Type: Extrusion Grade Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: PolyVinyl Chloride (PVC)
-
Description: for stripline antennas, in transmission lines, smart skins, as dielectric radomes, dielectric spacers, or for circuit substrates. Products are available in rod or sheet form, pack-in-place syntactic foam, rigid foam sheet stock, or as a two-component foaming system. In addition to
- Type: Closed Cellular, Flexible, Rigid
- Features & Approvals: Electrical Insulation / Dielectric
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer
-
Supplier: Eastman Chemical Company
Description: Eastman Tritan™ MP100 is an amorphous copolyester that combines excellent clarity and toughness with outstanding heat and chemical resistance. Film and sheet manufactured from this new-generation copolyester can be thermoformed with a wide processing window that allows for product
- Tensile Strength (Break): 8,557.17352207462 psi
- Elongation: 7 %
- Industry: Medical / Food (FDA)
- Chemical System: Polyester (PET, PBT)
-
Supplier: Ellsworth Adhesives
Description: most plastic laminating films, and cellulosics. It features a high green strength, wide processing window, excellent edge folding capability, and cures to a highly heat resistant, tough film. 5 gal Pail. Requires Boscodur 4.
- Viscosity: 100 cP
- Substrate Compatibility: Porous Surfaces, Wood / Wood Product
- Cure / Technology: Two Component System
-
Supplier: General Plastics Manufacturing Co.
Description: any resin or coating system No glass-bead fillers to damage cutting tools - this material cuts with HSS cutters! Dimensional stability No warp or bow in sheets Large sheets (up to 48" x 96"), thick sheets (up to 22") available Multiple densities available, up to 50 lbs. per
- Bulk Density: 50 lbs/ft³
- Tensile Strength: 3,102 psi
- Thermal Conductivity: 0.9040000000000001 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
-
Supplier: Teknor Apex Company
Description: SARLINK® 3190 is a multi-purpose, thermoplastic elastomer featuring excellent flex fatigue resistance, heat aging and resilience. SARLINK® 3190 is a high hardness grade for use in injection molded parts, sheet and profile extrusions such as weather-stripping. It can be also blow molded
- Tensile Strength (Break): 1,960 psi
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Type: Extrusion Grade Resin, Molding Resin
- Form / Shape: Pellets
-
Supplier: General Plastics Manufacturing Co.
Description: any resin or coating system No glass-bead fillers to damage cutting tools - this material cuts with HSS cutters! Dimensional stability No warp or bow in sheets Large sheets (up to 48" x 96"), thick sheets (up to 22") available Multiple densities available, up to 50 lbs. per
- Shear Strength: 1,706 to 1,790 lbs/in
- Skin Type: Plastic / FRP
- Core Type: Solid Plastic Core
-
Supplier: New Process Fibre Company, Inc.
Description: sheet stock. Extruded plastic sheet users can choose from a wide range of options: A variety of material types of extruded plastics , including Nylon (6 & 66), acetal, HDPE, LDPE and polypropylene, plus others on request Varied forms of extruded plastics , from
- Size Capabilities: 0.75 to 38 inch
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Grinding, Heat Treating / Stress Relieving, Machining, Welding
- Capabilities: Co-Extrusion, Hot Extrusion
- Services: Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
-
Supplier: Eastman Chemical Company
Description: screen-printing, painting, and hot-stamping easily. Surface scratches or scuff marks can be removed using a common heat gun. Sheet made from Eastman Spectar™ copolyester (PETG) is available from plastic sheet distributors throughout North America, Canada, Europe, Asia,
- Deflection Temperature (@ 264 psi, 1.8 MPa): 158 F
- Tensile Strength (Break): 3,770.95782328712 psi
- Elongation: 4.8 %
- Dielectric Strength: 408.94000000000085 kV/in
Find Suppliers by Category Top
Featured Products Top
-
Graphite sheet is a practical thermal management material for compact electronics that generate concentrated heat in limited space. Its layered structure provides excellent in-plane heat spreading, helping move heat away from hot spots and improve overall device (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
S-122 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
product designs! THERMOPLASTIC VS THERMOSETTING PLASTIC Thermoplastics and thermosetting plastics are two separate classes of polymers, which are differentiated based on their behavior in the presence of heat. The material difference between the two is that (read more)
Browse Datasheets for Osborne Industries, Inc. -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light (read more)
Browse Metal Shapes and Stock Datasheets for MP Metal Products -
includes a wide selection of wire form fan guards, plastic fan guards, plastic fan filter assemblies, aluminum fan filters and fan power cords. Our primary power components product line consists of inlets, outlets, multi-function assemblies and power line filters. Domestic and international power (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
customer service. Our fan accessories line includes a wide selection of wire form fan guards, plastic fan guards, plastic fan filter assemblies, aluminum fan filters and fan power cords. Our primary power components product line consists of inlets, outlets, multi-function assemblies and power (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
WHAT IS REACTION INJECTION MOLDING? Reaction injection molding (RIM) is a thermoset plastic molding technique where two liquid reactants – an isocyanate component and a polyol resin (read more)
Browse Datasheets for Osborne Industries, Inc. -
components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service. Our fan accessories line includes a wide selection of wire form fan guards, plastic fan (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp.
Conduct Research Top
-
Heat Sealing Tapes Improve Manufacturing Efficiency
The value of a high-quality heat sealing tape is an important element in heat sealing machine applications. These machines apply high temperatures to plastic sheets or films to form air- or water-tight bags or other packages for food, medical supplies, and other consumer or industrial goods
More Information Top
-
A procedure for measuring biaxial viscoelastic behavior of thermoplastics
hence the thickness distribution, is indirectly determined by the "in-plane" biaxial stretching of the heated plastic sheet during forming .
-
Vacuum Forming Of Plastics In Prosthetics And Orthotics | O&P Virtual Library
There are many methods of using air-pressure differential to form heated plastics in sheet form into a given shape.
-
ZCFAP2003ALL
Thermoforming is the forming of heated plastic sheet by the application of air pressure (pressure forming) or a vacuum between the heated sheet and the tool.
-
ZCFAP2003P064
Thermoforming is the forming of heated plastic sheet by the application of air pressure (pressure forming) or a vacuum between the heated sheet and the tool.
-
Numerical and experimental analysis of HIPS sheets in thermoforming process
Thermoforming is a process of forming a heated plastic sheet into a desired geometry with the assistance of an air pressure and mechanical stretchers [1].
-
ISA AUTOMTN SYS INST DICT - Automation, Systems, and Instrumentation Dictionary
thermoforming A method of forming sheet plastic by heating it and then pulling it over a contoured mold surface.
-
Design of thermoform molds
Aluminum is frequently the material of choice for thermoforming molds because it can be easily fabri- cated, it has a very high thermal conductivity so sen- sible heat from the formed plastic sheet is rapidly removed, and it is lightweight and relatively …
-
Gas Cyclones and Swirl Tubes
Some are molded in plastic or heat - formed from plastic sheets .
-
A New Method for Estimation and Control of Temperature Profile over a Sheet in Thermoforming Process
The process of heating a plastic sheet to form it on an open mould is called thermoforming.
-
Truss-Integrated Thermoformed Ductwork Final Technical Report
The process of forming involves heating the plastic sheet , placing it on the mold secured to the thermoformer platform, applying the vacuum, and cooling the part.
Indicates content that may require registration and/or purchase.