Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: HEAT TREAT SALT, NITRATE (LOW TEMPERATURE)
-
Supplier: Accuris
Description: Salts, Heat-Treating (For Metals)
-
Supplier: SAE International
Description: This specification covers the procurement of granular heat-treating salts suitable for use in the molten state.
-
-
Supplier: Accuris
Description: Salts, Heat-Treating (for Metals)
-
Supplier: Accuris
Description: SALTS, HEAT-TREATING (FOR METALS)
-
Supplier: Peridot Corporation
Description: Peridot offers heat treating services to support our component manufacturing activities. We have many years experience with spring and hardenable materials. We slo provide oven and salt pot shape setting of Nitinol as well as controlled environment heat shrinking.
- Heat Treating Processes: Annealing, Conventional Hardening (Quench & Temper), Normalizing, Precipitation Hardening / Aging, Stress Relieving
- Services: Development Assistance, Finishing / Coating, Grinding / Machining, Laboratory Testing & Inspection, Packaging, Straightening
- Equipment Capability: Flame / Torch, Furnace, Induction, Laser / Electron Beam, Salt Bath
- Features: North America, Northwest US Only, Other, Southwest US Only, United States Only
-
Supplier: Weiss Industries, Inc.
Description: Weiss Industries has provided exceptional heat treating services for some of the most demanding OEM's and contract metalworking companies in the Midwest and Great Lakes Region for over sixty years. Markets served include automotive, truck, contract machine, foundry & forging, lawn & garden,
- Heat Treating Processes: Annealing, Austempering, Carbonitriding, Carburizing, Case Hardening, Conventional Hardening (Quench & Temper), Martempering, Normalizing, Precipitation Hardening / Aging, Preheating / Weld Preheat, Shot Peening / Blasting, Solution Treating, Stress Relieving
- Services: Development Assistance, Finishing / Coating, Grinding / Machining, Laboratory Testing & Inspection, Packaging, Straightening, Trucking / Shipping
- Equipment Capability: Furnace, Salt Bath
- Features: Midwest US Only, North America, United States Only
-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Quick Temper 430 is a eutectic mixture of nitrate salts formulated for a specific range of operating temperatures. It is basically used as a molten heat transfer salt bath. Quick Temper 430 has a very sharp melting point and is very fluid at the operating
-
Supplier: International Thermal Systems LLC.
Description: Drop Bottom Solution Heat Treat Furnaces with quench meet AMS, BAC, and client specifications. The function of a Solution Heat Treat Furnace is to bring component parts to an elevated temperature and then rapidly transfer them to a quench (liquid or air) system. The
- Process Temperature: 648.8888888888889 C
- Atmosphere: Air / Oxidizing, Inert, Salt Bath
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Features: Other
-
Supplier: ASTM International
Description: or as agreed to by the purchaser and supplier of heat treat services. Survey documentation requirements, and the procedure used to subsequently establish the furnace working zone, are defined in this test method. 1.2 This test method covers heat treat furnaces in any of
-
Supplier: Laserage Technology Corporation
Description: No Description Provided
- Heat Treating Processes: Annealing
- Services: Finishing / Coating
- Equipment Capability: Laser / Electron Beam, Salt Bath
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: ASTM International
Description: Precipitation heat treatment shall conform to the prescribed times, temperatures, and annealing procedures. The alloys shall be subjected to tensile testing, eutectic melting and heat-treat-induced porosity analysis, intergranular corrosion test, and Alclad diffusion test.
-
Supplier: Houghton International, Inc.
Description: and contains additives which ensure bright surfaces of the quenched work and good aging stability of the oil. The quenchant contains no saponifiables, making it suitable for quenching pieces austenitized and carburized in salt baths.
- Type / Function: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
- Features: Specialty
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1400°F / 760°C The TRENT Vertical Retort Furnace has the same design as the PF Series Pot Type furnace except that a high alloy gas retort is substituted for the salt pot. It is used primarily in the metalworking industry for sintering, brazing, annealing, etc.
- Process Temperature: 760 C
- Height: 660.3996433841926 mm
- Width / Tube O.D.: 558.7996982481629 mm
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: 1700°F • Inconel - for use with neutral salts through full temperature range of 1600°F One piece lift-off type covers come with PF-500 and smaller sizes; split swinging covers come with PF-400 and larger size furnaces.
- Process Temperature: 926.6666666666666 C
- Height: 761.9995885202222 mm
- Width / Tube O.D.: 609.5996708161778 mm
- Atmosphere: Air / Oxidizing
-
Description: or impacted by an integral heating function such that the combined heating and cooling system generates additional and/or more severe HAZARDS than those for the two systems if treated separately. - The materials being treated in the intended application introduce significant heat into the
-
Supplier: CSA Group
Description: or impacted by an integral heating function such that the combined heating and cooling system generates additional and/or more severe HAZARDS than those for the two systems if treated separately. - The materials being treated in the intended application introduce significant heat into the
-
Supplier: L&L Special Furnace Co., Inc.
Description: grade of insulation. Three temperature ranges are offered: 1800°F (980°C), 2000°F (1095°C), and 2200°F (1200°C). These furnaces are ideal for aviation work or any critical heat treating that requires certifiable uniformity. The design details are carefully thought out for convenience of use,
- Process Temperature: 150 to 1,200 C
- Height: 609.5996708161778 mm
- Width / Tube O.D.: 914.3995062242667 mm
- Length (Chamber / Tube): 1,828.7990124485334 mm
-
Supplier: Accuratus Corporation
Description: Macor is cast as a two phase glass. After casting, it is heat treated causing crystallization of one phase giving rise to its glass-like and ceramic-like characteristics. Macor exhibits good thermal shock resistance and mechanical toughness when compared to conventional glasses with similar
- Shape / Form: Fabricated / Custom Shape
- Material Type: Glass Ceramic, Silica / Silicate Materials
-
Supplier: PennEngineering®
Description: Features: Designed to hold Micro-Inverter cables .413˝ (10,5 mm) to .472˝ (12,0 mm) in diameter. Constructed from heat treated 410 stainless steel for excellent strength and corrosion protection for outdoor exposure. Smooth clip edges prevent damage to cable insulation. “S” hook clip design
- Number of Wires: 2 #
- Type: J Style Clip
- Material: Stainless Steel
-
Supplier: Warner Linear
Description: overload incorporated into the motor Heavy wall construction Double ball bearing motors and heat treated gears Rugged output bearing support Customized mounting configurations available Optional 24 vdc motor available to provide more speed selections Typical Applications Salt/seed
- Device Type: Rod Type
-
Supplier: UL Standards & Engagement
Description: two systems if treated separately. - The materials being treated in the intended application introduce significant heat into the REFRIGERATING SYSTEM , so that the REFRIGERATING SYSTEM in the application yields additional and/or more severe HAZARDS than those for the REFRIGERATING SYSTEM if
-
Supplier: AFC-HOLCROFT
Description: recuperated radiant tubes with sealed heat burners - Air-cooled fans for atmosphere circulation - Various auto loading system options - Pre- and Post-cleaning systems - Integrated "PyroKleen™" available to thermally clean parts and optimize energy consumption - Various quench systems
-
Supplier: Mercer International, Inc.
Description: effectively treating this wastewater. In the Electric Utility industry there are cases where the simple basement sump runs into a much higher level of sophistication. In instances where #6 oils must be kept heated, there are complex heat exchanger applications where steam heat is used
-
Supplier: Cole-Parmer
Description: • Fast heat-ups and accurate temperature control to 600° C • Safer operation than oil and salt baths • Dry, inert, nontoxic aluminum oxide ensures hazard-free operation • Upgrade bath system with optional temperature controller • Protect bath with optional air filter and pressure
- Frequency Range: 50 to 60 Hz
- Operating Temperature: 122 to 1,112 F
- Configuration: Bath Only
- Temperature Control: Heating
-
Supplier: Cole-Parmer
Description: • Fast heat-ups and accurate temperature control to 600° C • Safer operation than oil and salt baths • Dry, inert, nontoxic aluminum oxide ensures hazard-free operation • Upgrade bath system with optional temperature controller • Protect bath with optional air filter and pressure
- Frequency Range: 50 to 60 Hz
- Operating Temperature: 122 to 1,112 F
- Configuration: Bath Only
- Temperature Control: Heating
-
Supplier: High Performance Alloys, Inc.
Description: HASTELLOY C276 is a Nickel-chromium-molybdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process
- Tensile Strength (UTS, Break): 107,400 psi
- Yield Strength (YS): 50,300 psi
- Elongation: 67 %
- Specifications: ASTM / ASME, UNS
-
Supplier: Cir-Q-Tek
Description: Cir-Q-Tek has extensive knowledge and capabilities to be your first choice for machined, finished, heat treated, or assembled castings. Our engineering and production team will work from your specifications and develop a process for producing quality parts within your budget. Our services
- Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Iron / Cast Iron, Magnesium / Magnesium Alloy, Nonferrous Metals, Stainless Steel, Steel / Alloy Steel, Zinc / Zinc Alloy
- Casting Type: Centrifugal Casting, Die Casting, Investment Casting, Permanent Mold Casting, Sand Casting
- Secondary Operations: Coating, Heat Treating, Machining, Mechanical Assembly, Surface Finishing
- Services Offered: Design Assistance, High Volume Production, Low to Mid Volume Production, Prototype / Market Entry Casting, Tool Making
-
Supplier: Matexcel
Description: products,and solid air fresheners. Appearance of Gellan Gum LAT is white fine powder. Usage: 1. Make gellan gum dispersed in cool deionised water by stirring; 2. Heat solution 1. to 85 Celcius Degree for 10-15mins; or boiling for 5-10mins; 3. Add cations or salts into solution 2.; 4.
-
Supplier: IHS ESDU
Description: the oil and other industries. ESDU 08002 introduces fresh water fouling as it affects heat transfer in various types of heat exchanger. The principal types of fouling (crystalline, biological, particulate and corrosion) and the effect on their fouling mechanisms of key factors such as
-
Description: is an age hardenable Nickel-Cobalt base superalloy that has a unique combination of properties - ultra high strength, toughness, ductility and outstanding corrosion resistance. MP35N® resists corrosion in hydrogen sulfide, salt water and other chloride solutions. It also has excellent
- UNS Number: 30,035
- Tensile Strength (UTS, Break): 135,000 to 300,000 psi
- Yield Strength (YS): 60,000 to 290,000 psi
- Elongation: 10 to 70 %
-
Supplier: CSA Group
Description: function such that the combined heating and cooling system generates additional and/or more severe HAZARDS than those for the two systems if treated separately. The materials being treated in the intended application introduce significant heat into the REFRIGERATING SYSTEM that the cooling
-
Supplier: Matexcel
Description: products. Usage: Dilute with 2-3% water, treat by spraying, padding, dipping and other methods, then dry, drying temperature is 110-130°C. 1. Sealed and stored in a cool place with clear labels to prevent misuse and misuse; 2. Keep away from fire and heat sources, and keep it out of
-
Supplier: Visual Sound, Inc.
Description: benefits in transient response. A copper ring on the pole piece reduces inductance above 10 kHz, improving phase and impedance linearization. The custom designed O-ring creates a tight seal between the plate and the cover assuring air chamber loading. Excellent heat dissipation and thermal
-
Supplier: Inproheat Industries Ltd.
Description: evaporate and concentrate challenging fluids and slurries with high system availability. Water and heat recovery can also be incorporated into the system. Evaporation Industry Focus Industry leaders have been quick to adopt ultra-efficient SubCom® technology to evaporate corrosive liquids and
- Application: Food Processing, Gas Recovery, Liquid Recycling, Oil Refining, Waste Water Treatment
- Type: Forced Circulation / Crystallizer
- Features: Other
- Operation: Production
Find Suppliers by Category Top
Featured Products Top
-
-
Capabilities: The dual-screw configuration creates 35% greater holding power compared to single-split designs, with pressure distribution improved by 80% around the shaft circumference. Manufactured from Grade 1045 steel with heat-treated options, the collars maintain dimensional stability across (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
process products have diameters between ¼ and ¾ inches. Screws found throughout the petrochemical industry are usually type B-7, with the head being manufactured on a hot production line and the shaft being cold rolled. Raw materials and final products have to be heat-treated and (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Tin Vs. Bare
as in the case of salt water. Sodium accelerates the chemical reaction that forms the destructive oxide compound. As more of these atoms combine they weaken the integrity of the original metal making it brittle and crumbly, a process commonly known as corrosion. Some pieces of metal are thick enough
More Information Top
-
Reaction of fluoride salts with aluminium
The heat treated salts were analysed for titanium and fluorine contents by gravimetry and the phases in these samples were characterised .
-
http://dspace.mit.edu/bitstream/handle/1721.1/67579/763241831-MIT.pdf?sequence=2
Table 2.1 - Representative metallurgical heat treatment salts appropriate for CSPonD...................69 Table 3.1 - Nominal CSPonD design values for capture efficiency analysis........................................87 Table 3.2 - CSPonD risks and countermeasures.........................................................................................101 Table 3.3 - Thermal properties of solid salt media.....................................................................................105 …
-
Industrial Chemical Thesaurus
Uses: Prod. of artificial barium sulfate, other barium salts; reagent (barium lake formation); lubrication oil additives; boiler compounds; textile dyeing; pigments; mfg. of white leather; case hardening/ heat treatment salts ; flux in magnesium prod.; phosphoric acid purification agent Regulatory: Canada DSL Manuf …
-
ZCP2012QCD05365L
Contaminants examined include water, hydraulic fluid, soot, and heat treating salts , as well as the effects of temperature and aging.
-
ZASMHBA0001212
Vacuum heat treated Salt annealed or short vacuum heat treated Vacuum arc melt, v a c u u m heat treated Vacuum heat-treated plate Salt annealed (a) At 0.2% offset.
-
Quenching and Control of Distortion 2012: Proceedings of the 6th International Quenching and Control of Distortion Conference Including the 4th International...
Contaminants examined include water, hydraulic fluid, soot, and heat treating salts , as well as the effects of temperature and aging.
-
IFHTSE Global 21: heat treatment and surface engineering in the first decades of the twenty-first century: Part 2 – Heat treatment in China: present and future
Hence, factories specialising in producing heat treatment salts will need to find alternative products quickly.
-
High-Temperature Corrosion and Materials Applications
Molten nitrates or nitrate-nitride mixtures are widely used for heat treat salt baths, typically operating from 160 to 590 °C (325 to 1100 °F).
-
ZHTP00707P053
… Thermometers; Thermometers, Infrared; Thermostats; Tubes, Protection; Valves, Butterfly; Valves, Flow Control; Valves, HighTemperature; Valves, Plug; Valves, Slide Gate; Valves, Solenoid Control; Valves, Vacuum Quenchants/Compounds/Solutions Caustic Compounds/Solutions; Corrosion-Preventive Compounds; Degreasing Compounds; Descaling Compounds; Gas Quenchants; Heat Treating Salts ; Oil Quenchants; Polymer Quenchants …
-
ZHCMA2007P409
15.4 Corrosion in Molten Nitrates/ Nitrides Molten nitrates or nitrate-nitride mixtures are widely used for heat treat salt baths, typically operating from 160 to 590 °C (325 to 1100 °F).
Indicates content that may require registration and/or purchase.