-
Supplier: OMEGA Engineering, Inc.
Description: The CN3261 Series High Limit Controller protects expensive heaters and sensitive materials from damaging over temperature conditions. It is designed for industrial and commercial applications that require high temperature protection. The CN3261 features a Form C latching,
- Accuracy: 3 ±% FS
- Type: DC Voltage Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Controller Type: Environmental Controller, HVAC Controller
-
Supplier: WATTCO
Description: the form of a terminal block made of stainless steel. A ground connection is also present for extra safety. Types of Duct Heaters There are various types of duct heaters. Some of the commonly used duct heaters are named below. Tubular Duct Heaters Finned Tubular Duct
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
-
Supplier: Low Energy Systems, Inc.
Description: keeps the water temperature within safe limits at all times. In addition, the DHC water heaters are equipped with a safety high-limit with manual reset. The rugged all copper design ensures many years of reliable service.
- Heater Type: Water Heater
-
-
Supplier: WATTCO
Description: The use of heaters has continued to grow. Duct Heaters have been an integral part of the heater industry garnering considerable revenue from their sales. Duct Heaters have continued to rule the industrial heating market with people looking for the perfect sized duct
- AC Voltage Required: 120 to 600 volts
- kWatts: 22.5 kW
- Heating Capacity: 22.5 kW
- Heater Type: Coil Heater, Duct Heater
-
Supplier: Low Energy Systems, Inc.
Description: keeps the water temperature within safe limits at all times. In addition, the DHC water heaters are equipped with a safety high-limit with manual reset. The rugged all copper design ensures many years of reliable service.
- Heater Type: Water Heater
-
Supplier: Berner International Corporation
Description: power and natural gas supplies. Standard Features Electronic Flame Safeguard with LED Status Indicating Lights Magnetic Starter Control Transformer Ignition Transformer Sparktrode Interrupted Pilot Main Fuel Safety Valve High & Low Gas Pressure Switches* High Temperature
- AC Voltage Required: 208 to 480 volts
- Maximum Air Flow: 6,500 to 7,900 SCFM
- Heater Type: Air Heater
- Features: Electric, Natural Gas / Propane
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Flanged immersion heaters are high capacity electrical heating units made for tanks or pressurized vessels. They consist of multiple tubular heaters formed into hairpin and welded or brazed to flanges. The heating elements could be made of copper, steel, stainless steel or
-
Supplier: Hartzell Air Movement
Description: Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in through open doors, tempering the air and making
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: Mi-T-M Corporation
Description: Secured photo cell · 1-piece cast aluminum · Secured fully insulated ignition connection Motor: Heavy-duty, high quality cast aluminum enclosed electric motor Components: Built-in temperature control thermostat with control dial · High performance fan · Power switch · Secured internal
- Maximum Air Flow: 240 to 3,000 SCFM
- Heating Capacity: 20.517 to 175.86 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Process Technology
Description: essentially any flow rate. Uptimes of greater than 99% can be expected. Patented heater purge ensures heater integrity and longevity. Thousands of heater installations worldwide. Experienced engineering and worldwide field service support. Certification: SEMI S2/S3
- Maximum Operating Temperature: 203 F
- Heating Capacity: 24 to 312 kW
- AC Voltage Required: 600 volts
- Watt Density: 15 W/in²
-
Supplier: Hartzell Air Movement
Description: Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where it’s needed most. There is no
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: Reznor
Description: resiliently isolated venter motor, resiliently isolated axial fan and motor assembly, a high temperature limit control, a de-stratification fan control, and a built-in disconnect switch. Operation is controlled through an integrated circuit board. The circuit board monitors
- Heating Capacity: 97.3092 kW
- AC Voltage Required: 208 to 230 volts
- Maximum Air Flow: 5,589 SCFM
- Heater Type: Air Heater, Space Heater
-
Supplier: Thermon, Inc
Description: supplied with magnetic contactor, HRC fusing, fused 120V control transformer, high limit controls, control circuit, ON/OFF switch, control ON light, high limit indicator light, high limit push-to-reset, terminals for connection of temperature controls and
- Supply Voltage: AC Voltage
- Secondary Applications: Industrial
- Display Type: No Display
- Features: Other
-
Supplier: Reznor
Description: Reznor® series model UDBS gas-fired separated combustion unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Model UDBS heaters are designed for 82-83% thermal efficiency and are approved for commercial/industrial installations in the United States and
- Heating Capacity: 85.14555 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 5,977 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Isabellenhutte USA
Description: Application Heater Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical thermal cut-out (TB), safety thermal cut-out (STB)and safety temperature limiter (STW) with capillary sensor approved to EN 60730-1/2-9 If cut-out temperature is exceeded,
- Temperature Set Point Range: 86 to 662 F
- Voltage: 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Barksdale Control Products
Description: The MSPS and MSPH Series Pressure Switches offer reliable, trouble-free performance in a compact, economical package. Available in both stripped and housed models, this switch can reliably measure and control pressures up to 100 psi. A variety of limit switches are available to
- Switch Point Range: 0.5 to 100 psi
- Deadband: 0.2 to 10.5 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 20 to 165 F
-
Supplier: Reznor
Description: Orifices for natural gas Centrifugal blower Burner rack with in shot burners Direct ignition with 100% lockout Single-stage combination gas valve 230/1/60 supply voltage 230 volt, open/dripproof, direct-drive blower motor with internal overload protection Tubular aluminized steel heat exchanger
- Cooling Capacity: 150,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Infineon Technologies AG
Description: Protection (I-limit/switch-off) Over-Temperature Protection IC Over-Temperature Warning Electrostatic Discharge (ESD) Protection Low Quiescent Current Mode 3.3V µC compatible inputs Green Product (RoHS compliant) AEC Qualified Benefits Current Feedback Function High Current Capability
- tON: 10,000 to 50,000 ns
- tOFF: 10,000 to 50,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Pin Count: 12
-
Supplier: Infineon Technologies AG
Description: Over-Temperature Protection Over-Temperature Warning Electrostatic Discharge (ESD) Protection Low Quiescent Current Mode (Standby) Green Product (RoHS compliant) AEC Qualified Benefits High Current Capability Inductive Load Clamping Optimized for High-End Engines Efficient Power
- tON: 15,000 ns
- tOFF: 15,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Pin Count: 36
-
Supplier: Hartzell Air Movement
Description: Hartzell’s Horizontal Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Each direct-heating unit is a complete air supply system in a self-contained package, consisting of a fan, burner, three-place remote station and
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: Isabellenhutte USA
Description: Application Heater Cooker Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical control thermostat (TR)and temperature limiter (TW)with capillary sensor approved to EN60730-1/2-9 Single-pole micro switch with on/off or changeover switch Optional:
- Temperature Set Point Range: 32 to 608 F
- Voltage: 240 to 400 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Reznor
Description: venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 2” w.c. of total static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Inductotherm Group
Description: The Inductoscan® VSM95 Induction Heat Treating Scanning System is ruggedly designed for high-volume scan hardening of most cylindrical parts up to 400 lbs. and as long as 80 in. It can be customized to perform various heat treating operations such as; scan, single-shot, lift/rotate and linear
- Heating Capacity: 135 to 300 kW
- Output Power: 135 to 300 kW
- Output Frequency: 3 to 200 kHz
- Features: Annealing / Heat Treating
-
Supplier: Chromalox
Description: limit thermostat prevents excessive temperatures when using constant wattage and MI heaters. It also permits safe testing at outdoor temperatures too high for continuous heater operation. The temperature sensor is included. The APS–4C provides a complete interface for use
- Temperature: Heating Control
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Control Signal: Switch / Relay Output
-
Supplier: L-com, Inc.
Description: with a built-in fan and heater for high power consumption. The IGS-604HPT-RJ’s PoE capabilities also help to reduce deployment costs for network devices as a result of freeing from restrictions of power outlet locations. Power and data switching are integrated into one unit, delivered
- Number of Ports: 6 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: CIRCOR Energy
Description: Features 360° Limit Switch Adjustability ISO 5211 Mounting, F03, F05 and F07 Hardened Steel Gearing 75% Duty Cycle @ 105°F Manual Override Standard Permanently Lubricated Gears and Bearings 120VAC, 220VAC, 12VAC, 24VAC, 24VDC, 12VDC Extra Switch, Heaters/ Thermostats Available
- Actuator Torque: 400 to 2,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 120 to 230 volts
- Operating Temperature: 150 F
-
Supplier: WATTCO
Description: WATTCO Temperature Control Panels come with the following options: - NEMA 1, NEMA 4 and NEMA 7 terminal box - Main Disconnect - CTRL Transformer - Contactors and Fuses for multiple load variations - Option to have an SCR Contactor - Digital Temperature Controller - Auto Reset High
- Media: Gas / Air, Liquid
- Control: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Pressure Washers Direct
Description: Heat Your Own Water For Thorough Cleaning •Achieve a 100° Fahrenheit rise in water temperature Professional Duty Triplex Plunger Pump •Long lasting pump by General runs longer & is easy to rebuild High Temperature Limit Switch •Keeps heater unit within safe operation
- Water Jet Pressure: 1,200 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Minco
Description: This economical controller packs sophisticated PID control into a compact 1/16 DIN enclosure. A wide range of control modes, sensor input types, and relay or SSR outputs give versatile control of Thermofoil™ heaters and lets you easily connect to other elec tronics. Dual displays continuously
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control: Limit / Set Point Control, PID Control
- Standards and Compliance: Other
-
Supplier: Emerson Automation Solutions – Rosemount
Description: lock and characterized cams that provide an output motion that is a function of the input signal. Features Swivel mount Dust cover and internal heater Limit switches and position transmitters Power air supply Internal air locking system Benefits Accuracy Reliability Simple
- Operating Pressure Range: 45 to 120 psi
- Shaft / Table Axial Load Capacity: 400 lbs
- Operating Temperature: 0 to 140 F
- Features: Position Feedback
-
Supplier: Tecmark Corporation
Description: thermostats are calibrated to open on temperature rise at the UL/CSA maximum allowable set point with the shaft at the high stop position and are intended for pilot duty control of heater contactors. Standard thermistor cable length is 60" (1.5m) with a 5/16" (8mm) OD bulb for
- Temperature: Heating Control
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid
-
Supplier: Emerson Automation Solutions – Rosemount
Description: position transmitters, heated enclosures, air failure lock and characterized cams that provide an output motion that is a function of the input signal. Features Floor mount Dust cover and internal heater Limit switches and position transmitters Power air supply Internal air
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 21,600 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 21,600 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: available. Features Variety of mounting options: wall, swivel or floor Dust cover and internal heater Limit switches and position transmitters Power air supply Internal air locking system Benefits Accuracy Reliability Simple maintenance because of the rugged frame construction
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 2,880 In-lbs
- Shaft / Table Axial Load Capacity: 45 lbs
- Operating Temperature: 0 to 140 F
-
Supplier: Honeywell International, Inc.
Description: 4-3/32 INCH WIDTH X 2-11/16 INCH DEPTH X 3-7/8 INCH HEIGHT SIZE UL APPROVAL HIGH LIMIT, OIL-FIRED WATER HEATER APPLICATION 120 TO 240 VOLT AC VOLTAGE RATING HORIZONTAL MOUNTING 100 TO 240 DEG F OPERATING TEMPERATURE AQUASTAT[R] BRAND CONTACT RATING 5 AMP AT 240 VOLT AC, 8 AMP AT
- Standards and Compliance: Other
-
Supplier: Process Technology
Description: enclosure with sealed tactile switches. Certifications: CE compliant. SPECIFICATIONS Single pole, double throw switch rated at 16-amps for either 120 or 240 volts. *12 amp full load max if operating a heater with a thermal protector. Adjustable temperature range from -58°F (-50°C) to
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
The PEPI® collection of Model H high limit thermal protectors are designed for DC Voltage applications. When temperature rises above calibrated temperature, a Model H unit will automatically open the circuit. These devices are not resettable, so function like a low cost thermal fuse, but can (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
resistance heater is available in five power levels, each in AC 230 V and AC 120 V. All HVL 031s include a fan. Compact, flat construction, high air through-flow rate (read more)
Browse Industrial Heaters Datasheets for STEGO -
Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door switch for automatic start and stop of unit Air (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
condensate evaporator pan takes advantage of a traditional style element design that can reliably supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
flame safeguard with LED status Magnetic starter Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
: They are durable and capable of withstanding high temperatures and frequent cycling. Considerations for Design and Selection: Material Compatability: Ensure the heater materials are food-grade and corrosion (read more)
Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
The FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay. The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications (read more)
Browse High Voltage Relays Datasheets for FCL Components America
More Information Top
-
Steamist Sauna Heaters
In the event that the high limit switch shuts the heater down, it will then be necessary to manually reset the switch.
-
Baseboard electric stopped working - Self Help Forums
Likely the high limit switch inside the heater went bad.
-
CR4 - Thread: Sequential or Simultaneous
Most electric water heaters have a high temperature limit switch .
-
Industrial Fire Protection Engineering
A typical arrungcment would involve a liquid temperature scnsor, oftcn in the fonn of a high temperature limit switch , for heater control.
-
SALON™ SPA
AIR BATH AND WHIRLPOOL
The heater includes an exclusive High - Limit switch .
-
Electrical Heaters for Use in Class I Division 2 Locations
The wiring must be such that the heater remains de-energized until the high temperature limit switch is reset. IV.
Indicates content that may require registration and/or purchase.