-
Supplier: Timken Company (The)
Description: TTHD bearings consist of two thrust races, a set of rollers and a cage. This design can create up to 40 percent more capacity than cylindrical and spherical bearings with the same envelope dimensions. The configuration of TTHD bearings creates a benefit called true
- Bore: 1.3750007425 to 53.250028755 inch
- Outside Diameter: 3.00000162 to 60.0000324 inch
- Type: Tapered Roller Thrust
-
Supplier: Emerson Bearing Co.
Description: Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be
- Bore Size: 3.937 inch
- Outside Diameter: 8.2677 inch
- Overall Width: 3.3465 inch
- Rated Speed (Oil): 950 rpm
-
Supplier: Bowman International Ltd.
Description: Due to the load, wear characteristics and higher PV value, this material is ideally suited to mining equipment, heavy construction equipment, off road vehicles, quarrying equipment, aircraft landing gear, oil and gas drilling equipment, heavy military vehicles, materials handling
- Bore: 0.393701 to 3.7401595 inch
- Outside Diameter: 0.787402 to 4.5275615 inch
- Thickness: 0.787402 to 4.5275615 inch
- Design Units: Metric
-
-
Supplier: Bowman International Ltd.
Description: Heavy duty wrapped bearings in Toughmet® spinodal bronze. The bearings can be plain or flanged, and if required lubrication grooves and holes as well as pockets can be provided. Location slots or tabs can also be incorporated. Half shells, thrust washers and wear
- Inside Diameter: 0.1968505 to 11.81103 inch
- Outside Diameter: 0.2755907 to 12.0078805 inch
- Length: 0.1968505 to 3.93701 inch
- Operating Temperature: -418 to 572 F
-
Supplier: Albion Casters and Wheels
Description: Heavy duty forged steel for extended life in rugged applications. FEATURES Top Plate: AISI 1045 drop-forged steel for enhanced strength Swivel Section: Double ball bearing with coined “deep-groove” load and machined component thrust raceway. Legs: 1/4” steel formed to
- Load Capacity: 200 to 1,500 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 3.25 to 8 inch
- Height: 5.25 to 10.125 inch
-
Supplier: RWM Casters Company
Description: design a caster for your individual application. FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Both load and thrust bearings are hardened and ground and raceway bearings
- Load Capacity: 540 to 1,800 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 5 to 10 inch
- Height: 7.125 to 12.0625 inch
-
Supplier: RWM Casters Company
Description: Metal fabricating Heavy machinery Military equipment Mobile homes Tractor pulled trailers Extreme duty platform trucks Air cargo & ground support equipment Heavy duty processing equipment
- Load Capacity: 670 to 20,000 lbs
- Wheel Tread Width: 2.5 to 5 inch
- Wheel Diameter: 6 to 16 inch
- Height: 8.5 to 19 inch
-
Supplier: Radwell International
Description: THRUST BEARING ASSY, HEAVY DUTY, 63.5MM ID, 82.55MM OD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator HD™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Heavy Duty Linear Actuators Functionality The Eliminator HD™ ball screw actuator, using your motor can provide high load,
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 2,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: Albion Casters and Wheels
Description: capacity Swivel Section: Swivel load bearing is 4” diameter deep grooved load raceway with 1/2” steel balls and the thrust race is 2-5/8” diameter using 3/8” diameter steel balls for maximum performance under extreme loads Legs: 3/8” steel plate, welded inside and out to the yoke base
- Load Capacity: 445 to 1,500 lbs
- Wheel Tread Width: 2.5 to 5 inch
- Wheel Diameter: 10 to 16 inch
- Height: 13.5 to 19.5 inch
-
Supplier: PJ Company
Description: design Painted finish Machined face Zerk grease fitting in wheel hub Options: Tapered roller bearings Additional sizes For plastic thrust washers use "TW" suffix; ex. 420HS64TW Metal retaining washers, metal thrust washers, and metal bearings
- Load Capacity: 1,150 lbs
- Wheel Diameter: 5 inch
- Wheel Tread Width: 2 inch
- Hub Length: 2.1875 inch
-
Supplier: Jilson Group (The)
Description: raceways • Thrust Load Bearings - Hardened, 3/8” ball bearings in a recessed race cone take away thrust loads from kingbolt • King Pin - 1” diameter bolt and nut • Formed Swivel Legs - Forged from 3/8” steel with coined offset for added strength, then welded on both sides
-
Supplier: Jilson Group (The)
Description: raceways • Thrust Load Bearings - Hardened, 3/8” ball bearings in a recessed race cone take away thrust loads from kingbolt • King Pin - 1” diameter bolt and nut • Formed Swivel Legs - Forged from 3/8” steel with coined offset for added strength, then welded on both sides
-
Flange Mounted Bearings - Type E Piloted Flange Heavy Duty Mounted Units -- Type E Piloted Flange 2"Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied
- Shaft Size: 2 inch
- Overall Height from Mounting Surface: 3.5 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Jilson Group (The)
Description: bearings. Tapered thrust bearing • Wheel Bearings - 3/4” I.D. tapered roller bearings in all wheels • Axle - Specially ground 3/4” diameter, locked in position with indexing lance in side fork
-
Supplier: Brookfield Industries, Inc.
Description: For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH
- Pin Diameter: 0.5 inch
- Hinge Type: Pin Hinge
- Leaf Material: Stainless Steel
-
Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied
- Nominal Shaft / Bore Size: 2 inch
- Base to Bore Center Distance: 2.25 inch
- Bearing Type: Tapered Roller Bearing
-
Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied
- Nominal Shaft / Bore Size: 6 inch
- Base to Bore Center Distance: 6.6875 inch
- Bearing Type: Tapered Roller Bearing
-
Supplier: TriStar Plastics Corp.
Description: Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
- Bore: 0.375 inch
- Outside Diameter: 0.75 inch
- Thickness: 0.75 inch
- Design Units: Inch
-
Supplier: Jilson Group (The)
Description: loads . Thrust Bearing - Large diameter hardened ball bearings roll freely in a hardened raceway . King Pin - 3.4 h Coined and stress relieved king pin holds raceways precisely in alignment . Wheel Bearings - Roller bearings are available strandard for all wheel
-
Supplier: Sugatsune America, Inc.
Description: Smooth open/close function with high quality thrust bearing
- Length: 3.1875 inch
- Number of Holes: 6
- Features: Other
- Hole Type: Round
-
Supplier: Sugatsune America, Inc.
Description: Smooth open/close function with high quality thrust bearing
- Length: 2 inch
- Number of Holes: 12
- Features: Other
- Hole Type: Round
-
Supplier: JTEKT North America, Inc.
Description: contributes to improvement of the machining accuracy. Lathes Spindle unit Spindle units incorporating highly-rigid, highly-accurate and low heat generation type bearings are adopted for the spindle of the lathe with which heavy duty cutting is handled. Ball Screw The ball screw
- Bore: 0.393701 to 7.480319 inch
- Outside Diameter: 10.236226 inch
- Overall Width: 42 inch
- Static Axial / Thrust Load: 28,999.2 lbs
-
Supplier: Caster City, Inc.
Description: Zinc plated finish for added rust resistance Rigid Caster 6000 Lb. Maximum Capacity Each Dual 6" x 3" Heavy Duty Polyurethane on Iron Wheels. Rigid Caster 7000 Lb. Maximum Capacity Each Dual 12" x 3" Heavy Duty Polyurethane on Iron Wheels.
-
Supplier: Caster City, Inc.
Description: applications. Tapered roller bearings are standard in wheels to withstand side thrust. All wheels have extra high capacity polyurethane tires to provide floor protection and to minimize the chance of the tires developing a flat spot under load. Zerk fittings to lubricate swivel and
-
Supplier: GGB
Description: Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above
- Operating Temperature: -58 to 662 F
- Design Units: Metric
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Wolong Electric Industrial Motors
Description: Steel Technology (AIST). Key Features Heavy-duty, double tapered shaft is removable and replaceable Single width cylindrical roller bearings for high intermittent and impact thrust capacity TIG welding of the armature coil leads to the commutator makes the motor highly
- Other Output Power: 5 to 250 HP
- Shaft Speed: 360 to 2,050 rpm
- Operating Temperature: -40 to 104 F
- Output Power: 5 HP / 3.6 KW
-
Supplier: RWM Casters Company
Description: The 46 Series Casters are designed for medium heavy duty industrial caster applications. Medium Heavy-Duty Casters are the backbone of Material Handling Industry. Nearly every warehouse, freight terminal, manufacturing plant and industrial business use these types of
- Load Capacity: 350 to 1,200 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 3.25 to 8 inch
- Height: 5.25 to 9.5 inch
-
Supplier: Taper Line, Inc.
Description: Heavy Duty Inch Locknuts are utilized in high thrust load and high RPM applications. The Heavy Duty Precision series is manufactured with higher strength materials. Available with Left-hand Threads Available with Ground Bearing Face Available with Pilot
- Major Thread Diameter: 0.391 to 8.628 inch
- Locking Face Diameter: 0.312 to 8.312 inch
- Overall Locknut Diameter: 0.391 to 8.628 inch
- Locknut Width: 0.375 to 1.406 inch
-
Supplier: J. W. Winco, Inc.
Description: Swivel bracket with thrust ball bearing DIN 711 and tapered roller bearing DIN 720 in the swivel head Heavy duty central king pin, bolted and secured Fork, spring hinge plate and spring assembly of very strong construction
-
Supplier: Taper Line, Inc.
Description: Heavy Duty Inch Locknuts should be utilized in high thrust load and high RPM applications. The Heavy Duty Precision series is manufactured with higher strength materials. Available with Left-hand Threads Available with Ground Bearing Face Available with
- Major Thread Diameter: 0.391 to 4.716 inch
- Locking Face Diameter: 0.625 to 5.688 inch
- Overall Locknut Diameter: 0.875 to 6.125 inch
- Locknut Width: 0.468 to 1.218 inch
-
Supplier: J. W. Winco, Inc.
Description: Solid steel welded construction, yellow zinc plated passivated finish with plate mounting Swivel bracket with thrust ball bearing DIN 711 and tapered roller bearing DIN 720 in the swivel head Solid welded heavy duty central king pin, bolted and secured
-
Supplier: Pump Solutions Group
Description: reliability – stronger, more vibration-resistant pump Heavy-duty, solid, low deflection shaft prevents common vibration damage and greater stability at the seal area to improve seal life Heavy-duty bearings offer greater load capacity and extend bearing life
- Pump Type: Centrifugal Pumps
-
Supplier: Timken Company (The)
Description: defined part numbers – tapered single (TS), tapered double outer (TDO) and tapered thrust heavy duty (TTHD) bearings – that have standard lead times. This series leverages our technical capabilities for a 23 percent bearing rating increase and up to a 100 percent
- Outside Diameter: 3 to 84 inch
- Type: Single-Row Tapered, Tapered Roller Thrust, Two-Row Tapered
-
Description: ISO 10816-4:2009 establishes specific provisions for evaluating the severity of in-situ, broad-band vibration measured radial (i.e. transverse) to the shaft axis on all main bearing housings or pedestals and in the axial direction on thrust bearings. These are in terms of: -
Find Suppliers by Category Top
Featured Products Top
-
maintenance and potential system downtime. Our inch series heavy-duty needle bearings with machined races are designed for superior rigidity and high load capacity. Made from premium bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Industrial Heavy Duty Ring Bearing Turntables (HDTM & HDTP) WHEN DURABILITY MATTERS (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New design concepts and improved manufacturing (read more)
Browse Datasheets for Isotech, Inc. -
Heavy-duty machined needle roller bearings are engineered to deliver stable high-speed operation under heavy radial loads, helping engineers improve rotating system performance in demanding industrial environments. Manufactured from bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Heavy-Duty Machined Race Needle Bearings: Designed for Maximum Load Capacity When it comes to high-load, high-speed, or shock-load applications, reliability is crucial. Heavy-Duty Machined Race Needle Bearings are built for (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
The MR Series heavy-duty needle roller bearings feature precision-machined raceways and steel cage–guided needle rollers for reliable performance under high radial loads. Designed for compact installations, the narrow (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
This Combination Needle Roller with Cover bearing integrates a radial needle roller bearing and a thrust ball bearing, enabling it to support both radial and axial loads in (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Special duty roller bearings handle high radial and thrust loads SMITH-TRAX® idler-roller bearings with tapered roller or deep-groove ball bearings don't grind together like needle rollers, so they don't skew and (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Integrated Radial and Axial Support Combines radial needle roller bearing with thrust ball bearing, supporting both radial and (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
From wood processing to oil fields and transport systems to jigs & fixtures many linear motion applications involve vibration, heavy, and/or shock loads, in addition to environmental issues like contamination, temperature variations and corrosion. Some conditions like temperature and (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
More Information Top
-
The China Continental Scientific Drilling Project
Heavy duty thrust bearings with good impact resistance should be selected to remedy the positioning defect.
-
Electrical Submersible Pumps: On and Offshore Problems and Solutions
Install heavy duty thrust bearing for Crk .
-
Enhancing Performance of Submersibles Operating in Miscible Flood Conditions
For pumps over 60 horsepower, heavy duty thrust bearings shol,lld be used.
-
Thrust Roller Bearing - Thrust Roller Bearing Manufacturers, Suppliers (Page 11)
The mainshaft has a heavy duty thrust bearing which has a long useful life and can carry great axial force.
-
Jackup Canti-Leg: An Extended Reach System
… in Figure 4, can be made of heat-treated steel, or made of roller bearings by replacing the top and bottom sliders with heavy duty, large cylindrical roller bearings and the central swivel cylinder with a heavy duty thrust roller bearing , respectively.
-
Fabrication Methods for Precision Optics
This usually requires a belt drive. heavy - duty thrust bearings and a massive machine base.
-
An automatic rotating-head torque magnetometer
A heavy - duty thrust bearing with suitable motor and gearbox are needed and the large inertia of the system makes it difficult to halt the rotating magnet precisely at some particular orienta- tion, should this be required.
-
Continuous, contactless measurement of the temperature-dependent electrical resistivity of metals
A heavy - duty thrust bearing with suitable motor and gearbox are needed and the large inertia of the system makes it difficult to halt the rotating magnet precisely at some particular orienta- tion, should this be required.
Indicates content that may require registration and/or purchase.