-
Description: You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand
- Number of Teeth: 90
- Face Width: 8 mm
- Bore Diameter (if applicable): 25 mm
- Pressure Angle: 20°
-
Supplier: KHK USA, Inc.
Description: Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 25
- Pitch Diameter: 159.15 mm
- Face Width: 60 mm
- Length: 88 mm
-
Description: You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand
- Number of Teeth: 48
- Face Width: 16 mm
- Bore Diameter (if applicable): 20 mm
- Pressure Angle: 20°
-
-
Description: You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand
- Number of Teeth: 52
- Face Width: 16 mm
- Bore Diameter (if applicable): 25 mm
- Pressure Angle: 20°
-
Supplier: KHK USA, Inc.
Description: KHK KHG1.5-52RJ28, Module 1.5, 52 Tooth, Right Hand, Ground Helical Gears
- Number of Teeth: 52
- Pitch Diameter: 78 mm
- Face Width: 12 mm
- Length: 24 mm
-
Supplier: KHK USA, Inc.
Description: Have excellent strength and wear resistance which allow your designs to be more compact. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued, but will be available on a
- Number of Teeth: 24
- Pitch Diameter: 60 mm
- Face Width: 20 mm
- Length: 34 mm
-
Supplier: KHK USA, Inc.
Description: Have excellent strength and wear resistance which allow your designs to be more compact. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 30
- Pitch Diameter: 180 mm
- Face Width: 48 mm
- Length: 76 mm
-
Description: You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand
- Number of Teeth: 100
- Face Width: 12 mm
- Bore Diameter (if applicable): 20 mm
- Pressure Angle: 20°
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Giving the Mechanical Power Transmission field innovation and perfect solution with low cost.
- Gear Center: Center Bore
- Gear Type: Helical Gear
-
Supplier: QTC METRIC GEARS
Description: Module 1.5, 48 Tooth, Left Handed Ground Helical Gear with Finished 22mm Bore
- Number of Teeth: 48
- Pitch Diameter: 72 mm
- Face Width: 12 mm
- Bore Diameter (if applicable): 22 mm
-
Supplier: W.M. Berg
Description: Helical Gears are similar to spur gears with the exception that the teeth are cut at an angle to the axis of the shaft (helix angle). The helix cut creates a wider contact area enabling higher strengths and torques to be achieved. Though helical gear sets operate
- Length: 0.4724412 inch
- Pressure Angle: 20°
- Gear Type: Helical Gear
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 18
- Face Width: 79 mm
- Length: 480 mm
- Pressure Angle: 20°
-
Supplier: Horsburgh & Scott Co. (The)
Description: HORSBURGH & SCOTT can design new custom gears, reverse engineer existing gears and engineer upgrades to improve productivity and life of your helical gearing. We offer a large catalog of different gear types, have thousands of gear design drawings going back almost
- Gear Type: Helical Gear
-
Supplier: Boston Gear
Description: Overview Boston Gear's stock helical gears are manufactured in both right- and left-handed configurations with an industry standard 45° helix angle to transmit motion and power between non-intersecting shafts that are parallel or at 90° to each other. For parallel shaft
- Pressure Angle: 14.5°
- Material: Bronze, Carbon / Alloy Steel
- Design: English
- Gear Type: Helical Gear
-
Supplier: Gear Motions, Inc.
Description: Helical gears have teeth that are set on an angle to the gear axis. The features and benefits are similar to spur gears, but can be a better option when higher velocities are needed. Compared to spur gears, helical gears have greater tooth strength
- Gear Type: Helical Gear
-
Supplier: Renold Canada
Description: Renold Gears manufacture high quality, high specification, loose helical and spur gears using leading edge gear technology. Our dedicated gear manufacturing machine shop provides us with the facilities necessary to manufacture either batch or single components for
- Face Width: 160 mm
- Gear Center: Center Bore
- Gear Type: Helical Gear
- Design: Metric
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 15
- Pitch Diameter: 63.66 mm
- Face Width: 40 mm
- Bore Diameter (if applicable): 16 mm
-
Supplier: Wedin International, Inc.
Description: Wedin International’s Product Design Division can provide professional and experienced help in making any design idea a reality. We offer complete turnkey service, from Rapid Prototyping to Full Production Runs. Our design group provides Cad/Cam support on any project. This includes the ability to
- Gear Type: Change Gear, Helical Gear, Internal Gear, Miter / Bevel Gear, Miter / Bevel Gear Set, Rack, Spur Gear, Worm, Worm Wheel
- Design: English
- Features: Other
-
Supplier: Overton Chicago Gear
Description: Overton Chicago Gear offers precision custom spur & helical gear cutting and grinding and bevel gear cutting and hard finishing. We're always looking for new ways to meet our customers' gearing needs.
- Face Width: 18 to 59 inch
- Design: English
- Gear Type: Helical Gear, Spur Gear
-
Supplier: Circle Gear & Machine Co., Inc.
Description: Circle Gear & Machine Company Co. offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 120" in diameter. Diametrical pitch can run to 1.25,
- Face Width: 120 inch
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Gear Type: Helical Gear
-
Description: Ondrives.US manufactures precision gears for all applications, offering standard and custom metric gears in a variety of styles and configurations. Our metric precision gear options include precision spur gears, pinion gears and shafts, gear racks,
- Features: Anti-backlash, Ground Teeth
- Gear Center: Center Bore
- Gear Type: Helical Gear
- Design: Metric
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 120
- Face Width: 50 mm
- Length: 2,000 mm
- Pressure Angle: 20°
-
Supplier: Durst
Description: Features Bevel Gears Ring & Pinions Helical Gears Worm Gears Applications Specialty Vehicles (airport tow tractors, railroad, bucket elevators, conveyors, cranes, dock levelers, forklifts, hoists, mining equipment, packaging equipment, palletizers)
- Pitch Diameter: 2 to 48 inch
- Face Width: 2.75 to 30 inch
- Length: 25 to 36 inch
- Gear Type: Helical Gear, Pinion, Worm
-
Supplier: Schneeberger Inc.
Description: You need a gear rack but standardised dimensions do not fit your system? No problem. You can have any gear racks up to module 20. The maximum one-piece length is 3000 mm. The customer can choose from different materials and therefore configure the gear rack just as required.
- Features: Ground Teeth, Other
- Gear Type: Helical Gear, Rack
- Design: Metric
- Tooth Form: Straight Teeth
-
Supplier: IBT Industrial Solutions
Description: services ensure your operation runs smoothly and efficiently. GEARS Bevel Miter Worm Change Spiral Gear Rack Helical Spur Standard and Specials
- Gear Type: Change Gear, Helical Gear, Rack, Spur Gear
-
Description: Ondrives.US Advantage Inch or metric gears 30 plus years of experience in manufacturing custom gears Gears for instrumentation, servo drives, encoders, power transmission, etc. Custom manufactured gears in small or large quantities Any machinable metal or plastic
- Features: Anti-backlash
- Design: English, Metric
- Gear Type: Helical Gear, Pinion, Rack, Spur Gear, Worm, Worm Wheel
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears can produce gears with a straight (spur) or helix (helical) tooth, whether a complete gear or as a segment. We can supply gears to varying grades and qualities, from commercial gears, hobbed or shaped, to precision ground gears. Parts are
- Material: Aluminum, Brass, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Type: Helical Gear, Spur Gear
-
Supplier: RegalRexnord
Description: 507B NA56 MIDWAY HELICAL WORM
- Gear Type: Helical Gear, Worm
-
Description: Besta offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 1200mm in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Gear Type: Helical Gear, Spur Gear
- Design: Metric
-
Supplier: York Industries, Inc.
Description: York manufactures custom spur gears, helical gears, worms, worm gears, gear racks and sprockets to your specifications in prototype through production quantities. Our pitch capacity ranges from 6 DP to 120 DP, including metric (module) pitches. We work with a
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel
- Gear Type: Helical Gear, Rack, Spur Gear, Worm
- Features: Other Plastic
-
Supplier: Schneeberger Inc.
Description: Helical-toothed gear racks are available in typical industry dimensions from module 2 to module 12. The material, hardness, and accuracy determine the respective load.
- Number of Teeth: 7 to 300
- Pressure Angle: 20°
- Features: Ground Teeth
- Material: Hardened Steel
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Gear Type: Helical Gear
- Features: Other Metal, Other Plastic
-
Description: Helical cut gears are similar to spur gears with their teeth cut at an angle. The most popular helical gear design is 45 degrees. Helical cut gears can have a right hand or a left hand gear helix. When 45° helical gears of the
- Number of Teeth: 10 to 160
- Face Width: 0.125 to 0.5 inch
- Bore Diameter (if applicable): 0.1248 to 0.4998 inch
- Material: Aluminum, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
triplexers, in lumped element (LC), ceramic, cavity, crystal, SAW, and helical configurations. Response types include Chebyshev, Butterworth, elliptic, Gaussian, flat (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
triplexers, in lumped element (LC), ceramic, cavity, crystal, SAW, and helical configurations. Response types include Chebyshev, Butterworth, elliptic, Gaussian, flat (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
triplexers, in lumped element (LC), ceramic, cavity, crystal, SAW, and helical configurations. Response types include Chebyshev, Butterworth, elliptic, Gaussian, flat group delay, and proprietary designs that (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
lumped element (LC), ceramic, cavity, crystal, SAW, and helical configurations. Response types include Chebyshev, Butterworth, elliptic, Gaussian, flat group delay, and proprietary designs that combine classic topologies to produce an optimized solution. AEI also manufactures power dividers, directional couplers, circulators, terminations, cable assemblies, and antennas. (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc.
More Information Top
-
Mathematical model of slotting manufacture and simulation for cosine gears
LITVIN et al [8] introduced the generation of planar and helical elliptical gears by application of existing rack-cutters, hob and shaper.
-
Theory and Practice of Gearing and Transmissions
Generation of planar and helical elliptical gears by application of rack- cutter, hob, and shaper, Computer Methods in Applied Mechanics and Engineering, 196 (41–44), pp. 4321–4336, 2007.
-
Advances in Precision Instrumentation and Measurement
[2] F. L. Litvin, I. gnacio Gonzalez-Perez, et al., Generation of planar and helical elliptical gear by application of rack-cutter, hob, and shaper.
-
Noncircular Gears | Engineering Design Kinematics and Robotics | Cambridge University Press
Generation of planar and helical elliptical gears .
-
ASTM MNL62 - Automotive Lubricants and Testing
figure 1.3— helical - gear tooth contact and equivalent elliptical bodies in contact.
-
Fundamental Principles of Contact and Lubrication
figure 1.3— helical - gear tooth contact and equivalent elliptical bodies in contact.
-
Gear Materials, Properties, and Manufacture
These mate- rials can be used in the unmodified condition or modified with various additives to produce a wide variety of gear configurations including spur, worm, face, helical , bevel, internal, and elliptical gears , gear racks, and microgears (for computer memory devices).
-
FUG (or OT-65) amphibious scout car
… Engine: Csepel D.414.44 4-cylinder in-line water-cooled diesel developing 100 hp at 2,300 rpm Transmission: manual with 5 forward gears and 1 reverse Tyres … … × 18 Suspension: (front) helical springs (rear) semi- elliptical springs Main armament: 1 …
-
ZGMPM2005P089
Although shaping is most commonly used for cutting teeth in spur and helical gears , this process is also applicable to cutting herringbone teeth, internal gear teeth (or splines), chain sprockets, ratchets, elliptical gears, face gears, worm gears, and racks.
-
Numerical and Experimental Analysis of Manual Transmissions - Gear Rattle
… gear wheel, lightly loaded conditions: Fourth gear wheel, lightly loaded conditions: Fifth gear wheel, lightly loaded conditions: Sixth gear wheel, lightly loaded conditions: Reverse gear wheel, lightly loaded conditions … … for a pair of helical teeth, forming an elliptical point contact is given …
Indicates content that may require registration and/or purchase.