-
Supplier: ABM DRIVES INC.
Description: High efficiency -› Economical energy consumption Compact design -› Small space requirement High grade gearing -› Low noise and long life time Robust and maintenance-free
- Gear Ratio: 2.55 to 510.07 (X : 1)
- Output Torque: 265.486725663717 to 18,230.0884955752 In-lbs
- Gearing: Helical
- Reducer Style: Motor Mount / Gearhead
-
Supplier: WorldWide Electric Corporation
Description: 2:1 - 120:1 ratios (other ratios available as custom orders) Box sizes 37 - 147 Built for high efficiency, high strength, and low noise All cast iron housings for unquestioned strength and reliability Wide range of ratios from 2:1 to 120:1 Horsepower range from 1/4 HP to 100 HP Gears are
- Gear Ratio: 120 (X : 1)
- Output Torque: 14,170 In-lbs
- Maximum Input Power: 3.55 HP
- Gearing: Helical
-
Supplier: IBT Industrial Solutions
Description: application requirements. Your IBT technical service representative can also arrange for specialized applications training, as well as preventive and predictive maintenance seminars, for your employees. GEARS Bevel Miter Worm Change Spiral Gear Rack Helical Spur Standard
- Gear Type: Helical Gear, Rack, Spur Gear
-
-
Supplier: Boston Gear
Description: simplifies maintenance. These complementary washdown-duty products make working with the 600 Series both time and cost-effective: Washdown-duty AC and DC motors in white and stainless steel AC and DC NEMA 4 washdown-duty adjustable-speed motor controls BISSC-certified worm gear and
- Gear Ratio: 1.5 to 250 (X : 1)
- Output Torque: 119 to 20,000 In-lbs
- Maximum Input Power: 0.05 to 55 HP
- Gearing: Helical
-
Supplier: Radicon
Description: Helical parallel shaft and bevel helical right angle Industrial Gearboxes from Radicon come in 8 sizes. The Series G has a maximum Output Torque up to 162,000 Nm and an Input Power up to 1,500 kW (2,000 HP) (1433821 lb.in) and Gear Ratios up to 315:1 The Series G helical
- Gear Ratio: 315 (X : 1)
- Output Torque: 1,433,628.31858407 In-lbs
- Maximum Input Power: 2,010.33057735423 HP
- Gearing: Helical
-
Supplier: Boston Gear
Description: Overview Boston Gear's 800 Series contains a focused selection of compact, heavy duty helical gear drives that offer long-life performance and simplified maintenance. A broad range of reduction ratios suit an even broader range of specifications, while a variety of input
- Gear Ratio: 1.5 to 71 (X : 1)
- Maximum Input Power: 0.1667 to 20 HP
- Gearing: Helical
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Stober Drives, Inc.
Description: Compact size and flexibility make these gear drives a popular choice for applications that require high performance, efficiency, and durability. Series "F" gear drives are available with a wide selection of exact ratios and output speeds to eliminate the need for expensive and
- Gear Ratio: 4.3 to 552 (X : 1)
- Output Torque: 9,743 In-lbs
- Maximum Input Speed: 3 to 406 rpm
- Gearing: Helical
-
Supplier: Durst
Description: Features Compact High Strength Cast Iron Housing Spur and Helical High Capacity Gearing Tapered Rolling Bearings Double Lip Spring - Loaded Oil Seals Reducer or Increaser Application Hollow Shaft or Hydraulic Flange Mounts Available Applications Electric Generation Construction Mining
- Gear Ratio: -6.2 to 6.2 (X : 1)
- Maximum Input Power: 39 to 256 HP
- Maximum Input Speed: 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: IBT Industrial Solutions
Description: services ensure your operation runs smoothly and efficiently. GEAR REDUCERS Bevel Worm Gear Shaft Mounted Helical Parallel Shaft Planetary Spiral Bevel Right Angle Gear Head Drives
- Gearing: Bevel / Miter, Helical, Planetary, Worm
- Shaft Alignment: Parallel In-line, Right Angle
-
Supplier: Colonial Tool Group Inc.
Description: These are very rugged spindles well suited for heavy metal removal applications. Large arbor mills that require a lot of horse power and torque are prime examples. For heavy boring and/or multi boring cluster gear driven spindles can be used. Double enveloping or parallel helical
- Interface: Arbor / Shaft
- Application: Boring, Milling
- Features: Coolant Feed
- Drive: Gear Drive
-
Supplier: Voith Turbo Inc.
Description: Step-down gear for low-speed driven machines. The coupling is fitted with a helical reduction gear on the output side. By adding a hydrodynamic brake (optional) with a appropriate braking torque characteristic, the heavy masses of the driven machine can be rapidly decelerated.
- Mounting: Base
- Speed Control: Electric
- Drive Type: Gear Drives / Differentials
- Output Shaft Position: Horizontal
-
Supplier: Renold Canada
Description: A range of shaft mounted helical gear units, available with a direct flange mounted motor with ratios of up to 300:1 and 10 hp capacity. Designed to European standard, interchangeable without re-engineering Direct mounting of IEC and NEMA motors B14 and B5 Double and triple reduction -
- Maximum Input Power: 10 HP
- Mounting Style: Flange(s)
- Gearing: Helical
- Reducer Output: Hollow Shaft
-
Supplier: Stober Drives, Inc.
Description: application. The "KSS" footprint is 30% smaller than a standard MGS unit of comparable rating but uses the same high quality helical and spiral bevel gearing. Coupled with an efficiency of 97%, the "KSS" continues the MGS reputation for quality and quiet operation plus cost savings in energy
- Gear Ratio: 70 (X : 1)
- Gearing: Helical
- Reducer Output: Hollow Shaft
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Star SU LLC
Description: serving the gear industry world wide. Our factory trained service technicians have access to the engineering and manufacturing support to solve your most difficult dilemmas, whatever their cause. Infinitely variable stroking range of 20 to 1000 strokes/minute Cut spur and helical
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: and guaranteed long term performance Backed by a full Yaskawa warranty Gear ratios: 3/1, 5/1, 10/1, 25/1 or 50/1 Quiet helical cut gears reduce vibration and noise High precision operation with a standard backlash of 5 arc-min High rigidity and torque capacity with a design
- Other Output Power: 0.134022038490282 HP
- Continuous Torque: 21 In-lbs
- Gearbox Ratio: 3 : 1
- Shaft Speed: 3,000 rpm
-
Supplier: Bodine Electric Company
Description: thermoplastic helical gear on input stage for quietness and hardened steel spur gears on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
- Other DC Voltage: 130 VDC
- Other Output Power: 0.0625 HP
- Continuous Current: 0.53 amps
- Continuous Torque: 40 In-lbs
-
Supplier: Durst
Description: Features Cast Iron and Aluminum Housings Optional Shifting (pneumatic, hydraulic, mechanical) Optional Disconnects Optional Differentials Lube systems available Optional Inputs (mechanical, hydraulics) Yokes & Flanges (optional) Gearing (helical, spur) Tapered Roller Bearings (ball bearings)
- Output Torque: 1,500 to 132,000 In-lbs
- Mounting: Flange
- Drive Type: Gear Drives / Differentials, Hydraulic Drives
- Features: Integrated Gears, Other
-
Supplier: Star SU LLC
Description: straight and spiral gash hobs, dish, shank and helical gear shaper cutters as well as a wide range of round tools.
- Type: Tool Grinder / Sharpener
-
Supplier: CSA Group
Description: in relation to the design of the gear and gearbox elements. The gearing elements covered by this standard include such gears as spur, helical or double helical and their combinations in parallel and epicyclic arrangements in the main power path. The standard is based on
-
Description: to the design of the gear and gearbox elements. The gearing elements covered by this standard include such gears as spur, helical or double helical and their combinations in parallel and epicyclic arrangements in the main power path. The standard is based on gearbox
-
Description: in relation to the design of the gear and gearbox elements. The gearing elements covered by this standard include such gears as spur, helical or double helical and their combinations in parallel and epicyclic arrangements in the main power path. The standard is based on
-
Supplier: Sumitomo Machinery Corp. of America
Description: Multiple housing materials available High torque geometry in low speed gear sets Low noise geometry in high speed gear sets Accessible covers for service on the spot inspection and maintenance Optimized bearing selections for longer service life Shaft sealing incorporates dual
- Gear Ratio: 8 to 71 (X : 1)
- Output Torque: 889,000 In-lbs
- Maximum Input Power: 2,330 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Sumitomo Machinery Corp. of America
Description: hollow low speed shaft. Features of P4 Multistage Units: High torque geometry in low speed gear sets Low noise geometry in high speed gear sets Dedicated housings for horizontal and vertical applications Horizontal split housing for easy maintenance Standard higher bearing span
- Gear Ratio: 6.3 to 630 (X : 1)
- Output Torque: 10,000,000 In-lbs
- Maximum Input Power: 58 to 10,800 HP
- Maximum Input Speed: 1,750 rpm
-
Description: ground helical-bevel combination gearing for unmatched efficiency, quiet running & long life. • Rugged housing designed for easy assembly and maintenance. • Tapered roller bearings handle overhung shaft loads. • Triple reduction gearing has robust AGMA service factor. • Available on
-
Description: Helical flexured u-joint is the direct replacement for a 90° bevel gearbox. Gearboxes are expensive, and usually need lubrication for their meshing gear surfaces and bearings. Replacement with a maintenance free Helical flexured u-joint can save money, both on initial
-
Supplier: Rogers Machinery Company, Inc.
Description: MD-Pneumatic efficient Qx Series rotary positive displacement blowers include: High efficiency at high pressure and vacuum Bi-directional rotation Timed with precision helical gears, keyed to the rotor shafts Includes double ball bearings on timing gear end for additional
- Air Flow Rate: 0.235 SCFM
- Static Pressure: 498.242311844327 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Kollmorgen Corporation
Description: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Helical gearing: alloy steel, case-hardened Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing belt,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 52.5 in/sec
- Rated Force: 5,620 lbs
- Lead: 0.3937007874015748 to 1.2598425196850394 inches per
-
Description: 5199 standard. • Suitable for the most industrial applications. • Unique, patented, and superior design features minimize life-cycle costs. • Quick and easy installation, safe operation, simple maintenance and service. • ISO Load design protects gearing from dynamic loads to extend
-
Supplier: Pump Solutions Group
Description: similar liquids.. Features Integral head mounted gear reduction drive with oil lubricated, hardened helical gears. Gear shafts are supported at both ends by ball bearings for smooth operation and long life. Splined reducer and pump shafts with dowel mounted reducer case
-
Supplier: Radicon
Description: of production while maintaining the highest standard of component integrity. Gear tooth geometry design combines maximum efficiency with high load carrying capacity and minimal noise generation. Serviceability of the product was key in the design of the Series H range allowing easy
- Gear Ratio: 130 (X : 1)
- Output Torque: 1,035,398.2300885 In-lbs
- Maximum Input Power: 11,123.8291946934 HP
- Shaft Alignment: Parallel In-line, Right Angle
-
Supplier: Kollmorgen Corporation
Description: provides a cost-effective solution for many applications. Five frame sizes are available with gear ratios from 1:3 to 1:100. Features Five frame sizes: 40mm, 60mm, 80mm, 120mm, 160mm Backlash: 13 arc-min Torque capacity: up to 876 Nm Ratios available from 3:1 through 500:1 Benefits Move a
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 7,752.21238938053 In-lbs
- Maximum Input Speed: 4,000 rpm
- Backlash: 15 arcmin
-
Description: design: LESS MAINTENANCE & EASIER INSPECTION Heavy Duty DC Brake is designed for a long service life. Brake location allows for quick access and easy inspection. Lifetime grease-lubricated Gear Box means no oil change out is required. Precision gears provide better wear and
-
Supplier: Demag Cranes & Components
Description: Direct connection to the crane girder – with one or two machined connection surfaces depending on the design Simple, modular design for ease of assembly Corner-bearing wheel set designs can be rolled out of the girder, offering simple maintenance and field adjustment Low-maintenance
- Features: Motorized
- Type: Top Running
-
Description: overkill. Additional features and benefits include: Lug, Push, Geared or Motorized Trolley Easily accessible control enclosure facilitates maintenance D.C. disc motor brake for smooth braking action High torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop
Find Suppliers by Category Top
Featured Products Top
-
Cycloidal gear reducers Helical speed reducers (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
gears are designed to meet the exacting demands of robotic arms, automated guided vehicles (AGVs), and other automation systems. Key benefits include: Low backlash: Ensuring precise positioning and repeatability. High durability: Reducing maintenance downtime in high (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
helical gear design for smooth transmission Caged planetary carrier integrated with output shaft Full needle roller (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
maintenance costs. Tailored Precision: Customization options guarantee a perfect fit for your application. Gear Customization Material Selection: High-strength steel for heavy-duty applications. Lightweight aluminum for high (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
The GearSync Series from DieQua launches a new standard in modular motion control. Engineered to deliver maximum power in minimal space, these gearboxes provide a high torque density that allows for lighter (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Efficiency and Durability: Helical designs reduce stress concentration on individual teeth, resulting in a longer operational lifespan and minimal maintenance requirements. In servo motor applications, the helical gear and rack assembly demonstrates substantial advantages (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
. SXG Gear Motors — deliver responsive motion output for larger loads. Each gear motor is engineered for precise fit and long-term performance. Helical cut gears and precision bearings contribute to smooth operation with (read more)
Browse Gearmotors Datasheets for Yaskawa America, Inc. - Motion Division -
noise: Optimized helical gears minimize noise and maximize power transmission efficiency Long service life: Durable design ensures reliable operation with minimal (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Key Features of KPL Planetary Gearbox: Superior Materials and Craftsmanship: Utilizes alloy forged steel with advanced heat treatment, high-precision helical gears, full needle roller bearings, and top-level gear grinding for enhanced durability (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group
More Information Top
-
Automotive Transmissions
The use of helical gearing contributes to main- taining a low noise level [12.10].
-
Advances in Engineering Design and Optimization II
Because the helical gear "8" connects with the guide rod "7" through the overrunning clutch "9" and the guide rod "7" cannot rotate, so the helical gear "8" can maintain not rotation when the guide rod "7" move in one direction (Movement …
-
Juice extractor.
Ring gears made of synthetic resins are mounted at both sides of the helical gear of 1 of the rollers, hence an interval between helical gears of squeezing rollers is maintained .
-
Wind Energy Handbook 2nd Edition Complete Document
One way of maintaining the alignment of helical planet gears is to provide thrust collars on the sun and annulus.
-
Wind Energy Handbook
One way of maintaining the alignment of helical planet gears is to provide thrust collars on the sun and annulus.
-
Low Wind Speed Turbine Developments in Convoloid Gearing: Final Technical Report, June 2005 - October 2008
Based upon the existing production gearbox, the test gearboxes maintained a basic design of parallel shaft, helical gearing supported by roller bearings.
-
Springer Handbook of Robotics
Spur or helical gear drives provide reliable, sealed, low- maintenance power transmission in robots.
-
CR4 - Thread: Planetary Vs. Helical Gear Box
If the proposed change to Helical Gear box is dictated by the cost of repair/ maintenance of the planetary gearboxes, then maybe it is a good idea BUT must be checked from the point of gear reduction ratios required: .
-
http://eprints.hud.ac.uk/5098/1/macrabtreefinalthesis.pdf
The axial fluted rotor meter (Figure 2.8) makes use of two aluminium spiral fluted rotors working within the same measuring chamber — with the rotors maintained in a properly timed relationship with one another by helical gears .
-
Simulations of drag torque affecting synchronisers in a dual clutch transmission
This will reduce the computational complexity of the model while maintaining a reasonable degree of accuracy, particu- larly as the helical gear mesh results in multiple contact points over several gear teeth at any instant; effectively an average loss will be determined.
Indicates content that may require registration and/or purchase.