Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: SWITCH, SENSITIVE, LIMIT, HERMETIC SEAL
-
Supplier: Powell Electronics, Inc.
Description: Hermetic Sealed Limit Switch
- Device Type: Rotary Limit Switch
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH? HE Series hermetically sealed limit switch meets hermetic sealing as defined in MIL-PRF-8805, Symbol 5. The HE Series features true hermetic sealing (metal-to-metal, glass-to metal construction), ensuring maximum sealing effectiveness for exceptionally long
- Maximum Current Rating: 1 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -55 to 125 C
- Pre-travel: 0.040157502 inch
-
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH™ HE Series hermetically sealed limit switch meets hermetic sealing as defined in MIL-PRF-8805, Symbol 5. The HE Series features true hermetic sealing (metal-to-metal, glass-to metal construction), ensuring maximum sealing effectiveness for exceptionally long
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -55 to 85 C
- Pre-travel: 0.040157502 inch
-
Supplier: Acme Chip Technology Co., Limited
Description: HERMETICALLY SEALED CORROSION
- Maximum Current Rating: 0.5 amps
- Maximum AC Voltage Rating: 28 volts
- Operating Temperature: -65 to 121 C
- Device Type: Linear Limit Switch
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH™ HE Series hermetically sealed limit switch meets hermetic sealing as defined in MIL-PRF-8805, Symbol 5. The HE Series features true hermetic sealing (metal-to-metal, glass-to metal construction), ensuring maximum sealing effectiveness for exceptionally long
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -55 to 125 C
- Pre-travel: 0.040157502 inch
-
Description: HERMETICALLY SEALED LIMIT SW
-
Supplier: Allied Electronics, Inc.
Description: Designed to be the smallest, lightest weight, lowest cost sealed contactor in the industry with its current rating (500+A carry, 2000A interrupt at 320VDC). Hermetically sealed – intrinsically safe, operates in explosive/harsh environments with no oxidation or contamination of
-
Supplier: Allied Electronics, Inc.
Description: Designed to be the smallest, lightest weight, lowest cost sealed contactor in the industry with its current rating (500+A carry, 2000A interrupt at 320VDC). Hermetically sealed – intrinsically safe, operates in explosive/harsh environments with no oxidation or contamination of
-
Supplier: Isabellenhutte USA
Description: paired with our performance shunts and shunt-based current sensors. Key Features & Benefits Up to 1000 VDC system voltage Continuous current ratings up to 1200 A Bi-directional power switching Hermetically sealed (exceeds IP69) for harsh environments Integrated coil economizer to
- Maximum Switching Current: 3,000 amps
- Maximum DC Switching Voltage: 1,000 volts
- Mounting: Bracket (Flange) Mount
- Type: Electrical Contactor
-
Supplier: Littelfuse, Inc.
Description: options. Well suited for position and limit sensing, security, door and window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Molded standoffs to allow board washing Hermetically sealed contacts Customer-defined sensitivity
- Current Rating: 0.35 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: SVF Flow Controls, Inc.
Description: as well as a high visibility position indicator. Compact, Low-Profile Design Corrosion Resistant (non-metallic + stainless construction) Weather-proof to IP-67 Hermetically sealed reed elements Handles both AC and DC current SPST N.O. contacts Simple mounting to NAMUR standards
- Maximum Current Rating: 0.3 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: -40 to 85 C
- Pre-Travel: 0 to 90 degrees
-
Supplier: Allied Electronics, Inc.
Description: Highest quality reed switches feature contacts hermetically sealed in a protective atmosphere. Protected contacts mean reliable operation in wet, oily, dirty — even explosive — environments. Glass capsule size ranges from a compact 2" glass length down to under 1⁄4" long! Ideal
-
Supplier: Allied Electronics, Inc.
Description: Highest quality reed switches feature contacts hermetically sealed in a protective atmosphere. Protected contacts mean reliable operation in wet, oily, dirty — even explosive — environments. Glass capsule size ranges from a compact 2" glass length down to under 1⁄4" long! Ideal
-
Supplier: Barksdale Control Products
Description: switch technologies. Setpoints are easily adjusted via an internal adjustment screw. Available in single and dual circuit configurations, Bourdon Tube Pressure Switches are adaptable for use in a wide range of industrial applications. A variety of limit switches is available to
- Switch Point Range: 50 to 7,200 psi
- Deadband: 11 to 550 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 165 F
-
Supplier: Littelfuse, Inc.
Description: options. Well suited for position and limit sensing, security, door and window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Molded standoffs to allow board washing Hermetically sealed contacts Customer-defined sensitivity
- Current Rating: 0.35 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Qualitrol Company, LLC
Description: Provides continuous indication of the liquid level within an oil filled transformer’s main tank, conservator tank or load tap changer compartment. Integrated switches allow limit and alarm functions. Features UL and CSA approved switch Magnetically coupled for leak free operation
- Media Type: Liquid
-
Supplier: Neo-Dyn
Description: Mid-range, adjustable differential pressure switch. Efficient Nega-Rate® Belleville disc spring sensing mechanism for stable set points during system pressure changes. Hermetically sealed, explosion-proof electrical assembly well suited for hazardous or explosive environments.
- Operating Temperature: -40 to 249.8 F
- Pressure Measurement: Differential
-
Supplier: Neo-Dyn
Description: Adjustable high pressure differential switch. Rugged construction with efficient Nega-Rate® Belleville disc spring sensing mechanism. Maintains set point at high system pressure. Available in all stainless steel construction with hermetically sealed electrical assembly for corrosive
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
-
Description: Reed position sensors with normally open or closed contacts that change states when a magnetic field is applied. The sensors act as non-latching electrical switches Features Contacts hermetically sealed for long life Zero power consumption Suitable for DC and AC circuits RoHS
- Operating Distance: 0.150000081 to 0.50000027 inch
- Operating Temperature: 221 F
- Output Load: AC Load, DC Load
- Body Shape: Cylindrical
-
Supplier: Littelfuse, Inc.
Description: security, level sensing and linear actuator applications. Functions best with the 57030 actuator. Note: The 57030 actuator is sold separately. Magnetically-operated proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Hermetically sealed contacts
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: Littelfuse, Inc.
Description: security, level sensing and linear actuator applications. Functions best with the 57030 actuator. Note: The 57030 actuator is sold separately. Magnetically-operated proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Hermetically sealed contacts
- Current Rating: 0.35 amps
- AC Voltage Rating: 265 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Selco Products Company
Description: hermetically sealed, probe, thermal cut-offs and thermal protectors. Operating temperatures range from -65°F (-54°C) to 752°F (400°C) for temperature controls.
- High Temperature Set Point: 60 to 347 F
- Features: Automatic Reset
- Switch Type: Bi-Metal
- Set Point/ Switch Point: Fixed
-
Supplier: Selco Products Company
Description: hermetically sealed, probe, thermal cut-offs and thermal protectors. Operating temperatures range from -65°F (-54°C) to 752°F (400°C) for temperature controls.
- High Temperature Set Point: 50 to 450 F
- Maximum Diameter or Width: 0.5 inch
- Features: Automatic Reset, Manual Reset, Other
- Switch Type: Bi-Metal
-
Supplier: Selco Products Company
Description: hermetically sealed, probe, thermal cut-offs and thermal protectors. Operating temperatures range from -65°F (-54°C) to 752°F (400°C) for temperature controls.
- High Temperature Set Point: 104 to 248 F
- Features: Automatic Reset, Other
- Set Point/ Switch Point: Fixed
- Mounting/Configuration: Surface Mount
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety Sturdy gear
- Supply Voltage: 115 to 230 volts
- Maximum Torque: 1,250 In-lbs
- Operating Temperature: 140 F
- Rotation Angle: 90°
-
Supplier: Gemu Valves
Description: direction up to full operating pressure Optional mounting position Optional accessories: Stroke limiter Electrical position indicators with micros witches or proximity switches.
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 302 F
-
Supplier: Waytek, Inc.
Description: 38178 or 38428 Contactor has two coils; both are used for pull-in The Smart-Tactor™ is designed for rugged, high vibration environments that require a completely sealed high power switching solution Automatic Trip Function: when the trip limit is exceeded the contacts will open and the
- Maximum Switching Current: 600 amps
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
Supplier: Infineon Technologies AG
Description: drive requirements Hermetically sealed Electrically isolated Ceramic eyelets ESD rating: Class 3B per MIL-STD-750, Method 1020 Potential Applications DC-DC converter Motor drives Power distribution Latching current limiter MIL-PRF-19500/791 Similar Parts IRHMS9A97064 TO-254AA Low
- V(BR)DSS: -60 volts
- QG: 221 nC
- Features: MOSFET, Other, Power MOSFET
- Polarity: P-Channel
-
Supplier: Infineon Technologies AG
Description: drive requirements Hermetically sealed Electrically isolated Ceramic eyelets ESD rating: Class 3B per MIL-STD-750, Method 1020 Potential Applications DC-DC converter Motor drives Power distribution Latching current limiter MIL-PRF-19500/791 Similar Parts IRHMS9A97064 TO-254AA Low
- V(BR)DSS: -60 volts
- QG: 221 nC
- Features: MOSFET, Other, Power MOSFET
- Polarity: P-Channel
-
Supplier: ABB Measurement & Analytics
Description: The ATS430 is a compact, yet extremely robust turbidity sensor capable of measuring turbidity and total suspended solids (TSS) concentrations up to 4000 NTU or 100,000 mg/l. With a choice of hermetically-sealed stainless steel or titanium versions, each featuring scratch-resistant
- Maximum Suspended Solids per Liquid Volume: 0 to 100,000 ppm
- Turbidity Range: 0 to 4,000 NTU (Nephelometric Turbidity Units)
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Current Output, Analog Voltage Output, Switch / Alarm Relay Output
-
Supplier: Weiss Technik North America, Inc.
Description: 20 kg 8″ TFT-color touch screen display Control panel Ready to plug-in Window in hot zone Ultra-lightweight shelf includes rails Lift in loading position locked Entry port Ø 80 mm Volume compensation system for long-term operation Air-cooled refrigeration unit Hermetically sealed
- Temperature Control: Cooling
- Features: Programmable, Shelves, Windows
- Configuration: Reach-In
-
Supplier: Weiss Technik North America, Inc.
Description: pad Ready to plug-in Window in hot zone Ultra-lightweight shelf incl. rails Lift in loading position locked Entry port Ø 80 mm Volume compensation system for long-term operation Water-cooled refrigeration unit Hermetically sealed CFC-free refrigeration circuits 8″ TFT-color touch
- Temperature Control: Cooling
- Features: Programmable, Shelves, Windows
- Configuration: Reach-In
-
Supplier: Leybold USA Inc.
Description: DRYVAC DV 500 380-480V , 50/60Hz Dry compressing screw vacuum pump Characteristics: Hermetically sealed screw vacuum pump with integrated frequency converter Simple mechanical and electrical integration Integrated protection functions through temperature, exhaust pressure and power
- Pumping Speed: 270.48 CFM
Find Suppliers by Category Top
Featured Products Top
-
View Datasheet P6 - Sealed Limit Switches, MIL-Spec and Commercial P6 (read more)
Browse Limit Switches Datasheets for Powell Electronics, Inc. -
The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These switches are available (read more)
Browse Limit Switches Datasheets for OTTO Controls -
For ease of installation, these limit switches are prewired with either a M12 connector or a 2 meter cable lead, on the bottom or side of the housing. Since the housing is symmetrical, the switch can be mounted with the cable or connector to the left or right. The PS116 is available with 10 (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
position of rotating or sliding machine guards, these limit switches can be utilized in automation, elevator, and safety applications. They are sealed to be dust tight and withstand strong water jets (IP66) and submersion in water (IP67), suitable for use in in adverse ambient conditions of industrial environments. (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
The PEPI® collection of Model H high limit thermal protectors are designed for DC Voltage applications. When temperature rises above calibrated temperature, a Model H unit will automatically open the circuit. These devices are not resettable, so function like a low cost thermal fuse, but can (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. Ultra fast thermal response times due to the unique positon of the bimetal element. The ceramic case allows them to operate at temperatures up to 260°C. As single operation thermostates (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
those conditions, are essential parts of keeping equipment running and performing as expected. OTTO's P6 Limit Switches are sealed at the plunger and base against water and liquids, built to operate with temperatures as low as –55°C and as high as 105°C, and (read more)
Browse Limit Switches Datasheets for OTTO Controls -
Temperature Range* Ambient: -40°F to +180°F (-40°C to +82°C) Media: -40°F to +300°F (-40°C to +149°C) *Temperature limits change with O-Ring selection Shipping Weight: Approximately 3 ounces (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. The 316 stainless steel enclosure and hermetically sealed switch provide rugged protection from the environment. Approved for use in hazardous locations worldwide, the (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
OTTO Controls manufactures more than 75,000 MIL-Spec switches, many of which are also military qualified. High-quality, MIL-qualified pushbuttons, limit switches, toggles, basic switches, trim switches and more are made in the U.S. and are available with shorter lead times (read more)
Browse Limit Switches Datasheets for OTTO Controls
Conduct Research Top
-
Application: Hydraulic End Limit Position Sensor (.pdf)
prematurely or may have limited life cycles. Dirty environments can exacerbate the problem. Now designers have turned to the Reed Sensor which uses hermetically sealed reed switches, which are ideal for critical requirements where reliability is essential.
-
Application: Detect End Limit Position in Piston & Hydraulic Systems - Reed Sensor
fail. prematurely or may have limited life cycles. Dirty environments can exacerbate the problem. Now designers have turned to the Reed Sensor which uses hermetically sealed reed switches, which are ideal for critical requirements where reliability is essential.
-
Application: Mobility Equipment & Hospital Beds - Reed Sensor
. on the contacts. To break through these films. higher switching voltages may be necessary. These higher voltages are not ideal in a hospital bed environment. Now designers have turned to the Reed Sensor which uses hermetically sealed reed switches, which are ideal for switching low signal levels reliably.
More Information Top
-
Confined zone dispersion project. Final technical report
Disposition of Failed ItemlAction Taken To correct this problem, new NEMA 4X hermetically sealed limit switches were installed with pre-wired inlet cables.
-
Bibliography and Abstracts on Electrical Contacts
Concerns a new hermetically sealed air- craft limit switch to carry S'/z kw. and in- terrupt a 1.8-kw. motor load 15 times per sec. for duty cycles of 15 sec. each.
-
High Power Evaluation of Hermetically Sealed BLT Switches
The lifetime limits of hermetically sealed switches are typically loss of voltage holdoff due to electrode material deposited on the insulator surface, loss of triggering capability, gas consumption, and electrode erosion.
-
An Automatic Control System for a Manufacturing Process in an Explosive Environment
A LIMIT SWITCH TO CONTROLLER INTERFACE Although the "reed" type limit switches were hermetically sealed and further protected with an aluminum housing, they still did not meet the Class II, Group G requirements for electrical equipment in hazardous areas.
-
NES duct instrumentation installation procedures
… DUCT ASSEMBLY TRANSDUCER, ONE HALF BRIDGE, STRAIN GAGE, WELDABLE RADIATION RESISTANT, GENERAL SPECIFICATION FOR (u) TRANSDUCER, ONE HALF BRIDGE, STRAIN GAGE, 2i4-0 OHMS, FOR USE ON THE NES DUCT ASSEMBLY (u) SWITCH , LIMIT , PLUNGER ACTUATED, HERMETICALLY SEALED , GENERAL SPECIFICATION FOR (u) .
-
Solar Thermal Utility-Scale Joint Venture Program (USJVP) Final Report
• Limit Switches – The drive limit switches are magnetically-actuated, hermetically - sealed mechanical vane-type, normally-closed switches.
-
Conceptual design report for a Direct Hydrogen Proton Exchange Membrane Fuel Cell for transportation application
Pressure Switches -Two normally closed, hermetically - sealed pressure switches are used to verify that hydrogen pressure is maintainedwithin the operating limits .
Indicates content that may require registration and/or purchase.