-
Supplier: Measurement Computing
Description: 32-channel electromechanical relay board, Form C KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available with
- Number of Channels: 32
- Output Current: 6 amps
- Operating Temperature: 32 to 158 F
- Switch Configuration: Form C
-
Supplier: Win Source Electronics
Description: Manufacturer: Coto Technology Category: Relays --High Frequency (RF) Relays Series: 9800 Features: Magnetic Shield Package: Bulk Product Status: Obsolete Mounting Type: Surface Mount Coil Resistance: 150 Ohms Coil Current: 33.3 mA Coil Voltage: 5VDC Contact Rating
- Coil Resistance: 150 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Newark, An Avnet Company
Description: POWER RELAY, SPDT, 8VDC, PC BOARD; Carry Current:3A; Coil Voltage DC Max:8V; Contact Current Max:3A; Contact Voltage AC Nom:120V; Depth:24.13mm; Height:30.15mm; No. of Poles:1; Relay Terminals:Through Hole; Relay Type:General PurposeRoHS Compliant: Yes
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER RELAY SPST-NO 24VDC, 10A, PC BOARD, RELAY TYPE:POWER, COIL VOLTAGE VDC NOM 24V, CONTACT CURRENT MAX:10A; CONTACT VOLTAGE 277V, CONTACT VO. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Measurement Computing
Description: PCI-based 16 electromechanical relays, 16 isolated (500 V) digital input board. KEY HIGHLIGHTS The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay
- Number of Channels: 16
- Output Current: 6 amps
- Operating Temperature: 32 to 158 F
- Switch Configuration: Form C
-
Supplier: TE Connectivity
Description: 28 - 1800 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Type Features RF Rated : No Termination Features Coil Termination Connection Type : PCB Tails High Voltage Connection (Power) : PCB Solder Pins
- Maximum DC Switching Voltage: 1,800 volts
- DC Coil Voltage: 1,800 volts
- Coil Resistance: 290 ohms
- Relay Type: High Voltage Relay
-
Supplier: Sealevel Systems, Inc.
Description: environments. The high-current Form C relays can switch up to 6A loads at 250VAC and 100VDC. Form C relays can be wired for either normally open or normally closed operation. Field wiring is made easy via removable 3.5mm terminal blocks. The SeaI/O-520M-OEM is powered
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input, DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1045936-ARE1312 Category: Relays>High Frequency (RF) Relays Series: ARE Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 50 Coil Resistance: 720 Ohms Coil Current: 16.7 mA
- Coil Resistance: 720 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: TE Connectivity
Description: Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without High Frequency Relay Coil Power Rating (DC) (MILW) : 369 High Frequency Relay Coil Resistance (OHM) : 390 High Frequency Relay Coil Voltage Rating (VDC) : 12
- Operating Temperature: -85 to 257 F
-
Supplier: Measurement Computing
Description: Digital I/O board with eight isolated inputs and eight SPDT relays. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions.
- Number of Channels: 8
- Output Current: 10 amps
- Operating Temperature: 32 to 122 F
- Switch Configuration: Form A, Form C
-
Supplier: Sealevel Systems, Inc.
Description: common in industrial environments. The high-current Form C relays can switch up to 6A loads at 250VAC and 100VDC. Form C relays can be wired for either normally open or normally closed operation. The SeaI/O-520U-OEM is powered from your 9-30VDC source, or select from a
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input, DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Broadcom Inc.
Description: The ASSR-1611 Solid State Relay (SSR) is specifically designed for high current applications, commonly found in industrial equipment. The relay is a solid-state replacement for single-pole, normally-open, (1 Form A) electromechanical relays. The ASSR-1611 consists
- Input (Pick-up) Voltage Range: 1.1 to 1.7 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.005 to 0.02 amps
- Maximum Current: 5 amps
-
Supplier: Broadcom Inc.
Description: detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens)
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.003 to 0.02 amps
- Maximum Current: 1 amps
-
Supplier: Sealevel Systems, Inc.
Description: high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Form C relays can be wired for either normally open or normally closed operation. The SeaI/O-520E-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input, DC Voltage Input
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Laurel Electronics LLC
Description: contact relays Relays can be connected to be normally open (OC) or normally closed ($0). Relay grounds are mutually (isolated). Form A (SPST) quad contact relays Relays are normally open (NO). Each pair of relays shares an (isolated) ground. Form A (SPST)
- Operating Temperature: 32 to 140 F
-
Supplier: ACCES I/O Products, Inc.
Description: associated with each relay. These illuminate when their associated relays actuate. For remote (RS-485) control of relays, you can also connect a modified ROB-24 to our RDG-24. Each relay provides normally-closed and normally-open contacts (SPDT). If you need dual Form C
- Operating Temperature: 32 to 122 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Output Module
-
Supplier: Sealevel Systems, Inc.
Description: environments. The high-current Form C relays can switch up to 6A loads at 250VAC and 100VDC. Form C relays can be wired for either normally open or normally closed operation. The SeaI/O-520S-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input, DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Newark, An Avnet Company
Description: POWER RELAY SPDT-CO 24VDC, 16A, PC BOARD; Relay Type:Miniature; Coil Voltage VDC Nom:24V; Contact Current Max:30A; Contact Voltage AC Nom:250V; Coil Resistance:1.2kohm; Contact Configuration:SPDT; Coil Type:DC Sensitive RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER RELAY SPDT-CO 24VDC, 10A, PC BOARD; Relay Type:Miniature; Coil Voltage VDC Nom:24V; Contact Current Max:20A; Contact Voltage AC Nom:250V; Coil Resistance:1.2kohm; Contact Configuration:SPST-CO; Coil Type:DC Sensitive; Series:40RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER RELAY DPDT-2CO 24VDC, 8A, PC BOARD; Relay Type:Miniature; Coil Voltage VDC Nom:24V; Contact Current Max:15A; Contact Voltage AC Nom:250V; Coil Resistance:1.44kohm; Contact Configuration:DPST-CO; Coil Type:DC; Carry Current:8A RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current,
- Maximum Current: 250 amps
-
Supplier: Measurement Computing
Description: PCI-based 16 electromechanical relays, 16 isolated (500 V) digital input board. KEY HIGHLIGHTS The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, DC Voltage Input, PCI
- User Interface: Computer Programmable
-
Supplier: Aratas America LLC
Description: weight of the circuit boards. Load voltage 30 V/60 V/100 V. 30-V Relay: Continuous load current of 1.5 A max. 60-V Relay: Continuous load current of 1.0 A max. 100-V Relay: Continuous load current of 0.65 A max. High Ambient operating
- Operating Temperature: -40 to 230 F
-
Supplier: Allied Electronics, Inc.
Description: High Capacity Relay, 2 A Rated Current, 220 VDC, 5 VDC Coil Voltage Breakdown voltage between contacts and coil: 2,000 V Surge withstand between contacts and coil: 2,500 V High contact capacity: 2 A 30 V DC Surface-mount type available 2 Form C contact. Gold-clad silver
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced current
- Operating Frequency Range: 20,000 to 200,000 Hz
- Operating Temperature: -40 to 120 C
- Maximum Secondary Current Rating: 0.03 to 0.3 amps
- Features: AC
-
Supplier: Radwell International
Description: POWER RELAY SPDT-CO 12VDC, 10A, PC BOARD; RELAY TYPE:POWER; COIL VOLTAGE VDC NOM:12V; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC NOM:277V; CONTACT VO. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: applications, power relays disconnect the entire on-board electrical system from the battery. Depending on the application, E-T-A offers purely electro-mechanical relays, solid state relays and also a hybrid design consisting of an electro-mechanical switching system with
-
Supplier: Standex-Meder Electronics
Description: The HF series high frequency reed relay and high power reed relay is capable of carry currents of 5A@30MHz. Specially packaged coil with a PCB pin out for the coil only. This high frequency reed relays’ switch contacts are available for direct wiring
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum AC Switching Voltage: 500 volts
- Maximum DC Switching Voltage: 500 volts
-
Supplier: Progressive Automations
Description: The LC-202 is an 8 channel relay interface board for controlling our actuators. Combine it with one of our Arduino microcontrollers for even more control options. · Voltage - 5V · High Current Relay - AC250V 10A, DC30V 10A · LEDs for relay output status
- Number of Channels: 8
- Input Voltage Range: 5 volts
- Output Current: 10 amps
- Output Voltage: 30 to 250 volts
-
Supplier: Progressive Automations
Description: The LC-201 is a 4 channel relay interface board for controlling our actuators. Combine it with one of our Arduino microcontrollers for even more control options. · Voltage - 5V · High Current Relay - AC250V 10A, DC30V 10A · LEDs for relay output status ·
- Number of Channels: 4
- Input Voltage Range: 5 volts
- Output Current: 10 amps
- Output Voltage: 30 to 250 volts
-
Supplier: CARLO GAVAZZI Automation Components
Description: The DC switching relay for PCB mounting is used in applications where there is a need for fast switching of small DC loads with a high input/output insulation of more than 4000 VACrms. The DC switching relay always switches on and off in accordance with the applied control
- Input (Pick-up) Voltage Range: 3.3 volts
- Dropout Voltage: 1 volts
- Maximum Current: 8 amps
- Load Voltage: 60 to 350 volts
-
Supplier: Perfect Switch, LLC
Description: without. If only there was a device that served as a low voltage disconnect, but could also handle ALL the accessory loads thus eliminating the need for external contactors. POWER-GATE Voltage Sensitive Relays are your solution. POWER-GATE Voltage Sensitive Relays provide a SINGLE
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 300 amps
- Maximum Current: 300 amps
- Load Voltage: 12 to 24 volts
-
Supplier: Radwell International
Description: IDC CARD, RELAY BASE MODULE, 4-CIRCUIT, HIGH-CURRENT, CLASS B. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Waytek, Inc.
Description: Prevents add-on equipment from draining batteries, maximizing operational readiness. Egis Mobile Electric 6001-3001B Time Delay Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Ensure equipment that needs power after engine off or at end of shift are satisfied while
- Operating Temperature: -40 to 185 F
- Protective Functions: Time Delay
-
Supplier: RS Components, Ltd.
Description: G3VMM T-module new line up. High current
- Input (Pick-up) Voltage Range: 2.42 volts
- Load Voltage: 60 volts
- Output Voltage Type: DC
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
TTL/CMOS-compatible inputs and low off-state leakage current, these relays are ideal for applications in industrial automation, security systems, instrumentation, and telecommunications. Their high isolation voltage and solid-state reliability enable long operational life with minimal maintenance (read more)
Browse Solid State Relays Datasheets for New Yorker Electronics Co., Inc. -
electrical relays can serve a variety of applications depending upon their design and configuration. When controlling high current loads, the electrical relay only requires a small amount of current (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
CHEV-P500E 500A High Voltage Direct Current Relay Features: Ceramic brazing sealed technology guarantees no risk of arc leaking and ensures no (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
sneak peak at a new relay family currently in development. The FTR-R1 and R1A series relays are highly suitable for applications where high DC current needs to be (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
relays since 1974. These high-quality, affordable relays are perfect for automotive electrical systems. Song Chuan mini automotive and micro relays are designed to endure extreme temperatures and come in a variety of contact current ratings and contact forms. (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
Harness Board Components: From Nail Clips or Test Terminals to Harness Board Nails or Accessories! Nail Clip Test Terminals (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. The unshielded FINEPITCH FP 1.27 product series raises the bar for product miniaturization from Phoenix Contact, with a compact, high-density design, offering space-saving board-to-board interconnection solutions for signal and data transmission. The 12, 16, 20, 26, 32, 40, 50, 68, and 80 position (read more)
Browse Power Connectors Datasheets for DigiKey -
TE offers a diverse portfolio and one of the broadest ranges of of relay types, including automotive high-voltage relays, automotive high-current relays, latching (bi-stable) relays and non-latching (monostable) relays, plug-in relays, high-frequency relays, reed relays, and solid state relays (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
Description Current compensated choke 1-phase choke THT-terminals Flange for mounting onto printed circuit board Unique Selling Proposition Compact size and light weight Open design for (read more)
Browse Inductors, Coils, and Chokes Datasheets for SCHURTER Inc
More Information Top
-
Relays / Loads
The GX6115 is a 15 channel, high current relay board that plugs directly into any 3U PXI slot.
-
I/O / Cards / Marvin Test Solutions, Inc.
The GT6020 is a 20-channel, high - current relay board that plugs directly into any 8-bit I/O slot of an IBM compatible computer.
-
Automated Cryocooler Monitor and Control System - Nasa Tech Briefs :: NASA Tech Briefs
… display), seven LED (light emitting diode) displays, a seven-key keypad, an Ethernet interface, 40 digital I/O (input/output) ports, 11 A/D (analog to digital) inputs, four D/A (digital to analog) outputs, and an external relay board to control the high - current devices.
-
InfoPods: Zigbee-based remote information monitoring devices for smart-homes
Home appliances are connected to the digital output of the E- board via relays to provide sufficiently high currents and voltage compatibility.
-
Java-based home automation system
Home appliances are connected to the digital output of the E- board via relays to provide sufficiently high currents and voltage compatibility.
-
Microgrids and Active Distribution Networks
In most of the SCADA applications, high - current capacity relays are connected to a DO board for switching field devices.
-
Switchs / Cards / Current
The Universal Multifunction Switch (UMS) is a 19â rack mountable, USB controlled, high voltage/ high current switch board , including self-test and relay counter functionality.
-
Switchs / Current / High Voltage
The Universal Multifunction Switch (UMS) is a 19â rack mountable, USB controlled, high voltage/ high current switch board , including self-test and relay counter functionality.
-
Switchs / High Voltage / Voltage
The Universal Multifunction Switch (UMS) is a 19â rack mountable, USB controlled, high voltage/ high current switch board , including self-test and relay counter functionality.
-
Switchs / Cards
The Universal Multifunction Switch (UMS) is a 19â rack mountable, USB controlled, high voltage/ high current switch board , including self-test and relay counter functionality.
Indicates content that may require registration and/or purchase.